-
Description: Oscillators are an integral component for a deposition monitor system and serve to condition the signal from the sensor to the monitor. They are installed between the crystal sensor and the monitor and are supplied with BNC connectors on both ends to make the connections.
- Operating Temperature: 10 to 40 C
- Oscillation Frequency: 4 to 6 MHz
- Package / Form Factor: Connectorized
- RF Connector: BNC
-
Supplier: Emhiser Research, Inc.
Description: The EVCO Series is designed for narrow-band (relative bandwidth < 40%) applications. The package outlines included in this series consist of surface and pin mount packages common to industry standards. Features: Low cost alternative Superior mechanical stability ROHS Compliant available Available in
- Harmonic Suppression: -15 to -10 dBc
- Operating Temperature: -20 to 70 C
- Oscillation Frequency: 1550 to 1650 MHz
- Oscillator Type: VCO
-
Supplier: Crane Aerospace & Electronics
Description: This L-Band Multi-Frequency source is designed to operate in a rugged airborne environment and simultaneously meet challenging stability and noise requirements. Careful design of the mechanical structure minimized the influx of noise through active operating vibration. A dual oscillator
- Features: Connectorized, On Board Oscillator?
- Operating Temperature: -56 to 85 C
- Output Signal Power: 1.5 to 13 dBm
- Phase Noise (@ 10kHz): -65 to -24 dBc/Hz
-
-
Supplier: Richardson RFPD
Description: Crystek’s new PRO Series, Pocket Reference Oscillator is an industry first! A complete HCMOS crystal clock oscillator has been integrated in a rugged SMA housing. Simply connect +3.3Vdc to the female SMA side, and it will output a clean Low Jitter signal from the male SMA side. In
- Oscillation Frequency: 30.72 MHz
- Package / Form Factor: Connectorized
- Total Frequency Stability: 25 ppm
-
Supplier: Richardson RFPD
Description: The HMC-C028 is a wideband GaAs InGaP Voltage Controlled Oscillator which incorporates the resonator, negative resistance device, and varactor diode. An internal voltage regulator provides excellent 0.2 MHz/V frequency pushing while the output buffer amplifier boosts output power to +20 d
- Oscillation Frequency: 4000 to 8000 MHz
- Oscillator Type: VCO
- Output Power: 15 dBm
- Package / Form Factor: Connectorized
-
Supplier: Crane Aerospace & Electronics
Description: The TK970 crystal oscillator is designed to operate in a dynamic vibration environment while maintaining low phase noise on its output. The oscillator utilizes fi fth overtone SC cut crystal as the heart of the oscillator circuit. This provides the frequency stability and good
- Harmonic Suppression: -40 dBc
- Operating Temperature: -55 to 85 C
- Oscillation Frequency: 120 MHz
- Oscillator Type: XO
-
Supplier: Crane Aerospace & Electronics
Description: The unit incorporates a unique design that combines the frequency deviation of voltage controlled crystal oscillator with the stability of a temperature compensated crystal oscillator. Designed for use in a flightline environment, this oscillator combines unique features to meet
- Harmonic Suppression: -65 dBc
- Oscillation Frequency: 390 MHz
- Oscillator Type: VCXO
- Package / Form Factor: Connectorized
-
Supplier: Crane Aerospace & Electronics
Description: The digitally controlled oscillator (DCXO) provides variations in the output frequency without the degradation in frequency stability and phase noise is typical of a wide deviation voltage controlled oscillator. The output frequency stability is a function of the internal reference
- Harmonic Suppression: -80 dBc
- Operating Temperature: -20 to 60 C
- Oscillation Frequency: 70 MHz
- Oscillator Type: XO
-
Supplier: RFMW
Description: RFMD’s VCO-204S/STC is a hybrid assembled voltage controlled oscillator integrated into a connectorized module. The VCO-204 features an integrated resonator and tuning varactors. The part features excellent performance over temperature. Features: 100MHz to 200MHz VCO
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QMB series balanced mixers enable millimeter-wave signals to be down converted to broad IF bandwidths with a local oscillator. They are available for RF over 18-110 GHz in seven waveguide bands and operate over very broad RF, LO and IF bandwidths. For fixed LO
- Conversion Loss: 5.5 to 9 dB
- IF Frequency Range: 0.0 to 35000 MHz
- Mixer Type: Single Balanced Mixer
- Package Type: Connectorized
-
Supplier: QuinStar Technology, Inc.
Description: subharmonic LO (local oscillator at one-half the RF frequency) can also be provided as custom products. The mechanical design of these mixers is very compact and can be customized to suit any specific application and outline requirement. Both waveguide and coaxial interfaces are offered as
- Conversion Loss: 9 to 15 dB
- IF Frequency Range: Up to 3000 MHz
- LO - RF Isolation: 20 to 23 dB
- Mixer Type: Quadrature IF Mixer
-
Supplier: Zurich Instruments
Description: . It operates as a high speed digitizer synchronized to an oscillator and therefore allows to capture every sample without any dead times while rejecting all non-periodic signal components. The LabOne® toolset comprises a Periodic Waveform Analyzer (PWA) that visualizes the averaged signal
- Amplifier Type: Other
- Applications: Other
- Frequency Range: 0.0 to 600 MHz
- Maximum Operating Voltage: 220 to 240 volts
-
Supplier: Spectrum Microwave
Description: Spectrum Microwave draws upon an extensive design library and a talented staff of experienced microwave engineers with backgrounds in amplifiers, mixers, filters, Oscillators, Synthesizers and systems. The company now is a single organization focused on providing a wide range of microwave
- Frequency Range: 2000 MHz
- Input Power: 60 dBm
- Input VSWR: 1.35 :1
- Insertion Loss: 0.7000 dB
-
Supplier: Spectrum Microwave
Description: Spectrum Microwave draws upon an extensive design library and a talented staff of experienced microwave engineers with backgrounds in amplifiers, mixers, filters, Oscillators, Synthesizers and systems. The company now is a single organization focused on providing a wide range of microwave
- Frequency Range: 4000 MHz
- Input Power: 60 dBm
- Input VSWR: 1.6 :1
- Insertion Loss: 0.7000 dB
-
Supplier: Spectrum Microwave
Description: Spectrum Microwave draws upon an extensive design library and a talented staff of experienced microwave engineers with backgrounds in amplifiers, mixers, filters, Oscillators, Synthesizers and systems. The company now is a single organization focused on providing a wide range of microwave
- Frequency Range: 2000 MHz
- Input Power: 60 dBm
- Input VSWR: 1.35 :1
- Insertion Loss: 0.7000 dB
-
Supplier: Spectrum Microwave
Description: Spectrum Microwave draws upon an extensive design library and a talented staff of experienced microwave engineers with backgrounds in amplifiers, mixers, filters, Oscillators, Synthesizers and systems. The company now is a single organization focused on providing a wide range of microwave
- Frequency Range: 8000 MHz
- Input Power: 60 dBm
- Input VSWR: 1.6 :1
- Insertion Loss: 0.7000 dB
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QMA series of spectrum analyzer mixers facilitate the display and measurement of milli¬meter-wave signals using lower frequency (microwave) local oscillator signals. They cover the frequency range of 18 to 110 GHz in seven waveguide bands. These mixers are
- LO Power: +7 dBm, +10 dBm, +13 dBm
- Mixer Type: Other
- Package Type: Connectorized
- RF Frequency Range: 18000 to 170000 MHz
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QMH series harmonic mixers enable down-conversion of millimeter-wave signals using lower frequency (microwave) local oscillator in the 2 to 20 GHz frequency range. The down-converted intermediate frequency (IF) is in the 5 MHz to 3 GHz range. Harmonic mixing is
- Conversion Loss: 20 to 40 dB
- LO Power: +7 dBm, +10 dBm, +13 dBm
- Mixer Type: Other
- Package Type: Connectorized
-
Supplier: Campbell Scientific, Inc.
Description: The TX312 is a High Data Rate GOES Transmitter. The transmitter complies with the HDR specifications, and supports transmission rates of 100, 300, and 1200 bps. Diagnostics and status information can be sampled by the datalogger, and transmitted as part of the data stream. Automatic GPS correction
- Applications: Mobile / Wireless Systems, Satellite Communications (SATCOM)
- Communication Interface: Serial Interface
- Data Rate: 1.2 kbps
- Features: Visual Indicator, Antenna Connector, LED Indicators, Connectorized, Outdoor Use Rated
Find Suppliers by Category Top
Featured Products Top
-
Automobiles present one of the most challenging environments for electronics. SiTime automotive oscillators are built to withstand harsh environmental conditions such as extreme temperatures, airflow, shock, vibration, and EMI. Rapid progress in driving automation (read more)
Browse Oscillators Datasheets for SiTime Corporation -
Want to learn about timing to optimize system performance?
Designed for working professionals, classes focus on the practical application of theory and range from the fundamentals to advanced in-depth topics. Our learning hub will enable you to ‘think out of the box’ and explore how timing can impact performance in your next design.
For information on SiT...
(read more)
Browse Oscillators Datasheets for SiTime Corporation -
A Phase Noise Analysis Tool
SiTime Studio is a free intuitive tool for easy phase noise analysis. Use it to convert phase noise to jitter, apply jitter filters, and export results in PDF files. Supports spurious-noise and aliased phase-noise analyses to provide the most accurate results.
(read more)
Browse Oscillators Datasheets for SiTime Corporation -
. Learn more about silicon MEMS timing reliability Shop millions of oscillators in stock. Most ship in 48 hrs. Samples available today at SiTimeDirect (read more)
Browse Oscillators Datasheets for SiTime Corporation -
The SiT5155 Super-TCXO is engineered for high-accuracy GNSS systems in precision farming, survey, construction, and other industrial equipment. Based on SiTime’s unique DualMEMS™ and TurboCompensation™ temperature sensing technology, this device delivers exceptional dynamic performance that enables the fastest lock to satellites in the presence of shock, vibration, rapi...
(read more)
Browse Oscillators Datasheets for SiTime Corporation -
Reliable and Resilient in Harsh Automotive Conditions Robust MEMS oscillators increase vehicle reliability and performance Cars are becoming supercomputers on wheels. As automobiles continue to adopt sophisticated electronic systems, the need for (read more)
Browse Oscillators Datasheets for SiTime Corporation -
satellites Navigation systems can receive the wrong coordinates The mission can be compromised Our Endura™ ruggedized MEMS oscillators, with up to 50 times better acceleration sensitivity, provide the robustness and reliability (read more)
Browse Oscillators Datasheets for SiTime Corporation -
1 Hz to 462.5 kHz Oscillators The SiT1534 and SiT1569 are the first µPower oscillators capable of a frequency range between 1 Hz and 462.5 kHz in a 1.2 mm2 footprint. In the chip-scale package (CSP), these products reduce a timing device’s (read more)
Browse Oscillators Datasheets for SiTime Corporation -
Overview This class introduces the operating principles, manufacturing process, and key performance benefits of SiTime MEMS resonators and oscillators for timing applications. It also reviews the key (read more)
Browse Oscillators Datasheets for SiTime Corporation -
New Endura Super-TCXO rearchitects precision timing for aerospace and defense, delivering 100x higher reliability
Boosting data networking performance with ruggedized, easy-to-design MEMS timing
Armed forces around the world are facing ever more complex threats and are working vigorously to implement advanced systems that can detect and respond to these threats faster. Data...
(read more)
Browse Oscillators Datasheets for SiTime Corporation
More Information Top
-
Power combining of Ku-band active dipoles in a cylindrical resonant cavity
In order to achieve more power, a single frequency operation, and to have a connectorized oscillator structure a power combining scheme for the active dipoles was developed.
-
Wireless Interrogation of an Optically Modulated Resonant Tunnelling Diode Oscillator
The connectorized RTD oscillator RF output/input is directly attached to an omnidirectional 0 dB gain antenna used to propagate the signal in free space.
-
Connectorized Clock Oscillators For PCI, SONET/SDH And FPGA Applications
Connectorized Clock Oscillators For PCI, SONET/SDH And FPGA Applications .
-
4.7.11 -- Fundamentals Of VNAs
Connectorized Clock Oscillators For PCI, SONET/SDH, And FPGA Applications .
-
Mini Circuits
Want a miniature surface mount, shielded plug-in, or rugged connectorized voltage controlled oscillator with the right stuff for your project ?
-
Phase noise in coupled oscillators: theory and experiment
The oscillators were “ connectorized ” using SMA- to-microstrip transitions, which allowed for simple testing, and later, connection to an external five-element patch antenna array.
-
Phase noise in externally injection-locked oscillator arrays
The oscillators were “ connectorized ” using SMA- .
-
100 MHz Connectorized Phase-Locked Crystal Oscillator With Internal Reference-Detect Switch
The company specializes in miniature surface-mount, modular and connectorized phase-locked oscillators and frequency synthesizers from 5 MHz to over 40 GHz.
-
EM Research, Inc., Unveils New Website Design
EM Research, Inc. specializes in custom-designed miniature surface-mount, modular, and connectorized phase-locked oscillators and frequency synthesizers from 4 MHz to over 30 GHz.
-
1020 MHz SMT Phase-Locked Oscillator Features Exceptionally-Low Phase Noise
The company specializes in miniature surface-mount, modular and connectorized phase-locked oscillators and frequency synthesizers from 5 MHz to over 40 GHz.