Products/Services for Consolidated Relief Valves
-
Pressure Relief Valves - (1010 companies)Pressure relief valves are self-actuated safety valves designed to relieve excess pressure upstream from the line. Pressure relief valves are designed to provide protection from over-pressure in steam, gas, air, and liquid lines. Relief valves...ConnectionMetalsPlastics -
Industrial Valves - (3059 companies)Prevents reverse flow. Relief and safety valves. Image Credit: Watts. A relief valve opens slowly as the pressure increases about the set-point and only opens as necessary. A safety valve rapidly opens as the pressure setting is reached and will stay... -
Strain Reliefs - (265 companies)Strain reliefs protect the lifeline of electrical products by absorbing the forces of push and pull that may be exerted on the flexible wires, cables, or tubing. They are manufactured in a variety of sizes and shapes, and using various materials... -
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open... -
Console Consolidation Systems - (7 companies)Console consolidation systems are modules that allow multiple operators to access, work and simultaneously monitor several mainframes and PC systems consoles. Console consolidation systems are modules that allow multiple operators to simultaneously... -
Solenoid Valves - (1021 companies)Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger...
-
Check Valves - (1955 companies)Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Check valves are self-activating safety valves...
-
Gas Valves - (538 companies)...valves are designed for both on/off and throttling functions. Other types include poppet valves, pressure relief valves, regulators, safety valves, and sampling valves. Compressor valves as well as servo, shut off, solenoid, spool, toggle, underwater...
-
Ball Valves - (2119 companies)Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves...
-
Butterfly Valves - (1275 companies)These are commonly found in relief valves, safety valves, check valves, and steam traps. Because these actuators use the fluid in the system, no external power is required. Speed of Power Actuators. Actuators can vary in operating speed. The speed...
Product News
-
Parker Sporlan Division
Safety Relief Valves Type SRH High Capacity Safety Relief Valves are designed and constructed to meet the requirements of Section VIII ASME Boiler. and Pressure Vessel Code and ANSI/ASHRAE 15 Code requirements and bear the ASME Code Symbol (UV). Employing proven principles of design, these Safety Relief Valves are highly reliable and dependable. Precision machined moving parts of stainless steel, and a PTFE disc prevent sticking due to corrosion or cold welding and ensure valve opening at the set pressure long... (read more) -
Lee Co. (The)
LEE PRECISION RELIEF VALVES Lee Pressure Relief Valves are specifically designed to be the smallest valves available for safety relief applications. The smallest is only 3/16" in diameter and just over 1/2" long, and weighs only 1.5 grams. Seven different types are available, offering a wide range of cracking pressures and flow rates. Available Designs: Lee PRI (Pressure Relief Insert)These 0.187 ", 0.250 " and 0.281 " diameter relief valves are constructed entirely of stainless steel and are available screened... (read more)Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
Blacoh Fluid Control, Inc.
Need a pressure relief valve? The Blacoh Online Shop is open 24/7. Browse, compare, and order the fluid control solutions you trust. On your schedule, on your terms. See our options (read more)Browse Pressure Relief Valves Datasheets for Blacoh Fluid Control, Inc. -
Parker Sporlan Division
Safety Relief Valves Industrial Refrigeration The Type SR, SRH, H High Capacity Safety Relief Valves are designed and constructed to meet the requirements of Section VIII ASME Boiler and Pressure Vessel Code and ANSI/ASHRAE 15 Code requirements and bear the ASME Code Symbol (UV). Safety Relief Valves should be used to protect each refrigeration system pressure vessel that can be isolated by valves. In many localities state or municipal codes govern selection and installation of Relief Valves. Employing proven principles of design... (read more)Browse Control Valves Datasheets for Parker Sporlan Division -
Shanghai Thinktank Process Management Co., Ltd
Side Mount Vacuum Relief Valve Worried about storage tank losses or pressure imbalances? Negative pressure in tanks can cause costly material loss, operational disruptions, and system inefficiency, creating major challenges for industrial operators. The TT7140/8140 series vacuum relief valves deliver reliable tank protection and precise air flow control: Versatile valve sizes from 3" to 12" (DN50 -DN300) suit diverse applications. Durable construction in aluminum, carbon steel, stainless steel, or custom materials. Flexible... (read more)Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Blacoh Fluid Control, Inc.
Back Pressure & Pressure Relief Valves When the difference between downtime and uptime can make or break your business, you want gear that 's just as tough as the problems you solve. That 's where Blacoh 's pressure relief and back pressure valves come in. There 's a reason operators and engineers ask for Blacoh by name. Our valves don 't just meet the standard. They set it. From day one, every Blacoh valve is built for the kind of safety, efficiency, and reliability you can measure in extra hours of uptime and lower maintenance... (read more)Browse Pressure Relief Valves Datasheets for Blacoh Fluid Control, Inc. -
Shanghai Thinktank Process Management Co., Ltd
Pipeline Pressure Vacuum Relief Valves Modern process industries require accurate pressure control, safe vapor management, and reliable pressure/vacuum protection to ensure operational safety while minimizing emissions. Process piping that transports hazardous, toxic, or recoverable media demands pressure relief solutions capable of maintaining system integrity under continuously changing operating conditions. Thinktank TT7120/8120 Series pipeline pressure vacuum relief valves are engineered to provide pressure and vacuum protection... (read more)Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shanghai Thinktank Process Management Co., Ltd
Vacuum Relief Valves for Storage Tanks Storage tanks may experience negative pressure during operation, causing deformation, equipment damage, or operational risks. Engineers require reliable breathing solutions that maintain internal pressure balance while protecting tank integrity. Thinktank TT7140/8140 vacuum relief valves provide effective vacuum protection by allowing controlled air intake to balance tank pressure and prevent damage caused by excessive negative pressure. Designed for side-mounted installation, these valves... (read more)Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Parker Sporlan Division
BALL VALVE WITH INTEGRATED PRESSURE RELIEF For greater system design flexibility and increased productivity, specify the EBV(T)-PR Ball Valve with Integrated Pressure Relief. This compact solution eliminates the check valve and associated brazing involved when piping a ball valve and check valve in parallel to protect a system from over pressurization. EBV(T)-PR allows for positive shut-off in one direction and flow in the other direction whenever pressure differential is present. The integrated pressure relief feature is in one... (read more)Browse Ball Valves Datasheets for Parker Sporlan Division -
Blacoh Fluid Control, Inc.
Prevent System Failure with Pressure Relief Valves Pressure Relief Valves --also called safety valves, bypass valves, pump relief valves, or pump safety valves --protect pumps, systems, and tanks from excessive pressure. Prevent damage, reduce the risk of cavitation, and increase personnel wellbeing with this essential safety component. (read more)Browse Industrial Valves Datasheets for Blacoh Fluid Control, Inc.
-
METALLURGY RESEARCH OPERATION QUARTERLY PROGRESS REPORT, APRIL-JUNE 1965
Consolidated Relief Valve 1975 T, equipped with a Viton A O- ring seat, successfully seals helium at 500 psi following overpressure actuation.
-
Battelle-Northwest monthly activities report, June 1965
H e l i u m Relief Valve Seat Leakage Evaluation, The Consolidated Relief Valve #1975T, equipped with a Vitan-A O-ring seal has been evaluated,- .
-
ISA CSE STUDY GUD - Control Systems Engineering (CSE) Study Guide
Consolidated Safety Relief Valves SRV-1 .
-
Flow Reaction Forces upon Blowdown of Safety Valves
Engineering Reaction Forces Due to Valve Discharge Consolidated Safety Relief Valves , SRV-1, Gases & Vapors 1993 7.
-
School Of Basic Production Operations
Our alarms and r e l i e f systems consist of a 2" x 3" Consolidated Safety Relief Valve and National controls f o r high level alarm and high l e v e l shutdown.
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Dresser Consolidated Safety Relief Valve 2" Port 1 .
-
BOILING NUCLEAR SUPERHEATER (BONUS) POWER STATION. Final Summary Design Report
The tube side of each heater has a relief valve ( Consolidated Model 3/4 1975C) t o protect against overpressure i n case the tube side i s isolated when water-filled and steam is admitted t o the shell side.
-
Design of a novel automated methanol feed system for pilot‐scale fermentation of Pichia pastoris
Additionally, a Dresser safety relief valve (Dresser Consoli- dated , Houston, TX) is located on the displacement side of the BF system methanol pump.
-
States > California > State > Proposed Regulations > 2005 Documents > July 1, 2005 > [2005 CA Proposed ca-20050701-0089-0024651] Title 8 - Petroleum Safety Ord...
Existing subsections (b), (c), (d), and (e) are proposed to be consolidated as new subsection (c) entitled, "Pressure relief devices and valves ," in order to group the requirements pertaining to pressure relief devices and valves for clarity purposes.
-
States > California > State > Register > 2005 > [2005 CA Register 701] 07/01/2005
Existing subsections (b), (c), (d), and (e) are proposed to be consolidated as new subsection (c) entitled, ‘‘Pressure relief devices and valves ,’’ in order to group the requirements pertaining to pressure relief devices and valves for clarity purposes.
Indicates content that may require registration and/or purchase.