Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hansen Technologies Corporation
Description: These carefully designed and manufactured Constant Flow Regulators accurately control the flow rate from refrigerant liquid pumps. They modulate to maintain a precalibrated ideal constant flow of refrigerant independent of pressure changes. A
- Features: Other
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Flow regulators maintain a defined flow independent from the supplies pressure. They are recommended to ensure a uniform distribution of water also in case of pressure fluctuations. Pressure differences might be caused by level differences in multistorey buildings as well as if
- Maximum Pressure: 14.50377 to 145.0377 psi
- Maximum Liquid Flow Rate: 63.6 to 79.2 GPH
- Media Temperature: 194 F
- Features: Other
-
Description: TESCOM™ 44-4000 dome loaded, spring biased regulator is designed for pressure tracking applications to maintain a constant differential pressure. Self-venting allows for pressure tracking increases and decreases; Cvs = .7 and 2.0 are available. Ideal for use in diving applications for
- Valve Size: 0.5 to 0.75 inch
- Flow (Cv): 2
- Pressure Rating: 6,000 psi
- Media Temperature: -15 to 165 F
-
-
Supplier: ControlAir LLC
Description: The Type 700 is designed for applications that require high flow capacity and accurate process control. A poppet valve which is balanced by utilizing a rolling diaphragm insures a constant output pressure even during wide supply pressure variations. Stability of regulated pressure is
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 250 psi
- Media Temperature: -40 to 160 F
- Port Size: 0.25 to 0.5 inch
-
Description: TESCOM™ 26-2900 Series is a dome load negative bias backpressure tracking regulator with a balanced main valve. Controls upstream pressures to 1000 PSIG [69 bar] with spring bias setting. Ideal for use in constant bias applications like offshore diving, dumping exhaled breath from
- Valve Size: 0.5 inch
- Flow (Cv): 2
- Pressure Rating: 1,000 psi
- Media Temperature: 0 to 165 F
-
Supplier: Transcat, Inc.
Description: Product Highlights Multi-stage, low-droop precision regulators maintain constant output over wide changes in flow and supply pressure Epoxy powder coat paint delivers improved corrosion resistance Wide selection of regulated pressures [1" to 450 psi] affords application
- Pressure Rating: 1 to 50 psi
-
Supplier: Transcat, Inc.
Description: Product Highlights Multi-stage, low-droop precision regulators maintain constant output over wide changes in flow and supply pressure Epoxy powder coat paint delivers improved corrosion resistance Wide selection of regulated pressures [1" to 450 psi] affords application
-
Supplier: Transcat, Inc.
Description: Product Highlights Multi-stage, low-droop precision regulators maintain constant output over wide changes in flow and supply pressure Epoxy powder coat paint delivers improved corrosion resistance Wide selection of regulated pressures [1" to 450 psi] affords application
- Pressure Rating: 1.5 to 100 psi
-
Supplier: Transcat, Inc.
Description: Product Highlights Multi-stage, low-droop precision regulators maintain constant output over wide changes in flow and supply pressure Epoxy powder coat paint delivers improved corrosion resistance Wide selection of regulated pressures [1" to 450 psi] affords application
- Pressure Rating: 1 to 30 psi
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Brass or SS Construction Universal Mountability Passively Activated Compact Design The REG Automatic Flow Regulating Valve automatically regulates the flow within a system. Regardless of pressure fluctuations, the valve keeps the flow permanently
- Valve Size: 0.75 inch
- Pressure Rating: 2,900 psi
- Media Temperature: 572 F
- Port Size: 0.75 inch
-
Supplier: Lasko Products, Inc.
Description: Heat Regulator adjusts Heat Output as the Temperature Changes Continuous Floor-Level Warmth for Constant Comfort Self-Adjusting Wattage Maximizes Energy Savings Uses only 750 Watts to Maintain Comfort Space-Saving Design can be placed at the Wall and Out of the Way Built-In Safety
- Heater Type: Air Heater, Space Heater
-
Supplier: Ames Fire & Waterworks
Description: Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates, and open for return flow when downstream pressure exceeds inlet pressure.
- Valve Size: 1.25 to 16 inch
- Port Size: 1.25 to 16 inch
- Controlled Pressure Range: 30 to 300 psi
- Media: Cold Water, Hot Water, Potable Water, Water
-
Supplier: Radwell International
Description: PRESSURE REGULATOR, MINI, D SERIES, 240 PSI / 1.6 MPA, 180 PSI / 1.2 MPA, 2 PORTS, ROTARY KNOB W/ LOCK, CONSTANT OUTPUT PRESSURE, RETURN FLOW, SECONDARY EXHAUST. FREE 2 YEAR RADWELL WARRANTY
- Number of Ports/Ways: 2
- Media: Air
- Features: Regulator (general)
-
Supplier: Ames Fire & Waterworks
Description: Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates. Flow requirements below the range of the main line Pressure Reducing Valve are handled by a separate, valve mounted, direct acting,
- Valve Size: 1.25 to 16 inch
- Port Size: 1.25 to 16 inch
- Controlled Pressure Range: 30 to 300 psi
- Media: Cold Water, Hot Water, Potable Water, Water
-
Supplier: ControlAir LLC
Description: prolong the life of the regulator and filter by preventing corrosion on the bottom of regulator and reducing the load of the filter. Materials in the Type-335 NACE Filter Regulator meet NACE MR-0175 requirements (available in 1/4" only). The Type-340 Regulator is designed
- Valve Size: 0.25 to 0.5 inch
- Flow (Cv): 0.5 to 2.5
- Pressure Rating: 250 psi
- Media Temperature: -20 to 180 F
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA PRG700 Series regulators are designed for applications that require high flow capacity and accurate process control. A poppet valve balanced by a rolling diaphragm insures a constant output pressure even during wide supply pressure variations. Stability of regulated
- Valve Size: 0.25 to 0.375 inch
- Number of Ports/Ways: 2
- Pressure Rating: 250 psi
- Media Temperature: -40 to 159.8 F
-
Supplier: ControlAir LLC
Description: prolong the life of the regulator and filter by preventing corrosion on the bottom of regulator and reducing the load of the filter. Materials in the Type-335 NACE Filter Regulator meet NACE MR-0175 requirements (available in 1/4" only). The Type-340 Regulator is designed
- Valve Size: 0.25 inch
- Flow (Cv): 0.5 to 2.5
- Pressure Rating: 250 psi
- Media Temperature: -20 to 180 F
-
Supplier: Equilibar, LLC.
Description: Highly Accurate Pressure Regulation The Bellofram Type 10 Regulator controls output pressure with an accuracy of 0.1%, and has very low sensitivity to changes in supply pressure and flow. Start-Up Stability The Type 10 Regulator has been designed to eliminate the need for any
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 0 to 120 psi
- Number of Ports/Ways: 3
- Number of Positions: 3
-
Supplier: Clippard
Description: options and improvements. Regulators are offered in either relieving or non-relieving versions. The relieving design maintains a constant pressure output even when downstream conditions change, while non-relieving regulators do not automatically compensate for changes in
- Valve Size: 0.19 inch
- Pressure Rating: 300 psi
- Controlled Pressure Range: 10 to 100 psi
- Port Size: 0.19 inch
-
Description: Pressure regulators maintain established system pressure in the discharge line and at the pump head. It allows excess flow to be by-passed back to inlet of pump, to a tank, or to drain. The pressure regulator also keeps the system at constant pressure in applications
- Valve Size: 0.75 inch
- Number of Ports/Ways: 2
- Pressure Rating: 40 to 200 psi
- Port Size: 0.75 inch
-
Supplier: Watts
Description: Series P60 Miniature Plastic Water Pressure Regulators are used in general purpose and OEM applications to regulate pressure in systems that require a constant downstream and accurate flow performance. It consists of a thermoplastic body construction with 1/4 in. NPT female
- Valve Size: 0.25 inch
- Port Size: 0.25 inch
- Features: Regulators
- Media: Water
-
Description: steel Plug type: Single seated, double-seat, Cage guided Stem material: Stainless steel Pressure balancing: Stainless steel bellows Flow characteristic: Quick open Working temperature: ≤ 80°C gas pressure regulator manufacturer Actuator Pressure Setting Range: 0.4~0.5, 5~10, 9~14,
- Valve Type: Control Valves, Directional Valves, Pilot Valves
- Media: Gas, Steam
- Features: Regulators
-
Supplier: Champion
Description: Filter-Regulator-Lubricator FRL Champion’s modular Filters-Regulators-Lubricators (FRL’s) are the perfect choice for the most demanding applications. By combining these three items, you receive standard 5 micron filtration, excellent regulator flow characteristics with
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 200 psi
- Port Size: 0.25 to 0.5 inch
- Media: Air, Compressed Air
-
Supplier: Protect-Air-by Tri-matic AG
Description: The FluidReg® (water) regulator is an independent membrane regulator that can be installed in every compressed air and fluid system. It supplies a constant, exact outlet pressure regardless of the input pressure. The pressure is factory-set and cannot be changed. This ensures
- Orifice Diameter: 0.25 inch
- Maximum Pressure: 10 to 18 psi
- Maximum Liquid Flow Rate: 0 to 63.401292 GPH
- Connection: BSP Female, NPT Female
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features Servo-balanced system comprising rolling diaphragm and measuring capsule provides exceptionally precise and stable pressure control with constant bleed feature. High precision pressure control with sensitivity 0.1%F.S., repeatability ±0.1%F.S. is available. Very superior in relief,
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 143.586470963625 psi
- Port Size: 0.125 to 0.375 inch
- Controlled Pressure Range: 2.03051575100076 to 121.830945060045 psi
-
Supplier: ASCO
Description: or pressure control applications requiring a constant pressure at different flow rates, such as air supply over nozzles or turbine speed control. Pulstronic II Features Include: Minimum hysteresis Quick pressure changes, low overshoot Standard 50 µm filtration No constant air
- Media Temperature: 32 to 140 F
- Media: Air, Gas, Natural Gas
- Actuation: Pilot Operated
-
Supplier: Protect-Air-by Tri-matic AG
Description: The ToolReg regulator is an independent piston regulator that can be mounted on any pneumatic tool or installed in every compressed air system. It supplies a constant, exact outlet pressure regardless of the input pressure. The pressure is factory-set and cannot be changed. The
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: 32 to 176 F
- Port Size: 0.25 to 0.375 inch
-
Supplier: Fläkt Woods Group SA
Description: manual control with the control switch. The flow variators are not dependent on duct pressure. The HVSA can also be used for constant air flow.
-
Supplier: Siemens Process Instrumentation
Description: industrial air gauges. Multi-stage precision regulators maintain constant output over wide changes in flow and supply pressure Epoxy powder coat paint delivers improved corrosion resistance Patented Nullmatic pressure regulation system provides reliable maintenance-free
- Media: Air
- Features: Regulator (general)
-
Supplier: Air Compressors Direct
Description: Consistent Performance •Maintains a near constant outlet pressure to your tools Locking Pressure Knob •Prevents accidental pressure changes Self-Relieving Design •Vents downstream air for easier adjustment Specs •Regulated output pressure of 0 to 150 PSI •120 SCFM flow capacity at 90
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The pressure regulator converts variable inlet pressure into a lower, constant outlet pressure. It can be used to protect equipment from high or inconsistent incoming medium pressure. This reduced and constant outlet pressure also enables a constant flow rate to be
- Number of Ports/Ways: 2
- Pressure Rating: 43.51131 to 145.0377 psi
- Media Temperature: 194 F
- Media: Cold Water, Hot Water, Water
-
Supplier: Malema Sensors
Description: installation and mounting on control panels Features Easy Installation Short mounting length No straight pipe required before or after the flow meter Vertical mounting for rising fluid flow Horizontal inlet & outlet connections High & Low flow alarms (Optical, inductive or hall
- Pipe Diameter: 0.25 to 0.75 inch
- Gas Volumetric Flow Rate: 0.58833 to 17.6499 SCFM
- Liquid Volumetric Flow Rate: 0.00044 to 4.4 GPM
- Gas Volumetric Flow Rate: 0.58833 to 17.6499 SCFM
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, bypass-type, pressure-compensating element, with integral flow regulator for load sense signal drain. The internal pressure-compensated flow regulator restricts the load signal bleed flow in order to minimize system losses even at high
- Pressure Rating: 0 to 3,000 psi
- Number of Ports/Ways: 3
- Media Temperature: -15 to 400 F
- Primary Material: Aluminum
-
Supplier: Ames Fire & Waterworks
Description: Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates.
- Valve Size: 1.25 to 16 inch
- Port Size: 1.25 to 16 inch
- Controlled Pressure Range: 30 to 300 psi
- Media: Cold Water, Hot Water, Potable Water, Water
-
Supplier: Ames Fire & Waterworks
Description: Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates, and throttle to sustain a minimum upstream pressure.
- Valve Size: 1.25 to 16 inch
- Port Size: 1.25 to 16 inch
- Controlled Pressure Range: 30 to 300 psi
- Media: Cold Water, Hot Water, Potable Water, Water
Find Suppliers by Category Top
Featured Products Top
-
Reducing valve provides constant inlet pressure for booster pump As water flows through purification equipment, dropping pressure varies and must (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
pressure to a constant predetermined downstream pressure. Control pressure differential (Delta P) across downstream system equipment (known as a Differential Regulator). Regulate to the correct pressure range so that a flow system or piece of equipment (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
through the regulator to the demand for fluid placed upon it, whilst maintaining a sufficiently constant output pressure. If the load flow decreases, then the regulator flow must decrease as well. If the load flow increases, then the regulator flow must increase in order to keep the controlled pressure (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Flow Regulators Lee Flosert® flow regulators are pressure compensated flow control valves that provide a constant flow over a wide range of differential pressures. They are available in two diameters (0 (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
Training & Seminars Self-Training Powerpoints Constant Flow Control Valves (read more)
Browse Instructional Seminars and Training Services Datasheets for Plast-O-Matic Valves, Inc. -
: Operational Performance • Transfer time reduced from 6–8 hours to just 20 minutes • Pump discharge pressure now remains constant throughout operation • Pump flow stabilized at 35 gpm • Cavitation eliminated; noise significantly reduced (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
to the pump, reducing strain on the pump and greatly improving pump efficiency. Used in combination with a PDS on the discharge, in most cases the pump will supply a smooth, steady flow at a constant pressure and prevent the following pump related problems: Cavitation and (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
. To perform a calibration, gas from the cylinder is delivered through a regulator and flow controller to the analytical or monitoring instrument. Every cylinder contains a stable gas mixture with a fixed composition that does not change during use. This consistency makes cylinder calibration a simple (read more)
Browse Permeation Instruments Datasheets for Environics, Inc. -
calibration, gas from the cylinder is delivered through a regulator and flow controller to the analytical or monitoring instrument. Every cylinder contains a stable gas mixture with a fixed composition that does not change during use. This consistency makes cylinder calibration a simple and dependable (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
regulator that can control a process variable such as pressure, temperature, level, or flow using feedback from an external sensor. For example, in a pumping system, a pressure transducer can send an analog signal to the drive. The internal PID controller then (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
How Electronic Regulators Work
Electronic pressure regulators have many advantages over mechanical regulators. A mechanical regulator will maintain pressure downstream, most effectively with constant flow rates. However, downstream flow and pressure will often fluctuate in most applications. Pumps and compressors deliver pulses
-
Adhesive Dispensing Units Manufactured by Johnstone Dispensing Systems
Johnstone Dispensing Systems have a challenging application for their mastic regulator unit, which dispenses adhesives and sealers for the purpose of bonding and sealing various automobile body panels. The traditional regulator unit is coupled to a flow meter on one side and a dispensing gun
-
Flomatic Valves Year In Review
media platforms and at tradeshows, we highlighted our exclusive line of Flo-Trol (R) automatic flow control valves. These valves are quite impressive. Flomatic's specific line of flow regulators, the Flo-Trol (R), is designed to give constant flow over a wide pressure range with no interruptions.
-
Speed-Swimming in a Data Swamp
would flow seamlessly through each program as the plant is built, validated and commissioned. And when commercial production began, production data would flow in the reverse direction, matching plant capacity with production equipments, and meeting corporate regulatory, accounting and business
More Information Top
-
Federal Register > Tuesday, July 28, 2009 > [74 FR 37222] Notice of a Project Waiver of Section 1605 (Buy American Requirement) of the American Recovery and Re...
… goods are not produced in the United States in sufficient and reasonably available quantities and of a satisfactory quality] to the Lewiston, Maine Department of Public Services (LMDPS) for the purchase of a Hydroslide model DR-400 VN-Vario constant flow regulator .
-
Water Demand Management in Singapore: Involving the Public
In 1984, as a result of the awareness visits to promote water conservation practices in the industrial and commercial sectors, more than 700 commercial establishments installed water saving devices such as self-closing delayed action taps and constant flow regulators (PUB 1985).
-
ISA 5.1 - Instrumentation Symbols and Identification
CFR = Constant flow regulator OP .
-
Tidd hot gas clean up program. Final report
Constant flow regulators were installed to provide continuous instrument air purge to all pressure sensing lines.
-
A Quasi Intelligent Flow Control Device for Water Injectors
This innovative technology, AFD, addresses these issues by delivering a solution in the form of a constant flow regulator .
-
Facility Piping Systems Handbook: For Industrial, Commercial, and Healthcare Facilities, Third Edition > LIFE SAFETY SYSTEMS
6 scfm (170 Lpm) for constant flow regulators .
-
Water Management in 2020 and Beyond
Mandatory measures include the use of low-capacity flushing cisterns and constant flow regulators .
Indicates content that may require registration and/or purchase.