-
Supplier: Hannay Reels
Description: path & outlet: 304 SST fluid path. Standard outlets: 1/2", 3/4" and 1" female NPT threads. Pressures to 2000 psi (138 bar). Temperatures from -40° F to +250° F (-40° C to +121° C). 4-way roller assembly. Constant tension is available consult factory.
- Maximum Pressure: 2,000 psi
- Hose / Cable Length: 25 to 75 ft
- Flange Diameter: 17.62 to 25.25 inch
- Core Diameter: 8 to 15.5 inch
-
Supplier: United Equipment Accessories, Inc.
Description: reel. ● 40 Series are the smallest reels made by UEA ● R40 reel is perfect for small diameter cable up to 50 feet ● R44 and R46 reels have shorter length, larger diameter cable Standard Cable Reel Features Include: Cable standard: SOW-A 5' of stationary cable
- Hose / Cable Length: 5 to 50 ft
- Cable Length: 5 to 50 ft
- Type Of Reel: Cable Reel
- Rewind Options: Spring
-
Supplier: Hannay Reels
Description: must specify, click for more information. Constant tension is available consult factory.
- Maximum Pressure: 10,000 psi
- Hose / Cable Length: 25 to 75 ft
- Core Diameter: 8 to 15.5 inch
- Hose / Cable Outside Diameter: 0.625 to 0.75 inch
-
-
Supplier: United Equipment Accessories, Inc.
Description: The Working Man's Reel This medium-sized reel series has built-in versatility to get the job done. Compared to our smaller reel series, this reel can hold cable up to 75' and accepts cable/conductor diameters up to .875" O.D. This reel is extremely versatile, which
- Hose / Cable Length: 75 ft
- Hose / Cable Outside Diameter: 0.875 inch
- Cable Length: 75 ft
- Type Of Reel: Cable Reel
-
Supplier: Hannay Reels
Description: Standard Outlet: 1/2" female NPT threads. Consult factory for other sizes and/or threads. FN and FLN700 reels pressures to 3000 psi (207 bar). FHN700 reels pressures up to 6000 psi (414 bar). Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures
- Maximum Pressure: 6,000 psi
- Hose / Cable Length: 25 to 100 ft
- Flange Diameter: 17.62 to 25.25 inch
- Core Diameter: 8 to 15.5 inch
-
Supplier: Hannay Reels
Description: temperatures. 4-way roller assembly. Constant tension is available consult factory. Optional full flow swivel joint is available upon request. Add 1 3/4" to F dimension
- Maximum Pressure: 10,000 psi
- Hose / Cable Length: 30 to 100 ft
- Core Diameter: 10.5 to 15.5 inch
- Hose / Cable Outside Diameter: 0.625 to 1.28125 inch
-
Supplier: United Equipment Accessories, Inc.
Description: outside the reel Latch mechanism guarantees de-reeled cable will lock at desired length Constant tension reels available Varying guide arm positions allow floor, wall, ceiling or any custom mount Weatherproofed spring motor gasket ensures long life Nylon guide rollers
- Hose / Cable Length: 5 ft
- Hose / Cable Outside Diameter: 0.73 inch
- Cable Length: 5 ft
- Type Of Reel: Cable Reel
-
Supplier: Utility Parts Central, Inc.
Description: psi (207 bar). Temperatures from -60° F to +250° F (-51°C to +121°C). Consult UPC for other pressures and temperatures. 4-way roller assembly. Constant tension is available consult factory. 25' of 1/2" hose capacity 50' of 1/4" or 3/8" hose capacity
- Type Of Reel: Hose Reel
-
Supplier: United Equipment Accessories, Inc.
Description: length included Adjustable cable bumpers allow varying cable length outside the reel Latch mechanism guarantees de-reeled cable will lock at desired length Constant tension reels available Varying guide arm positions allow floor, wall, ceiling or any custom mount
- Hose / Cable Outside Diameter: 1.3 to 1.33 inch
- Type Of Reel: Cable Reel
- Rewind Options: Spring
- Material Of Construction: Stainless Steel
-
Supplier: FENN
Description: Traversing Take-up Reel is well suited to any wire flattening application. Today, the Fenn Traversing Take-up Reels are unsurpassed for its high production take-up capacity, great dependability and flexibility over any other type. All of our traversing reels are available with a
-
Supplier: Quarktwin Technology Ltd.
Description: 143050NC REEL-CONSTANT TENSION &
-
Supplier: Mile-X Equipment, Inc.
Description: applications with critical space requirements. Made in USA. Features Constant tension or pos-i-latch spool mechanism All steel construction Reels have a durable, abrasion resistant baked-on powder coat finish spring motor Compact design for critical space requirements
- Type Of Reel: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: applications with critical space requirements. Made in USA. Features Constant tension or pos-i-latch spool mechanism All steel construction Reels have a durable, abrasion resistant baked-on powder coat finish spring motor Compact design for critical space requirements
- Type Of Reel: Hose Reel
Find Suppliers by Category Top
Featured Products Top
-
to 2000 psi (138 bar). Temperatures from -40° F to +212° F (-40° C to +100° C). 4-way roller assembly. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify. Constant tension is available consult factory. (read more)
Browse Hose Reels Datasheets for Hannay Reels -
copper granite with copper alloy rings. Constant tension and vertical lift, among other options, are available upon request. Features (read more)
Browse Cable Reels Datasheets for Hannay Reels -
¼’ to ½’ ID hoses and withstands pressure up to 10,000 psi. Constant tension is also an available feature, upon request. Features: Roll-formed channel frame for heavy-duty applications Non-sparking ratchet assembly (read more)
Browse Hose Reels Datasheets for Hannay Reels -
assembly, but the rollers can be reconfigured to fit almost any need. Constant tension is also available upon request. Features: Roll-formed channel frame construction. Non-sparking ratchet assembly. Declutching arbor to prevent damage from (read more)
Browse Hose Reels Datasheets for Hannay Reels -
). Consult factory for other pressures and temperatures. 4-way roller assembly. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify. Constant tension (read more)
Browse Hose Reels Datasheets for Hannay Reels -
. Pressures to 1000 psi (69 bar). Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures. 4-way roller assembly. Constant tension is available consult factory. 304 stainless steel (read more)
Browse Hose Reels Datasheets for Hannay Reels -
250° F (121°C). Constant tension and a full flow swivel joint are available upon request. Features: Narrow frame and compact mounting base Non-sparking ratchet assembly Declutching arbor to prevent damage from reverse (read more)
Browse Hose Reels Datasheets for Hannay Reels -
reverse winding. The reel handles ¼’ to ½’ ID hoses and withstands pressure up to 10,000 psi. Constant tension is also an available feature, upon request. Features: Standard N Series has a narrow frame and compact mounting base (read more)
Browse Hose Reels Datasheets for Hannay Reels -
assembly comes standard, while different threads, constant tension and roller positions can be configured upon request. Features: Compact frame and narrow base (read more)
Browse Hose Reels Datasheets for Hannay Reels -
constant tension are also available. Features: Standard N series has a narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
Communications and Information Processing
A, B in Fig.9 shows the coil collapse and irregularity problem in constant tension reel up mode; and by applying the taper tension reel up, the finish product shows as the C and the reel up machine running with taper tension…
-
Post-Macondo BOP Safety Upgrades
Constant Tension Reels .
-
Conceptual design of a mirror reactor for a fusion engineering research facility (FERF)
Con stant tension reels will be provided to take up slack in each cable.
-
Global Change: Mankind-Marine Environment Interactions
CONSTANT TENSION REEL .
-
Journal of Guidance, Control, and Dynamics > Optimal Control of an Aircraft-Towed Flexible Cable System
A hook at the end of the boom engaged the rope, and additional rope was deployed via a constant tension reel to absorb the shock.
-
DEVELOPMENT AND DEPLOYMENT OF THE MOBILE ARM RETRIEVAL SYSTEM (MARS) - 12187
One will support the operation of the MARS arm, backstop assembly deployment cylinders, in-tank hose management constant tension reel , and end- effector subsystems.
-
TPX remote maintenance and shielding
and components in or out of the vessel with the necessary constant tension reel with provisions for feed in both .
-
Fusion Energy Division progress report, January 1, 1992--December 31, 1994
The cable will be deployed from access port “A” on a constant tension reel with provisions for feed in both directions.
-
Installation of a DP System and Adaptation of the Reel Barge Chickasaw for Deep Water Pipelay
pipeline was stripped off the reel by moving the barge forward while maintaining a constant reel tension , .
-
Method of testing turn insulation by high-voltage pulses and applications in automated motor coil production
The winding of a coil blank made from winding wire into track form is performed by a semiautomatic machine equipped with a system of constant reel ten- sion of wire, a frequency transformer for the prelimi- nary mode and faceplate rotation frequency…
Indicates content that may require registration and/or purchase.