Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Robvon Backing Ring Company, Inc.
Description: For use in the welding of critical piping systems where internal obstructions cannot be tolerated or in welding of pipe, tube and other joining areas where uniformity and smooth root bead is required. A ROBVON CONSUMABLE INSERT becomes an integral part of the initial root-weld bead. It
- Approvals / Conformance: ASME, AWS, MIL-SPEC
- Welding Filler Types: Nickel Alloy, Steel - Carbon, Steel - Stainless
- Features: Other
- Joining Process / Product Form: Weld Insert / Backing Ring
-
Supplier: Accuris
Description: NICKEL-IRON ALLOY, CORROSION- AND HEAT-RESISTANT, BARS, FORGINGS, RINGS AND STOCK FOR FORGING OR FLASH-WELDED RINGS 42.5NI - 12.5CR - 5.8MO - 2.9TI - 0.015B - 35FE (ALLOY 901) CONSUMABLE ELECTRODE REMELTED OR VACUUM INDUCTION MELTED SOLUTION HEAT TREATED,
-
Supplier: Accuris
Description: Nickel-Iron Alloy, Corrosion- and Heat-Resistant, Bars, Forgings, Rings and Stock for Forging or Flash-Welded Rings 42.5Ni - 12.5Cr - 5.8Mo - 2.9Ti - 0.015B - 35Fe (Alloy 901) Consumable Electrode Remelted or Vacuum Induction Melted Solution Heat Treated, Stabiliz
-
-
Supplier: SAE International
Description: This specification covers a corrosion- and heat-resistant nickel-iron alloy in the form of bars, forgings, and flash-welded rings 5.0 inches (127 mm) and under in nominal diameter, or maximum cross-sectional distance between parallel sides (thickness), and stock of any size for forging or
-
Supplier: Accuris
Description: Nickel Alloy, Corrosion- and Heat-Resistant, Bars, Forgings, Flash Welded Rings and Forging Stock 41.5Ni - 16Cr - 37Fe - 2.9Cb (Nb) - 1.8Ti Consumable Electrode Remelted or Vacuum Induction Melted 1800 \xb0F (982 \xb0C) Solution Heat Treated
-
Supplier: SAE International
Description: This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings up to 4.00 inches (101.6 mm), inclusive, and stock for forging or flash welded rings of any size.
-
Supplier: SAE International
Description: This specification covers a premium aircraft-quality, corrosion and heat-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging or flash welded rings.
-
Supplier: SAE International
Description: This specification covers a premium aircraft-quality, corrosion and heat-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging or flash welded rings.
-
Supplier: Robvon Backing Ring Company, Inc.
Description: If you are not able to find a comparable ring here in our "Standard" Machined Rings, please Mail / Fax your sketch or drawing and we will be happy to quote on a " Custom" ring for you.
- Welding Filler Types: Nickel Alloy, Steel - Carbon, Steel - Stainless
- Features: Other
- Joining Process / Product Form: Weld Insert / Backing Ring
-
Supplier: Robvon Backing Ring Company, Inc.
Description: Designed primarily for automatic welding and to allow quick and easy joint alignment where the inside diameters are slightly out-of-round. Nubs can be chipped off or left intact to be melted into first root pass.
- Approvals / Conformance: ASTM / UNS, MIL-SPEC
- Welding Filler Types: Aluminum Alloy, Copper / Copper Alloy, Steel - Carbon, Steel - Stainless
- Features: Other
- Joining Process / Product Form: Weld Insert / Backing Ring
-
Supplier: Accuris
Description: Nickel Alloy, Corrosion- and Heat-Resistant, Bars, Wire, Forgings, Rings, Forging, Flash-Welded Rings and Heading Stock 58Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 0.05Zr - 0.006B (Waspaloy) Consumable Electrode or Vacuum Induction Melted 1975 \xb0F (1079 \xb0C) So
-
Supplier: ESAB Welding and Cutting Products
Description: Features Chromium carbide alloy used in high abrasion, compressive impact loads and erosion found in: shovel buckets, dredge bucket lips, crusher mantles and liners, clutch jaws, manganese steel swing hammers, procket teeth, pressure rolls, grinder rings, grizzly bars and feeder sprouts. RC
- Welding Filler Types: Hardfacing / Repair Alloy
- Joining Process / Product Form: Tubular Wire
-
Supplier: Newark, An Avnet Company
Description: LEAD FREE ID SOLDERING TIP RINGS; Accessory Type:Green Cartridge Identification Ring; For Use With:OK Internationals SFV & PHT Soldering Tip Cartridges & MFR Consumables; Product Range:PS-900 Series; Plug Type:- RoHS Compliant: Yes
-
Supplier: Robvon Backing Ring Company, Inc.
Description: Conspacer, which combines a Robvon Backing Ring and a consumable insert ring, is suited for use in high and low-pressure piping, in facilities where TIG welding is used to join pipe or tubing. Filler metal feature ensures alignment of pipe ends and automatically sets root gap.
- Features: Specialty / Other
- Accessory: Weld Backing
-
Supplier: Universal Wire Works Inc.
Description: Universal 6Al-4V titanium alloy is often welded with the gas tungsten arc or gas metal arc welding process, provided adequate inert gas shielding of the filler wire and deposited weld metal is provided. As with all titanium alloys the affinity of hot weld metal for oxygen, nitrogen,
- Diameter / Thickness: 0.03 to 0.125 inch
- Tensile Strength (UTS): 130,000 psi
- Yield Strength: 120,000 psi
- Elongation: 10 %
-
Supplier: Washington Alloy Co.
Description: Specifications AMS 5796B MIL-R-5031B Class 13 (AMS 5795B for Flux-Coated Electrode) Description Washington Alloy L605 is a cobalt base filler metal used for MIG, TIG and plasma arc welding of Haynes? No. 25 to itself or to nickel base or stainless steel alloys. This filler metal yields a weld
-
Supplier: ASME
Description: tolerances). Coverage includes preparation for joints with the following: no backing rings; split or noncontinuous backing rings; solid or continuous backing rings; consumable insert rings; gas tungsten arc welding (GTAW) of the root pass. Table of Contents
-
Supplier: ASME Standards and Certification
Description: tolerances). Coverage includes preparation for joints with the following: no backing rings; split or noncontinuous backing rings; solid or continuous backing rings; consumable insert rings; gas tungsten arc welding (GTAW) of the root pass. Table of Contents
-
Supplier: Universal Wire Works Inc.
Description: Alloy C-276 is a low carbon, nickel base alloy containing significant amounts of molybdenum and chromium. Alloy C-276 is one of the most universally corrosion resistant alloys available. This alloy resist the formation of grain-boundary precipitates in the weld heat affected zone, thus making
- Diameter / Thickness: 0.035 to 0.156 inch
- Tensile Strength (UTS): 100,000 psi
- Elongation: 40 %
- Approvals / Conformance: AWS
Find Suppliers by Category Top
Featured Products Top
-
Jergens Zero Point System! Say goodbye to time-consuming set-ups and hello to increased productivity. With its pneumatic or hydraulic release, you can easily change fixtures with precision and minimal effort. Cut set up times by up to 90% and get more done in less (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
Bypass-free design – welded seams and specialised sealing rings guarantee that no liquid escapes unfiltered. Low fibre (read more)
Browse Filter Elements Datasheets for Harbory Filtration
Conduct Research Top
-
Consumable Insert Welding Procedure (.doc)
The Robvon Consumable Insert Ring is to be used with tungsten inert gas (TIG). DC and Straight polarity is used for "TIG" welding. The weld joint and immediate adjoining area of parts to be welded should be prepared by machining or grinding. To assure consistent weld quality, cleanliness must
More Information Top
-
ORNL automated orbital pipe welding systems.
Proce dures were developed and shown to give good results for construction welding of p'pe jointi fitted with a consumable weld insert ring placed in the gap of the open pipe butt joint.
-
REACTOR DEVELOPMENT QUARTERLY PROGRESS REPORT
Meticulous care was taken during the construction of the loop to insure cleanliness; piping and fittings were electropolished to r e - move the oxide coat, and consumable welding back-up rings were used throughout; the first pass on each weld was argon …
-
Effect of Parameters of Local Reinforcement of Connection between Pressure-Vessel and Nozzle on Limiting Plastic Load
When the width of the welded ring Lw/d > 0.2, the effect of the reinforcement (increase in limiting pressure) is not observed, and only the metal consumption of the welded ring is increased.
-
Piping Handbook, Seventh Edition > PIPING COMPONENTS
Eccentric insertion of consumable insert ring in pipe welded in the fixed horizontal pipe position.
Indicates content that may require registration and/or purchase.