-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-HS 150N is an affordable digital hanging scale, crane scale, weighing hook or electronic balance that offers quick, easy and accurate weighing of large objects, animals, fish and game. Simply mount the item to be weighed to the hook or snap hook (both hooks are included).
- Capacity: 330.75 lbs
- Features: Battery Powered, Selectable Units
- Type: Crane Scale, Weigh Module / Assembly
- Display: Digital Display
-
Supplier: BinMaster, Inc.
Description: style, patented bracket design ensures safe and easy installation for both retrofits and new sites, eliminating the need for lifting equipment. BinTrac force sensor load cells are available for a wide range of weighing capacities and can be easily adapted to fit various bin leg types. The
- Capacity: 55,000 lbs
- Width / Diameter: 9.06 inch
- Length: 10.63 inch
- Features: Bins, Compression
-
Supplier: BinMaster, Inc.
Description: design ensures safe and easy installation for both retrofits and new sites, eliminating the need for lifting equipment. BinTrac force sensor load cells are available for a wide range of weighing capacities and can be easily adapted to fit various bin leg types. The scale data can be
- Features: Bins
- Display: Digital Display
- Type: Weigh Module / Assembly
-
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: adapter (included). In case the balance is used as a mobile weighing instrument, it can be powered by AA batteries. This compact scale can be used to weigh the different components of a chemical mixture. The weight of all the components can be calculated when they are removed from the
- Capacity: 13.23 lbs
- Width / Diameter: 6.5 inch
- Length: 9.65 inch
- Features: Battery Powered, Selectable Units
-
Supplier: ABB Measurement & Analytics
Description: The robust design of load cells incorporate high overload capacity and temperature resistance. Highest accuracy under extreme long term reliability characterizing the ABB weighing solutions based on SG technology.
- Type: Crane Scale, Weigh Module / Assembly
- Display: Digital Display
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: adapter (included). In case the balance is used as a mobile weighing instrument, it can be powered by AA batteries. This compact scale can be used to weigh the different components of a chemical mixture. The weight of all the components can be calculated when they are removed from the
- Capacity: 13.23 lbs
- Width / Diameter: 6.5 inch
- Length: 9.65 inch
- Features: Battery Powered, Selectable Units
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-HS 50N is an affordable digital hanging scale, crane scale, weighing hook or electronic balance that offers quick, easy and accurate weighing of large objects, animals, fish and game. Simply mount the item to be weighed to the hook or snap hook (both hooks are included).
- Capacity: 110.25 lbs
- Features: Battery Powered, Selectable Units
- Type: Crane Scale
- Display: Digital Display
-
Supplier: Arlyn Scales Factory Direct
Description: No Description Provided
- Capacity: 0 to 20,000 lbs
- Type: Check Weighing Scale, Floor Scale
- Display: Digital Display
- Features: Hostile Environment, Washdown
-
Supplier: Arlyn Scales Factory Direct
Description: No Description Provided
- Capacity: 0 to 500 lbs
- Type: Check Weighing Scale, Floor Scale
- Display: Digital Display
- Features: Hostile Environment, Washdown
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Ethernet; Serial; USB; WLAN Dimensions/Platform Size =400 mm; from 6.3" to 15.7" Environment Wet & Harsh Wet (=IP66) Legal for Trade NTEP; OIML Interfaces (Optional) Discrete I/O; Ethernet; RS422; RS485; USB; WLAN Scale Interface Analog Voltage AC Version; Battery Version Hygenic Design
- Capacity: 100 lbs
- Width / Diameter: 15.7 inch
- Length: 11.8 inch
- Features: Battery Powered, Hostile Environment
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: The Basic series Outstanding features: The Basic series focus just on the essentials. Sartorius provides the mechanical and electronic solution. These weighing devices should be integrated by the system provider to overcome the influences of the ambient conditions. Force compensation technology
- Capacity: 0.4851 lbs
- Resolution: 0.0000002205 lbs
- Width / Diameter: 5.7874047 inch
- Length: 6.692917 inch
-
Supplier: Arlyn Scales Factory Direct
Description: No Description Provided
- Capacity: 0 to 5,000 lbs
- Type: Check Weighing Scale, Counting Scale, Floor Scale
- Display: Digital Display
- Features: Hostile Environment, Washdown
-
Supplier: Arlyn Scales Factory Direct
Description: No Description Provided
- Capacity: 0 to 10 lbs
- Type: Check Weighing Scale, Floor Scale
- Display: Digital Display
- Features: Hostile Environment, Washdown
-
Supplier: GSE Scale Systems
Description: For applications that require an elevated level of flexibilityover elementary weighing indicators, the Model 460 and465 Indicators are the perfect solution.• 15 Variable Data Registers• 2 Scale Input Signals• 4K Byte Database Memory• 8 I/O, Variable Activation and Deactivation States• 15
- Capacity: 10 to 200 lbs
- Resolution: 20 to 200 lbs
- Width / Diameter: 12 to 18 inch
- Length: 12 to 18 inch
-
Supplier: Cleveland Vibrator Company (The)
Description: The Cleveland Vibratory Company FWT, Flat Deck, and GWT, Grid Top, vibratory weight scale packers allow for filling, weighing and vibrating of bulk containers. Tables can be supplied with digital scale instruments that incorporate set points to control the start and stop of the
- Features: Bags / Pouches, Boxes / Carton, Cans, Cases, Drums / Pails / Kegs, Trays
- Type: Check Weighing Scale, Other Balance, Platform Scale (Drum, Tank, etc.)
- Display: Digital Display, None
- Material: Steel
-
Supplier: Minebea Intec GmbH
Description: The Checkweigher Flexus® meets the strictest requirements when it comes to hygienic design guidelines for packaged foods. A wide range of configurations ensure that every requirement is covered. Hygienic design for easy cleaning and the highest level of quality in your production operations Safety
- Capacity: 2.205 to 15.435 lbs
- Resolution: 0.0002205 to 0.002205 lbs
- Width / Diameter: 1.968505 to 7.87402 inch
- Length: 8.267721 to 12.204731 inch
-
Supplier: Avery Weigh-Tronix
Description: No Description Provided
- Capacity: 0 to 12 lbs
- Type: Bench / Counter Scale, Check Weighing Scale
- Display: Digital Display
- Interface: Serial
-
Supplier: Avery Weigh-Tronix
Description: No Description Provided
- Capacity: 0 to 12 lbs
- Type: Bench / Counter Scale, Check Weighing Scale
- Display: Digital Display
- Interface: Serial
-
Supplier: Fairbanks Scales, Inc.
Description: Portable warehouse and factory scales in various models. The 1100 Series Portable Scale runs on AC power or a built-in rechargeable battery, enabling it to operate virtually anywhere. An ergonomic handle makes moving the rugged, cast iron platform easy, even in space-limited
- Type: Bench / Counter Scale, Floor Scale, Mechanical Scale / Balance, Weigh Module / Assembly
- Display: Digital Display
-
Supplier: Advanced Poly-Packaging, Inc.
Description: The US-6000 Check-Weigh Conveyor Scale offers exceptional accuracy and reliability for continuous-feeding applications. Check-weigh bags, cartons, and finished goods to detect and discharge out of range product. Touch screen controlled with pop-up windows, weigh history, job saves, accuracy
- Capacity: 0 to 22.05 lbs
- Resolution: 0.0071 lbs
- Width / Diameter: 26 inch
- Length: 36 inch
-
Supplier: Minebea Intec GmbH
Description: The Puro® compact scale LargeFlat is a durable, compact and multi-functional weighing solution. Ideal for weighing tasks where a low lifting height is required. A large, bright display, a traffic light function and five tactile keys ensure convenient operation of the powerful applications.
- Capacity: 3.3075 to 66.15 lbs
- Width / Diameter: 7.086618 to 11.023628 inch
- Length: 7.086618 to 11.023628 inch
- Features: Battery Powered, Selectable Units
-
Supplier: Avery Weigh-Tronix
Description: No Description Provided
- Capacity: 0 to 8.26875 lbs
- Type: Check Weighing Scale, Conveyor Scale
- Display: Digital Display
- Interface: Serial
-
Supplier: Avery Weigh-Tronix
Description: No Description Provided
- Capacity: 0 to 3.3075 lbs
- Type: Check Weighing Scale, Conveyor Scale
- Display: Digital Display
- Interface: Serial
-
Supplier: GSE Scale Systems
Description: No Description Provided
- Capacity: 0.02205 to 0.11025 lbs
- Width / Diameter: 4.75 inch
- Type: Bench / Counter Scale, Check Weighing Scale, Counting Scale
- Display: Digital Display
-
Supplier: Mettler-Toledo Technologies GmbH
Description: The Safest All-in-One Solution. Serialization, verification, checkweighing and optionally tamper evidence sealing. All-in-one exceptionally process-safe solution. The unit ensures global traceability and is a crucial element in reducing counterfeit pharmaceutical products. Exceptional Process
- Capacity: 1.323 lbs
- Maximum Throughput: 500 parts per minute
- Type: Checkweigher, In-Motion, Conveyor Scale
- Display: Digital Display
-
Supplier: Minebea Intec GmbH
Description: The exceptionally user-friendly floor scale with robust industrial design. -Large, bright display for easy and comfortable weighing -Instant stabilisation -Highly developed battery with exceptional operating time -Easy charging via USB-C
- Capacity: 3,307.5 to 6,615 lbs
- Width / Diameter: 39.3701 to 59.05515 inch
- Length: 39.3701 to 59.05515 inch
- Features: Battery Powered, Selectable Units
-
Supplier: Advanced Poly-Packaging, Inc.
Description: Take kit packaging to a new level! The semi-automation that kit packagers demand has never been easier to use with the addition of partitions and LED lights on the traditional load table. The lights signal operators to feed kit components. When weights have been determined, the scale
- Capacity: 5 to 20 lbs
- Resolution: 0.001 lbs
- Width / Diameter: 35 inch
- Length: 28 inch
-
Supplier: Setra Systems
Description: Setra Systems Industrial Checkweigher is designed in the tradition of all Setra Counting Scales based on award-winning variable capacitance technology, The Checkweigher is the ideal solution for your inventory control, packaging, quality and material handling applications when high accuracy
- Capacity: 4.4 to 110 lbs
- Width / Diameter: 15 inch
- Type: Bench / Counter Scale, Check Weighing Scale, Counting Scale
- Features: Boxes / Carton, Hostile Environment, Selectable Units
-
Supplier: Emery Winslow Scale Co.
Description: No Description Provided
- Capacity: 11,025 to 882,000 lbs
- Type: Check Weighing Scale, Floor Scale, Other Scale
- Display: Digital Display
- Features: Hostile Environment, Washdown
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Precision and Versatility. This combined checkweighing and X-ray inspection system integrates precision weighing, contamination detection, and quality control functions in one space-saving device, offering compliance with industry standards for packaged products up to 10 kg. Precision Weighing for
- Capacity: 22.05 lbs
- Maximum Throughput: 500 parts per minute
- Type: Checkweigher, In-Motion, Conveyor Scale
- Display: Digital Display
-
Supplier: Advanced Poly-Packaging, Inc.
Description: For precision counting of parts that do not separate or run through a parts counter, the US-9000 is the solution. Parts are fed at optimum speeds from a vibratory bowl feeder and are weighed in a scale accurate to 1/1000 of one pound. Perfect for accuracy of lighter parts and smaller batches
- Capacity: 10 to 50 lbs
- Resolution: 0.001 lbs
- Width / Diameter: 54 inch
- Length: 48 inch
Find Suppliers by Category Top
More Information Top
-
Field Testing of Environmentally Friendly Drilling System
… drilling rig and substantially automated the drilling process with pipehandling equipment, iron roughnecks, digital controls from the … … referred to as simply ―SCR‖—has been developed for and well proven in large- scale industrial stationary applications. • Key informant interviews in both counties (March 2006) • Household survey questionnaire (late spring, early summer … Estimating Air Emissions for BP's Permian Basin Gas Plants and Oil and Gas Properties James E. Johnstone, Contek Solutions LLC; Alan Stobbe, BP SPE 88444‐PA 2004.
Indicates content that may require registration and/or purchase.