-
Supplier: Industrial Magnetics, Inc.
Description: IMI’s Loop Type Demagnetizers are designed with engineered efficiency and constructed to handle continuous duty applications.These units, designed with circular or rectangular pass through, can be selected for the shape and the material being processed to achieve maximum demagnetizing
- Operating Voltage: 120 to 480 volts
- Type: Industrial Loop Demagnetizer
- Form Factor: Stationary
-
Supplier: Industrial Magnetics, Inc.
Description: Designed for stationary or portable use, Surface Type Demagnetizers provide continuous duty operation as work pieces pass over the demagnetizer face plate. This surface type design provides flexibility for installation under, over or alongside conveyors for demagnetizing
- Operating Voltage: 120 to 480 volts
- Current Rating: 2 to 9 amps
- Features: Continuous Duty Cycle
- Type: Industrial Surface Demagnetizer
-
Supplier: Johnson and Allen, Ltd.
Description: conveyor, roller track, trolley and runway systems if required. (See photo below) Build options include: Voltage - 400V or 230V. (Or custom) Aperture size - Standard size is anything up to 800mm x 800mm. Built for intermittent or continuous use. (Lab work or production lines for examples)
- Operating Voltage: 230 to 400 volts
- Degaussing Force: 2 to 3 Gauss
- Form Factor: Conveyor, Stationary
- Type: Industrial Loop Demagnetizer
-
-
Supplier: Johnson and Allen, Ltd.
Description: conveyor, roller track, trolley and runway systems if required. (See photo below) Build options include: Voltage - 400V or 230V. (Or custom) Aperture size - Standard size is anything up to 800mm x 800mm. Built for intermittent or continuous use. (Lab work or production lines for examples)
- Magnetic Particle Inspection: Demagnetizers
-
Supplier: Security Engineered Machinery Co., Inc.
Description: The HD-2 Degausser erases hard drives (laptop, desktop and network up to 1" high) and high coercivity tape media, including all formats of LTO (1,2,3,4), Super DLT I & II, DLT, AIT, 3590 Series, 8mm and more, all without any adapters. With a continuous duty rating (no cooling needed), quiet
- Type: Hard Drive Degausser
-
Supplier: U-Reach Data Solutions Inc.
Description: continuous use Support real-time voltage detection and field strength monitoring Degauss magnetic storage media (cassettes, disk etc.)
- Operating Voltage: 220 volts
- Operating Frequency: 60 Hz
- Degaussing Force: 30,000 Gauss
- Type: Hard Drive Degausser
-
Supplier: Security Engineered Machinery Co., Inc.
Description: The P3M DEP Combines a deployment case with the NSA EPL Listed Model P3M Magnetic Media Degausser. The NSA EPL Listed P3M works with virtually any magnetic media. Its rare earth permanent magnet generates no heat so it can be used continuously. The Manual Hand Crank requires NO Electrical power to
-
Supplier: Security Engineered Machinery Co., Inc.
Description: Media up to 2,800 Oe Accepts all hard drives up to 1" thick Continuous duty rated LCD Display provides erausre verification for error messages.
- Degaussing Force: 20,000 Gauss
- Type: Hard Drive Degausser
- Standards: NSA Aprroved
-
Supplier: Security Engineered Machinery Co., Inc.
Description: When it comes to complete and permanent removal of data on hard drives and other magnetic media, no other degausser can match the Mag EraSURE P3. This new and improved model, operated automaticaly via a single push button, has a reduced cycle time of just 15 seconds; making it the fastest cavity
- Degaussing Force: 14,000 Gauss
- Type: Hard Drive Degausser
- Standards: NSA Aprroved
-
Supplier: CSA Group
Description: ISO 9934-3:2015 describes three types of equipment for magnetic particle testing: - portable or transportable equipment; - fixed installations; - specialized testing systems for testing components on a continuous basis, comprising a series of processing stations placed in sequence to form a
-
Supplier: Skyworks Solutions, Inc.
Description: The Si83014BF-IT is a smart switch available in the sinking switch configuration. With a low RON the device can provide high continuous current while demagnetizing an unlimited amount of energy from inductive loads. The Si83014BF-IT can deliver up to 700 mA of continuous current in a
- Output Channels: 4
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: The Si83004BF-IT is a smart switch available in the sourcing switch configuration. With a low RON the device can provide high continuous current while demagnetizing an unlimited amount of energy from inductive loads. The Si83004BF-IT can deliver up to 700 mA of continuous current in a
- Output Channels: 4
- Features: Other
-
Supplier: Ludeca, Inc.
Description: EDDYTHERM microprocessor controlled Induction Heater for bearings and other objects allows precise setting of time or temperature to prevent premature bearing failures due to overheating. Temperature probe continuously measures and screen displays actual temperature. "Stand by" feature permits
- Maximum Bearing Weight: 22 lbs
- Type: Hot Plate
- Form Factor: Portable
-
Supplier: Abtex Corporation
Description: demagnetizer. In the pictured system, the parts, still in their carriers, are removed, flipped manually, and sent through the system again to deburr the opposite side. A system that deburrs both sides of the parts in a single pass is also available. Mist collection system recommended
- Automation / Material Handling: Automatic / Indexing, Conveyor / Continuous Feed
- Industry Applications: Cleaning / Surface Preparation
- Features: Deburring Machine, Dust Collection / Filtration System
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: Skyworks Solutions, Inc.
Description: The Si83402BAA-IF is an isolated smart switch available in the sourcing switch configuration. With a low RON the device can provide high continuous current while demagnetizing an unlimited amount of energy from inductive loads. The Si83402BAA-IF is a 2 channel device integrating safety rated
- Output Channels: 2
- Features: Other
- Package Type: Surface Mount
-
Supplier: Skyworks Solutions, Inc.
Description: The Si83411BBA-IF is an isolated smart switch available in the sinking switch configuration. With a low RON the device can provide high continuous current while demagnetizing an unlimited amount of energy from inductive loads. The Si83411BBA-IF is a 1 channel device integrating safety rated
- Output Channels: 1
- Features: Other
- Package Type: Surface Mount
-
Supplier: Abtex Corporation
Description: This system is capable of deburring both sides of a flat part in a single pass without flipping it. A magnetic conveyor transports parts under the first planetary head, which deburrs the top surface. A second magnetized conveyor draws up the part and transports it across a second, inverted
- Automation / Material Handling: Automatic / Indexing, Conveyor / Continuous Feed
- Industry Applications: Cleaning / Surface Preparation
- Features: Deburring Machine, Dust Collection / Filtration System
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: ValueTronics International, Inc.
Description: them from circuits with in-circuit capabilities. Choose the probe that complements your system. We carry new and used current probes from major industry brands. Additional Features: Wide bandwidth: DC to 50MHz High S/N ratio, low current measurement capability 15A peak, 15 ADC, 10 Arms
- Bandwidth: 50 MHz
- Probe Type: Current
-
Supplier: SAE International
Description: (continuous conduction mode), DC (discontinuous conduction).
-
Supplier: ASTM International
Description: into account. Forgings may be magnetized in the longitudinal or circular direction by employing the surge or continuous current flow methods. Magnetization may be applied by passing current through the piece or by inducing a magnetic field by means of a central conductor, such as a prod or
-
Supplier: Richardson RFPD
Description: continuous current and low RON Unique multi-voltage output clamp Inrush Current Mode: 8 A for 20 ms Current-limited overload protection Over-temperature protection Undervoltage protected supplies Up to eight different diagnostics Channel status indicators Dedicated fault indicator Disable
Find Suppliers by Category Top
Featured Products Top
-
history management, real-time voltage and field strength monitoring, automatic forced discharge, and support for up to 8 hours of continuous operation. NFI Series: NFI-80 Impulse Degausser (read more)
Browse Degaussers and Demagnetizers Datasheets for U-Reach Data Solutions Inc.
More Information Top
-
A versatile instrument for the production, removal and measurement of magnetic remanence at different temperatures
If the rotating field is not used, the instrument can function as a continuous thermal demagnetizer (the ambient field being cancelledat the sample by Helmholtz coils).
-
Instruments and techniques in paleomagnetism and rock magnetism
F. H., and H. Porath, A continuous thermal demagnetizer for rock magnetism, Pure Appl. Geophys., 70, .
-
A new type of a three-component spinner magnetometer to measure the remanence of rocks at elevated temperature
Chamalaun, F. H. and H. Porath, A Continuous Thermal Demagnetizer for Rock Magnetism, Pageoph, 70, 105–109, 1968.
-
Rock magnetism in two loess–paleosol sequences in Córdoba, Argentina
Following this procedure, selected samples were subjected to alternating fields of 100 mT and continuous fields of 0.05 mT in the AGIGO LDA-3 AF Demagnetizer with alternating, rotating field and anhyste- retic magnetizer.
-
Geomagnetic moment instability between 0.6 and 1.3 Ma from cosmonuclide evidence
[4] Paleomagnetic subsampling was performed by con- tinuous measurements on U-channels of the natural remanent magnetization (NRM) with a DC SQUID magnetometer (2G-760R) equipped with an alternating field (AF) demag- netizer .
-
Automating the 2G superconducting rock magnetometer for single‐solenoid alternating field demagnetization
… spinner magnetometer that measured all three components of magnetization of individual samples automati- cally, and later added fully automated tumbling AF demagnetization [Kono et al., 1984; M. Kono et al., Use of automatic spinner magnetometer-AF demag- netizer system for magnetostratigraphy and … … were soon followed by the commercially available 2G automated AF system for semi continuous measurement and demagnetization …
-
Voltaic turbine – A paradigm shift proposed in generating electricity
… does not depends on the climatic factor for generating electricity and due to continuous repulsion constant amount … … avoid attraction force from the magnet to the other parts of the total section, Demagnetizers are used.
-
Magnetic properties and Archeointensity of Earth’s magnetic field recovered from El Opeño, earliest funeral architecture known in Western Mesoamerica
… form (Coe, 1967) on 84 samples showing stable remanent magnetization and close to reversible continuous susceptibility curves. Heating and cooling were made in air using an ASC Scientific thermal demagnetizer (MMTD80), and the laboratory …
-
Scheduling a Continuous Casting Batch Machine with Flexible Jobs to Minimize Setup Costs
• The Research and Design of the Adaptive Pulse Demagnetizer p.427 Home > Applied Mechanics and Materials > Applied Mechanics and Mechatronics Automation > Scheduling a Continuous Casting Batch Machine with...
Indicates content that may require registration and/or purchase.