-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: Flexible CNC measuring station for simple contour measurements All CONTOURECORD machines use the same base column. The only difference is the sensors. With the purchase of additional sensors, you can turn your surface measuring instruments into a contour measuring
- Measurement Capability: 2D / Line Profiles, 3D / Areal Topography, Roughness Parameters (Ra, RMS / Rq, Rz, etc.), Waviness Parameters (Wa,Wt )
- Standards Compliance: ASME, DIN, ISO / EN, JIS
- Mounting / Loading Options: Benchtop
- Display & Special Features: Computer Interface / Networkable, SPC / Software Capability
-
Supplier: Mahr Inc.
Description: Product features MarSurf CNC modular. CNC measuring stations based on standard components A standard surface measuring station can be expanded into a user-friendly, partially automatic CNC measuring station simply by adding auxiliary table axes and possibly a measuring
- Measurement Capability: 3D / Areal Topography
- Mounting / Loading Options: Benchtop
- Display & Special Features: Computer Interface / Networkable
- Features: Other
-
Supplier: Mahr Inc.
Description: The first step into high-precision roughness and contour metrology Features With the MarSurf UD130 Mahr has created the successor to the successful MarSurf UD120 and closed the gap between the high-end solution MarSurf LD130/LD260 and the standard combination measuring station MarSurf
- Measuring Path / Scan Length: 0.00393701 to 5.118113 inch
- Scan Rate: 0.00393700787401575 to 0.196850393700787 in/sec
- Profile Vertical Range: 0.393701 to 0.787402 inch
- Profile Vertical Resolution: 0.0000000787402 inch
-
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: 3-in-1 form, contour and surface measurement in one setting For large, precision parts for the wind, power and bearing industries Precision rotary table on air bearings with 80 nanometer rotation accuracy Form tester, contour measuring instrument and roughness measuring
- Display & Special Features: Computer Interface / Networkable, SPC / Software Capability
- Technology: Contact / Stylus Based
- Mounting / Loading Options: Floor / Free Standing
- Features: Other, Specialty / Custom
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: CNC measuring station for combined contour and surface measurements Exact, universal and dynamic – SURFCOM 5000 is the flagship for contour and surface measuring technology from Carl Zeiss and is the benchmark for accuracy and speed. SURFCOM 5000 measures surface
- Measurement Capability: 3D / Areal Topography, Roughness Parameters (Ra, RMS / Rq, Rz, etc.), Waviness Parameters (Wa,Wt )
- Standards Compliance: ASME, DIN, ISO / EN, JIS
- Display & Special Features: Computer Interface / Networkable, SPC / Software Capability
- Technology: Contact / Stylus Based
-
Supplier: Mahr Inc.
Description: measuring circuit, high linearity, low measuring force. Path control for the fast measuring of a nominal contour
- Scan Rate: 0.0393700787401575 to 1.18110236220472 in/sec
- Mounting / Loading Options: Benchtop
- Standards Compliance: DIN, ISO / EN
- Measurement Capability: Form Measurement, Roundness, Runout, Straightness
-
Supplier: Mahr Inc.
Description: high-precision measuring tasks in the measuring room or in production. All the advantages of traditional metrology and modern optical tactile metrology are combined in one machine. Here is an overview of some of the advantages of the optical metrology: No influence of the
- Scan Rate: 0.000393700787401575 to 1.96850393700787 in/sec
- Measurement Capability: Coaxiality, Cylindricity, Differential / Taper, Eccentricity / Concentricity, Flatness, Form Measurement, Parallelism, Roundness, Runout, Straightness
- Mounting / Loading Options: Floor / Free Standing
- Technology: Non-contact - Optical / Laser
-
Supplier: Haida International Equipment Co., Ltd.
Description: Equipment discription: High sharpness Industrial Profile Projector, also known as projector, industrial projector, used to shape complex stampings, gears, cams, threads and more measured contour model, easy to use, high efficiency, is a commonly used measure of optical instruments.
-
Supplier: Quality Bearings & Components
Description: Easy-Laser® D450 SHAFT ALIGNMENT EQUIPMENT PART NUMBER: TB-SA780321 Easy-Laser® D450 Shaft Alignment Equipment Easy-Laser® D450 is a basic system, with the performance potential of our more advanced models like the D505 and D525. With the right accessories, your D450 system can be
-
Supplier: Quality Bearings & Components
Description: Easy-Laser® D505 SHAFT ALIGNMENT EQUIPMENT PART NUMBER: TB-SA780319 Easy-Laser® D505 Shaft Alignment Equipment With this system you can align all types of rotating machines: Horizontally mounted, vertically/flange mounted, cardan-shaft-coupled machines* and machine trains (up to ten
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: design. The navigator and performance functions are fully supported by VAST XTR. VAST navigator is an expert system that recommends the optimal measuring speed for the desired accuracy. The VAST performance function enables the stylus to scan interrupted contours without sacrificing
- Probe Type: Displacement Measuring Probe
- Mounting: Vertical
-
Supplier: FRÖMAG GmbH & Co.KG
Description: Identical with Rapida E. Additional features: Intuitive control with 15-inch touch screen Contoured keyways fully programmable Helical keyways Tool retraction Workpiece recognition, no contact, no manual measuring, no additional input in control Fast and easy setup, Advantage of the FRÖMAG
-
Supplier: Element Materials Technology
Description: Element experts measure up For projects that require accurate dimensional measurements, Element Materials Technology dimensional scientists measure up in every way: capabilities, expertise, timeliness, and presentation of your results. Our professional inspection team uses cutting-edge
- Applications / Industry: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building & Construction, Combustion Equipment, Consumer Products, HVAC, Plumbing and Lighting, Health Care / Medical, Industrial / Machinery, Instrument & Sensors / Laboratory, Materials, Microelectronics / Electronics, Motors
- Services Offered: Alignment, Dimensional Gaging / Metrology, Engineering / Design Verification (DVT), Form / Geometry (Straightness, Roundness, etc.), NDT / Inspection, Visual / Video Inspection
- Forms Tested / Certified: Capital Equipment, Components / Parts, Facilities / Capital Structures, Products, Samples or Materials
- Capabilities: Certification, Component / Product Comparison, Failure Analysis / Troubleshooting, Field Evaluation / On-site Inspection, First Article / Contract QA, In-process / In-line Testing, Test Development, Test Fixtures / Equipment, Testing / Simulation
-
Supplier: SAE International
Description: or to resist fade when used as a friction element in brakes. Gogan hardness varies with formulation, contour, and thickness of the lining. The hardness of sintered powder metal lining is usually determined with Rockwell Superficial hardness equipment. Reference ASTM B 347 2x (latest
-
Supplier: Haida International Equipment Co., Ltd.
Description: Equipment discription: High sharpness Industrial Projector. also known as projector. industrial projector. used to shape complex stampings. gears. cams. threads and more measured contour model. easy to use. high efficiency. is a commonly used measure of optical instruments. Applicable
-
Supplier: Pexco
Description: mill-turns, and Swiss turning equipment, we machine components from micro-scale parts to 20-inch diameter turned components. Our temperature-controlled facilities and expertise in machining challenging materials like PEEK, Torlon, PFA, and filled compounds enable us to achieve exceptional
- CNC Machining: 3-axis Machining, 4-axis Machining, 5-axis Machining, Milling, Swiss Machining, Turning
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Specialty Machining: Extrusion Machining
- Features: North America, Other, Southern US Only, United States Only
-
Supplier: Nikon Metrology
Description: Nobody knows better than Nikon how to combine greater precision with easier operation; so you can concentrate on your project and not on your equipment. These projectors feature a 12" diameter screen and accept larger stages with higher accuracy thanks to the movable head during focusing.
- Screen Size / Field of View: 12 inch
- Magnification Range: 5 to 500 X
- Mounting: Benchtop
- Image: Erect
-
Supplier: CSA Group
Description: swarf/chip conveyor(s); - power-operated door(s); - additional equipment for turning; - additional equipment for grinding. When in this document the sole word "machine" or "machines" is being used, it is referred to all above-mentioned groups and types of machines. ISO 16090-1:2017
-
Supplier: ValueTronics International, Inc.
Description: trigger Automatically predict conventionally unmeasurable low BER using Q-factor measurement and eye-contour analysis Generate real-life test patterns to stress your system-under-test Create a cost effective 12.5 Gb/s frequency agile jitter measuring system Convert
-
Supplier: ValueTronics International, Inc.
Description: The 80E01 is an optical analyzer from Tektronix. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It
-
Supplier: ValueTronics International, Inc.
Description: from Random Noise Highly Accurate BER and Eye Contour Estimation, Support for DDPWS FFE/DFE Equalization, Transmitter Equalization Channel Emulation for Channels with >30 dB of Loss Linear Filter for Fixture De-embedding, Linear Filtering TDR (Time Domain Reflectometry) Up to 50 GHz TDR
- Bandwidth: 70,000 MHz
- Number of Input Channels: 2 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
Protomatic has the capability to measure texture, form and contour simultaneously with our Taylor-Hobson Form Talysurf Intra. The "Tally Surf" measures complex internal and external profiles non-destructively for critical applications. (read more)
Browse Contract Manufacturing Services Datasheets for Protomatic, Inc. -
processing is suitable for complex contours and fine features while minimizing mechanical stress on the ceramic substrate. Machining Capability & Equipment Our AlN ceramic substrates are processed using: (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
, including automotive glass, optical glass, cover glass and ultra?thin glass.Based on white?light confocal technology, it accurately identifies upper and lower surfaces of transparent glass, measuring thickness, step height, flatness and 3D contour with nanometer?level precision.With strong anti (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
VNA) and allow the a- and b-waves to be measured at the DUT reference plane in real-time, presenting vector information not normally made available. IVCAD measures the actual impedances presented to the DUT without any assumptions of pre-characterized tuner positioning or losses. The delivered (read more)
Browse Datasheets for Maury Microwave -
. The resulting image of the contour (section profile) of the object is analyzed by the controller that calculates either the diameter of the round object or the width of the rectangular object. Distinctive feature of the system: to eliminate the measurement error caused (read more)
Browse 3D Scanners Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Metal Bending and Coiling Services Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
devices, heat exchangers, instrumentation, handling equipment, diagnostic equipment and more. Eagle is a specialist for precision metal bending services and coiling of stainless steel, copper, aluminum and other materials. All custom bent components are offered in sizes ranging from .032″ to (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
ARGOS® software and reporting backend. The solution gives operators “new eyes” to measure track and wheel conditions with absolute accuracy and eliminates the high costs and disruptions of rail (read more)
Browse Data Acquisition Datasheets for Hottinger Brüel & Kjær A/S -
T/IIoT; smart factory; Industry 4.0; gateways; data systems engineering; measurement and control; medical technology. Smart modern PROTEC features soft contours for enhanced ergonomics and aesthetics. Three versions are available: Version I has a deep recess at the rear for connectors (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
-generation handheld enclosure for mobile measuring and control applications, wireless communications, IoT/IIoT, healthcare, laboratories, offices, safety engineering and environmental technology. SLIM-CASE underlines its aesthetic credentials with a virtually frameless, low-profile design and soft (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc.
More Information Top
-
Ergonomics
Two methods are to distinguish: By the detection of peak values and effective values at several frequencies, can this to be directly measured, when breitbandige and independently of the signal form measuring devices are used and are also equal to permissible limit …
-
Energy management
For the case that the saving potential of values calculated on basis was drawn up, abuts the decision whether and the measuring devices in the train of the measure conversion must possibly be installed in which form .
-
Compact handbook for energy managers
For the case that the saving potential of values calculated on basis was drawn up, abuts the decision whether and the measuring devices in the train of the measure conversion must possibly be installed in which form .
-
Photon correlation spectroscopy, total intensity light scattering with laser radiation, and hydrodynamic studies of a well fractionated DNA sample
for the use of the contour length measuring equipment , and Jean Pouyet for a sample of DNA.
Indicates content that may require registration and/or purchase.