Products/Services for Controlled Pressure Test Booth
-
Environmental Test Chambers and Rooms - (381 companies)...emissions from devices such as internal combustion engines under carefully controlled conditions. Chambers for the electro-dynamic and mechanical vibration testing of machinery are available. Environmental test chambers and rooms that measure corrosion...TypeConfigurationTest Parameters -
Control Panels - (731 companies)Control panels are used to receive inputs, trigger outputs, and monitor systems and instrumentation. They are used in a variety of industrial, manufacturing and process control applications. Control panels are flat areas used to connect and display... -
Hydraulic and Pneumatic Testing Services - (79 companies)...but with pneumatic equipment. Pneumatic testing services use pneumatic testing equipment such as test stands for nozzle airflow, proof pressure testers, and universal pneumatic valves. A pneumatic tester can be: pressure test booth. pneumatic... -
Environmental Testing and Analysis Services - (805 companies)...activities. Solid waste includes garbage, construction debris, commercial refuse, sludge from water supply or waste treatment plants or air pollution control facilities, and other discarded materials. Surfaces. Wafer/surface testing companies analyze... -
Soundproofing and Acoustic Materials - (381 companies)Soundproofing and acoustic materials are used to attenuate, deaden, or control sound and noise levels from machinery and other sources for environmental amelioration and regulatory compliance. Soundproofing and acoustic materials are used... -
Pressure Test Connectors - (8 companies)Pressure test connectors are mechanical assemblies for leak testing and filling fluids. They comprise a fitting connected to a fluid source, a flow control valve, and a quick connecting fitting to make the connection with the destination assembly...
-
Spray Painting Equipment (Paint Sprayers) - (251 companies)...i.e., paint is broken down into droplets, or "atomized," by a spray gun as a result of being forced into a high velocity air stream. Shape and paint density of the resulting droplet cloud can be controlled by air pressure, paint viscosity, and gun...
-
Pressure Sensors - (1184 companies)...the electrical equipment tests environmental conditions such as corrosion, rust, icing, oil, and coolants. Indoor/Outdoor. If the pressure sensor is being used outdoors, the sensor may be sealed or vented depending on the pressure range and the accuracy needed...
-
Coating and Spray Booths - (198 companies)Coating and spray booths are enclosures used to contain spray coating processes such as painting, powder coating, thermal spraying, and other deposition methods. This category includes hoods, cabinets, tunnels and similar enclosures Coating booths...
-
Pressure Regulators - (1233 companies)...or adjustment range. This is the limit of adjustment control on the pressure range. Common media types include: Air. Fuel and oil. Hydraulic fluids. Liquid. Steam. Function. Pressure regulators reduce high pressure on the input side to a lower controlled...
Product News
-
Shenzhen Jewellok Technology Co., Ltd.
Pressure Control Module Pressure Control Panels Product Features. * Pressure control panel with automatic change-over function. * JSR-3 Series single-stage regulator. * Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0. * Stainless steel 316L body and bonnet for corrosive gases. * Modular design. * Diaphragm type shut-off valves. * Suitable for inlet pressure up to 300 bar. * Easy installation into safety cabinet for gas cylinders. * Tested for use with oxygen. Typical Applications... (read more)Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
E-Labs, Inc.
Comprehensive Pressure Testing Capabilities E-Labs offers a wide range of pressure testing services, utilizing various gases and an extensive range of pressures to meet your specific needs. Whether you're looking for proof pressure or burst testing, we have the facilities to accommodate large tanks up to 8 feet long and 3 feet in diameter. Our controlled lab environment allows us to simulate rigorous field test conditions, ensuring accurate measurements of volumetric expansion and providing positive quality assurance. >> CONTACT E-LABS... (read more) -
Shenzhen Jewellok Technology Co., Ltd.
Pressure Regulators And Control Valves Product Features. * Low pressure, High flow regulator. * Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0. * Stainless steel 316L body for pharmaceutical, food, and beverage application. * 4 ports flexible configuration. * Stable outlet pressure. * Tested for use with oxygen. Typical Applications. * Component Testing. * Calibration Systems. * Laboratory Pressure Control. * High Pressure Sampling Systems. * Service & Test Equipment (read more)Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shenzhen Jewellok Technology Co., Ltd.
Pressure Control Panels Product Features. * Pressure control panel with automatic change-over function. * JSR-1E / JSR-6E Series single-stage regulator. * Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0. * Stainless steel 316L body and bonnet for corrosive gases. * Modular design. * Diaphragm type shut-off valves. * Suitable for inlet pressure up to 300 bar. * Easy installation into safety cabinet for gas cylinders. * Tested for use with oxygen. Typical... (read more) -
Clean Air Industries
The Importance of Welding Booths in Schools In a world increasingly dominated by technology and digital learning, the importance of hands-on experiences cannot be overstated. And when it comes to vocational skills, welding is undoubtedly one of the most valuable and versatile. That 's where welding booths come into play. These specially designed spaces provide students with a safe and controlled environment to learn the art of welding, allowing them to ignite their creativity and passion for craftsmanship. But the benefits of welding... (read more)Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
Heatron, Inc.
Controlled Thermal Runaway Testing shields) under realistic failure scenarios. * Instrumentation-driven analysis using thermocouples, heat flux sensors, pressure transducers, and gas sampling systems. Heater-driven methods are particularly valuable for standards-aligned testing (e.g., UL, SAE, IEC), where repeatability and traceability are critical. Compared to nail penetration or overcharge tests, thermal initiation provides tighter control over boundary conditions and improves inter-test comparability. As cell chemistries evolve... (read more)Browse Industrial Heaters Datasheets for Heatron, Inc. -
Clippard
Achieve Precise, Linear Pressure Control When precision matters, Clippard's Cordis Series stands apart. This compact, closed-loop electronic pressure controller actively maintains setpoints with sub-psi accuracy and seals the test volume when needed. *??Active, closed-loop control for reliable stability. *??Seals inlet and exhaust to isolate test volume. *??Sub-psi accuracy eliminates drift and noise. * Built-in sensor simplifies I/O and integration. *??Compact size fits OEM test rigs and automation (read more)Browse Pressure Controllers Datasheets for Clippard -
Shenzhen Jewellok Technology Co., Ltd.
Precise Pressure Control Gas Systems Product Features. * Wall-mounting tapping points. * VSR-1EL series single-stage regulator. * Brass chrome plated body and bonnet for inert, reactive, flammable. and oxidizing gas and mixtures up to grade 6.0. * Stainless steel 316L body and bonnet for corrosive gases. * Modular design. * Diaphragm type shut-off valves. * Suitable for inlet pressure up to 100 bar. * Tested for use with oxygen. Typical Applications. * Component Testing. * Calibration Systems. * Laboratory Pressure Control. * High... (read more) -
Vaughan Company
See Us at WEFTEC Booth 2717 As we celebrate America 's 250th anniversary, we also celebrate the wastewater professionals whose work keeps our communities healthy, safe, and moving forward. At WEFTEC, those professionals take center stage during the Operations Challenge, where skill, teamwork, and technical expertise are put to the test. Vaughan is honored to once again sponsor the competition and provide the equipment for the Vaughan Maintenance Event. Visit Booth 2717 during WEFTEC, September 28th-30th in New Orleans... (read more)Browse Centrifugal Pumps Datasheets for Vaughan Company -
Beswick Engineering Co., Inc.
Pressure Regulator - Control Low Pressures The PRD pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for consistent inlet pressures, the regulator will control outlet pressures as low as (0 -30) psig. The maximum inlet supply pressure is 500 psig. Both the inlet and outlet ports are tapped 10-32 UNF. Its lightweight design allows convenient in-line mounting however a 10-32 threaded panel mount option is also offered... (read more)Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc.
Conduct Research
Booth #2855 Cashco provides industrial control solutions for pharmaceutical applications by offering a full line of sanitary regulators and control valves. Products offer general ease of maintenance and tighter controls to maintain industry needs. Cashco is a certified ISO 9001 manufacturer...
...cGmP, particularly its 21 CFR Part 11 requirements. However, the software can also help streamline CAPA, Audits, Customer Complaints, Training, Non-Conforming Materials, Document Control, Calibration, Employee Training, and other applications. Visit them at Interphex 2004 Booth E101 Controlled...
-
Noise control for industry
… Extruders Forced draft fans Gas turbines Gear boxes Granulators and dicers Jolt squeeze hammer Jordans Motor generator sets Oil and gas burners Plasma spray booths Pneumatic scrap handling systems Pressure reducing valves Pump enclosures Quality control test booths Sensitive instruments Shakers and …
-
A simple and rapid method for assessing rancidity of oils based on the formation of hydroperoxides
The odor of the oils was evaluated in a standard sensory testing room with sensory booths and slight positive atmospheric pressure and controlled light.
-
Fat, Protein, and Mineral Components of Added Ingredients Affect Flavor Qualities of Tomato Soups
Samples were tested in air con- ditioned, environmentally controlled (22ЊC, positive pressure , constant humidity, incandescent lighting) individual booths .
-
EFFICIENCY OF A CYCLIC DESIGN AND A MULTIDIMENSIONAL SCALING SENSORY ANALYSIS TECHNIQUE IN THE STUDY OF SALT TASTE
Subjects tested samples while in air con- ditioned, environmentally controlled (i.e., 25C, positive pressure , constant humidity, incandescent lighting) individual booths .
-
Thickening Agents Effects on Sodium Binding and Other Taste Qualities of Soup Systems
Subjects tested the samples in air conditioned, environmentally controlled (i.e., 22ЊC, pos- itive pressure , constant humidity, incandescent lighting) individual booths .
-
Taste Qualities of Reduced‐Sodium Soups as Affected by Serving Temperature
Subjects tested the samples in air conditioned, environmentally con- trolled (i.e., 22ЊC, positive pressure , constant humidity, incandescent lighting) individual booths .
-
Air Compliance in the U.S.: A Systematic Guide for E&P Service Companies to Evaluate, Establish, and Ensure Ongoing Compliance
… or changes in processes or process equipment, such as modifications to bulk plants, chemical blending operations, paint booths , pollution control devices, changes in throughput … … products, conversion from a pressure system to a pressure–vacuum … … processes, changes in nondestructive testing processes, and other similar …
-
The effects of continuous exposure to carbon monoxide on auditory vigilance in man
The design of the chamber ventilation system was such that no pocketing or layering of air occurred, even in the vigilance test booths , and combined fresh air … … at one standard atmosphere pressure and at a temperature rigidly controlled in the range 20 …
Indicates content that may require registration and/or purchase.