-
Supplier: JohnDow Industries, Inc.
Description: MODEL AGS-180D Capacity (Gallons): 180 Dimensions (L x W X H): 60" x 28" x 41" Weight: 725 lbs. MODEL AGS-245D (image shown) Capacity (Gallons): 245 Dimensions (L X W X H): 40" x 37-1/2" x 69" Weight: 1100 lbs. MODEL AGS-285D (image shown) Capacity (Gallons): 285 Dimensions (L x W x H): 67" x 31" x
- Volume Capacity: 245 gallons
- Diameter / Width: 37.5 inch
- Height: 69 inch
- Type: Fuel/Oil Tank
-
Supplier: CST Industries
Description: No Description Provided
- Volume Capacity: 6,395.8446 gallons
- Diameter / Width: 120 inch
- Height: 216 inch
- Type: Chemical Tank, Fuel/Oil Tank, Water Tank
-
Supplier: Westeel
Description: Fireguard is the new generation of fire-rated above ground storage tanks (AST), going far beyond those "first generation" AST's which were merely enclosed in concrete. Easy to use and install, the unique Fireguard design provides the ultimate protection against costly and
- Volume Capacity: 250 to 11,050 gallons
- Height: 57.6 to 123.6 inch
- Type: Chemical Tank, Fuel/Oil Tank
- Features: Corrosion Protection, Double Wall, Fireproof, Outdoor Use, Spill Containment, Vented
-
-
Supplier: CST Industries
Description: No Description Provided
- Volume Capacity: 2,588,035.5044 gallons
- Diameter / Width: 816 inch
- Height: 1,056 inch
- Type: Chemical Tank, Fuel/Oil Tank, Water Tank
-
Supplier: CST Industries
Description: No Description Provided
- Volume Capacity: 1,146,165.2744 gallons
- Diameter / Width: 660 inch
- Height: 768 inch
- Type: Chemical Tank, Fuel/Oil Tank, Water Tank
-
Supplier: CST Industries
Description: No Description Provided
- Volume Capacity: 238,740.7958 gallons
- Diameter / Width: 252 inch
- Height: 1,152 inch
- Type: Chemical Tank, Fuel/Oil Tank, Water Tank
-
Supplier: Plastic-Mart
Description: gasoline Designs to fit all trucks 5 th wheel tanks available Custom tanks available. Part # Style A B C D E F G Gal TTL85S*** L-SPLIT 9" 57" 30" 24" 9" 15" 21" 42/42 ***TTL85S is split tanks - 2 separate tanks welded together for transporting separate liquids
- Volume Capacity: 85 gallons
- Height: 24 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Compartment Tanks Compartment tanks are built by dividing a single or double-wall storage tank with a bulkhead creating two independent storage areas. They are a popular choice for retail petroleum marketers interested in storing multiple blends for fuel
- Volume Capacity: 10,000 to 50,000 gallons
- Diameter / Width: 120 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Double Wall, Spill Containment, Underground Use, Vented
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Triple-Wall Tanks In 1997, CSI designed the UL listed triple-wall fiberglass tank for use in environmentally sensitive areas where tertiary containment is required. The triple-wall tank design provides secondary containment for the standard secondary containment system.
- Volume Capacity: 10,000 to 50,000 gallons
- Diameter / Width: 120 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Spill Containment, Underground Use, Vented
-
Supplier: Assmann Corporation of America
Description: Horizontal leg tank with molded legs requires no steel cradle support
- Volume Capacity: 110 gallons
- Diameter / Width: 29 inch
- Height: 34 inch
- Pressure Rating: 0 psi
-
Supplier: Westeel
Description: When it comes to the safe and secure underground storage of liquids, Westeel's Glasteel Series exceeds all ULC and UL testing criteria. The tank consists of a strong steel primary tank enclosed within a FRP Fibreglass Reinforced Plastic) secondary containment jacket. A Fibre
- Volume Capacity: 10,567 gallons
- Diameter / Width: 98.5 inch
- Height: 328.5 inch
- Type: Chemical Tank, Fuel/Oil Tank
-
Supplier: Assmann Corporation of America
Description: One piece, semi-translucent with gallon markers & access openings molded-in
- Volume Capacity: 1,500 gallons
- Diameter / Width: 86 inch
- Height: 74 inch
- Pressure Rating: 0 psi
-
Supplier: Assmann Corporation of America
Description: Rectangular secondary containment basin, optional pump shelf's available
- Volume Capacity: 200 gallons
- Diameter / Width: 45 inch
- Height: 24 inch
- Pressure Rating: 0 psi
-
Supplier: Plastic-Mart
Description: Todd Quick Disconnect Kit
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: This unique system connects the auxiliary tank to the factory tank via the factory filler. The auxiliary tank keeps the factory tank full. When the auxiliary tank is empty, your factory fuel gauge will move off the full mark. The system installs quickly and
- Volume Capacity: 80 gallons
- Height: 26 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: These tanks can be used for diesel or gasoline and have been granted special permit # SP14227 that allows for refueling without removal of the transfer tank from your truck. 99% of all other transfer tanks cannot be pumped from (legally) while it is in the bed of your truck and
- Volume Capacity: 95 gallons
- Height: 26 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: U.S. Plastic Corporation
Description: Safe, Easy-To-Use Storage Tank for "Used Oil". The ideal double-wall tank with 110% secondary containment. 385 gallon capacity. Weather resistant and vented with hinged, lockable manway. Maintenance-free, won't rust, chip or dent. Easy to clean with soap and water. Translucent
- Type: Fuel/Oil Tank
-
Supplier: Alloy Products Corp.
Description: No Description Provided
- Volume Capacity: 15 gallons
- Diameter / Width: 12 inch
- Pressure Rating: 150 to 160 psi
- Diameter: 12 inch
-
Supplier: Containment Solutions, Inc. (CSI)
Description: "closed loop" air operated, suction system to a double-wall aboveground storage tank where the fluids are safely stored until picked up by a waste hauler. A complete selection of Containment Solutions storage systems are available nationwide. Our experienced sales staff is ready
- Volume Capacity: 480 gallons
- Diameter / Width: 38 inch
- Height: 39 inch
- Features: Corrosion Protection, Double Wall, Outdoor Use, Portable, Spill Containment, Vented
-
Supplier: Westeel
Description: secondary containment jacket. This FRP secondary makes this already superior tank double wall with an interstitial space that can be monitored. Westeel's underground storage tanks offer Flare Knock-Out, Condensate and just about any kind of storage designs. These
- Volume Capacity: 6,340 gallons
- Diameter / Width: 96 inch
- Type: Chemical Tank, Fuel/Oil Tank
- Features: Double Wall, Outdoor Use
-
Supplier: U.S. Plastic Corporation
Description: Tanks are for indoor or outdoor, stationary or transportable applications. Furnished with 4 each 1/4-20 aluminum inserts on the bottom to facilitate anchoring. Sump on the bottom for fitting installation. Typically used as a fuel tank on power equipment. UV stabilized. Black in
- Volume Capacity: 12 gallons
- Type: Fuel/Oil Tank
- Material: Plastic
-
Supplier: Westeel
Description: The HSEAL-H – Heated from Westeel provides worry free aboveground storage for all applications where keeping the product above freezing temperature is important. The double wall construction ensures maximum risk management for virtually any liquid. The 110% secondary containment meets all
- Type: Chemical Tank, Fuel/Oil Tank
- Features: Double Wall, Temperature Controlled
- Material: Steel
-
Supplier: Assmann Corporation of America
Description: Small tank with optional forklift pallet (NON_DOT)
- Height: 4 inch
- Pressure Rating: 0 psi
- Type: Chemical Tank, Drug/Pharmaceutical Tank, Food/Beverage Tank, Fuel/Oil Tank, General Purpose/ Bulk Storage Tank, Hazardous Tank, Process Tank, Water Tank
- Features: Corrosion Protection, Insulated, Outdoor Use, Temperature Controlled
-
Supplier: Aggreko
Description: environmentally safe diesel, rental fuel tanks in the industry Safe, reliable rental fuel tanks for your diesel generators Our EnviroTanks are designed to virtually eliminate the possibility of an internal fuel spill, even if the fuel tank is turned
- Volume Capacity: 800 gallons
- Diameter / Width: 60 inch
- Height: 51.6 inch
- Features: Double Wall, Spill Containment
-
Supplier: Custom-Pak, Inc.
Description: Reservoirs & Tanks Blow molding is the most economical and versatile method for producing reservoirs and tanks. Shapes can be molded to fit into the most unusual spaces and still maintain tight tolerances. The tanks can have a variety of cap, valve, hose and gauge features.
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank, Water Tank
- Material: Plastic
- Features: Portable
-
Supplier: L. F. Manufacturing, Inc.
Description: We manufacture our fiberglass tanks and process vessels to meet or exceed all ASTM D3299 specifications for fiberglass tanks. Also we meet ANS/AWWA D120 specifications. By meeting and exceeding these rigid requirements, LFM assures that our fiberglass tanks offer the highest
- Volume Capacity: 29,772.4696 gallons
- Diameter / Width: 156 inch
- Height: 360 inch
- Type: Chemical Tank, Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Xerxes Corporation
Description: Multi-compartment fiberglass storage tanks are a popular choice when storing two or three grades of fuel in a single tank within separate compartments. In many cases, these tanks provide overall savings vs. two or three separate tanks. Available in
- Volume Capacity: 4,000 to 15,000 gallons
- Diameter / Width: 96 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Double Wall, Outdoor Use, Underground Use
-
Supplier: KTR Corporation
Description: Product features With bore for oil-level indicator on the side Without opening for cleaning cover Cover machining possible according to customer´s request
- Volume Capacity: 4.226752 to 89.554308 gallons
- Diameter / Width: 12.204731 to 35.43309 inch
- Height: 10.8267775 to 27.55907 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank, Process Tank
-
Supplier: Containment Solutions, Inc. (CSI)
Description: SafeWaste™ Store used oil safely indoors and out in this versatile double containment storage system. SafeWaste™ Storage Systems feature a UL-listed storage tank and diaphragm suction pump and includes features like automatic overflow protection and an audible overspill
- Volume Capacity: 500 gallons
- Diameter / Width: 56 inch
- Height: 88 inch
- Features: Corrosion Protection, Fireproof, Outdoor Use, Portable, Spill Containment, Vented
-
Supplier: U.S. Plastic Corporation
Description: small off-road equipment industry on products serving lawn care, agriculture, and construction industries. CARB Executive Orders: C-U-06-014 (Natural Color Tanks) and C-U-07-012 (Black Color Tanks. EPA Certifications: EPA-FLM-NA1 (Natural Color Tanks) and EPA-FLM-BA1 (Black
- Type: Fuel/Oil Tank
-
Supplier: Xerxes Corporation
Description: Multi-compartment fiberglass storage tanks are a popular choice when storing two or three grades of fuel in a single tank within separate compartments. In many cases, these tanks provide overall savings vs. two or three separate tanks. Available in
- Volume Capacity: 8,000 to 20,000 gallons
- Diameter / Width: 120 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Outdoor Use, Underground Use
-
Supplier: ContiTech AG
Description: and tank inserts. Special manufacturing processes allow for the manufacture of complex fuel tanks of the most diverse kinds: Lightweight fuel tanks (wall thickness 0.7 mm) for aircrafts Crash-resistant fuel tanks for helicopters Lightweight, sturdy
- Type: Fuel/Oil Tank
- Features: Other
- Material: Steel
-
Supplier: Aggreko
Description: environmentally safe diesel, rental fuel tanks in the industry Safe, reliable rental fuel tanks for your diesel generators Our EnviroTanks are designed to virtually eliminate the possibility of an internal fuel spill, even if the fuel tank is turned
- Volume Capacity: 250 gallons
- Diameter / Width: 63.6 inch
- Height: 57.6 inch
- Features: Double Wall, Spill Containment
-
Supplier: ZCL Composites, Inc.
Description: Using a ZCL | Xerxes fiberglass underground tank avoids the need for protective coatings or linings, special equipment and costly maintenance to protect the integrity of the product. Underground DEF tanks also allow for storage of larger capacities than aboveground tanks,
- Volume Capacity: 50,000 gallons
- Material: Composite/Fiberglass
- Features: Double Wall, Outdoor Use, Underground Use
- Type: Fuel/Oil Tank
-
Supplier: BakerCorp
Description: butterfly on each end of tank Relief Valve: Pressure: 16 oz/in2; Manifold Tanks are manifold-capable Interior Lining: Chemical resistant coating Clean out Flat bottom on T-style tanks: Round bottom on Fixed Axle style Access : Stairway and top access hatches or manways. Material
- Volume Capacity: 2,500 to 10,000 gallons
- Diameter / Width: 65 to 96 inch
- Height: 57 to 123.5 inch
- Features: Double Wall, Other
Find Suppliers by Category Top
Featured Products Top
-
Oil Storage Tanks Petrochemical Pipeline Systems Fuel Storage Systems Chemical Processing Equipment Flammable Gas and Liquid Handling Systems Manufacturing Expertise Thinktank specializes in industrial safety (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
prevent microbial growth in stored diesel Prevent premature degradation of stored diesel Accommodate green fuel products such as Hydrotreated Vegetable Oil (HVO) and Biodiesel blends Mitigate contamination resulting from storage tank agitation Exceed the most (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
Contaminated fuel can lead to generator failures, especially when left unchecked. Common risks of contamination include microbial growth, water, and sludge in storage tanks that can build up and damage injectors, jeopardizing backup power when it’s needed most. Maintaining the quality of stored diesel fuel ensures reliability of backup diesel generators and prevents operational downtime. (read more)
Browse Filter Elements Datasheets for Kaydon Filtration Corporation -
. To address these issues, the company set out to overhaul its entire fuel storage and refueling operation, replacing multiple smaller tanks and dispensers with a larger capacity centralized fuel storage and dispensing system. As part of this transition, they also (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
. To address these issues, the company set out to overhaul its entire fuel storage and refueling operation, replacing multiple smaller tanks and dispensers with a larger capacity centralized fuel storage and dispensing system. As part of this transition, they also (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
. To address these issues, the company set out to overhaul its entire fuel storage and refueling operation, replacing multiple smaller tanks and dispensers with a larger capacity centralized fuel storage and dispensing system. As part of this transition, they also (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
The Hidden Threat to Data Center Uptime Diesel fuel degradation is a silent menace that can compromise the reliability of backup power systems. From the moment it enters your storage tanks, diesel fuel begins a steady process of deterioration—forming sediment, absorbing moisture, and fostering microbial growth. For data centers with Tier III or Tier IV uptime requirements, this presents an unacceptable risk. (read more)
Browse Liquid Flow Meters Datasheets for Kaydon Filtration Corporation -
Aerospace: Testing components for space environments and LNG fuel tanks. Energy: Performance verification for superconducting (read more)
Browse Cryogenic Equipment Datasheets for Cryo H&I Co.,Ltd. -
been ordered for installation at an aviation fuel station at the airport. They are replacing existing K-range Rotork actuators that operate gate valves; around half the ordered actuators have now been installed at the storage tanks at the station. Keep Reading (read more)
Browse Valve Actuators Datasheets for Rotork plc -
Carbon Capture Usage & Storage projects (CCUS), developing fuel tanks for the aerospace and transportation industry, as well (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for Element Materials Technology
More Information Top
-
Surface Fire Hazards Analysis Technical Report-Constructor Facilities
The storage tank is a skid mounted convault tank containing 2,000 gallons of No. 2 diesel fuel .
-
States > New Mexico > State > Register > 2008 > [2008 NM Register 331] 03/31/2008
… with cathodic protection, horizontal, verti- cal, compartment, with secondary contain- ment, convault , field erected, shop built … … wall; (10) for each tank , (list all that apply … … or unknown; (12) products stored (list all that apply … … kerosene, aviation gas, jet fuel , hazardous substance, other .
-
SAFE OPERATING PROCEDURES FOR ALTERNATIVE FUEL BUSES
The Emco-Wheaton Posi-Lock nozzle for methanol fueling was indicated as the nozzle used by all … Storage tanks listed were 5,000-50,000 gallons (18 000- 180 000 liters). Tank constructions listed were steel, Plasteel, Convault , and double-wall fiberglass.
-
Site Environmental Report for 1999, Sandia National Laboratories, California
This tank stored diesel fuel for the building’s emergency generator. A 500-gallon Convault above ground storage tank has replaced the tank.
-
States > New Mexico > State > Regulations > Title 20 - Environmental Protection > Chapter 5 - Petroleum Storage Tanks > [NMAC 20.5.2] 002 - Registration of Tan...
9) type of tank (list all that apply): AST, UST, steel double-wall, steel with cathodic protection, horizontal, vertical, compartment, with secondary containment, convault , field erected, shop built, vaulted, fiberglass, fiberglass double wall; 12) products stored (list all that apply): diesel, unleaded or leaded gasoline, alcohol-enriched gasoline, used oil, lubricating oil, heating oil, kerosene, aviation gas, jet fuel , hazardous substance, other or unknown; .
-
Land Development Handbook: Planning, Engineering, and Surveying, Third Edition > WATER DISTRIBUTION
Aboveground storage tank and generator set. Schematic arrangement of diesel fuel piping. … an aboveground tank is a concrete-enclosed tank such as that provided by Convault (see Figure 25 …
-
HVAC: Equations, Data, and Rules of Thumb, Second Edition > Equipment Manufacturers
H. Fuel Oil Storage Tank —Above-Ground, Concrete-Vaulted, Steel ConVault , Inc.
-
http://dspace.mit.edu/bitstream/handle/1721.1/93330/10rr012_full.pdf?sequence=1
Storage of liquid fuels (including methanol) at service stations is preferably done with underground tanks . Secondary containment can include double-walled tanks, tanks in a concrete vault ( CONVAULT ) or synthetic liners impermeable …
-
Facility Piping Systems Handbook: For Industrial, Commercial, and Healthcare Facilities, Third Edition > LIQUID FUEL STORAGE AND DISPENSING SYSTEMS
The code recommends that diesel fuel be stored indoors adjacent to the fire pump if allowed by local regulations. The following discussions concern only an indoor tank . Courtesy Convault .
-
States > New Hampshire > State > Regulations > Department of Environmental Services > Oil and Remediation Programs > Env-Or 500 - Recovery of Gasoline Vapors
Certification of a Phase I Vapor Recovery System for Aboveground Storage Tanks with less than 40,000 Gallons Capacity for Gasoline or Gasoline/Methanol Blended Fuels ConVault Aboveground Tank Vapor Recovery System .
Indicates content that may require registration and/or purchase.