Products/Services for Conventional Type Starter Motors

  • Motor Starters and Contactors-Image
    Motor Starters and Contactors - (712 companies)
    Last revised: February 14, 2025 Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors. Motor Ratings Motor starter ratings include continuous...
    Device
    Rating Standard
    Device Technology
  • Safety Relays-Image
    Safety Relays - (221 companies)
    Safety relays and control modules differ from conventional relays in that they have force-guided or positive-driven contacts. Safety relays are electromechanical switching devices designed to prevent failure in critical switching operations. Relays...
  • AC Motors-Image
    AC Motors - (1321 companies)
    AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors. AC motors are electric motors which are powered by alternating current (AC). They are used to convert electrical energy...
  • DC Motors-Image
    DC Motors - (1248 companies)
    DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors. How to Select DC Motors. Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products...
  • Motor Controllers-Image
    Motor Controllers - (796 companies)
    Motor controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry. Motor controllers receive supply voltages...
  •  
    Motor Contactors - (309 companies)
    When the maximum load value is crossed, the overload protection device opens the motor starter control circuit and turns off the motor. For best results, motor contactors should be durable, high-quality, long-lasting devices. Specifications. Motor...
  •  
    DC Motor Starters - (192 companies)
    Starting a DC motor poses unique challenges. The primary issue is that DC motors require a large, potentially damaging starting current which must be limited by the starter itself. Whereas small motors can be started using a switch or contactor, large...
  •  
    AC Motor Starters - (373 companies)
    AC motor starters are used to turn-on and turn-off electric motors and motor-controlled equipment. They use solid-state or electromechanical technologies, and are designed for single-phase or three-phase motors. AC motor starters adhere to ratings...
  •  
    Brushless Motors - (329 companies)
    How to Select Brushless Motors. Image Credit: Aerotech, Inc.; Bodine Electric Company; Crouzet. What are Brushless Motors?. Brushless motors are synchronous electric motors that have a magnetically (AC induction) or electronically (DC) controlled...
  •  
    Air Motors - (151 companies)
    Air motors are powered by compressed air. They operate at relatively high speeds in industrial and spark-prohibited applications. They can be regulated easily for speed and torque, and can stop and reverse very quickly. They are commonly used...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire