Products/Services for Conveyor Belt Cleaning Air Knives
-
Air Knives - (38 companies)...parts and clean the conveyor mechanism to prevent build-ups and clogs. Video Credit: NEXFLOWAIR Part washing and process dip tanks use air knives to dry products between dragouts to prevent tank contamination down the line. Reduce friction...
-
Slitters and Slitting Equipment - (158 companies)Slitters and slitting equipment uses fixed or rotary knives to slit or trim webs of paper, film, foil, fabric, tape, or other roll stock to a specified width. Slitters and slitting equipment uses fixed or rotary knives to slit or trim webs of paper...
-
Fans and Blowers (industrial) - (1542 companies)...air. The drive system for industrial fans and blowers can be either direct or belt driven. In direct drive fans, the electric motor is coupled directly to the fan shaft for direct power transmission. In contrast, belt drive fans are powered by belts... -
Conveyor Belts - (493 companies)Conveyor belts are used in a wide variety of material transport applications such as manufacturing, food processing, and heavy industry. Belt construction and belt materials are often application-specific. Conveyor belts are a continuous loop... -
Process Dryers - (597 companies)...and floatation dryers that use a series of air bars or louvers to support and gently dry webs of fragile materials. Hot air impingement dryers which use blasts of hot air to convectively dry moving webs, boards or other large bulk materials. Belt conveyor... -
Blades (wind turbine) - (19 companies)Wind turbine blades are air-foil shaped blades that harness wind energy and drive the rotor of a wind turbine. Wind turbine blades are airfoil-shaped blades that harness wind energy and drive the rotor of a wind turbine. The airfoil-shaped-design...
-
Industrial Conveyors - (2376 companies)...machinery that transport bulk materials or discrete units from one place to another at a controlled rate. There are two main conveyor technologies: bulk material and unit handling. There are also many different conveyor types. Belt conveyors are the most...
-
Pneumatic Conveyors - (187 companies)There are many different types of products. Examples include vacuum conveyors, pneumatic tube conveyors, and air tables. Vacuum conveyors consist of a perforated belt, vacuum source, nozzles, filters, and tubing. Products are placed flat on the belt...
-
Conveyor Sprockets - (97 companies)Conveyor sprockets (mill sprockets, engineering class sprockets, engineered sprockets) are used in conjunction with conveyor chains or conveyor belts. They are toothed gears or profiled wheels that mesh with a conveyor chain or belt to transmit...
-
Vertical Conveyors - (297 companies)...material handling or unit handling applications. They are commonly referred to as freight elevators, material elevators, platform lifts, dumbwaiters, and mezzanine lifts. Many different categories of vertical conveyors are available. Examples include air...
Product News
-
Paxton Products, an ITW company
What is an Air Knife System? Cleaning and Drying. Air knife systems provide powerful and consistent airflow, ensuring efficient cleaning and drying of surfaces. They can remove moisture particles, and contaminants from products, conveyor belts, containers, and more. Energy Efficiency. Air knife systems are designed to optimize energy usage. By using blower-driven air, they can deliver high-velocity airflow while minimizing energy consumption. This helps reduce operating costs and promote sustainability. Versatility. Air... (read more)Browse Air Knives Datasheets for Paxton Products, an ITW company -
Paxton Products, an ITW company
Unlock the Power of Versatile Air Knives Air Knives are powerful and versatile tools used in a wide variety of industrial applications for cleaning, drying, and removing debris from surfaces. At Paxton Products, we specialize in providing top-quality air knife systems that are custom-engineered to meet the diverse needs of our customers. Designed to give maximum efficiency for high velocity air drying and blow-off applications, Paxton 's Air Knives are available in both Aluminum and 304 Stainless Steel and are able to withstand harsh... (read more)Browse Air Knives Datasheets for Paxton Products, an ITW company -
Paxton Products, an ITW company
When to use Paxton Air Knives in Food Processing Whether you're drying, cleaning, conveying, or blowing-off, food processors and packagers heavily rely on Paxton Products' high efficiency Air Knives to improve their packaging processes and production lines. What is an Air Knife?. Air Knives are powerful and versatile tools used in a variety of applications for cleaning, drying, and effectively removing debris from surfaces. These innovative devices utilize high-velocity airflow to effectively and efficiently perform a wide range of tasks... (read more)Browse Air Knives Datasheets for Paxton Products, an ITW company -
Paxton Products, an ITW company
Replace Compressed Air Knives with Paxton Products Due to low initial cost of compressed Air Knives, many facilities opt for compressed Air Knives when just starting out, for low line speeds, or for intermittent blow-off and drying. As production grows and line speeds increase, compressed Air Knives become inefficient and cost prohibitive, due to the high volume of compressed air required: 80-90% of the energy is used to compress and transpot the air to the site where it is needed. If you are drying your air before compression, even more energy... (read more)Browse Air Knives Datasheets for Paxton Products, an ITW company -
Hangzhou Chinabase Machinery Co., Ltd.
Conveyor Belt ,V-belt and Timing Belt . Automotive v belts. Timing belts. Synchronous belts. Conveyor belts. Hangzhou Chinabase Machinery has been engaged in power transmission parts manufacturing since establishment in 1992. Chinabase Machinery is a group of manufacturing facilities, offering one-stop solution for mechanical power transmission products in China. We can supply a full-range of power transmission products, such as chains, sprockets and plate wheels, pulleys, gearboxes, motors, couplings, gears and racks. Our product range also... (read more)Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Triple/S Dynamics, Inc.
Eliminate Conveyor Belt Waste for Good Ditch the inefficiencies of traditional belt conveyors. The Slipstick (R) Industrial Conveyor from Triple/S Dynamics uses gentle horizontal motion to move material without spillage, dust, or product loss, helping you dramatically reduce conveyor belt waste. The seamless pan design prevents material buildup, fluidizing operation, cutting down on cleanup time, and wasted product. With no belts, chains, or exposed moving parts, Slipstick minimizes maintenance while maximizing reliability... (read more)Browse Bulk Handling Conveyors Datasheets for Triple/S Dynamics, Inc. -
Harper International Corporation
Mesh Belt Conveyor Furnaces and Kilns Harper's mesh belt conveyor furnaces and kilns are designed for the continuous processing of parts as well as advanced materials such as granular, powder, or particulate aggregates in high purity and specialty atmosphere environments at temperatures up to 2000 C. Our experience with a variety of belt materials, including mesh, strip, and chain, allows us to specify the exact design for your needs for an ideal thermal process solution, including gas, electric and microwave heated systems. Harper... (read more)Browse Furnaces (industrial) Datasheets for Harper International Corporation -
Air Innovations LLC
Clean Room Air Conditioning (Cleanroom Systems) Clean Room Air Conditioning Systems Accomplish the Following: Eliminate open drive or belt-driven parts that could other otherwise produce particles and contaminate the air stream. Ensure the use of non-out-gassing sealants. Incorporate high static blowers to overcome HEPA filter losses. Create smaller footprints to save valuable floor space. Provide the ability to dehumidify environment. Precisely control temperature and humidity... (read more)Browse Air Purifiers Datasheets for Air Innovations LLC -
Clean Air Industries
Clean Air America, Inc. Rebrand to Clean Air Ind. Clean Air America, a leading manufacturer of industrial and educational air filtration solutions, is excited to announce its rebranding to Clean Air Industries. This change reflects the company 's evolution and recent growth, including the acquisition of Amtech LC, an established manufacturer of industrial air filtration equipment, based in Russellville, Kentucky. The combination of Clean Air America and Amtech LC significantly expands the company 's product portfolio, enabling us to offer... (read more) -
Clean Air Industries
Easily Connect with Clean Air Industries Finding your local Clean Air Industries contact just got easier. Our updated Contact Us page now features interactive maps --select your region and connect instantly. No extra steps. (read more)Browse Downdraft Tables Datasheets for Clean Air Industries
-
Progress of Recycling in the Built Environment
246 Fig. 6.13 Stationary CDW plant consisting of two lines (a) Contaminated wastes: feeding hopper + two floors pre-screen + air knives + picking station (b) Clean wastes: feeding hopper + two floors … crusher + magnet + three floors screen + air knives + returning reject belt conveyor .........................
-
Robotics Case Studies - Centerless Grinder Automation
• Air knife part cleaning station. .... • Structural tube support frame with swing away infeed/exit belt conveyors .
-
States > Tennessee > State > Regulations > 0080 - Department of Agriculture > 5 - Division of Markets > [TCAR 80-5-4] 04 - Egg Rules and Regulations
(q) Belt type shell egg conveyors shall be cleaned and sanitized approximately every 4hours in addition to continuous cleaning during operation. .... When not in use, belts shall be raised to permit air drying. .... (r) Cups, knives , racks, separators, trays, spoons, liquid-egg pails, and other breaking equipment shall be cleaned…
-
Code of Federal Regulations > Title 9 - Animals and Animal Products > Food Safety and Inspection Service > [9 CFR Part 590] Inspection of Eggs and Egg Products...
(r) Belt -type shell egg conveyors shall be cleaned and sanitized approximately every 4 hours in addition to continuous cleaning during operation. .... When not in use, belts shall be raised to permit air drying. .... (s) Cups, knives , racks, separators, trays, spoons, liquid egg pails, and other breaking equipment, except for mechanical…
-
Analysis of energy efficiency and productivity in dry process in PCB manufacturing
There are high-pressure spray bars above and below the conveyor belt in both the wash and rinse stage in general PCB cleaning machine. .... The anti-dragout stage exists between the wash and the rinse stages and uses an air knife to prevent any liquid dragout from the wash to the rinse tank.
-
Recycling plastics from automotive shredder residues: a review
Both fractions report to con- veyor belts that move the materials through some steps of sizing and separation: redundancy improves both yield and purity. .... The magnetic fraction is cleaned by magnetic agitation, i.e. exposing magnetic items on a conveyor or .... Similar results can be pursued using ballistic separators, powerful air knives , etc.
-
Single-Pass Corn and Stover Harvesters: Development and Performance
These hardened knives were designed to cut the stalks as they exited the separation area of the .... To collect and convey the stover from the rear of the combine, a belt conveyer was installed. .... The wide conveyor was partially enclosed to keep the stover from blowing off as a result to the air from the combine cleaning fan, and reduce wind-gust effects.
-
Commercial Demonstration of the Manufactured Aggregate Processing Technology Utilizing Spray Dryer Ash
Temporary ductwork was installed to relieve excess air in the SDA day bin by interventing to the .... A leaky knife gate valve and a failed rotary valve were replaced beneath Birchwood’s SDA silo. .... The belt scraper on conveyor L310B was relocated and serviced. .... Maintenance was necessary to service the rotary chute and clean the pantlegs at the top of the…
-
Baked Goods Plant Realizes 60% Energy Savings
That system’s cleaning and conveyor belt capabilities were acceptable, but it lacked the necessary air velocity to dry the trays, plus it used extremely high levels of energy. .... Although there were air knives located on top and bottom in each section, the bottom ones had…
-
Challenges of flip chip on organic substrate assembly technology
…continuously recycled DI water intended to continue to remove the remaining flux and rinse clean the parts. .... The dry section consists of ambient and heated zones with air knives to strip then evaporate moisture. .... After numerous experiments, it was found that the following factors significantly affect the amount of undissolved flux: 1) wash/rinse water temperature and 2) dwell time ( conveyor belt speed).
Indicates content that may require registration and/or purchase.