-
Supplier: Accuris
Description: Box, Foam Cushioning Convoluted
-
Supplier: Visual Sound, Inc.
Description: Porter Case, Inc. Used to customize a PC II for a variety of needs. A five layer pack of gray medium density foam with four custom fit layers 1.25" thick for the bottom and a convoluted sheet for the lid. Used as an inexpensive way to customize your Porter Case interior.
- Features: ATA Case
-
Supplier: IES2000
Description: Acousti-Foam acoustical foams are designed to provide maximum absorption of airborne sound with minimum thickness and weight. These flexible polyurethane open cell foam products are manufactured to optimize pore size, air flow resistance, and density. Sound energy, passing
- Applications: Acoustics / Sound Proofing
- Features & Approvals: Chemical / Fuel Resistant
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast), Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Flexible, Open Cellular
-
-
Supplier: IES2000
Description: urethane foams or fiberglass insulations. This fire retardant foam meets the flame spread, smoke density and fuel contribution requirements necessary to comply with Class-l building code regulations. The high performance thermal and acoustical characteristics of this flexible, low
- Bulk Density: 0.7 lbs/ft³
- Tensile Strength: 18 psi
- Elongation: 15 %
- Tear Strength: 0.5 lbs/in
-
Supplier: Newark, An Avnet Company
Description: FIVE PIECE REPLACEMENT FOAM SET FOR THE PELICAN 1630CASE CONSISTING OF 1 CONVOLUTED TOP LAYER, 3 PICK 'N' PLUCK CENTER LAYERS, AND ONE 1 BOTTOM FOAM ROHS COMPLIANT: NA
-
Supplier: ARC Technologies, Inc.
Description: pressure sensitive adhesive Flat or convoluted formats Surface treatment available for outdoor or harsh environment applications Why RT is effective Similar to the LS and ML series foams, the large open cells of the foam along with ARC Technologies exacting control of applying
-
Supplier: Acoustical Solutions, Inc.
Description: Acoustical Solutions offers a full line of Flat (non-convoluted, non-patterned) Foams sheets and rolls in both polyurethane and melamine (Class 1 fire rated). Standard foam sheet sizes are 2'x 4' by 1" or 2" thick. However we can manufacture larger sheets and rolls of the
- Applications: Acoustics / Sound Proofing
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Open Cellular
- Material / Composition: Plastic / Polymer, Polyurethane
-
Supplier: Acoustical Solutions, Inc.
Description: open-celled polyurethane foam available in charcoal, beige, brown and blue or Class 1 fire rated in light grey foam. The foam sheets are convoluted with matching linear designs that should line up and provide a seamless look from sheet to sheet. It is easily installed
- Applications: Acoustics / Sound Proofing
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Type: Open Cellular
- Features: Other
-
Supplier: Andax Industries
Description: Pelican 1555AIRFS 4pc Foam Set. Our 4-piece Pelican Replacement Foam is the foam set made for the Pelican 1555 Air Case. This pick n pluck foam set incorporates convoluted foam for the lid of the 1555 Air to preserve & secure your items in this unbreakable
- Height: 9 inch
- Length: 25 inch
- Width / Diameter: 16 inch
- Container Type: Box / Crate
-
Supplier: Visual Sound, Inc.
Description: patented PCX Lite Standard luggage. On the inside, we have added 4 layers of medium density gray foam 1½" thick in the bottom, a convoluted foam sheet in the lid held in place by the elastic cross over straps, and a hidden protective layer of PE sandwiched between cloth layers
- Height: 8 inch
- Width / Diameter: 14 inch
- Features: ATA Case
-
Supplier: Visual Sound, Inc.
Description: Comfortable rubber over-molded top and side handles Stainless steel hardware and padlock protectors Pick 'N' Pluck™ with convoluted lid foam Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence FAA maximum carry on size
- Features: ATA Case
-
Industrial Containers - Pelican 1096 Replacement Foam Set for 1095 Hardback Case -- PEL-1095-400-000Supplier: Andax Industries
Description: Pelican 1096 Replacement Foam Set - 1095 Hardback Case. Our Pick N Pluck Foam is engineered to be case foam for the 1095 Hardback Case. This Pelican replacement foam includes convoluted foam for the lid & generous interior foam pieces to cushion &
- Height: 3 inch
- Length: 18 inch
- Width / Diameter: 14 inch
- Container Type: Bag / Sack
-
Supplier: Andax Industries
Description: Pelican 1535AIRFS 3pc Foam Set. Our 3-piece Pelican Replacement Foam is the foam set specific to the Pelican 1535 Air Case. This pick n pluck foam set comes with convoluted foam for the lid of the 1535 Air to insulate & secure your valuables in this
- Height: 8 inch
- Length: 21 inch
- Width / Diameter: 12 inch
- Container Type: Box / Crate
-
Supplier: Andax Industries
Description: Pelican 1525AIRFS 3pc Foam Set. Our 3-piece Pelican Replacement Foam is the foam set designed for the Pelican 1525 Air Case. This pick n pluck foam set includes convoluted foam for the lid of the 1525 Air Case to protect & cushion your valuables in this
- Height: 7 inch
- Length: 21 inch
- Width / Diameter: 12 inch
- Container Type: Box / Crate
-
Supplier: MAST Technologies
Description: MAST Technologies’ Convoluted Foam Absorber product series is a lightweight conductive carbon loaded sheet stock providing broadband reflection loss at microwave frequencies. Due to the shape of the cones on Convoluted Foam Absorbers, they exhibit high reflection loss and
- Overall Thickness: 1.5 inch
- Overall Width: 24 inch
- Overall Length: 24 inch
- Overall Width / O.D.: 24 inch
-
Supplier: Ameripack Corporation
Description: Available in Black, w/convoluted foam Easy action quick release "up & over" catches; Two combination locks; Water resistant; Tamper resistant panels; Free running - wheels; Strong metal handle.
- Height: 6.19 inch
- Length: 42.44 inch
- Width / Diameter: 18.69 inch
- Inside Height: 2.38 inch
-
Supplier: U.S. Case
Description: Watertight, crushproof, and dust proof Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Stainless steel hardware Pick N Pluck with convoluted lid foam Lifetime Guarantee of Excellence
- Features: Moisture Barrier / Proof
-
Supplier: U.S. Case
Description: Watertight, crushproof, and dust proof Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Stainless steel hardware Pick N Pluckâ„¢ with convoluted lid foam Lifetime Guarantee of Excellence
- Features: Moisture Barrier / Proof
-
Supplier: U.S. Case
Description: Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Stainless steel hardware Pick N Pluckâ„¢ with convoluted lid foam Lifetime Guarantee of Excellence
- Features: Moisture Barrier / Proof
-
Supplier: U.S. Case
Description: The hand-held electronics protection solution Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Stainless steel hardware Pick N Pluck with convoluted lid
- Features: Moisture Barrier / Proof
-
Supplier: United Case
Description: Pluck&tm; with convoluted lid foam Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence
- Height: 8.12 inch
- Length: 20.62 inch
- Width / Diameter: 16.87 inch
- Inside Height: 7.62 inch
-
Supplier: All-Spec Industries
Description: The Centurian C2000 is a conductive corrugated front tuck mailer that provides effective static shielding protection. Centurian C2000 Features: Made with 200 lb. "B" flute graphite coated corrugated Pink anti-static convoluted foam loose in the shipper Static sensitive warning and
- Height: 1.5 inch
- Length: 7 inch
- Width / Diameter: 5 inch
- Container Type: Box / Crate
-
Supplier: United Case
Description: Interior Dimensions 7.25" x 4.75" x 3.06" (18.4 x 12.1 x 7.8 cm) Watertight, crushproof, and dust proof Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Stainless steel hardware Available with Pick 'N' Pluck&tm; with convoluted lid
- Height: 3.56 inch
- Length: 8.12 inch
- Width / Diameter: 6.56 inch
- Inside Height: 3.06 inch
-
Supplier: United Case
Description: with convoluted lid foam Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence
- Height: 7.41 inch
- Length: 19.78 inch
- Width / Diameter: 15.77 inch
- Inside Height: 6.72 inch
-
Supplier: Visual Sound, Inc.
Description: Gator Cases Inc. Recording Center Polyethylene - 2U Rugged polyethylene construction ATA style case 2U of rack rail for rack mount recording devices & disk drive Adjustable laptop compartment with no-slip web strap tie-downs Convoluted foam interior in lid Access hole between top &
- Features: ATA Case
-
Supplier: United Case
Description: protectors Available with 2 level Pick 'N' Pluck&tm; with convoluted lid foam Personalized nameplate service available Unconditional Lifetime Guarantee of Excellence
- Height: 8.68 inch
- Length: 24.25 inch
- Width / Diameter: 19.43 inch
- Inside Height: 7.87 inch
-
Supplier: Manufacturers Supplies Co.
Description: The FEBA model F1000 Series Log Slitting System is the ideal automatic single knife slitter for converting large diameter foam materials including PPL foams, PE foams, PVC foams, convoluted foams and similar materials with a maximum outside diameter of
-
Supplier: Kuriyama of America, Inc.
Description: suction, and higher pressure discharge applications. "Cold-Flex" Materials - Hose remains flexible in sub-zero temperatures. Easy Slide Helix - Rigid helix design protects hose tube from cover wear, and allows hose to slide easily over rough surfaces and around corners. Easy-to-handle.
- Inside Diameter: 1.5 inch
- Outside Diameter: 2 inch
- Working Pressure: 100 psi
- Maximum Vacuum: 28 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: suction, and higher pressure discharge applications. "Cold-Flex" Materials - Hose remains flexible in sub-zero temperatures. Easy Slide Helix - Rigid helix design protects hose tube from cover wear, and allows hose to slide easily over rough surfaces and around corners. Easy-to-handle.
- Inside Diameter: 3 inch
- Outside Diameter: 3.62 inch
- Working Pressure: 90 psi
- Maximum Vacuum: 26 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: suction, and higher pressure discharge applications. "Cold-Flex" Materials - Hose remains flexible in sub-zero temperatures. Easy Slide Helix - Rigid helix design protects hose tube from cover wear, and allows hose to slide easily over rough surfaces and around corners. Easy-to-handle.
- Inside Diameter: 2 inch
- Outside Diameter: 2.54 inch
- Working Pressure: 100 psi
- Maximum Vacuum: 28 in Hg vac
Find Suppliers by Category Top
More Information Top
-
The role of support surfaces and patient attributes in preventing pressure ulcers in elderly patients
The specific purpose of this study was to com- pare the effectiveness of two types of overlays intended to prevent pressure ulcers: a convoluted foam mattress overlay and a solid foam mattress overlay.
-
Convo-Gel ™ Cushion
8049-U1 3" Gel/ Convoluted Foam Cushion (Replaces Mason # 8049-1), 16" (W) x 16" (D) x 3" (H), E2603, 1/ea, 4/cs .
-
http://www.drivemedical.com/media/files/1531/pressure46.pdf
3" Gel/ Convoluted Foam Cushion (Replaces Mason # 8049-1 .
-
The Modular Propad and the Softform mattress.
It is used as an overlay for an ordinary mattress and seems to be superior to earlier forms of convoluted foam overlay.
-
Code of Federal Regulations > Title 16 - Commercial Practices > Consumer Product Safety Commission > [16 CFR Part 1632] Standard for the Flammability of Mattr...
This definition includes, but is not limited to, absorbent mattress pads, flat decubitus pads, and convoluted foam pads which are totally enclosed in ticking.
-
Pelican Products | Catalog Search Results | Galco Industrial Electronics
Foam: Cubed; Convoluted Foam Lid, Color: Black, Material: High-Density Polyethylene, Hinge: Mechanical, Locks: No .
-
CorRec-Pak® Conductive Shipper with ESD-Safe Pink Convoluted Foam, 12-1/2 x 10-1/2 x 2-1/2" I.D.
• CorRec-Pak® Conductive Shipper with ESD-Safe Pink Convoluted Foam , 12-1/2 x 10-1/2 x 2-1/2" I.D.
-
Protective Packaging: Systems, Development, Testing
Load spreaders can be used to increase the load-bearing area and materials such as convoluted foam or cushion- ing ribs can be used to decrease the area.
-
The surface voltage at the limit of aqueous colloid solutions of different concentration
… drops of glue, egg woman, tannin and Starke slogan, one of already maintaining drying sees on mercury wellenformige or schraubenfijrmige striations or occur tubes, in parallel the drop radius, of ahnlicher form, how the Wande of open wound foam cells of Silicic.
Indicates content that may require registration and/or purchase.