Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Copper and Copper Alloys - Copper Cathodes
-
Supplier: Accuris
Description: Copper and copper alloys - Copper cathodes
-
Supplier: Accuris
Description: Copper and copper alloys \x96 Copper cathodes
-
-
Supplier: Accuris
Description: Tracked Changes (Redline) - Copper and copper alloys - Copper cathodes
-
Supplier: ASTM International
Description: This specification establishes the requirements for electrolytic copper cathode; electrorefined and electrowon. The cathode furnished shall conform to the chemical composition requirements specified. Cathodes shall withstand ordinary handling without breakage or excessive
-
Supplier: diaago
Description: Hollow Cathode Lamps from Green Scientific are designed and manufactured to achieve all fundamental requirements for a spectral line source. Cathodes are designed with either a pure element or compound to produce the best sputter rate at the lowest current. To enable a lamp to run the
- Type: Cathodic Emitters / Filaments
- Shape / Form: Socket / Receptacle
-
Supplier: Carlisle Interconnect Technologies
Description: Used in the protection and control of corrosion on metallic structures, the cables are used to connect sacrificial anodes and are especially suitable for use in deep well installations where nascent chlorine is present. Operating temperature - 40°C to + 80°C 600V rating Tinned, annealed
- North American (AWG): 1 to 12 AWG
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -40 to 80 C
- Features: AWG 2/0, 3/0, 4/0 or Larger, Other
-
Supplier: Hamamatsu Photonics Europe
Description: For atomic absorption analysis, Metal-vapor discharge lamp, Element : Copper
-
Supplier: Belmont Metals, Inc.
Description: Copper Alloys Featuring a wide variety of Copper-Based Alloys meeting CDA specifications, Brass and Bronzes for Jewelry and Sculpture, Copper-Based Master Alloys, and Custom Alloys Copper was one of the first metals discovered and used by man; and it still finds wide
- Specifications: CDA
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Shape / Form: Ingot
- Features: Non-ferrous, Other
-
Supplier: Belmont Metals, Inc.
Description: Copper Alloys Featuring a wide variety of Copper-Based Alloys meeting CDA specifications, Brass and Bronzes for Jewelry and Sculpture, Copper-Based Master Alloys, and Custom Alloys Copper was one of the first metals discovered and used by man; and it still finds wide
- Specifications: CDA
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Shape / Form: Ingot
- Features: Non-ferrous, Other
-
Supplier: Gentherm Global Power Technologies
Description: Standard Features: Single door cabinet with removable panel Nema 3R rated cabinet, lockable Available in 14 gauge polyester powder coated steel All cabinet hardware stainless steel, all brass/copper hardware has electroless nickel plated finish Available with pole or wall mounting Single
- Form Factor: Wall Mount
-
Supplier: Gentherm Global Power Technologies
Description: Standard Features: Single door cabinet with removable phenolic panel Nema 3R rated cabinet, lockable Available in 14 gauge polyester powder coated steel All cabinet hardware stainless steel, all brass/copper hardware has electroless nickel plated finish Available with pole or wall mounting
- AC Input Voltage: 115 volts
- Form Factor: Wall Mount
-
Supplier: Gentherm Global Power Technologies
Description: Standard Features: Removable 3-door cabinet with slide out frame Nema 3R rated cabinet, lockable Available in 12 gauge polyester powder coated steel or 11 gauge hot dipped galvanized steel All cabinet hardware stainless steel, all brass/copper hardware has electroless nickel plated finish
- Form Factor: Wall Mount
-
Supplier: Belmont Metals, Inc.
Description: Copper Alloys Featuring a wide variety of Copper-Based Alloys meeting CDA specifications, Brass and Bronzes for Jewelry and Sculpture, Copper-Based Master Alloys, and Custom Alloys Copper was one of the first metals discovered and used by man; and it still finds wide
- Specifications: CDA
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Shape / Form: Ingot
- Features: Non-ferrous, Other
-
Supplier: Belmont Metals, Inc.
Description: Copper Alloys Featuring a wide variety of Copper-Based Alloys meeting CDA specifications, Brass and Bronzes for Jewelry and Sculpture, Copper-Based Master Alloys, and Custom Alloys Copper was one of the first metals discovered and used by man; and it still finds wide
- Specifications: CDA
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Shape / Form: Ingot
- Features: Non-ferrous, Other
-
Description: The method is applicable to unalloyed coppers not containing elements providing insoluble residues in the electrolytic solution. Annex A gives test portions of test sample and of copper precipitate. Annex B describes a spectrophotometric method for the determination of residual
-
Supplier: Allied Electronics, Inc.
Description: MG Chemical Copper Electroplating Tank. Copper Electroplating is the process in which a layer of copper is deposited on the item to be plated by using an electric current. For the electronics industry, copper electroplating is commonly used to plate through-holes or to
-
Supplier: CSA Group
Description: steels and copper alloys, etc. ISO 20313:2018 is applicable to both coated and bare hulls and tanks; most hulls and tank internals are coated. ISO 20313:2018 is not applicable to the cathodic protection of hulls principally made of other materials such as aluminium alloys, stainless steels or
-
Description: Specifies the requirements of refined copper listed in table 1, in the form of refinery shapes (unwrought products). The refinery shapes included are cathodes, horizontally, vertically and continuously cast wire bars, cakes, billets and ingots. This second edition cancels and replaces
-
Supplier: CSA Group
Description: Specifies the requirements of refined copper listed in table 1, in the form of refinery shapes (unwrought products). The refinery shapes included are cathodes, horizontally, vertically and continuously cast wire bars, cakes, billets and ingots. This second edition cancels and replaces
-
Description: The terms and definitions have been approved in principle by the Customs Co-operation Council (CCC) to form the basis of the Harmonized Commodity Description and Coding System (Harmonized System) for the revision of chapter 74 "Copper" of the CCC-Nomenclature. This International Standard
-
Supplier: CSA Group
Description: The terms and definitions have been approved in principle by the Customs Co-operation Council (CCC) to form the basis of the Harmonized Commodity Description and Coding System (Harmonized System) for the revision of chapter 74 ""Copper"" of the CCC-Nomenclature. This International Standard
-
Supplier: ASTM International
Description: 1.1 This practice describes the sampling of copper (except electrolytic cathode) and copper alloys in either cast or wrought form for the determination of composition. 1.2 Cast products may be in the form of cake, billet, wire bar, ingot, ingot bar, or casting. 1.3 Wrought
-
Supplier: ASTM International
Description: 1.1 This practice describes the sampling of copper (except electrolytic cathode) and copper alloys in either cast or wrought form for the determination of composition. 1.2 Cast products may be in the form of cake, billet, wire bar, ingot, ingot bar, or casting. 1.3 Wrought
-
Supplier: CSA Group
Description: requirements for pipelines of carbon steel, stainless steel, cast iron, galvanized steel, or copper. If other pipeline materials are used, the criteria to apply are defined under the responsibility of the pipeline operator. ISO 15589-1:2015 does not apply to pipelines made of reinforced
-
Description: Provides testing procedures to comply with the requirements of a criterion at a test site on a buried or submerged steel, cast iron, copper, or aluminum pipeline. Contains instrumentation and general measurement guidelines. Includes methods for voltage drop considerations when making
-
Supplier: NACE International
Description: Provides testing procedures to comply with the requirements of a criterion at a test site on a buried or submerged steel, cast iron, copper, or aluminum pipeline. Contains instrumentation and general measurement guidelines. Includes methods for voltage drop considerations when making
-
Supplier: AMPP Resources
Description: Provides testing procedures to comply with the requirements of a criterion at a test site on a buried or submerged steel, cast iron, copper, or aluminum pipeline. Contains instrumentation and general measurement guidelines. Includes methods for voltage drop considerations when making
-
Supplier: Technic, Inc.
Description: The racks to be stripped are made anodic and the plated metal on the racks is dissolved into the electrolyte and subsequently deposited on steel or copper cathodes.
- Chemical / Composition: Tin Plating
-
Description: New in 2020! This standard presents accepted methods and practices regarding the use of cathodic protection (CP) for the control of external corrosion on buried or submerged carbon steel, stainless steel, gray cast iron, ductile cast iron, copper, and aluminum piping systems at nuclear power
-
Supplier: NACE International
Description: New in 2020! This standard presents accepted methods and practices regarding the use of cathodic protection (CP) for the control of external corrosion on buried or submerged carbon steel, stainless steel, gray cast iron, ductile cast iron, copper, and aluminum piping systems at nuclear power
-
Supplier: AMPP Resources
Description: New in 2020! This standard presents accepted methods and practices regarding the use of cathodic protection (CP) for the control of external corrosion on buried or submerged carbon steel, stainless steel, gray cast iron, ductile cast iron, copper, and aluminum piping systems at nuclear power
-
Supplier: AENOR
Description: Copper and copper alloys - Copper cathodes
-
Supplier: AENOR
Description: COPPER AND COPPER ALLOYS. COPPER CATHODES.
-
Supplier: AENOR
Description: Copper and copper alloys - Copper cathodes
Find Suppliers by Category Top
Featured Products Top
-
copper cathode producer configured a system after a short trial period. During the primary smelting process, copper concentrate is typically processed into a higher purity matte stream and a waste slag stream containing impurities. The key editable parameters that (read more)
Browse Thermal Imagers Datasheets for LAND -
metal leaves the material free of burrs and induced mechanical or thermal stress or deformation. ApplicationsBattery Plates Rechargeable nickel metal hydride (NiMH) batteries are constructed using nickel as the positive node. The nickel electrodes, or cathodes, are grids or screens (read more)
Browse Electrochemical, Photochemical, and Chemical Milling Services Datasheets for Conard Corporation (The) -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded metal foil for anode & cathode production
Anode and Cathode Battery Electrode Materials The electrically active material used in the electrodes of most modern battery designs are powders and require a mechanical support structure to hold them in place during the (read more)
Browse Cathode Emitters and Filaments Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division
Conduct Research Top
-
Copper Crud Treatment, concentration dependent pond depth adjustment for decanter centrifuges, DControl (R)
into the electrolysis cell can result in a "burnout" of the cathode. The carry-over of this electrolyte into the extraction can cause problems with the pH. regulation. The carry-over of the organic components into the raffinate also leads to. contamination of the leaching circuit. Continuous
-
Smart Wireless Improves Lixiviation Performance Monitoring at Barrick Zaldivar
Barrick, the biggest gold producer in the world with large land positions on some of the most prolific mineral districts, is the owner of the Zaldivar Plant in Chile, an open-pit, heap-leach copper mine that produces 150K tones/yr of pure cathode copper. The process utilized at the mine to extract
-
Cause and Prevention of Galvanic Corrosion in Aluminium
Four conditions must be present for galvanic corrosion to occur: o Cathode - the more noble or least active metal. This metal has current discharge properties and will be protected from corrosion by the presence of the anode metal. Cathode examples: copper, gold, silver, nickel. o Anode - the least
-
Metrigraphics Article in Today's Medical Developments
more precision than stamping, but it can only go down to about the 75µm or 100µm range.". So, the next option is electroforming. Electroforming is somewhat a subset of electrochemical deposition; it is a typical cathode electrolyte system. "An automobile manufacturer will plate bumpers
More Information Top
-
Assessment of energy requirements in proven and new copper processes. Final report
During eiectrorefiniog, copper is eiectrochemicaliy dissooived from the impure anodes and then selectively plated in p a form onto copper cathodes .
-
cathode copper ( Page 10 ) - offers from cathode copper manufacturers, suppliers, exporters & wholesalers
Copper Cathode Sheet .
-
http://umkn-dsp01.unisa.ac.za/bitstream/handle/10500/2762/dissertation_ntengwe_%20f.pdf?sequence=1
Low values may not be effective while higher values would be more effective but may produce irregular deposits that could bring the phenomenon of nodulation, passivity and rough surfaces of copper cathodes (Lafront et al., 2002).
-
The Blue Water Footprint of Primary Copper Production in Northern Chile
Both processes refine the ore to a high grade of copper known as copper cathode ; in this article copper cathode refers to high-purity commodity copper, not to cathodes found in electrical devices such as batteries.
-
Modern Electroplating 5th Edition
This figure shows how the potential E(I) of a copper cathode in the etectrodeposition of copper can be measured using the three-electrode cell.
-
http://dspace.mit.edu/bitstream/handle/1721.1/65033/27985129-MIT.pdf?sequence=2
Copper Cathode , Copper Anode, Various Discharge Times .
-
cathode copper ( Page 4 ) - offers from cathode copper manufacturers, suppliers, exporters & wholesalers
Copper Cathode .
-
cathode copper ( Page 5 ) - offers from cathode copper manufacturers, suppliers, exporters & wholesalers
Copper Cathode .
-
cathode copper ( Page 35 ) - offers from cathode copper manufacturers, suppliers, exporters & wholesalers
Copper Cathode ,Copper Wire (99.99)Factory Supply .
-
cathode copper ( Page 12 ) - offers from cathode copper manufacturers, suppliers, exporters & wholesalers
Copper Cathode .
Indicates content that may require registration and/or purchase.