-
Supplier: Accuris
Description: Standard Specification for Copper-Clad Steel Wire Strand
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR HARD-DRAWN COPPER-CLAD STEEL WIRE
-
Supplier: Accuris
Description: Standard Specification for Hard-Drawn Copper-Clad Steel Wire
-
-
Supplier: Accuris
Description: Standard Specification for Annealed Copper-Clad Steel Wire
-
Supplier: ASTM International
Description: This specification covers copper-clad steel wire strand composed of a number of round steel, copper-clad wires, for use as guys, messengers, span wires, and for similar purposes where electrical conductance is not a requirement. The
-
Supplier: ASTM International
Description: Standard Specification for Hard-Drawn Copper-Clad Steel Wire
-
Supplier: ASTM International
Description: This specification covers annealed bare round copper-clad steel wire for the following applications: electrical, electronic, grounding, telecommunications, and other applications. Four types of copper-clad steel wires according to their
-
Supplier: ASTM International
Description: This specification covers bare round copper-clad steel wire for electronic application. Four classes of copper-clad steel wire are covered as Class 30HS, 30A, 40HS, and 40A. The wire shall consist of a core of homogeneous open-hearth,
-
Supplier: SAE International
Description: This specification covers a low-carbon steel in the form of round wire clad with electrolytic copper.
-
Supplier: SAE International
Description: This specification covers a low-carbon steel in the form of round wire clad with phosphorus-deoxidized copper.
-
Supplier: SAE International
Description: This specification covers a low-carbon steel in the form of round wire clad with electrolytic copper.
-
Supplier: SAE International
Description: This specification covers a low-carbon steel in the form of round wire clad with electrolytic copper.
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Zippertubing Co. (The)
Description: SHX-4 (SnCuFe) is a flexible 4 layer knitted wire mesh EMI shielding material that is made of Tin plated, Copper clad Steel wire. The knitted mesh design creates a highly flexible shield that unlike many tubular braids will not change attenuation performance when
- Metal: Copper / Brass / Bronze, Steel
- Features: Other Metal
-
Supplier: Zippertubing Co. (The)
Description: SHX-2 (SnCuFe) is a flexible 2 layer knitted wire mesh EMI shielding material that is made of tin plated, copper clad steel wire. The knitted mesh design creates a highly flexible shield that unlike many tubular braids will not change attenuation performance when
- Metal: Copper / Brass / Bronze, Steel
- Features: Other Metal
-
Supplier: Hamilton Products, Inc.
Description: Braided Wire
- North American (AWG): 8 AWG
- Cable Conductor: Copper Clad Steel
- Features: Other
-
Supplier: Belden Inc.
Description: Antenna Wire, 14AWG (7x22) Bare Copper Covered Steel
- North American (AWG): 14 AWG
- Number of Conductors: 1 #
- Cable Conductor: Copper Clad Steel, Copper and Copper Alloys
- Cable Shielding: No Shielding
-
Supplier: AENOR
Description: Copper-clad steel wires for electrical purposes.
-
Supplier: TE Connectivity
Description: Body Features Gasket Shape : Round Gasket Type : Knitted Wire EMI Gasket Dimensions Outside Diameter : 2.4 MM [.094 INCH ] Product Length : .25 M [.82 FT ] Electrical Characteristics Resistance to Petroleum : No Product Type Features Gasket Wire Material Type : Tinned Copper
- Wire Diameter: 0.09448824 inch
- Applications: EMI / RFI Shielding
- Features: Other Metal
-
Supplier: Allied Electronics, Inc.
Description: Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test. Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test. MIL-C-17
-
Supplier: Allied Electronics, Inc.
Description: Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test. Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test. MIL-C-17
-
Supplier: TelephoneStuff.com
Description: Impact-resistant thermoplastic construction with heavy-duty triple-wipe brass contacts for long service life. Features: - 20A/125V - Back wire and side wire terminal options - Heavy-gauge zinc-plated steel locked-in wrap-around strap - Terminal screws accept up to #10
- Applications: Commercial
- Device Type: Receptacle / Outlet
- Grounding: Self-Grounding
- Features: Single
-
Supplier: Belden Inc.
Description: 22 AWG, Bare Copper Covered Steel, Polyethylene Insulation, 34 AWG Copper Braiding, FRNC Sheath, Steel Wire Armor, FRNC Jacket
- North American (AWG): 22 AWG
- Product Type: ATA / SATA Cable
- Features: Cable Assembly, Copper Clad Steel, Copper and Copper Alloys, Other
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: RF Cable Type: RG142 Conductor: Silver Plated Copper clad Steel Insulation: Teflon PTFE Outer Conductor: Silver Plated Copper wire Jacket: Teflon FEP Outer Diameter (O.D): 4 .95±0.08mm
- Product Category: Bulk Cable
- Features: Other
- Cable Jacket: Teflon®
-
Supplier: Windy City Wire
Description: RG6 / RG59 CCTV Wire Windy City Wire's SmartWire CCTV Coaxial Cables are what you need to ensure the neatest and most efficient camera installations. We stock RG59 / RG6 CCTV Wire in standard, Siamese and Outdoor Direct Burial configurations. We also carry a Mini 59 Siamese
- North American (AWG): 18 AWG
- Features: Braid, Copper Clad Steel, Foil / Copper Tape
- Product Category: Bulk Cable
-
Supplier: TE Connectivity
Description: Body Features Conductor Type (Large) : Copper Clad Steel Conductor Type (Small) : Copper Clad Steel Configuration Features Visual Inspection : Yes Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products :
- Connector Type: DIN Connector
-
Supplier: Universal Wire Works Inc.
Description: Alloy 187 is used for arc welding of wrought or cast 70/30, 80/20, and 90/10 copper nickel alloys to themselves or to each other. Alloy 187 can be used for welding the clad side of copper-nickel clad steel. Electrode sizes 3/32 and 1/8 dia. can be used in all
- Tensile Strength (UTS, Break): 50,000 psi
- Elongation: 30 %
- Type: Alloy, Nickel / Nickel Alloy (UNS N)
- Features: Non-ferrous - Any Type, Other, Specialty / Other
-
Supplier: Harbour Industries, Inc.
Description: shielding effectiveness levels that exceed those of flexible MIL-DTL-17 cables. Flat strips of silver plated copper are braided over the dielectric core, frequently with an intermediate metallized mylar or kapton layer, and an outer round wire braid. This shielding technique provides
- Impedance: 50 ohms
- Operating Temperature: -55 to 200 C
- Cable Shielding: Braid, Foil Braid
- Product Category: Bulk Cable
-
Supplier: Cable & Supplies, Inc.
Description: Leader Wire
- Number of Conductors: 2 to 3 #
- Operating Temperature: -40 to 70 C
- Features: Bulk Cable, Other
- Cable Conductor: Copper Clad Steel
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: applications. The Braze family of alloys is available in strip, wire, powder, paste, preforms as well as clad tri-metal products and flux-cored wire.
- Tensile Strength (UTS): 23,000 to 50,000 psi
- Melting Range: 1,780 F
- Conductivity: 26,680,000,000 µS/cm
- Approvals / Conformance: ASME, AWS
-
Supplier: PHOENIX CONTACT USA
Description: Cable ring, PROFIBUS, 2-wire, shielded, PUR/PVC, blue outer sheath, 1 x 2 x 0.25 mm², cable length: 100 m
- Cable Length: 328.0841666666667 ft
- North American (AWG): 24 AWG
- Cable Shielding: Braid, Foil / Copper Tape
- Features: Copper Clad Steel, Other
-
Supplier: General Cable
Description: systems. Distribution Conductor & Cable Wide range of overhead conductor and medium- and low-voltage cables for primary and secondary distribution. Substation Cable A complete line of industrial wire and cable solutions for power substation operations. Generation Station Cable
- Rated Voltage: 0.3 to 500 kilovolts
- Cable Conductor: Aluminum Clad Steel, Aluminum and Aluminum Alloys, Copper and Copper Alloys
- Features: Bulk Cable
- Product Type: Multiconductor Cable
-
Supplier: TE Connectivity
Description: Body Features Wire Connection : Open End Dimensions Discrete NTC Wire Length (MM) : 28 Operation/Application Wire/Cladding Connection : Nickel Plated Copper Clad Steel , .5mm OD Packaging Features Discrete NTC Package : D0-35 Glass NTC Product Type Features
- Temperature Range: -40 to 300 C
- Resistance (@25°C): 10,000 ohms
- Length: 1.1023628 inch
-
Supplier: TE Connectivity
Description: Dimensions Product Diameter : 4.77 MM [.188 INCH ] Product Length : 914.4 MM [36 INCH ] Mechanical Attachment Wire Length : 254 MM [10 INCH ] Other Junction Grounding : Ungrounded Product Type Features Sensor Package : Isolated Stainless Steel Probe with Copper Tip
- Base, Noble and Refractory Metal Type: T
- Features: Thermocouple
-
Supplier: TPI Corporation
Description: FLOW RATE DISCONNECT SWITCH, REMOTE THERMOSTAT CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD STEEL SHEATH HEATING ELEMENT HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED
- Heating Capacity: 3.3 kW
- AC Voltage Required: 240 volts
- Maximum Air Flow: 400 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
Find Suppliers by Category Top
Featured Products Top
-
O) Con-O-Clad® is manufactured using high performance/exotic alloys for critical applications in which performance under extreme temperatures or severe environmental conditions is required. We have over 70 years of experience in the design and manufacture of mineral insulated cable, and we (read more)
Browse Thermocouple Wire Datasheets for Conax Technologies -
, electrical, recreation, and other markets. Materials, Gages, Finishes and Shapes M. P. Metal Products has experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005 (read more)
Browse Copper, Brass, and Bronze Alloys Datasheets for MP Metal Products -
, Gages, Finishes and Shapes M. P. Metal Products has experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and (read more)
Browse Converting Services Datasheets for MP Metal Products -
, furniture, electrical, recreation, and other markets. Materials, Gages, Finishes and Shapes M. P. Metal Products has experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, (read more)
Browse Hookup Wires Datasheets for Cooner Wire Company -
steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes. M. P. Metal Products Achieves ISO 9001 : 2015 (read more)
Browse Datasheets for MP Metal Products -
feedthrough assemblies allow multiple insulated wires to be installed through a single port. Conax HD assemblies consist of a stainless steel tube swaged over 12, 24, 40 or 60 bundled PTFE coated thermocouple grade and/or copper wires. HD assemblies provide an excellent means to pass numerous thermocouple (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
O-110 O-110 0.008" x 0.8" wide Stainless Steel Retainer Ring. This ring is roll formed in 0.008" type 304 stainless steel, such that the finished part is free of foreign material to pass a copper sulfate solution test and meet (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes (read more)
Browse Datasheets for MP Metal Products -
pigtail or ground wire it is available in stainless steel, nickel-plated copper, gold-plated copper; or may be fabricated of pure silver, gold alloys, monel, pure nickel, bronze or other materials. Additionally, any flexible wire rope can also be constructed as Litz Wire (film insulated). (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Cooner Wire Company
More Information Top
-
Advanced Materials Design and Mechanics
Keywords: copper clad steel wire ; preparation methods; composite material .
-
Reduction of Size, Weight, and Cost of Automotive Wiring Components Through the Use of Bimetallic Wire
The fatigue properties of copper clad steel wire are derived from the properties of the steel core.
-
Metallurgy Technology and Materials
Effects of Processing Technic on Grain Size of Copper Clad Steel Wire .
-
Steel Wire Rod - Steel Wire Rod Manufacturers, Suppliers
Copper Clad Steel Wire .
Indicates content that may require registration and/or purchase.