Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Solderability, Dyeability, Moisture Resistance, Few Pin Holes, Low Dielectric Loss in high frequency, Suitable for high speed winding operation. Applications: Micro transformers, Linear motors, Relays, Solenoids, Micro motors, Watch coils, Magnet head, Instrumental coils
-
Description: Resistance to abrasion, Excellent chemical resistance, Poor hydrolytic resistance Application: Motors, Medium-sized Transformers
-
Description: Solderability, Dyeability, Moisture Resistance, Few Pin Holes, Low Dielectric Loss in high frequency, Suitable for high speed winding operation. Applications: Micro motors, Transformers, Automobile coils
-
-
Description: Solderability, Dyeability, Moisture Resistance, Few Pin Holes, Low Dielectric Loss in high frequency, Suitable for high speed winding operation. Applications: Micro motors, Transformers, Automobile coils
-
Supplier: Kanthal Bethel
Description: Round and flat conductive wire (magnet wire) in aluminium, copper-clad aluminium and copper. The Kanthal program includes standard conductive wire sizes but also custom-designed sizes and resistance to meet specific design requirements. The wire is
-
Supplier: TE Connectivity
Description: Contact Features Contact Underplating Material : Copper Magnet Wire Terminal Type : Blade Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 21 Magnet Wire Size (MM) : .72 Product Length :
- North American (AWG): 21 AWG
- Features: Other, RoHS
-
Supplier: BRIM Electronics, Inc.
Description: Bare copper wire insulated with a single or double/heavy coating of 155°C Polyurethane/Nylon coating. Solderable. MIL-W-583 Class 155, Fed. Spec. JW 1177/42B Class 155 SPUN, SPUN2. NEMA MW-80-C. Std. Colors: Natural (Red).
-
Supplier: Device Technologies, Inc.
Description: wire, strip or stamped components that can run reel-to-reel, please contact us here. Alternate Polymer Wire Coating: While powder coating is a core technology, we also offer other coating services ranging from traditional ‘enamel’ magnet wire to Kapton tape wrapping.
-
Supplier: Newark, An Avnet Company
Description: MAGNET WIRE, 19300FT, 38AWG, COPPER; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:38AWG; Conductor Area CSA:-; Reel Length (Imperial):19300ft; Reel Length (Metric):5882.6m; Operating Temperature Max:200°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MAGNET WIRE, 7860FT, 34AWG, COPPER; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:34AWG; Conductor Area CSA:-; Reel Length (Imperial):7860ft; Reel Length (Metric):2395.7m; Operating Temperature Max:200°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MAGNET WIRE, 126FT, 16AWG, COPPER; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):126ft; Reel Length (Metric):38.4m; Operating Temperature Max:200°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MAGNET WIRE, 1260FT, 26AWG, COPPER; Jacket Material:Polyester; Jacket Color:Transparent; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1260ft; Reel Length (Metric):384.1m; Operating Temperature Max:200°C RoHS Compliant: Yes
-
Supplier: Accuris
Description: COPPER WIRE, MAGNET Single Film Insulated, High Temperature
-
Supplier: Belden Inc.
Description: Magnet Wire, 34AWG (Solid) Bare Copper, PUR/NYL Insulation, J-W-1177/9 MW 28-C
-
Supplier: Belden Inc.
Description: Magnet Wire, 30AWG (Solid) Bare Copper, PUR/NYL Insulation, J-W-1177/9 MW 28-C
-
Supplier: Belden Inc.
Description: Magnet Wire, 24AWG (Solid) Bare Copper, PUR/NYL Insulation, J-W-1177/9 MW 28-C
-
Supplier: Belden Inc.
Description: Magnet Wire, 20AWG (Solid) Bare Copper, PUR/NYL Insulation, J-W-1177/9 MW 28-C
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR STIFFNESS OF BARE SOFT SQUARE AND RECTANGULAR COPPER AND ALUMINUM WIRE FOR MAGNET WIRE FABRICATION
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR STIFFNESS OF BARE SOFT SQUARE AND RECTANGULAR COPPER WIRE FOR MAGNET WIRE FABRICATION (R 1991)
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: ASTM International
Description: 1.1 This test method, known as the low-stress elongation (LSE) test, covers the procedure for determining the stiffness of bare soft square and rectangular copper and aluminum wire in terms of the permanent elongation resulting from the application of a stress of tensile.
-
Supplier: Allied Electronics, Inc.
Description: Non Solderable Magnet Wire, 200 °C, Solid Annealed Bare Copper Conductor Beldsol Magnet Wire is a dual insulated Magnet Wire that combines the excellent dielectric characteristics of polyurethane and the known toughness and solvent resistance of a
-
Supplier: Allied Electronics, Inc.
Description: Non Solderable Magnet Wire, 200 °C, Solid Annealed Bare Copper Conductor Beldsol Magnet Wire is a dual insulated Magnet Wire that combines the excellent dielectric characteristics of polyurethane and the known toughness and solvent resistance of a
-
Supplier: Allied Electronics, Inc.
Description: Non Solderable Magnet Wire, 200 °C, Solid Annealed Bare Copper Conductor Beldsol Magnet Wire is a dual insulated Magnet Wire that combines the excellent dielectric characteristics of polyurethane and the known toughness and solvent resistance of a
-
Supplier: Allied Electronics, Inc.
Description: Non Solderable Magnet Wire, 200 °C, Solid Annealed Bare Copper Conductor Beldsol Magnet Wire is a dual insulated Magnet Wire that combines the excellent dielectric characteristics of polyurethane and the known toughness and solvent resistance of a
-
Supplier: Block USA, Inc.
Description: Current loading 0.42 - 3.36 A Long-term thermal resistance 130°C (class B) May be tinned >350 °C Wire diameter 15 x 0.1 - 120 x 0.1 mm Effective Cross-section 0.118 - 0.943 mm2 Varnish insulated radio frequency copper braid for the production of coils and windings in the radio
-
Supplier: Block USA, Inc.
Description: Current loading 0.02 - 11.5 A Long-term thermal resistance 150°C (class F) May be tinned >350 °C Wire diameter 0.08 - 2 mm Enamelled copper wire for the production of coils and winding and for general laboratory needs.
-
Supplier: ASTM International
Description: individual specifications for particular applications. 1.2 These test methods present different procedures for evaluating given properties of round, rectangular or square, copper or aluminum film-insulated magnet wire. 1.3 The values stated in inch-pound units are the standard.
-
Supplier: Magnetic Lifting Technologies US
Description: Tri Pole Magnets, rectangular in shape, are manufactured for specific applications and are not as versatile as the round magnets. They have two outer shoes and one center shoe. They can be made with wire windings or strap windings with aluminum or copper conductors. They
- Features: DC Power, Other, Suspension Magnet
- Industrial Magnets: Magnetic Lift
-
Supplier: Magnetic Lifting Technologies US
Description: Rectangular designed magnets are manufactured for specific applications and are not as versatile as the round magnets. They have two outer shoes and one center shoe. They can be made with wire windings or strap windings with aluminum or copper conductors. They are sized
- Features: DC Power, Other, Suspension Magnet
- Industrial Magnets: Magnetic Lift
-
Supplier: National Bronze & Metals Inc.
Description: CONSUMER: Christmas Ornaments ELECTRICAL: Terminals, Switches, Radio Parts, Contacts, Trolley Wire, Magnet Wire, Busbars, Terminal Connectors, Conductors, Electrical, Stranded Conductors, Wire, Electrical FASTENERS: Fasteners INDUSTRIAL: Printing Rolls, Chimney Cap
- OD / Width: 0.1875 to 15 inch
- Length: 144 inch
- Thickness: 0.125 to 2 inch
- Conductivity: 101 %IACS
-
Supplier: National Bronze & Metals Inc.
Description: CONSUMER: Christmas Ornaments ELECTRICAL: Terminals, Switches, Radio Parts, Contacts, Trolley Wire, Magnet Wire, Busbars, Terminal Connectors, Conductors, Electrical, Stranded Conductors, Wire, Electrical FASTENERS: Fasteners INDUSTRIAL: Printing Rolls, Chimney Cap
- UNS Number: 11,000
- AISI / AA / CDA Grade: 110
- Overall Width / OD: 0.1875 to 15 inch
- Overall Thickness: 0.125 to 2 inch
-
Description: New England Wire Technologies manufactures specialty winding custom wire and cable in single-end, stranded and Litz wire multiconductor cable configurations. While magnet wire in the single-end or Litz wire form is the most common winding wire, its
- Operating Temperature: 155 to 180 C
- Wire Conductor: Copper and Copper Alloys
- Features: Stranded
-
Supplier: ELANTAS North America LLC
Description: portfolio comprises enamels especially designed for various wire grades such as copper and aluminum wires, fine wires, medium wires, heavy round wires and shaped wires. We provide solutions for both horizontal and vertical enameling technologies, as
- Industry: Electronics
- Chemistry: Glaze / Glass Enamel
- Features: Other
- Type: Varnish
Find Suppliers by Category Top
Featured Products Top
-
Conductor Materials: Bare Copper Oxygen-Free Copper Tinned Copper Silver Plated Copper Nickel Plated Copper Magnet Wire Wide variety of (read more)
Browse Hookup Wires Datasheets for New England Wire Technologies Corporation -
A description of the various styles of Litz wire - Type 1 through Type 9 New England Wire Technologies is a pioneer and leading designer and manufacturer of Litz wire and specialty winding wire. Litz wire consists of a number of individually insulated magnet wires twisted or (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
of individually insulated magnet wires twisted or braided into a uniform pattern with the primary benefit of reducing AC losses in high frequency windings. We offer all 9 types of Litz wire constructions with multiple varieties of insulation to meet agency and/or specific customer voltage withstand (read more)
Browse Datasheets for New England Wire Technologies Corporation -
of individually insulated magnet wires twisted or braided into a uniform pattern with the primary benefit of reducing AC losses in high frequency windings. We offer all 9 types of Litz wire constructions with multiple varieties of insulation to meet agency and/or specific customer voltage withstand (read more)
Browse Datasheets for New England Wire Technologies Corporation -
-strand bare, tinned and silver-plated copper as well as various copper alloys and magnet wires. Sign up for our e-Newsletter! Watch>> (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
Wire Enamels Wire enamels are special coatings applied to copper and aluminum wires to ensure electrical insulation of the magnet wires. ELANTAS develops and manufactures wire enamels based on different chemistries according to individual requirements. With our (read more)
Browse Stop Off Coatings and Masking Compounds Datasheets for ELANTAS North America LLC -
-plated copper as well as various copper alloys and magnet wires. Wire and Cable 101 From FAQ's & specifications to relevant and timely industry specific articles and research. We are (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
One of the most critical factors determining a motor’s performance is its “winding.” Windings consist of conductors—such as copper or aluminum wire—wound into coils. When an electric current flows through them, they generate a magnetic field. Through interaction (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
Operating motors at high ambient temperatures creates several challenges that need to be addressed to ensure performance and reliability. These key challenges include: Wire Insulation Degradation: Insulation materials used over magnet wires and lead wires can easily (read more)
Browse Stepper Motor Drives Datasheets for Portescap -
ranges Copper winding (in 41 gauge or higher) Litz magnet wires High dielectric and voltage designs Flame retardant design Low-profile design Sealed transformer design Toroidal design Horizontal and vertical configurations (read more)
Browse Power Transformers Datasheets for Triad Magnetics
Conduct Research Top
-
Stripping Magnet Wire Using the Eraser Model RT2S
Eraser's RT2S Fine Magnet Wire Stripper is made for stripping enamel, Formvar, polyurethane, polyimide, and many other types of film insulations from copper magnet wire from 28-48awg.
More Information Top
-
TEM observations of void-lobed defects and the origin of stringers in copper rod and drawn magnet wire
&p.1:Abstract Utilizing transmission electron microscopy (TEM), we have discovered a defect, which we call a void-lobed defect, in copper precursor rod and in sec- tions of failed copper magnet wire .
-
copper magnet wire - offers from copper magnet wire manufacturers, suppliers, exporters & wholesalers
copper magnet wire .
-
uew magnet wire - offers from uew magnet wire manufacturers, suppliers, exporters & wholesalers
Round Copper Magnet Wire Class 130-220c .
-
The role of the conductor in the manufacture and performance of magnet wire
… “conventional”process, which involvesthe separateand distinct stages of high speed wire drawing, storage, annealing, and enameling, has on occasion been improved by supplanta- tion with the so-called “in line process” that was developed nearly two decades ago for copper magnet wire [6].
-
Continuous Improvement Efforts in Wire Bonding
The joining processes for an ignition coil - primary coil circuit that utilizes 0.65mm enameled round copper magnet wire with 0.0295mm of polyesterimide over-coated polyamideimide insulation is investigated.
Indicates content that may require registration and/or purchase.