-
Supplier: Littelfuse, Inc.
Description: Littelfuse offers Copper clip-on pipe probe housings suitable for a wide range of temperature sensing applications. If the dimensions on this product won't work for your requirements, please contact us for further assistance. Tight Tolerance Moisture Resistant Supplied with a
- Temperature Range: -55 to 105 C
- Resistance (@25°C): 10,000 ohms
- Lead Style: Leadless
-
Supplier: OMEGA Engineering, Inc.
Description: RTD Single Sensor This RTD plug sensor is ideal for pressure vessel applications, pressurized containers and applications requiring a temperature sensor with an NPT mounting fitting. The single element design has a 1/4" diameter, 304 stainless steel probe that extends
- Sensed Temperature: 896 F
- Diameter or Width Range: 0.24 inch
- Sensitive Length: 12.7 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Isotech North America
Description: The recent addition to our long-established range of metrology furnaces offers an alternative for those who prefer 3-Zone furnaces to Heat-Pipe technology. The 3 Zones create a controlled volume of constant temperature within the furnace in which High-Temperature Fixed Points
- Process Temperature: 200 to 1,200 C
- Width / Tube O.D.: 600.0000000000001 mm
- Length (Chamber / Tube): 560 mm
- Height: 960 mm
-
-
Supplier: Infinity Fluids Corp.
Description: power with "Stand-by Idling" Save money; the CENTAX is typically 50-75% less expensive than comparable heaters Simple element removal for inspection and cleaning Specifications Compact heaters from 100 watts to 250kW All stainless steel construction standard Process temperatures to 600° C
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.1 to 250 kW
- Flange or Thread Diameter: 0.25 to 0.75 inch
- Heated Length: 18 inch
-
Supplier: ToneCooling Technology Co., Ltd
Description: Product size: 118mm*92.4mm*64.5mm Fin thickness: 0.4mm Fin spacing: 2.0mm Number of copper tubes: 6 Power consumption: 395W Material: copper base + aluminum fins + 6 heat pipes 1. Small Form Factor (SFF) PCs The TC-SP5-2US21-P is ideal for small form factor PCs, where space is
Find Suppliers by Category Top
Featured Products Top
-
: 1. Forging and machining: Metal pipe joints (such as stainless steel and copper alloys) are usually formed by forging round steel or steel ingots, and then machined by turning, tapping, and other mechanical processing 2. Die casting process: Some plastic or zinc alloy joints are formed by die (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
When high-pressure-rated thermowells are not required, consider using pipe thermowells, made of steel or Inconel materials, as an economic alternative for protectection of temperature sensors in hot, corrosive, low-prressure applications. Learn More (read more)
Browse Thermowells Datasheets for Pyromation -
Standard and custom designed temperature sensors Conax Technologies has been engineering reliable temperature sensing solutions for over 70 years. Our customers consistently count on Conax to help meet their most complex challenges. We provide innovative (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
Lake Shore offers a variety of temperature sensors in packages that enable mounting in very tight areas. But for some applications (especially if the sensors have to be immersed in liquid) you need to do more to protect the sensor circuitry. For these applications, a cryogenic temperature probe (read more)
Browse Temperature Probes Datasheets for Lake Shore Cryotronics, Inc. -
superior heat transfer capabilities of press-fitted copper heat pipes. Produced using CNC machining for precise dimensions and optimal contact surfaces, the design enhances heat dissipation from high-power electronic components, helping maintain reliable operating temperatures. A durable spray (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
compression seal feedthroughs, temperature sensors and (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
convenient and economical way to send a signal from a sensor to a datalogger, controller, or the control room of a processing plant. The transmitter converts the sensor’s small voltage signal into a current output signal that runs on copper electrical wires. This method is more (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Conax Technologies -
performance of the system. Temperature control switches and sensors optimized for heat trace control Electromechanical switches Designed for control of electric heat (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for United Electric Controls Company -
, optional configurations for applications up to 550°C (1022°F), and simpler calibration and maintenance through extractable measuring insets with independent sensor calibration and trimming. Clamp collars for pipe diameters of 40mm to 2500mm and special designs for diameters below 40mm also avoid (read more)
Browse Temperature Indicators Datasheets for ABB Measurement & Analytics -
compression seal fittings, temperature sensors and (read more)
Browse Feedthroughs Datasheets for Conax Technologies
More Information Top
-
Lessons learned from the manufacture of the W7-X planar coils
• The stainless steel coil case with support blocks and pads • The cooling cladding of the coil case with copper plates and stainless steel pipes • Temperature sensors , strain gauges and quench detection wires .
-
The modeling of temperature field in the sensor zone
The first modeled case was the copper pipe without and with thermal isolation, temperature sensor with the brass pocket immersed in the fluid flow (see Fig. 1).
-
Supercomputing
…level, we read out the individual processor core temperatures from chip-internal sensors, we estimate the water in- and outlet temperature of each node using the original air-flow temperature sensors (which we attached to the copper pipe ), and we monitor the…
-
iDataCool: HPC with Hot-Water Cooling and Energy Reuse
…level, we read out the individual processor core temperatures from chip-internal sensors, we estimate the water in- and outlet temperature of each node using the original air-flow temperature sensors (which we attached to the copper pipe ), and we monitor the…
-
copper tube - offers from copper tube manufacturers, suppliers, exporters & wholesalers
Copper (brass) tube NTC thermistor temperature sensor probe features Copper (brass) tube ( pipe ) case thermistor ...
-
Test of Superconducting Coils for the Wendelstein 7-X Stellarator Experiment
An- other time, the braze between a facility’s stainless-steel He- pipe and its copper compensation block (used to stabilize the temper- ature sensors ) broke.
Indicates content that may require registration and/or purchase.