-
Supplier: National Bolt & Nut Corporation
Description: THREADED RODS Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods possess
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Inconel® / Incoloy®, Monel®, Nylon, Plastic, Stainless Steel, Steel, Titanium
- Finish: Black Oxide, Chrome, Galvanized, Nickel Plated, Phosphate, Silver, Zinc Plated
- Features: Other
-
Supplier: bisco industries
Description: Threaded Rods and Studs
- Inch: # 4
- Material: Bronze / Copper Base Alloy
- Attachment: Threaded
-
Supplier: Pentair, Inc.
Description: " SECTIONAL TYPE COPPER BONDED STEEL MATERIAL 3 FT 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND INCLUDES (3) SECTIONAL COPPER-BONDED GROUND RODS, (3) THREADED COUPLERS, (1) DRIVE STUD, (1) HEAVY DUTY GROUND ROD CLAMP, TANG, COLLAR LUGS, 6 FT OF 6 AWG
- Length: 36 inch
- Width/Diameter: 0.625 inch
- Material: Copper Coated
- Device Type: Grounding Rod
-
-
Supplier: DME Company
Description: Bubbler Tubes, Diverting Plugs and Rods D-M-E Bubbler Tubes are used for cooling cores in molds or dies. They are supplied threaded at both ends, thus permitting two threaded tubes to be cut from the 18" length supplied. They can be used as replacement tubes in Cascade Water
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Fabricated (Casting / Forging), Non-ferrous - Any Type
- Applications: MRO (Repair / Resurfacing), Wear Parts / Tooling
- Shape / Form: Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
-
Supplier: ASTM International
Description: This specification establishes the requirements for rods, bars, wires, and shapes of copper-zinc-lead alloys (leaded-brass) with Copper Alloy UNS Nos. C33500, C34000, C34500, C35000, C35300, and C35600. The products to which this specification applies is suitable for
-
Description: This standard provides requirements for materials, test, performance, and manufacture of ground rod electrodes, and threaded & threadless ground rod couplings. It applies to ground rod electrodes and ground rod couplings of copper or steel alloyed materials.
-
Description: This standard provides requirements for materials, test, performance, and manufacture of ground rod electrodes, and threaded and threadless ground rod couplings and clamps commonly used in overhead line construction. It applies to ground rod electrodes and ground
-
Supplier: ASTM International
Description: This specification establishes the requirements for free-cutting brass rod, bar, wire, and shapes of any specified cross-section produced from Copper Alloy UNS No. C36000 suitable for high-speed screw machining applications and moderate thread rolling. The chemical composition, temper,
-
Supplier: Radwell International
Description: AIR CYLINDER, DOUBLE ACTING, SINGLE ROD, COPPER AND FLURINE FREE, WITHOUT AUTO SWITCH, ROD SIDE FLANGE MOUNTING, RC THREAD, 80MM BORE, 85MM STROKE, . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: CRIMP TOOL, HYDRAULIC, CONNECTOR; Crimp Tool Type:Hydraulic; For Use With:Panduit Copper & Al Conductor 40mm Cable, Mild Steel Threaded Rod & Punch Holes of 10 Gauge; Product Range:- RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: CRIMP TOOL, HYDRAULIC, CONNECTOR, UK; Crimp Tool Type:Hydraulic; For Use With:Panduit Copper & Al Conductor 40mm Cable, Mild Steel Threaded Rod & Punch Holes of 10 Gauge; Product Range:- RoHS Compliant: Yes
-
Supplier: Arlington Industries, Inc.
Description: NON-METALLIC MATERIAL 2.64 INCH W X 0.91 INCH D X 3.1 INCH H SIZE STUD OR 1/4 INCH-20 TPI THREADED ROD INSTALLATION UL, CSA APPROVAL 50 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 2 INCH COPPER TUBING CONDUIT TYPE QUICKLATCH[TM] BRAND
- Features: UL Listed
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Eyebolt, Forged Eyebolt, Rod End, Plain Eyebolt, Shoulder Eyebolt, Open Bridge Socket, Square Shank Eyebolt Dimensions: ASTM, AASHTO, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” (M6) through 8” (M200) Nominal
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Special Eyebolt Type: Forged, Shoulder Eyebolts
- Features: Other
-
Supplier: Milwaukee Electric Tool Corporation
Description: CORD TYPE 3-WIRE CUTTING MATERIAL STRUT, 3 INCH ANGLE IRON, 3 INCH COPPER, THREADED ROD
- Cutting Capacity: 3.25 inch
- Weight: 9.5 lbs
- Saw Power Source: AC Electricity / Plug-in
- Use Type: Hand Held
-
Supplier: National Bronze & Metals Inc.
Description: copper alloys are rated. It is easily soldered or brazed and has good resistance to corrosion. Typical Uses for C36000 Free Machining Brass / Free Cutting Brass: ARCHITECTURE: Terrazzo Strip AUTOMOTIVE: Sensor Bodies, Threaded Inserts for Plastic, Fluid Connectors, Thermostat Parts
- UNS Number: 36,000
- AISI / AA / CDA Grade: 360
- Overall Width / OD: 0.64960665 to 2.2834658 inch
- Overall Thickness: 0.64960665 to 2.2834658 inch
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: reduce noise and vibration. Caterpillar also has added two pendulum absorbers, mounted at the front of the camshafts to further reduce noise and vibration. Pistons, Connecting Rods, Cylinder Liners New design and material improvements to the pistons, rods and liners have been made to
- Features: Other
-
Supplier: Plansee SE
Description: to yellow brown) Caution, both the rod and the ring must be machined exactly to the same cone specification (test with engineers blue) Directly from stock. Are you in a hurry? That's not a problem. To guarantee short delivery times, we have rods of diameters between 3 mm and 62 mm in
- Type: Boring Tool, OD / ID Tool Holder
- Features: Other
-
Supplier: Will's Pro Custom Manufacturing, Inc.
Description: Wills Pro Custom Manufacturing has the experience and capabilities required to meet the sheet metal fabrication needs of large and small customers alike. With over 100,000 sq. ft. manufacturing facility, and a significant investment in new equipment technology over recent years. We provide design &
- Materials: Aluminum, Cast Iron, Copper, Ornamental Iron, Steel - Stainless, Steel - Structural, Steel - Tool
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low to Mid Volume Production, Machining, Piping Fabrication, Prototype Services, Reverse Engineering
- Arc / Resistance Welding: Flux Cored Arc (FCAW), MIG (GMAW), Orbital / Tube Arc Welding, Stick (SMAW), Stud / Nut Welding, TIG (GTAW)
- Brazing & Soldering: Gas Torch Brazing, Hot Dip Brazing / Soldering, Hot Rod / Iron
-
Supplier: Douglas Electrical Components
Description: effectively seal the feedthrough assembly. Designs are available for both vacuum and positive pressure applications. With OptiSeal, you can create a hybrid feedthrough harness that can combines a mixture of copper wires, fiber optic cables, thermocouples, power cables, shielded pairs,
- Temperature Range: 200 C
- Features: Electrical, Fiber Optic
- Electrical Feedthrough Type: Instrumentation, Thermocouple
Find Suppliers by Category Top
Featured Products Top
-
Expanding Possibilities with Advanced Internal Threading Solutions Internally threading hard materials like sapphire, silicon carbide, quartz, zirconia, and alumina has long been a machining (read more)
Browse Threaded Rod Datasheets for Insaco, Inc. -
LEFT-HANDED AND RIGHT-HANDED FASTENER THREADS: USES AND COMPARISON Fasteners are the nuts (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
We offer a range of standard and custom-made stud bolts.
(read more)
Browse Threaded Rod Datasheets for BUMAX® -
BUMAX delivers high-strength pins to leading manufacturer of conveyor belts
(read more)
Browse Threaded Rod Datasheets for BUMAX® -
Product Overview The reinforced F-BL series brazed plate heat exchangers are engineered for transcritical CO2 and refrigeration pressures up to 120 bar. Copper-brazed stainless plates are contained by reinforced external carbon-steel frames, which support the (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
: Drawing is a cold operation used to reduce a wire or rod section by passing it through a tapered hole. The most widely used raw materials are steel, copper, aluminum, and brass – although the method can be employed with any metal or ductile alloy. During the drawing process, the tensile (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Quartz structural parts provide high thermal stability, chemical resistance, and dimensional precision, enabling reliable performance in semiconductor, optical, photovoltaic, and high-temperature industrial applications.
(read more)
Browse Quartz Tube and Rod Datasheets for Fountyl Technologies Pte. Ltd. -
High-purity BeO crucible with excellent thermal conductivity, electrical insulation, and high-temperature stability for demanding applications.
(read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Unlock superior durability, heat resistance, and electrical performance with our semiconductor ceramic packaging solutions, designed to enhance product stability and reliability for high-performance applications.
(read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd
More Information Top
-
Extreme-ultraviolet laser photo-pumped by a self-healing Hg target
applications, a novel liquid-mercury (Z=80) target consisting of a mercury-wetted threaded copper rod has been developed for EUV photoionization lasers.
-
A small sample cell for spectroscopic investigations over a wide temperature range
The sampleholder consists Of a copper tube J into which a threaded copper rod F is hard-soldered.
-
Progress Toward Development of Low-Temperature Microwave Refractive Index Gas Thermometry at NRC
The resonator is hung from the lid of the pressure vessel using a threaded copper rod , into which has been machined a disk containing two thermometers (Rosemount CSPRT #4794 and Tins- ley RhFe #A140) calibrated with respect to the ITS-90.
-
DC Glow Discharge in Atmospheric Air as a Source for Volatile Organic Compounds Abatement
A cylindrical discharge reactor was also tested, consisting of a 50 cm long copper tube of 25 mm diameter, with a 6 mm thick copper threaded rod central electrode.
-
Corrosion inhibition of steel by thiourea and cations under incomplete cathodic protection in a 3.5% NaCl solution and seawater
The four pieces of steel were connected through holes in their upper parts using a 2X5 mm diameter threaded copper rod .
-
Stress detection with guided acoustic ultrasonic waves by non-linear elastic and geometric effects
The results for a threaded copper rod (M10 with a length of the stressed zone of about 185 mm) are displayed in figure 5 for longitudinal polarized bulk acoustic waves at a frequency of 8 MHz and guided axial-radial acoustic waves …
-
Modified IRC bench-scale arc melter for waste processing
copper threaded rods .
-
IPNS upgrade: A feasibility study
The entireassemblyis put into compressionby means of threaded copper rods extending fiom one end of the stack to the other.
-
The thermochemistry of magnesium in nickel-base alloys: Part I. the determination of thermochemical parameters using the atomic absorption technique
The com- plete assembly is supported by a threaded copper rod attached to the bottom plate.
-
Electromigration of hydrogen and deuterium in tantalum: Isotope effect
Most of the low concentration samples were threaded on both ends and fitted into threaded copper rods .
Indicates content that may require registration and/or purchase.