Products/Services for Corn Cob Blasting Equipment
-
Abrasive Blast Machines and Sandblasters - (286 companies)Abrasive blast machines and sandblasters clean and prepare surfaces by directing a stream of abrasive particles against a part or a surface. Blast wheels, pressurized water or compressed air drive the abrasive or blasting media...Machine TypePrecision Blast / Micro-jetCarrier Fluid & Abrasive Feed -
Blasting Media and Abrasives - (170 companies)Blasting media and abrasives are consumables used in surface preparation processes, such as sandblasting and peening. Blasting media and abrasives are consumables used in surface preparation processes such as sandblasting and peening. Blasting media... -
Specialty Abrasive Grain and Finishing Media - (129 companies)Specialty abrasive grain and finishing media include glass beads, sodium carbonate, walnut shells, corn cobs, sponge, hardwood, coal slag and other organic materials as well as other unique compositions or materials for specialized processing...
-
Abrasive Grain and Finishing Media - (432 companies)...and chromium oxide; and crocus, rouge, and iron oxide. Abrasive grain and finishing media is also available in emery, garnet, or glass; hardwood or corn cobs; minerals, metals, and organic materials; plastic, porcelain, and pumice; and superabrasives... -
Blast Rooms and Blasting Booths - (46 companies)Blasting Rooms and Blasting Booths. Blasting rooms and blasting booths are designed to contain the abrasive blasting process used with large workpieces. They are self-contained enclosures that have internal lighting and can accommodate both...
-
Explosives Blasting Services - (23 companies)Explosives blasting service providers use explosives for demolition or exploratory rock movement within mines and quarries. These services sufficiently break rock down so that it can be easily removed. Explosives blasting services including rock...
-
Blast and Jet Machine Components - (16 companies)Blast and jet machine components are accessories to blast and jet machines and systems. Products include abrasive jet cutting head, abrasive injector, blast cabinet / enclosure, blast room / cutting booth, blast wheel, crank drive, cutting head...
-
Hydroblasters and Water Blasters - (120 companies)Hydroblasters and water blasters direct high pressure (10,000+ psi) streams of water against a surface to clean or cut the material. Hydroblaster and water blaster equipment is used to direct high pressure streams of water against a surface to clean...
-
Blasting and Peening Services - (371 companies)Blasting and peening services bombard media against a surface to meet surface condition requirements. Sandblasting uses abrasive grain to roughen, smooth, shape or clean surfaces. Shot peening uses rounded media to strengthen or dimple a surface...
-
Earth Drilling and Boring Services - (240 companies)Earth drilling and boring services provide well drilling, quarry drilling and blasting, large site excavation, and related services. Earth drililng and boring services provide well drilling, quarry drilling and blasting, large site excavation...
Product News
-
Eastern Instruments
Solids Flow Measurement of Corn The CentriFlow Meter from Eastern Instruments can accurately measure the mass flow of a variety of corn products from whole corn to ground or milled corn and even corn flour and dust. See below for some product videos: (read more)Browse Solids Flow Meters Datasheets for Eastern Instruments -
Triple/S Dynamics, Inc.
Texas Shaker Screeners Food and Cleaning Corn Texas Shaker Vibratory Screeners. The Texas Shaker is designed for precision screening and sizing of dry granular materials in aperture ranges from approximately 1 1/2 " to 300 microns. Its long stroke, slow-speed horizontal reciprocating motion promotes rapid stratification, and constantly changing velocities yield the highest throughput of undersize per cycle. It is available in arrangements for 1-4 cutpoints in one machine. Cleaning Corn Customer Challenge. A full-service cooperative... (read more)Browse Separators, Classifiers, and Screeners Datasheets for Triple/S Dynamics, Inc. -
Eastern Instruments
Accurate, Low Cost Meter for Corn, Wheat and Rice The CentriFlow BWS is an extremely accurate yet low cost, gravimetric weigh scale for the measurement of corn, rice, wheat and other grains while in process. Positioned as an alternative to impact meters and belt scales, the CentriFlow BWS capitalizes on the extreme accuracy of the patented CentriFlow Zero Friction Flow Measurement in order to offer very accurate measurement at an economical cost. With an accuracy of better than +/-2.00% on most flowable solids, the BWS is much more accurate... (read more)Browse Solids Flow Meters Datasheets for Eastern Instruments -
Kuriyama of America, Inc.
Kuri Tec® Ice Blaster™ Beat the heat with Kuri Tec (R) Ice Blaster TM!. This polyurethane lined dry ice transfer hose is designed for dry ice blasting equipment and the transfer of low-temperature materials, delivering dependable performance when staying cool matters. (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
MONTI-Werkzeuge GmbH (MontiPower)
Bristle Blaster Ultimate Electric Bristle Blasting technology simultaneously removes corrosion and generates anchor profile using a specially designed rotary bristle tool. The bristle tips are designed to strike the corroded surface with kinetic energy that is equivalent to standard processes that use grit blast media. Immediately after the bristle tips strike the surface, they retract ( "rebound ") from the surface, which results in both corrosion removal and micro-indentation that exposes fresh surface. Consequently, surfaces... (read more) -
MONTI-Werkzeuge GmbH (MontiPower)
Bristle Blaster Axial The Bristle Blaster Axial with its patented Accelerator Bar is specially designed to remove corrosion in areas that are difficult to reach - like door rabbets, roof joints, wheel housings - to create a blasted surface for superior adhesion. These characteristics make the Bristle Blaster (R) Axial a perfect complement to the well-proven Bristle Blaster (R) systems. The patented Accelerator Bar ensures a significantly higher and continuous performance of the Bristle Blaster (R) Axial belts... (read more) -
Caplugs
Black Neoprene Plugs - BH-SH Series Best suited for painting, plating, anodizing & blasting. Temperatures up to 350 F (177 C). Contain carbon for conductivity. Reusable (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Caplugs -
Changchun Yutai Optics Co., Ltd.
Optical Spherical Singlet Lenses feature industry leading diameter and centration specifications, making them ideal for integration into demanding imaging and targeting applications.Yutai Optics offers Chinese fused silica such as JGS1,JGS2,JGS3, as well as import Corning material, such as Corning 7980,Corning 7979?Corning 8655?Corning Eagle XG. Specifications: Materials:BK7, Fused Silica,optical glass. Diameter:0.5 --300mm. Diameter Tolerance:+/-0.02 mm. Thickness Tolerance:+/-0.05mm. Centration <3 Arc minutes. Surface Quality... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Eastern Instruments
Video: Accurate Mass Flow Measurement of Grains The CentriFlow Meter from Eastern Instruments will accurately measure a variety of grains such as wheat, corn, and soy beans for a variety of applications. The CentriFlow Meter will allow precise and accurate measurement of your product whether the grains are whole or ground, hulled or not. With accurate flow measurement you will be able to control virtually all aspects of your process from the loading and unloading of trucks or rail cars, to the ratio-controlling of multiple ingredients... (read more)Browse Solids Flow Meters Datasheets for Eastern Instruments -
Eastern Instruments
Need To Accurately Measure Soy Beans? The CentriFlow BWS Meter from Eastern Instruments will accurately measure any granular product including a variety of grains such as Soy Beans, Corn, Rice and more. The CentriFlow BWS Meter features: +/-1 Accuracy on granular solids. 4-20 mA output Equivalent to Flow. Pulse Output Equivalent to Total. Extremely Rugged Construction. Integrated Electronics, Featuring a 4" Color Touchscreen HMI. Low Cost Alternative to More Expensive Weighers. CLICK HERE TO LEARN MORE. CLICK HERE TO WATCH A VIDEO (read more)Browse Solids Flow Meters Datasheets for Eastern Instruments
-
Cleaning Device for Electrified Third Rail Insulators – Phase 2
In 2007 ,26,410 insulators were cleaned at an estimated labor and equipment cost of $330,000 .... WMATA pilot tested using corn cob as a blast cleaning media in the tunnels, but it caused dusty conditions in the stations and was discontinued when passengers complained.
-
Plastic Media Blasting in Automotive Restoration
• Corn Cob Blasting Media. .... • Media Blasting Equipment .
-
Plastic Media Blasting for Powder Coating Removal
• Corn Cob Blasting Media. .... • Media Blasting Equipment .
-
UV Curable Masking Technical Article
• Corn Cob Blasting Media. .... • Media Blasting Equipment .
-
Have you prepped for paints and coatings?
Personal protection equipment . .... Abrasive media is held in a pressurized blast pot or blaster. .... Blast media ranges from soft (baking soda, walnut shell or corn cob ) to medium (glass bead) to hard (steel, aluminum oxide or metal slag).
-
Have you prepped for paints and coatings?
Personal protection equipment . .... Abrasive media is held in a pressurized blast pot or blaster. .... Blast media ranges from soft (baking soda, walnut shell or corn cob ) to medium (glass bead) to hard (steel, aluminum oxide or metal slag).
-
Commercial-Industrial Cleaning, by Pressure-Washing, Hydro-Blasting and UHP-Jetting
This facilitates a significant baseline for inexperienced and/or novice pressure washing and hydro-technicians, especially when considering all variables encountered matching a ultra soft or otherwise abrasive blast medium to the available equipment identity. .... byproduct may be applied as an abrasive, avoiding all further contamination to its environment and as for building restoration and/or architectural components one can apply Portland cement powder, sodium bicar- bonate, plastic media, pecan or walnut shells, including corn cob granules, etc.
-
Corn Cob Blasting Media – Properties, Advantages and Applications
○ Equipment .
Indicates content that may require registration and/or purchase.