Products/Services for Corrugated Fiberglass Roof Panels
-
Roofing Materials - (600 companies)Engineered solutions consisting of bituminous membranes, thermoplastics, mastic asphalt, fabric, polyester or related materials Solar photovoltaic panels. These panels do not provide weatherproofing. However, they generate electricity Green roofs...ApplicationTypesMaterial -
Composite Panels - (163 companies)...to stiffness or strength of the panel. These cores may be made of balsa, aluminum honeycomb, corrugated paper, foamed plastic, or similar materials and the saturated fabric is molded to each face of the core. Consequently, the high strength surface material... -
Structural Insulated Panels (SIP) - (118 companies)...across the panel - similar to I-beams. Structural insulated panels can be used in many different applications such as exterior wall, roof, and floor foundation systems. Their versatility replaces several components of conventional building including studs...
-
Ceiling Tiles and Panels - (134 companies)Ceiling tiles and ceiling panels are products and materials used to finish and/or decorate room ceilings. They are used with cathedral, coved, decorative, domed, shed, suspended, tray, and vaulted ceilings. Types of Ceiling Tiles and Panels...
-
Skylights - (150 companies)Skylights are windows that are placed on the roof. They are used to allow light to enter and in some cases allow air ventilation. Skylights are windows that are placed on the roof. They are used to allow natural light to enter, and can also be used... -
Research and Commercial Greenhouses - (43 companies)...typical R-value of .85). Preferable when warping, thermal expansion, or chemical and corrosives exposure is a concern. However fiberglass panels may yellow after years of UV exposure and require replacement, and corrugated panels can easily accumulate...
-
Siding and Exterior Wall Coverings - (281 companies)...stone, stucco, vinyl, and wood. Typically, siding products include panels and panelized building systems as well as shingles and clapboards. When selecting siding, considerations include the square footage to cover, the type of maintenance required...
-
Beams, Joists, and Wall Studs - (190 companies)...to the weight of the structure itself. Features. Selecting rafters, beams, and joists requires an understanding of product features. Rafters, or roof beams, are sloped, structural members that extend from the ridge of a roof to the down-slope perimeter...
-
Windows - (608 companies)Windows are architectural mechanisms that transmit light and air into a building interior, and may also serve as a emergency escape method. Windows are one or more panes of glass held in place by a frame and built into a wall or roof as a means...
-
Doors - (1347 companies)...in a house may be constructed of hollow core wood panels. A house 's exterior doors may be made of solid wood or steel. An exterior door must provide security and insulate the inside of a house or building from outside weather conditions. Doors fitted...
Product News
-
Altech Corp.
Corrugated Tubing for Industrial Cable Safety Altech corrugated tubing helps protect cables from impact, abrasion, vibration, and mechanical stress in machinery, panels, and OEM systems. Made from flame-retardant Polyamide 6, the tubing is flexible, durable, and available in continuous or slit styles for easier installation. Flame-retardant Polyamide 6 construction. Protects cables from impact, abrasion, and mechanical stress. Flexible design with high fatigue life. Temperature range from -40 C to 120 C. Short-term temperature rating up... (read more)Browse Cable Glands Datasheets for Altech Corp. -
Hartzell Air Movement
Direct Upblast Roof Ventilator Series 61. The Series 61 Direct Drive Upblast Roof Ventilator meets the need for an economical, yet efficient upblast roof ventilator. The unit combines the Hartzell panel fan concept with a windband and butterfly damper. Dampers open automatically when the fan goes on and close weathertight when the fan is shut down. When the unit is in operation, the force of the discharge air effectively prevents the entry of rain or snow. "H " (heavy industrial) duty construction features motor supports... (read more)Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Dexmet® Corporation, a part of PPG’s engineered materials division
New Expanded Corrugated Products Screens. The 3D geometry allows for more consistent diffusion over the catalyst increasing efficiency. Membrane Support Grids. As stack pressures increase the need for membrane support materials becomes essential to reduce the amount of flex the membrane is subjected to during operation. MicroGrid (R) and PolyGrid (R) materials are perfect support materials for reducing the amount of flex without affecting flow through the system. New Expanded Corrugated Products. Dexmet has configured a product... (read more)Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Advance Lifts, Inc.
Advance Lifts VRC roof access platform VRC For Roof Access. A Case History. A large manufacturing company in North Carolina installed a VRC lift to take equipment and maintenance items up to their roof. BENEFITS: 1. Greater Efficiency. Prior to the installation of this VRC, anything that weighed less than 300lbs was hand carried up 46 stairs to the roof. Often, items were chained to a pole and thrown over a shoulder. Work on the various HVAC components, blowers, ducts, chimneys and filters could take multiple employees multiple... (read more)Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
NewAge Performance Products | NAPP
Highly Flexible Corrugated FEP Tubing Corrtef TM Corrugated FEP Fluoropolymer Tubing. Corrtef is heat sealable, and the cuffs (straight ends) are made to accept standard barbed fittings. The end may be flared or expanded to permit shrink-tight connections. Corrtef is manufactured in an industrial atmosphere and should be properly sterilized for clean-flow applications. For optimal cleaning of Corrtef, the tube should be stretched to its maximum length and held vertically (direction of flow: down). NOTE: Due to the annular... (read more)Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
NewAge Performance Products | NAPP
Bendable Corrugated FEP Fluoropolymer Tubing Corrtef TM Corrugated FEP Fluoropolymer Tubing. Corretef is heat-sealable, and the cuffs (straight ends) are made to accept standard barbed fittings. The end may be flared or expanded to permit shrink-tight connections. Corrtef is manufactured in an industrial atmosphere and should be properly sterilized for clean-flow applications. For optimal cleaning of Corrtef the tube should be stretched to its maximum length and held vertically (direction of flow: down). NOTE: Due to the annular... (read more)Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Osborne Industries, Inc.
CNC Fiberglass Cutting Osborne Industries, Inc., utilizes a variety of fiberglass types in their Resin Transfer Molded (RTM) thermoset fiberglass-reinforced plastic (FRP) parts for leading equipment manufacturers. Osborne 's team of engineers and molding specialists will work to identify the best glass-reinforcement for your application. Osborne can give your part the reinforcement needed to meet harsh environments in the field. With the recent installation of an Eastman (R) Raptor 75x TM automated, multi-ply cutting... (read more) -
Mid-Mountain Materials, Inc.
Properties of Silicone-Coated Fiberglass Mid-Mountain manufactures a range of ARMATEX (R) Silicone Coated Fabrics, Tapes and Ropes for industrial applications that require high levels of resistance to abrasion, chemicals and high temperature. SILICONE COATED FIBERGLASS: PROPERTIES & APPLICATIONS. Silicone-coated fiberglass fabrics are manufactured for use in a range of applications where high heat or flame resistance is required, as well as high levels of resistance against abrasion, chemicals, UV rays and weather conditions... (read more)Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
STEGO
ROOF FILTER FAN ROOF FILTER FAN. RFP 018 | UP TO 575 M ^3/H. The roof filter fan ensures uniform air circulation in the enclosure or casing. The resulting air flow cools the electrical components. Note: The application of roof filter fans always requires pressure compensation. Either in combination with an inlet filter or an inlet filter fan. Low installation depth. Quiet in operation with a high air through-flow rate. High operational reliability. Time-saving installation and filter mat replacement. COOLING... (read more)Browse Electronic Cooling Fans Datasheets for STEGO -
Faztek, LLC
One Roof. Endless Possibilities. Design, fabrication, and support --all in-house. Faztek delivers tailored T-slot systems with speed, precision, and zero runaround. Custom isn 't complicated when it 's built smarter. Build Smarter with Faztek. (read more)
-
http://dspace.mit.edu/bitstream/handle/1721.1/79933/09343368-MIT.pdf?sequence=2
Beside the visual openess, the single main architectural element in the Tischler house is the roof of corrugated fibreglass panels .
-
CR4 - Thread: Cheap and Available Alternative to Greenhouse Plastic for use in Urban Farming?
He covered it with clear fiberglass corrugated panels on the roof , sides, and ends.
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/6057/Ahmed_Hani.pdf?sequence=1
Fiberglass , corrugated panels , roofing , 8 oz per SF Moisture- thermal control .
-
Enhanced Attenuation: A Reference Guide On Approaches To Increase The Natural Treatment Capacity Of A System
This concept has been demonstrated using roofing panels and corrugated sheets of fiberglass and metal (O’Donnell, 1997; NFESC 1999).
-
ENHANCED ATTENUATION: A REFERENCE GUIDE ON APPROACHES TO INCREASE THE NATURAL TREATMENT CAPACITY OF A SYSTEM
This concept has been demonstrated using roofing panels and corrugated sheets of fiberglass and metal (O’Donnell, 1997; NFESC 1999).
-
Recirculation and Solar Energy Collection to Assist Peanut Drying
The roof is covered with clear corrugated fiberglass panels having a solar energy transmissivity of 86% when new.
-
Water Requirements and Crop Coefficients of Drip-irrigated Strawberry Plants
The rain shelter was a low profile, gable roof , steel truss structure covered with corrugated fiberglass panels .
-
Dietary Response of Chimpanzees and Cercopithecines to Seasonal Variation in Fruit Abundance. II. Macronutrients
The roof is corrugated metal with a large panel of translucent corrugated fiberglass .
-
Frp Sheet - Frp Sheet Manufacturers, Suppliers
Related Searches : frp corrugated sheet, frp daylighting panel , frp roofing sheet, fibreglass skylight, frp, plane skylight, frp skylight panel, frp panel, day lighting panels, corrugated sheet, frp roofing shet, frp production line More..
-
http://repository.up.ac.za/bitstream/handle/2263/25368/dissertation.pdf?sequence=1
constructed with 6 mm semi-transparent, corrugated fibreglass panels with a 30% shade net fixed below the ventilated roof .
Indicates content that may require registration and/or purchase.