Products/Services for Cosmo Economizer Thermostats
-
Thermal Switches and Thermal Protectors - (628 companies)...or break the connection of two conductors in two separate circuits. Most DPDT switches have six terminals and are available in either momentary or maintained contact versions. Thermostats and thermal switches with more than two poles are designed to split...Switch Type: Switch TypeContact Configuration: Switch TypePoles -
Economizers - (49 companies)Economizers are mechanical devices that are designed to reduce energy consumption, or to perform other useful, energy-related functions (such as preheating fluids). Economizers are mechanical devices that are designed to reduce energy consumption... -
Thermostats - (215 companies)Thermostats monitor air temperature and regulate an HVAC system to achieve a desired temperature set point. Thermostats regulate ambient air temperature or the air temperature of a closed system to a desired set point. They range from simple...
-
Variable Air Volume (VAV) Units - (29 companies)Variable air volume (VAV) units are manufactured assemblies of air valves and dampers contained in a single enclosure. As HVAC system components, they regulate airflow to a room or zone in response to a thermostat or other signaling device...
-
Mixing Valves - (188 companies)...valves are the simplest of the mixing valve family. They produce a variable mixture of hot and cold water at a variable flow rate under control of a single manual handle. Thermostatic mixing valves mix hot and cold water to produce a constant... -
Tempering Valves and Thermally Actuated Valves - (102 companies)...and tempering valves consist of an operating valve and a thermostatically-controlled bypass valve. Water that enters a fixture at a desired temperature flows through the operating valve and then out the fixture. Water that enters a fixture...
-
Steam Traps - (229 companies)...space while preventing the loss of live steam. They also remove air and noncondensables from the steam space. Types of Steam Traps. Steam traps can be roughly separated into three groups of varying styles: thermostatic. mechanical. kinematic...
-
Fusible Alloys - (15 companies)...casting or potting molds, fuse parts, thermostat components, switch parts, thermal management products, lens blocking alloys, and wax pattern injection dies. Fusible alloys are metal alloys that melt at low temperatures, usually below 300 o F or 150...
-
Heat Pumps - (286 companies)Heat pumps are reverse cycle air conditioners. They use a compression cycle system to supply heat or remove heat from a temperature-controlled space.
-
Snap Action Switches - (212 companies)Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Product News
-
Portage Electric Products, Inc.
Creep Action Thermostat with a Difference The PEPI Model B is a creep action thermostat with a shunted type bimetal design. This lowers the current sensitivity and reduces the cycle rate of this device. This device has a higher contact rating making it well suited for motors, transformers, and appliance applications. (read more)Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Finder S.p.A. con unico socio
Panel thermo-hygrostat and thermostats The 7T Series comprises a range of thermo-hygrostats and thermostats which ensure performance of components and instrumentation in control panels and enclosures, and can prolong product life. Features include (according to Type): Small, compact, 17.5mm wide. Wide temperature setting range. 35mm rail (EN 60715) mount (read more)Browse Thermostats Datasheets for Finder S.p.A. con unico socio -
STEGO
Electronic thermostat DCT 010 Data sheet. Electronic thermostat. DCT 010. Electronic thermostat with integrated switch module for controlling DC devices in enclosures and switch cabinets. Switches all common loads in enclosure applications: Heating, fans, signal transmitters, etc. Normally open versions (NO) in two versions with a wide temperature setting range. Contact breaker versions (NC) with secondary switch function: 65 % RH fixed setting. Internal switch module with high DC switching performance. Adjustable... (read more)Browse Thermostats Datasheets for STEGO -
ThermOmegaTech®
Thermostatic Solutions for Aerospace & Defense ThermOmegaTech (R) offers self-actuating, thermostatic valves for applications where temperature control is critical. These valves provide precise and reliable temperature control for navy shipyards, FMTVs, Howitzer, airplanes, F-16 aircraft, spacecraft and more. Click here to see examples of projects where our technology has been used. Download Aerospace, Defense, & Government Facilities Brochure. For more information about our products, check out our Products Page. (read more)Browse Control Valves Datasheets for ThermOmegaTech® -
Powell Electronics, Inc.
3100 Series Hermetic Thermostats 3100 Series Hermetic Thermostats. The 3100 Series consists of a single pole, single throw switch activated by a snap-action bimetal disc. Temperature calibrations are pre-set at the factory and each unit is 100% thermally and mechanically inspected. It is available to open or close on temperature rise. The case is laser welded to form a hermetically-sealed steel housing with a glass-to-metal seal at the terminal junction. It is manufactured and tested to meet or exceed critical commercial... (read more) -
Portage Electric Products, Inc.
Low-Cost Thermostat with Crimp Terminations The popular PEPI Model A & AA creep-action thermostats are designed for use on low-current, 120 VAC loads. The crimp connections allow fast, easy terminations. Model A has same end terminations, while the Model AA has opposite end terminations. For full details, visit: http://pepiusa.info/a-aa/ (read more)Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
ThermOmegaTech®
Self-Operating, Thermostatic Drain Valve The GURU PC® ¾" and 1 " valves are self-contained and drain water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Completely mechanical, with no outside power required, its high flow design allows for rapid draining, eliminating costly freeze damage. A plug-in heater is available to allow for quick refilling of the water system to get the passenger car back into service as soon as possible. Benefits. Eliminates costly freeze damage in passenger... (read more)Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Finder S.p.A. con unico socio
Versatile, simple and sleek - 1T.T1 thermostat Versatile, simple and sleek are the three characteristics that define the Type 1T.T1, a new arrival to the Finder thermostat and chronothermostat range. With its sleek, elegant design and matt white finish it looks great! It can be installed in recessed wall boxes, including the 503, the 502, and 65 mm round boxes (with adaptors included in the pack). It matches almost all decors, and has an ultra-thin body, just 5 mm thick. Like BLISS, The new Type 1T.T1 thermostat has a backlit LED matrix... (read more)Browse Thermostats Datasheets for Finder S.p.A. con unico socio -
STEGO
Mechanical thermostats KTO 111 and KTS 111 Thermostat switch (NC). KTO 111. The mechanical NC thermostat opens when the temperature rises and is used to control heaters or to switch signal transmitters when the temperature undershoots. The use of push-in terminals prevents the supply lines from coming loose. Fixed supply lines due to push-in terminals. Time saving thanks to tool-free connection. Large adjustment wheel enables convenient adjustment. Optimized air inlets. Can be used at altitudes of up to 5000 meters. Thermostat switch... (read more)Browse Thermostats Datasheets for STEGO -
STEGO
Electronic thermostat w/ integrated switch module Electronic thermostat. DCT 010. Electronic thermostat with integrated switch module for controlling DC devices in enclosures and switch cabinets. Switches all common loads in enclosure applications: Heating, fans, signal transmitters, etc. Normally open versions (NO) in two versions with a wide temperature setting range. Contact breaker versions (NC) with secondary switch function: 65 % RH fixed setting. Internal switch module with high DC switching performance. Adjustable temperature. Small... (read more)Browse Thermostats Datasheets for STEGO
-
Wiley Critical Content: Petroleum Technology 2 Volume Set Complete Document
…which they are well-suited, group con- tribution methods give more accurate predictions than COSMO -RS (123). .... controlled-temperature vessel which can be shaken (eg, an Erlenmeyer flask in a thermostat ) and substance C … bed boilers normally incorporate a recycle system that separates the solids leaving the economizer from the gas…
-
Renewable Energy in the Service of Mankind Vol I
(2004) Economics benefits of an economizer system, energy. .... in the first stage, the comfort criteria and standards, through investigation of current thermostat settings and reviews .... Curtis J, Cosmo V Di, Deane P .
Indicates content that may require registration and/or purchase.