Products/Services for Counter Rotating Gearboxes

  • Gearboxes and Gearheads-Image
    Gearboxes and Gearheads - (1008 companies)
    ...configurations for gearboxes and gearheads include solid shaft, hollow shaft and integral coupling. The gears are mounted on shafts, which are supported by and rotate via rolling element bearings. The gearbox is a mechanical method of transferring energy...
    Gearing Arrangement
    Reducer Style
    Flange(s)
  • Gears-Image
    Gears - (697 companies)
    Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction...
  • Dynamic Seals-Image
    Dynamic Seals - (674 companies)
    Dynamic seals include oil seals, hydraulic and pneumatic seals, exclusion seals, labyrinth seals, bearing isolators, and piston rings. They create a barrier between moving and stationary surfaces in applications such as rotating shafts and pistons...
  •  
    Electromechanical Counters - (135 companies)
    Electromechanical counters are used to detect, totalize, and indicate a sequence of events. They typically accept electric or electronic inputs to operate mechanical outputs such as rotating wheels or knobs. These devices may count UP and/or DOWN...
  • Mechanical Counters-Image
    Mechanical Counters - (70 companies)
    ...that are equipped with double shafts can have left and right extensions for separate left and right inputs, or a dual shaft on one side for dual inputs. Specialized mechanical counters may use a dial indicator in place of rotating digits. Applications...
  •  
    Polarization Rotators - (19 companies)
    Polarization rotators maneuver incident-linearly-polarized light about an optical axis. A polarization rotator is used to quickly and accurately modulate the polarization state of an incoming light beam. Linear polarization is a confinement...
  •  
    Gearbox Repair Services - (127 companies)
    How to Select Gearbox Repair Services. Image Credit:unicomechanical.com | hellotrade.com. Gear repair and gearbox repair services repair gears, gearboxes and speed reducers. Gears are mechanical devices that transmit power and motion between axes...
  •  
    Counter and Timer Boards - (65 companies)
    Counter and timer boards are computer cards that perform digital counting and/or timing functions. Counter and timer boards are programmable computer cards that perform digital counting and/or timing functions. Applications. Typically, they plug...
  •  
    Digital Counters - (219 companies)
    How to Select Digital Counters. Digital counters are electronic devices that perform a variety of counting functions. They may count single actions, provide totalizing, or perform other calculations. In addition to the number and type of functions...
  •  
    Logic Counters - (107 companies)
    Logic counters are integrated circuits used for counting events in computers and other digital systems. How to Select Digital Counters. Digital counters are electronic devices that perform a variety of counting functions. They may count single...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire