Products/Services for Counterpoise Grounding Systems
-
Grounding Bars and Rods - (90 companies)Grounding bars and grounding rods are electrical connections that divert undesirable current in order to protect humans and equipment. Typically, they are made of cold-drawn or galvanized steel and plated with copper. Grounding bars and rods provide...Device TypeMaterialFeatures -
Grounding Indicators - (19 companies)Grounding indicators are used to monitor and verify the presence of grounding systems. The purpose of a grounding indicator is to continually verify that a connection to ground is maintained in areas where potentially flammable materials are stored... -
Grounding Grids - (10 companies)Grounding grids and mats consist of conductive mesh or sheets that act as a multi-potential ground. They are used near pipelines, substations, transformers, large motors, or high voltage power lines to reduce mains hum, provide AC mitigation...
-
Grounding Straps - (121 companies)Grounding straps are anti-static devices that are used to protect people and electronic equipment from electrostatic discharges (ESD) by routing the electric current to a safe ground. They are designed to protect personnel who come in contact... -
Ground Enhancement Materials (GEM) - (14 companies)Ground enhancement materials (GEM) are conductive backfill materials used to increase the conductivity of the soil around grounding rods, bars or plates. Ground Enhancement Materials (GEM) are used in areas with poor ground conductivity to reduce...
-
Ground Resistance Testers - (142 companies)Ground resistance testers are devices that are used to measure and test electrical grounding systems. Grounding enables optimum electrical continuity between conducting objects and earth. Ground resistance testers are devices that are used...
-
Lightning Protection Systems - (306 companies)...to sophisticated electrolytic rod systems with active soil moisture replenishment. An electrical grounding rod can be driven into the earth to ground an electrical system, thereby providing lightning and surge protection. Lengthening the electrical ground rod...
-
Power Resistors - (136 companies)Power resistors are used in power generation and distribution, high-voltage applications, control systems, and other power system applications. They include load banks, grounding resistors, and dynamic braking resistors. Load banks develop...
-
Ground Bond Testers - (97 companies)...but is usually used in conjunction with devices that function at low power levels. AC signal testers generally function using less than 1 Amp, while DC testers simply check the grounding between exposed metal and the ground. However, DC testers are not designed...
-
Audio and Video Connectors - (438 companies)Audio connectors are used to affix cables to other audio equipment, providing electronic signal transference and grounding protection. Applications for audio connectors can be general purpose, telephone, or microphone. Most audio connectors...
Product News
-
Hannay Reels
Hannay Reels SGCR Spring Rewind Grounding Reel Hannay Reels SGCR Spring Rewind Grounding Reel helps customers meet OSHA requirements for vehicle grounding. The convenient reel has an automatic spring rewind and an internal rotary device for fast rewind. In an independent test, the SGCR Reels performed to 43 kVA for 30 cycles. Additionally, the durable reels feature a ratchet mechanism to lock the reel and prevent unwanted rewind. Features: Independently tested to 43 kVA for 30 cycles. Helps meet OSHA requirements for vehicle grounding. Fast... (read more)Browse Cable Reels Datasheets for Hannay Reels -
BlockMaster Electronics, Inc.
We Are Grounded Proper grounding ensures safety and good power quality. Ground bars (sometimes called Earth bars) provide a convenient way to terminate all the grounds in a panel or system at one convenient point. Green is the standard industry color to show that the wire screws and mounting are easily recognizable as a grounding point. Ground bars are not to be confused with neutral bars. For UL listed industrial control panels, ground bars or terminals must be UL 467 listed. Ground bars are made of copper... (read more)Browse Wire Terminals Datasheets for BlockMaster Electronics, Inc. -
BRIM Electronics, Inc.
Ground Straps per QQ-B-575 Flat tinned copper braid, per MIL SPEC. QQ-B-575F, A-A-59569, 95% minimum shielding coverage. Conductors are annealed tinned copper. Suitable for EMI & RFI removal, grounding straps, bonds, leads, and flexible connectors. Strap Types: Braid. Shape: Flat. Material: Copper. North American: 9.00 AWG (read more)Browse Grounding Straps Datasheets for BRIM Electronics, Inc. -
Waytek, Inc.
Heat Shrink for Circuit Ground Identification Green and Yellow color identifies ground wire and terminals. Striped color combination designates international electrical grounding. Shrinks to 1/3 the original size. Very flexible and forms a smooth, tight insulation. Resistant to oils, chemicals and fungus. UL and CSA Certified. Rated for 1 kV, 90 C continuous use. Highly flame retardant. Temperature rating: -67 F (-55 C) to 275 F (135 C) (read more)Browse Shrink Tubing Datasheets for Waytek, Inc. -
Newson Gale
Earth-Rite II MGV The Earth-Rite II MGV is designed to ground a mobile tank truck during loading and unloading operations in order to dissipate any static electricity which could accumulate on a tank truck. Normally, tank trucks (road tankers) load/unload at a fixed point in a factory. However, vacuum trucks can work anywhere from main roads/highways to refineries/chemical plants and require a different grounding solution. Continuity between all metal parts on the vacuum truck is essential. Every metal item must... (read more)Browse Grounding Indicators Datasheets for Newson Gale -
Newson Gale
Bond-Rite Range The Bond-Rite (R) range of static grounding systems with visual indication provide protection over electrostatic ignition hazards. All Bond-Rite systems contain advanced electronics that continuously monitor the resistance between the equipment requiring static grounding protection and the site 's designated earthing point. High intensity flashing green LED indicators provide operator a visual verification of a true earth prior to commencing operations. What is Bond-Rite (R)?. The Bond-Rite (R... (read more)Browse Grounding Indicators Datasheets for Newson Gale -
BRIM Electronics, Inc.
MIL-SPEC Tinned Copper Tubular Shielded Braids BRIM Electronics' Tinned Copper Tubular Shielded Braiding, round, per MIL Spec. QQ-B-575R, A-A-59569C is used in military or critical commercial applications where maximum shielding coverage is required against electrostatic interference. Also useful as grounding wire/cable, bonding leads, flexible connectors, & protects against mechanical abrasion & stresses for wires and cable bundles. Each wire is soft drawn tinned copper. Shielding coverage of 95% min. *Current Carrying Capacity. Values... (read more)Browse Grounding Straps Datasheets for BRIM Electronics, Inc. -
Newson Gale
New! The Essential Guide to Static Control... Static electricity remains a critical safety concern, particularly in HAZLOC operations. Newson Gale is proud to announce the release of its NEW Grounding & Bonding Applications Handbook, the essential guide to safety standards, industry best practice, and control of static electricity as a hazard. For over 40 years, Newson Gale has provided customers with safe, reliable solutions for the control of static electricity in industrial hazardous location operations. This new edition... (read more)Browse Ionizers and Static Eliminators Datasheets for Newson Gale -
Shenzhen Xingkerong Technology Co., Ltd
PV GridConnection and Isolation Transformer Photovoltaic grid connection is equipped with isolation transformers, which ensure the stable operation of the system from the dimensions of electrical safety, harmonic suppression, common mode interference, fault protection, and grounding adaptation. Firstly, achieve electrical isolation between the DC side of the photovoltaic system and the AC side of the power grid, block the injection of DC components into the grid, and prevent DC bias from damaging distribution transformers;. Secondly... (read more)Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Hannay Reels
Hannay Reels HGR Series Reels for Hazardous Areas Hannay Reels HGR Series is designed for grounding in hazardous areas, like aircraft refueling and chemical plants. The reels bond to aircrafts, fuel trucks and other equipment to provide smooth operation with minimal cable pull. The standard reel is finished in oven-cured enamel, but stainless steel options are also available along with additional attachments. Features: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable... (read more)Browse Cable Reels Datasheets for Hannay Reels
-
Airport Ground Navigation Systems > ANTENNA SYSTEMS
Counterpoise ground system .
-
Short low loss AM antenna
loaded monopole and counter- poise ground system .
-
The performance of lightning protection system on 275 kV transmission lines Siguragura-Kualatanjung, North Sumatra, Indonesia
The use of 22 pieces of porcelain insulator instead of only 18 pieces with the counterpoises grounding system and the installation of magenetic link to measure the peak current in every tower give the good performance against lightning strikes.
-
Standard Handbook of Broadcast Engineering > Tower Grounding
Hub and spoke counterpoise ground system .
-
EE Technical Review
Reduce transient voltages to a controllable range, using a radial counterpoise grounding system to effect a major reduction in ground resistance and surge impedance.
-
QUARTERLY STATUS REPORT ON THE MEDIUM-ENERGY PHYSICS PROGRAM FOR THE PERIOD ENDING OCTOBER 31, 1971.
Progress on the counterpoise grounding system for CCR was limited by the lack of electricians.
-
MEDIUM-ENERGY PHYSICS PROGRAM. Quarterly Status Report for the Period Ending January 31, 1972.
The counterpoise grounding system and the ac .
-
Mobile phone radiation and health - Wikipedia, the free encyclopedia
• Counterpoise ( ground system .
-
Implementation of grounding, bonding, shielding and power system improvements in FAA systems: reliability assessments of the terminal Doppler weather radar (TD...
In order to minimize the generation of induced voltages associated with transient electrical disturbances arising from lightning discharges at or near the TDWR Radar, a counterpoise grounding system was designed and implemented.
-
Mitigation of Buried Pipeline Voltages Due to 60 Hz AC Inductive Coupling Part II --Pipeline Grounding Methods
As stated previously, a second mitigation approach is to increase the quality of the power line counterpoise ground system so as to shunt most of the fault current away from any adjacent metal structures.
Indicates content that may require registration and/or purchase.