-
Supplier: Efdyn Incorporated
Description: Efdyn self compensated shock absorbers have been protecting products and increasing equipment life for over 40 years. These industrial shocks are commonly used as crane bumper shock absorbers on overhead cranes and for assembly lines, paper
- Absorber Stroke: 8 inch
- Energy per Cycle: 288,000 In-lbs
- Rod Diameter: 3 inch
- Operating Temperature: -10 to 150 F
-
Supplier: KOBA Co., Ltd.
Description: the atmosphere. Material of Piston Rod is hardened stainless steel and the bearing protect the seal and is made of special material that remains durable for a long time to ensure a long lifespan. On using Bumper head, you do not need to use Stop collar and if you use Poly pad or Urethane Cap,
- Absorber Stroke: 1.968505 inch
- Extended Length: 12.3622114 inch
- Maximum Force (P1): 95.9896 lbs
- Energy per Cycle: 32,743.3628318584 In-lbs
-
Supplier: Enidine Inc.
Description: shock absorbers are engineered to meet OSHA, AISE, CMMA and other safety specifications such as DIN and FEM. ITT Enidine Inc.'s heavy duty industrial shock absorbers are offered with a wide variety of optional configurations, including bellows, clevis mounts and safety
- Absorber Stroke: 6 inch
- Maximum Force (P1): 15,750 lbs
- Energy per Cycle: 80,600 In-lbs
- Cylinder Diameter or Maximum Width: 3.5 inch
-
-
Supplier: IZMAC Co., Ltd.
Description: DESCRIPTION IAAS has dial which can set 12 steps of shock speed ranges and it improved by wider damping ranges. Improved energy capacity over 200% and effective weight ranges become wider than before. FEATURES All threaded body outside helps to install shock absorber and it can
- Absorber Stroke: 0.9842525 inch
- Extended Length: 5.6692944 inch
- Maximum Force (P1): 2.29296 to 6.6316 lbs
- Energy per Cycle: 1,327.43362831858 In-lbs
-
Supplier: ACE Controls Inc.
Description: For even more protection: the profile dampers from the TC range of the ACE TUBUS-Series can also be used as safety dampers. These maintenance-free, ready-to-install damping elements made of co-polyester elastomer have been specially developed for use in crane systems and meet the
- Absorber Stroke: 2.44 to 7.8 inch
- Maximum Force (P1): 17,985 to 219,864 lbs
- Energy per Cycle: 3,983 to 112,626 In-lbs
- Operating Temperature: -40 to 120 F
-
Description: Damping potential Non flammable Environment-friendly Recyclable Bigger temperature frame Maintenance free Fluid Elastomer Technology Steel Works Rolling Mills Overhead Cranes Heavy Duty Engineering Materials Handling Equipment The Fluid Elastomer Technology, which is applied in buffers and
- Mounting: Bumper / Rod End Unattached
- Absorption / Damping Action: Compression
- Dampening Method: Hydraulic
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: IBT Industrial Solutions
Description: Effectors Hoists – Air and Electric Lever Hoists Mono Rails Spring Balancers Bridge and Runways Custom Built Ergonomic Handling Devices End or Arm Tooling Hose and Cable Reels Lifting Devices Shock Absorbers Vacuum Lifters Chain Falls Diaphragm and Piston Pumps Ergonomic Handling
- Product Type: Vacuum Lifter
-
Supplier: IBT Industrial Solutions
Description: Effectors Hoists – Air and Electric Lever Hoists Mono Rails Spring Balancers Bridge and Runways Custom Built Ergonomic Handling Devices End or Arm Tooling Hose and Cable Reels Lifting Devices Shock Absorbers Vacuum Lifters Chain Falls Diaphragm and Piston Pumps Ergonomic Handling
-
Supplier: IBT Industrial Solutions
Description: Effectors Hoists – Air and Electric Lever Hoists Mono Rails Spring Balancers Bridge and Runways Custom Built Ergonomic Handling Devices End or Arm Tooling Hose and Cable Reels Lifting Devices Shock Absorbers Vacuum Lifters Chain Falls Diaphragm and Piston Pumps Ergonomic Handling
- Pump Type: Diaphragm Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: IBT Industrial Solutions
Description: Effectors Hoists – Air and Electric Lever Hoists Mono Rails Spring Balancers Bridge and Runways Custom Built Ergonomic Handling Devices End or Arm Tooling Hose and Cable Reels Lifting Devices Shock Absorbers Vacuum Lifters Chain Falls Diaphragm and Piston Pumps Ergonomic Handling
Find Suppliers by Category Top
Featured Products Top
-
Enidine provides quality energy absorption and vibration isolation products and services to a variety of heavy industries throughout the globe. These industries include; steel and aluminum rolling mills, manufacturers of mill equipment, gantry cranes, ship to shore cranes, overhead bridge crane manufacturers and automated stacker cranes. (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine's HD/HDN Series of heavy duty shock absorbers protect equipment from large impacts in applications such as automated storage and retrieval systems as well as overhead bridge and trolley cranes. They are available in a wide variety of stroke lengths and damping characteristics to increase (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
bore industrial shock absorbers to miniature industrial shock absorbers, adjustable and (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
, Pick & Place Robotics, and Material Handling and overhead crane applications. Our online library of CAD drawings and PDF literature provides the most recent technical data and product information. From large bore hydraulic damping devices to miniature industrial shock absorbers, ITT (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine's Heavy Industry (HI Series) Shock Absorbers safely protect heavy machinery, cranes and equipment during the transfer of materials and movement of products. The large-bore, high-capacity buffers are individually designed to decelerate moving loads under various conditions and in (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
pressure, rolls, wheels, bumpers, slurry parts, shock absorbers, couplers, and more. They also meet MIL-STD-413C, MIL-STD-105E, and MIL-I-45208A specifications for use in military applications. Our medical O-rings are designed to withstand the harsh conditions of the healthcare industry while (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
, neoprene, polyurethane, Kalrez®, and PTFE. Our seals come in an array of colors with weather, ozone, chemical and impact resistance, low friction, and oxygen aging features. Applications of our seals are suitable for hydraulic pressure, wheels, rolls, slurry parts, bumpers, couplers, shock absorbers (read more)
Browse Gaskets and Gasketing Datasheets for Arizona Sealing Devices, Inc.
More Information Top
-
Douglas P. Taylor
… damper elements on each bumper, which also served as the attachment for the bumper to the vehicle. The shock absorber was essentially a small crane buffer with a liquid spring reset combined with the new fluidic orifice.
-
TRIZ for Engineers: Enabling Inventive Problem Solving Complete Document
‘The devices should be cheap to make and would require shock absorbers in artillery pieces, car bumper mounts, joints in bridges and cranes and shock absorbers in build- .
-
Structural Sensitivity Analysis and Optimization 1
251 example configuration acoustic cavity .................................400 crane .........................................608, 730 helicopter tail-boom.........................379 … frame.......................................160 spring-mass......................................150 ten-member cantilever truss ............139 three-bar truss....................25, 137, 159 nonlinear configuration vehicle A-pillar................................739 vehicle frame ...................................744 nonlinear shape bumper .............................................586 bushing ............................................549 cantilever … … plate .........................................195, 208 plate– shock absorbers ......................225 simple box .......................................239 …
-
Steyr Type 14 M 22 K36 (4 × 4) recovery vehicle
A towing device in provided in the steel bumper . The front and rear suspension consists of trapezoidal springs with telescopic shock absorbers and stabiliser. Mounted to the cab rear is the Type EH/TC 12000 hydraulic telescopic crane which is mounted on …
-
Structural Sensitivity Analysis and Optimization 2
251 example configuration acoustic cavity .................................400 crane .........................................608, 730 helicopter tail-boom.........................379 … frame.......................................160 spring-mass......................................150 ten-member cantilever truss ............139 three-bar truss....................25, 137, 159 nonlinear configuration vehicle A-pillar................................739 vehicle frame ...................................744 nonlinear shape bumper .............................................586 bushing ............................................549 cantilever … … plate .........................................195, 208 plate– shock absorbers ......................225 simple box .......................................239 …
-
Reinventing the Industrial Shock Absorber
One was the introduction of self-compensating shock absorbers in the 1970s. Other styles were introduced over the years to accommodate specific markets, including crane bumpers , stacker-crane shocks, and soft-contact and heavy-duty units.
-
IVECO M 320.42 WM (8 × 8) 15,000 kg truck
… and 3 pumps (2 on engine, 1 on transmission) Turning radius: (2.995 m wheelbase) 10.45 m (3.595 m wheelbase) 11.45 m Suspension: (front) semi-elliptic leaf springs with double acting hydraulic shock absorbers , bumpers and torsion bar (rear … In service with Denmark ( crane ), Ireland (21 LHS, 1 recovery), Italy (as the Astra SM 88.42 …
Indicates content that may require registration and/or purchase.