-
Supplier: Demag Cranes & Components
Description: Classification: M3 – M8 FEM Lifting capacity: up to 360 kW Reeving arrangements: 4/2, 8/2, 12/2, 16/2, 20/2, 24/2 Designed and equipped for transport Safe and reliable operation: Rope drum brake Regenerative brake Second hoist brake: disc or double-jaw design Safety
- Load Capacity: 0 to 900,000 lbs
- Type: Electric
- Features: Holding Brake
- Line Type: Wire Rope / Cable
-
Supplier: David Round
Description: Frequently used in processing applications for conveyor positioning and for hatch, grate and pump lifting, base-mounted lifting winches are available as a stand-alone unit or as part of an integrated system with sheaves and jib cranes. Motor brake holds load in position Rotary limit
- Load Capacity: 500 to 100,000 lbs
- Maximum Loaded Line Speed: 150 ft/min
- Type: Electric
- Features: Free Spooling, Holding Brake
-
Supplier: Demag Cranes & Components
Description: design used in our crane end carriages Supplied as complete assembly Rugged construction Engineering excellence Few connection interfaces (drum, gearbox, motor and brake form a unit) Modular design enables flexible engineering Trolley frame of welded steel provides torsionally
- Load Capacity: 5 to 450 tons
- Type: Electric Trolley
- Connection: Lug
-
-
Supplier: Demag Cranes & Components
Description: FOR DEMANDING REQUIREMENTS Our DH hoist units can be used in a wide variety of applications, both as a traveling hoist on cranes or monorails and as a stationary solution. DH hoist units include several key features that enable demanding loads to be handled reliably. Conical-rotor
- Load Capacity: 3,528 to 220,500 lbs
- Type: Electric
- Features: Holding Brake
- Line Type: Wire Rope / Cable
-
Supplier: Nu-Star, Inc.
Description: Fingertip control and compact sizing deliver superior maneuverability Load capacity of 15,000 for heavy-duty applications Built-in battery charger for long lasting operation Automatic braking for increased operator safety Accessories Crane lift for heavy material handling applications Utility
- Capacity: 15,000 lbs
- Length: 51 inch
- Width: 34 inch
- Cart / Truck Type: Drum Cart / Truck
-
Supplier: Renold Canada
Description: Range Comprises Shaft to Shaft Shear Pin Brake Drum Applications Conveyors Cranes Fans Leisure Rides Lifts Pumps Screens Washers General Industrial Applications Construction Details Cast Iron Half Bodies Neoprene Buffers : Temperature range -30 to +95°C
- Bore Diameter: 0.787402 to 11.81103 inch
- Coupling Diameter: 3.7007894 to 48.031522 inch
- Rated Torque: 309.734513274336 to 2,207,079.6460177 In-lbs
- Rated Speed: 470 to 6,210 rpm
-
Supplier: Renold Plc.
Description: machine life Maintenance free - minimum number of wearing parts Misalignment capabilities - flexibility in installation Blind assembly - design flexibility Standard Range Comprises Shaft to Shaft Shear Pin Brake Drum Applications Conveyors Cranes Fans Leisure Rides Lifts Pumps
- Bore Diameter: 11.81103 inch
- Coupling Diameter: 48.031522 inch
- Rated Torque: 2,207,079.6460177 In-lbs
- Rated Speed: 6,210 rpm
-
Supplier: Renold Plc.
Description: for demanding applications Construction Details Steel half bodies and inner hubs 'O' Ring sealing Range Options High misalignment up to 6° Mill Motor Disengaging Telescopic M B Series Shear Pin Brake disc/drum Spindles Long Hub Applications Steelworks Mining Crane drives General
- Coupling Diameter: 0.5511814 to 10.236226 inch
- Rated Torque: 12,592.9203539823 to 1,386,017.69911504 In-lbs
- Rated Speed: 1,830 to 7,100 rpm
- Coupling Type: Elastomeric "Tire" Shape
-
Description: being lifted or lowered beyond set limits, reducing damage to equipment and hoist. Exceeds CMAA Class D Rope-to-Sheave & Drum Diameter: Reduces rope maintenance. 200% Motor Brake Torque Rating: Secondary brake exceeds CMAA Standards. Stops and holds a rated load quickly and
-
Description: or overkill. Additional features and benefits include: Powerful 8 blade crane type vane air motor is especially desinged for high torque operation. Pendant throttle control. Two lever handle meters the air for precise variable speed control. Pendant handle and 3 hose assembly supported by
-
Description: gearing, precision cut and heat treated. Lubrication is oil splash type in sealed gear case. Weston type mechanical load brake holds the load and provides controlled lowering. Anti-friction bearings throughout. Deep grooved, large diameter rope drum which stores rated lift of hoist
-
Description: to maintain. Precision engineered for optimal performance, these monorail units are built for reliable operation, high efficiency and long service life and are competitively priced for the U.S. market. Features & Benefits SINGLE-GROOVED ROPE DRUM 2-part single or 4-part single reeving are
Find Suppliers by Category Top
Featured Products Top
-
Numerous component repairs for the mining industry Sheave/drum repair for the crane industry Wheelset maintenance for the railway industry Adding a second “opposed ram” creates a dual-ram design, equipping this frame type to mount and dismount all the (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
train Positive action mechanical load lowering control brake, also acts as a part of the hoist holding brake system Triple reduction helical/spur gearing operates in oil bath lube for maximum gearing life Deep grooved, large diameter rope drum helps prevent rope mounting (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
Configurations A RUPEX® coupling comprises two hub sections which are mounted on the machine shafts. The hub parts are connected positively by steel pins and elastomer elements. The coupling can be fitted with add-on parts such as brake disks or brake drums. Up to size (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited
More Information Top
-
CR4 - Thread: FIND OUT TONNAGE OF POWER PRESS
Imagine a cast steel crane brake drum in a 400-ton press, it shattered.
-
Rocket Ranch
Analysis showed that the electrical current from the strike had welded open the crane ’s brake drum solenoids.
-
Testing the Friction Characteristics of Industrial Drum Brake Linings
Severin, D., Comparative Study of Asbestos-free Linings for Drum Brakes of Cranes (in German), Technical .
-
Tin in the world of today
The pearl- itic cast iron so produced, besides its increased heat re- sistance, which makes it valuable for furnace equipment exposed to high temperatures and for such articles as brake drums for cranes or automobiles, exhibits a high uniform hardness and considerably …
-
Dubbel
They are the most usual brakes in heavy cranes ( drum dimensions s. DIN 15431) (image 36): the brake linings 10 (DIN 15435 T 3) are adhered to two of the easily replaceable braking jaws 3 and 5 (DIN 15435 T 2) of …
-
Dubbel
The drum brakes (DIN 15435 T1) according to image 45 are the most usual brakes in heavy cranes ( drum dimensions s. DIN 15431).
-
Wear-resistant surfacing of metallurgical equipment parts by using powder strip
For surfacing the smalt bell of a blast furnace, crane wheels, brake drums , hot-cutting blades, lining plates, and other parts the BM surfacing unit was used, which consists of a manipulator, a carriage with the A-384 automatic surfacing unit, an …
-
Hardening of equipment at the Chelyabinsk Metallurgy Plant
The methods are used to restore crane wheels, brake drums , hammer heads, spindles of the main drive of the blooming mill, guides of the hot-cutting saws, pistons of the clay guns, supports of metal-cutting lathes, columns of the charging machines …
-
Induction hardening of brake drums
Until recently brake drums on overhead cranes were not heat treated, so their working surfaces wore out rapidly.
-
Prestressed foundation piles. Economic dimensioning, production and installation
… the in the further described auxiliary constructions must following large appliances are available: - a wheel loader that transported during the execution of the works piles with a towing vehicle - a crane that is provided with a drum brake and can trigger a …
Indicates content that may require registration and/or purchase.