Products/Services for Crane Slew Bolts

  • Bolts-Image
    Bolts - (1301 companies)
    A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. Bolts come in several configurations for their application and specification variances. Since the terms "bolt" and "screw...
  • Industrial Cranes-Image
    Industrial Cranes - (973 companies)
    Industrial cranes raise, shift, and lower loads with a projected, swinging arm or a hoisting apparatus supported on an overhead track. Types of Industrial Cranes. Bench or cart-mounted cranes are designed for small workspaces and one-hand operation...
  •  
    Slewing Drives - (24 companies)
    ...featuring slewing drives include: Solar trackers. Man lifts. Wind turbines. Hydraulic machinery. Automotive lifts. Digger derricks. Telescopic handlers. Military equipment. Drilling equipment. Cranes. Satellite and radar dishes. Utility equipment. Paper...
  • Slewing Rings and Turntable Bearings-Image
    Slewing Rings and Turntable Bearings - (113 companies)
    Slewing rings and turntable bearings can accommodate axial, radial and moment loads. They are not mounted in a housing or on a shaft, but are instead mounted directly to a seating surface via mounting holes. Slewing rings and turntable bearings can...
  • Bolt Tensioners-Image
    Bolt Tensioners - (43 companies)
    Bolt tensioners are used in place of standard hex nuts or bolts for easier and more precise tightening of large-diameter bolt and stud assemblies. They are sometimes called multi-jackbolt tensioners (MJTs). Bolt tensioners are mechanical fasteners...
  •  
    Crane and Rigging Services - (115 companies)
    Crane and rigging services rent or lease industrial cranes for steel, truss, or bridge girder erection; moving modular home sets or rooftop HVAC units; and other heavy hauling activities. Industrial cranes are used to lift heavy materials or items...
  •  
    Crane and Hoist Repair Services - (66 companies)
    Crane and hoist repair service companies provide maintenance, repair, and restoration for cranes and hoists. Crane repair and hoist repair services provide maintenance, repair, and restoration for cranes and hoists. Catering engineering solutions...
  •  
    Hooks - (298 companies)
    Hooks are load-transmitting components that are most often used in conjunction with chains and other equipment. Products are designated as eye hooks, clevis hooks, or grab hooks and are used to connect lifting and rigging attachments.
  •  
    Eyebolts - (236 companies)
    Description. Eye bolts (eyebolts) are threaded bolts with a loop or eye at one end. The eye is used to anchor a cable, rope or chain. Eye bolts are rated for different types of applications and may pivot or swivel. Load-rated eyebolts are designed...
  •  
    Lifting Slings - (323 companies)
    Lifting slings are material handling accessories for load attachment to lifts, cranes, and hoists. Lifting slings or sling lifts are material handling accessories for load attachment to lifts, cranes, and hoists. They are used in heavy manufacturing...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
BUMAX®
National Bolt & Nut Corporation
National Bolt & Nut Corporation
National Bolt & Nut Corporation