Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MarsMetal
Description: filled test weights are approximately 45% heavier by volume than steel and more than 4.5 times heavier by volume than cured concrete. When size matters, choose lead filled test weights. When size is less of an issue, choose all steel test weights. All steel
- Materials: Lead, Steel
- Weight Type / Shape: Plate Weight, Stackable Weight, Test / Load Test Weight
- Features: Specialty / Other
-
Supplier: MarsMetal
Description: Mars Metal Company, Specialty Casting Division is able to work with you to design any configuration of Stackable Steel Test Weights. Various individual weights can be designed to achieve the desired weight build by stacking or nesting various weight combinations.
- Denomination: 100 to 100,000 lbs
- Weight Type / Shape: Stackable Weight, Test / Load Test Weight
- Materials: Steel
-
Supplier: Demag Cranes & Components
Description: KBK Aluline is the right solution wherever a track and crane installation has to deliver high performance at a minimum weight. KBK Aluline is used in a very wide range of applications and enables customers to design almost any overhead suspension crane or monorail system with
- Load Capacity: 1.1 tons
- Horizontal Available Span: 26 ft
- Features: Motorized Motion, Other
-
-
Description: or impractical because of design or worksite conditions. A10.28 Table of Contents SECTION PAGE 1. Scope 11 1.1 Application 11 1.2 General Requirements 11 2. Definitions 12 3. Crane and Derrick Criteria 12 3.1 Live Booms 12 3.2 Load Line 12 3.3 Swing Brake or Lock 12 3.4 Weight
-
Supplier: Johnson and Allen, Ltd.
Description: weight Choose the level of line automation - Include rollers, powered rollers or cranes Penetrant dipping tank, pressure sprayer or electrostatic sprayer dye applicators Storm Cabinet - Custom and programmable cabinets Storm-Extract-Return option - Recycle developing powder Drying
- Instrument Type: Flaw Detection
- Features: Other
- Instrument Technology: Penetrant Testing System
-
Supplier: Certex UK
Description: At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. Fully integrated shortening hooks and master link. No reduction in WLL when shortening chain. Speedy assembly. Light weight system. Cost effective compared to slings which use
- Load: 11,684.486 lbs
- Application: Crane / Hoist / Lift
- Features: Specialty / Other
- Material: Steel
-
Supplier: Certex UK
Description: Fully integrated shortening hook and master link. At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. No reduction in WLL when shortening chain. Speedy assembly. Light weight system. Cost effective compared to slings which use
- Load: 8,818.48 lbs
- Application: Crane / Hoist / Lift
- Features: Specialty / Other
- Material: Steel
-
Supplier: Certex UK
Description: Fully integrated shortening hook and master link. At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. No reduction in WLL when shortening chain. Speedy assembly. Light weight system. Cost effective compared to slings which use
- Load: 3,086.468 lbs
- Application: Crane / Hoist / Lift
- Features: Specialty / Other
- Material: Steel
-
Supplier: Certex UK
Description: Fully integrated shortening hook and master link. At least 25% greater WLL than traditional Grade 8 products. Fatigue rated to 20,000 cycles at 1.5 times the WLL. No reduction in WLL when shortening chain. Speedy assembly. Light weight system. Cost effective compared to slings which use
- Load: 35,273.92 lbs
- Application: Crane / Hoist / Lift
- Features: Specialty / Other
- Material: Steel
-
Supplier: HiTemp Technology Corporation
Description: Rotary Kiln Systems that will operate at 12 to 100 tons per day. All system components are factory-built and tested. By using a 309 stainless steel liner and ceramic fiber insulation, we can shop assemble the largest systems without exceeding the weight and size restrictions of standard
- Temperature Range: 1,400 to 2,200 F
- Capacity: 128 to 1,152 cubic feet
- Burn Rate: 25 to 4,000 lbs/hr
- Features: Air Filtration, Industrial, Logging / Recorder Options, Sterilizing
-
Description: high temperature shocks – suitable for the most demanding environments. Applications: • Cargo cranes • Hook loaders • Skip loaders • Forestry cranes • Concrete mixers • Multipurpose vehicles
- Operating Speed: 3,000 rpm
- Operating Pressure: 5,000 psi
- Motor Type: Axial Piston
-
Supplier: Maudlin Products
Description: precision, accuracy, and speed. We offer: One of the largest EDM's in North America and 9 total Wire EDM machines The tightest tolerances in the industry 3-7 day turnaround on Wire EDM 5-axis cutting Constant flow via local submerged flushing Pilot-expert to prevent wire breakage Overhead
- Length: 6" - 48"
- Materials: Aluminum, Brass, Bronze, Carbide, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Special Services: CAD / CAM Support, High Volume Production, Just-in-Time Delivery, Low Volume Production, Reverse Engineering
- Specialty Machining: Jigs and Fixtures
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: processing machine, hot rolling machine 2. Rotary work machine: Filling machine, bottle blowing machine, amusement equipment 3. Cable drum: Port machinery, hoisting equipment, road and bridge machinery, tower 4. Test equipment: Centrifugal test bench, separator, testing instrument 5.
- Features: Military Grade
-
Supplier: Corbitt Manufacturing Company
Description: CORBITT specializes in aluminum castings. Aluminum, as a material, has many characteristics that are advantageous such as: High Strength-to-Weight Ratio Corrosion Resistance Aluminum is Easily Recyclable Competitive Cost Reduced Machining Cost Aluminum castings can be produced using a variety
- Materials: Aluminum / Aluminum Alloy, Ferrous Metals, Stainless Steel, Steel / Alloy Steel
- Secondary Operations: Coating, Heat Treating, Machining, Mechanical Assembly, Surface Finishing
- Services Offered: Design Assistance, High Volume Production, Low to Mid Volume Production, Prototype / Market Entry Casting, Testing and Inspection, Tool Making
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: ring, electric rotating slip ring, crane center conductive ring, crane conductive ring, high voltage collector ring, etc. And other special requirements, we can meet the needs of customers.
- Number of Circuits: 49
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: used in metallurgical machinery, rolling machinery, paper machinery, Capping machines, Mechanical handling, Lifting equipment, Cranes, fire trucks, Control systems, Robotics, Remote operated vehicales excavators and other special construction machinery. Our advantage 1. Product advantage:
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant 70mm Through Bore Slip Ring For Industrial Machines, Slip Ring, Slip Ring Connector, slip ring crane, slipring, slipring cable reel, slipring motor, Specification Standard Product Outline Drawing Application Filed Slip rings are widely applied in robotics, packaging machines fields,
- Number of Circuits: 13
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 50 amps
Find Suppliers by Category Top
Featured Products Top
-
Lead crane/hoist test weights are used in the periodic re-certification of lifting equipment. The Mars Metal Company, Specialty Casting Division will work with you to design test weights that exactly meet your requirements. Individual weights can be designed to achieve the (read more)
Browse Weights Datasheets for MarsMetal -
) All Steel weights for low-cost solutions (490lb/cu ft) Stackable sub-weights for easy test configuration Clear labeling of each weight/stackable sub-weight Lead weights durable in tough environments/no rust Crane hook or forklift handling available (read more)
Browse Metal Casting Services Datasheets for MarsMetal -
MarsMetal designs and manufactures configurable test weight systems that exactly meet customer requirements. Test weight systems are an important component of being able to certify safe operation of crane/hoist equipment and those that may be in the general vicinity of these. Of equal importance (read more)
Browse Weights Datasheets for MarsMetal -
individual to test all lifting devices in a given facility. We offer a myriad of lifting options, including 360-degree access by forklifts, cranes, and overhead hoists. All test weights can be made to suit the individual handling requirements of the facility. Any weight can be custom (read more)
Browse Weights Datasheets for MarsMetal -
For people working with or around crane/hoist equipment, test weights are essential in ensuring and certifying a safe work environment. Mars Metal Company, a North American leader in designing and producing test weights, recently worked (read more)
Browse Metal Casting Services Datasheets for MarsMetal -
Test weights are essential in ensuring security and certifying a safe work environment for people working with or around crane and hoist equipment. Mars Metal Company, a North American leader in designing and producing test weights, recently worked with an industrial (read more)
Browse Calibration and Test Weights Datasheets for MarsMetal -
comprehensively. We offer a myriad of lifting options, including 360-degree access for forklifts, cranes, and overhead hoists. All test weights can be made to suit the individual handing requirements of the facility. Each weight is clearly labeled to ensure the correct combinations can be (read more)
Browse Weights Datasheets for MarsMetal -
offer a myriad of lifting options, including 360-degree access for forklifts, cranes, and overhead hoists. All test weights can be made to suit the individual handing requirements of the facility. Each weight is clearly labeled to ensure the correct combinations can be selected to suit your (read more)
Browse Weights Datasheets for MarsMetal -
offer a myriad of lifting options, including 360-degree access by forklifts, cranes, and overhead hoists. All test weights can be designed and manufactured to suit the individual handling requirements of a facility. If you have any questions on steel stackable test weights, you can visit the MarsMetal website or contact us. We will help find the best solution for you. (read more)
Browse Weights Datasheets for MarsMetal -
flap engagement forces Cranes and Lifting Equipment: Load pins can replace shear pins in lifting equipment and help monitor the weight being lifted, ensuring safe operation. Hydraulic Systems: Used in hydraulic cylinders or load-bearing joints (read more)
Browse Force and Load Sensors Datasheets for Strainsert
Conduct Research Top
-
Custom Crane & Hoist Test Weight Systems
MarsMetal designs and manufactures configurable test weight systems that exactly meet our customers' requirements. Test weight systems are an important component of being able to certify safe operation of crane/hoist equipment and those that may be in the general vicinity of these. Of equal
-
Case Study: Designing and Manufacturing Steel Stackable Test Weights
For people working with or around crane/hoist equipment, test weights are essential in ensuring and certifying a safe work environment. MarsMetal Company, a North American leader in designing and producing test weights, recently worked with an industrial commercial client based in the Midwest USA
More Information Top
-
States > California > State > Proposed Regulations > 2005 Documents > March 4, 2005 > [2005 CA Proposed ca-20050304-0064-0006197] Title 8 - General Industry Sa...
Tower Crane Warning Devices and Crane Test Weight Requirements .
-
States > California > State > Register > 2005 > [2005 CA Register 304] 03/04/2005
Tower Crane Warning Devices and Crane Test Weight Requirements .
-
National Emission Standards for Hazardous Air Pollutants - Radionuclide Emissions, Calendar Year 2010
Tower Yard - Crane Test Weights .
-
National Emission Standards for Hazardous Air Pollutants - Radionuclide Emissions, Calendar Year 2011
6 Manitowoc Crane Area - SE Corner - Crane Test Weights DU .
-
Concept study: Use of grout vaults for disposal of long-length contaminated equipment
It would not need to have an above-ground crane i f a means could be provided to get crane test weights onto the platform using a mobile crane.
-
Back to the Basics Cranes
Tower crane test weights should be stored on site.
-
Risk-Based Decision Analysis For the Protection of Marine Pipelines From Dropped Objects
Items up to 1 tonne Containers up to 5 tonne Crane Block Crane test weight Crane boom Bundled pipes/casings 5 tonues Drill collar/casir~s Hydril preventor Riser/conductor parts Mud pump Well slot cover plate Winch Cable drum ,Diving bell .
-
National Emission Standards for Hazardous Air Pollutants - Radionuclide Emissions Calendar Year 2009
Area 6 - Manitowoc Crane Area - SE Corner Crane test weights with possible internal legacy contamination Stored awaiting disposition Area 6 - Manitowoc Crane Area - NE Corner Crane test weights with possible internal legacy contamination Stored awaiting disposition Area 6 - Tower Yard .
-
States > California > State > Register > 2005 > [2005 CA Register 812] 08/12/2005
916) 274-5721 OCCUPATIONAL SAFETY AND HEALTH STANDARDS BOARD Tower Crane Warning Devices and Crane Test Weight Requirements In this regulatory action, the Occupational Safety and Health Standards Board (1) amends a regulation pertaining to tower crane warning and safety devices and …
-
Nuclear facility decommissioning and site remedial actions: A selected bibliography, volume 9
The metal from the material being melted in this manner is used to produce components for nuclear facilities, such as, waste containers, shielding plates, and crane test weights .
Indicates content that may require registration and/or purchase.