Products/Services for Crankup Mast

  • Towers, Masts, and Poles-Image
    Towers, Masts, and Poles - (275 companies)
    ...are used mainly in surveillance, recreation, and construction. Other types of towers, masts, poles, and support structures include roof top towers, self-supporting towers, and telescoping or crank-up towers. Applications. Towers, masts, and poles...
  •  
    Masts (drilling rig) - (13 companies)
    Masts are portable load-bearing structures used to support and position the drill string. Masts perform a similar function to that of derricks, but are typically pre-assembled and mounted on a frame, whereas derricks are anchored to the corners...
  •  
    Mast Guide Bearings - (19 companies)
    Mast guide bearings are bearings with a thick cross section that are typically used as guide rollers in high radial or thrust load applications. The outer ring is used as a wheel directly against a steel mast rail. Mast guide bearings are bearings...
  •  
    Substructures (drilling rig) - (15 companies)
    Substructures for drilling operatons are the foundation of a drill rig. They support the mast, derrick, and other drilling equipment. These steel structures vary depending on rig location and application. Substructures are the structural components...
  •  
    Antenna Mounts - (27 companies)
    ...mounts, glass mounts, brackets, quick disconnects, pocket mounts, post mounts, springs and guys, trailer hitch mounts, whips and mast mounts, and other unlisted mounts that may vary by manufacturer. Mag mounts for antennas are stuck to thick metal using...
  •  
    Light Towers - (108 companies)
    ...to the top of a mast. Light towers are positioned to shine the light on a designated area. The mast attaches to a trailer-like base that serves as an anchor to balance the tower, allowing the unit to be towed from site to site. Before the discovery...
  •  
    Industrial Cranes - (973 companies)
    ...are similar to bridge cranes; however, instead of a hoist, these industrial cranes use a mast with forks or a platform to handle unit loads. Video Credit: Air Technical Industries. Specifications. Industrial cranes differ in terms of product specifications...
  •  
    Roller Bearings - (593 companies)
    Roller bearings are used in rotary applications to replace sliding movement with low friction, rolling motion. The principal types of roller bearings are cylindrical, spherical, and tapered.
  •  
    Forklifts - (607 companies)
    Rider units are counterbalanced and may have cushion or pneumatic wheels. Class II. Forklifts are electric-motor trucks for narrow aisle or inventory stock/order picking applications. They may have extra reach or swing-mast functions. Class III...
  •  
    Radial Ball Bearings - (377 companies)
    Radial ball bearings are friction reduction, rotation devices that carry loads radially around its axis. A subtype of ball bearings, they operate through the use of lubricated steel balls placed between two circular guides. They are frequently called deep-groove bearings.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire