-
Supplier: Budnick Converting, Inc.
Description: 4308 is a 6.7 mil, premium, fine crepe paper masking tape for automotive paint applications.
- Thickness: 0.0067 inches
- Peel Strength / Adhesion: 2.3125 lbs/in
- Backing: Paper
- Features: Specialty / Other
-
Supplier: Can-Do National Tape
Description: Double Coated Crepe Paper on both sides with a synthetic rubber based adhesive. A high quality saturated crepe paper coated on both sides with a ultra high tack and moderate shear properties. Supplied on a 60# silicone treated release paper. Custom slit to width
- Features: Double-Sided Adhesive
- Materials of Construction: Paper
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Budnick Converting, Inc.
Description: 3589 is a 3.5 mil, crepe paper tape used in general purpose applications.
- Thickness: 0.006 inches
- Peel Strength / Adhesion: 5 lbs/in
- Materials of Construction: Paper
- Features: Specialty / Other
-
-
Supplier: Accuris
Description: Creped paper tape
-
Supplier: Budnick Converting, Inc.
Description: 4328 is a 6.3 mil, flat back creped paper tape used for sealing bags with flag type closure.
- Thickness: 0.0063 inches
- Peel Strength / Adhesion: 2.4375 lbs/in
- Backing: Paper
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: CP 631 is a 4.6 mil general purpose colored crepe paper masking tape.
- Thickness: 0.0046 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Backing: Paper
- Features: Specialty / Other
-
Supplier: DuPont Protection Technologies
Description: Type 410 is a calendered paper with high densification and excellent mechanical and electrical strength. Due to the high thermal capability (220°C) and excellent physical properties, this product can be suitable for use in both dry and fluid applications. The high degree of stretch afforded
- Maximum Use Temperature: 428 F
- Markets: Automotive, Electrical / Electronics
- Secondary Process: Calendered / Glazed, Folded / Corrugated
- Performance Features: Chemical Resistance, Flame / Smoke / Toxicity Resistance, Hydrophilic / Absorbent
-
Supplier: Accuris
Description: ADHESIVE TAPE, CREPE PAPER
-
Supplier: Caplugs
Description: KD11-SH is a high temperature, pressure sensitive masking tape designed for clean removal. It performs well in wet strip applications and can be stripped hot. It has a fine structured smooth crepe backing with high strength and good conformability to curved surfaces. It provides both
- Backing: Paper
- Features: Specialty / Other
-
Supplier: Adhesive Applications
Description: 280 is a saturated crepe paper double-coated with a high tack, high shear synthetic rubber-based adhesive system. 280 exhibits excellent adhesion to a wide variety of surfaces, including fabric and synthetics. 280 is supplied on a super calendared release liner that can be easily die
- Thickness: 0.007299999999999999 inches
- Peel Strength / Adhesion: 5.3125 lbs/in
- Temperature Resistance: -28.88888888888889 to 71.11111111111111 C
- Features: Double-Sided Adhesive
-
Supplier: Adhesive Applications
Description: 282 is a saturated crepe paper coated on both sides with a medium tack, high shear, rubber adhesive. Adhesion is moderate to most surfaces, with excellent repositionability. 282 exhibits great tensile strength and conforms to most smooth dry surfaces. 282 is supplied on an easily die
- Thickness: 0.0053 inches
- Peel Strength / Adhesion: 4.375 lbs/in
- Temperature Resistance: -28.88888888888889 to 71.11111111111111 C
- Features: Double-Sided Adhesive
-
Supplier: Accuris
Description: DEADENER, CREPED PAPER/ MASTIC/POLYETHYLENE OR TISSUE PAPER
-
Supplier: Accuris
Description: TAPE, PRESSURE SENSITIVE - CREPED PAPER - BLACK
-
Supplier: Shurtape Technologies, LLC
Description: Double-coated crepe paper golf grip tape for factory and clubhouse golf grip installation, and can also be used for mounting, holding, splicing, tabbing and fastening a variety of substrates when an aggressive, double-sided tape is required. The grip side adhesive is specially
- Width: 0.9448818897637795 to 18.89763779527559 inches
- Thickness: 0.0065 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: 10 to 65.55555555555556 C
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Filter Papers Broad range of filter papers. You can choose from quantitative, qualitative, qualitative-technical filter papers, blotting and chromatography filter papers and many other paper grades for special applications. Our filter papers are depth
- Filter Shape: Disc (Circular)
- Configuration: Filter Element Only
- Filter Type: Filter Paper
- Features: Folded (Pre-pleated)
-
Supplier: Shurtape Technologies, LLC
Description: General purpose grade double-coated crepe paper tape for mounting, holding, splicing, tabbing and fastening a variety of substrates. DF 63 is a linered tape that offers durability, superior adhesion and hand tearability for a range of applications.
- Width: 0.7086614173228346 to 0.9448818897637795 inches
- Thickness: 0.0065 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Temperature Resistance: 10 to 65.55555555555556 C
-
Supplier: Can-Do National Tape
Description: Tan 3M 202 Masking Tape 3M Scotch Crepe Paper Masking Tape 3M 202 Masking Tape is a high performance, excellent paint masking tape for holding, protecting and bundling where a pressure-sensitive tape is needed. The product line of 3M Masking Tapes provides a nice range of adhesive
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Newark, An Avnet Company
Description: TAPE, 127MM, CREPE PAPER, TAN; Adhesive Type:Natural / Synthetic Rubber; Patch Type:Masking; Form Factor:Circle; Tape Colour:Tan; Total Tape Thickness:7.2 mil (0.18 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TAPE, 19.05MM, CREPE PAPER, TAN; Adhesive Type:Natural / Synthetic Rubber; Patch Type:Masking; Form Factor:Circle; Tape Colour:Tan; Total Tape Thickness:7.2 mil (0.18 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TAPE, 50.8MM, CREPE PAPER, TAN; Adhesive Type:Natural / Synthetic Rubber; Patch Type:Masking; Form Factor:Circle; Tape Colour:Tan; Total Tape Thickness:7.2 mil (0.18 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TAPE, 6.4MM, CREPE PAPER, TAN; Adhesive Type:Natural / Synthetic Rubber; Patch Type:Masking; Form Factor:Circle; Tape Colour:Tan; Total Tape Thickness:7.2 mil (0.18 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
-
Description: Applies to crêped kraft insulating papers, either hard and made from base papers of low or medium permeability, or soft, porous, made from base papers of high permeability.
-
Supplier: Custom Fabricating & Supplies
Description: This crepe tape is manufactured from a coarse crepe paper backing with a natural rubber/synthetic blend adhesive. A general grade crepe masking tape designed primarily as an all-purpose product for non-critical applications. Product Features Temperature Rating: 225° F /
- Width: 0.125 to 18 inches
- Peel Strength / Adhesion: 2.3125 lbs/in
- Temperature Resistance: -17.77777777777778 to 107.22222222222221 C
- Backing: Paper
-
Supplier: Custom Fabricating & Supplies
Description: This crepe tape is manufactured from a high quality smooth crepe paper backing with a natural rubber/resin adhesive. A general grade, industrial, pressure sensitive masking crepe tape, it offers an excellent balance of quick stick, panel adhesion and holding properties.
- Width: 0.125 to 12 inches
- Peel Strength / Adhesion: 2.0625 lbs/in
- Temperature Resistance: -17.77777777777778 to 162.77777777777777 C
- Backing: Paper
-
Supplier: Custom Fabricating & Supplies
Description: These die cuts are manufactured from a coarse crepe paper backing with a natural rubber/synthetic blend adhesive. A general grade masking tape designed primarily as an all-purpose product for non-critical applications. Product Features Temperature Rating: 225° F / 107° C Used when air
- Peel Strength / Adhesion: 2.3125 lbs/in
- Temperature Resistance: -17.77777777777778 to 107.22222222222221 C
- Backing: Paper
- Features: Specialty / Other
-
Supplier: CSA Group
Description: IEC 60454-3-4:2007 contains the requirements for pressure-sensitive adhesive tapes made with cellulose paper, creped and non-creped, with rubber thermosetting adhesive. Materials, which conform to this specification, meet established levels of performance. However, the selection of a material
-
Supplier: Maxi Adhesive Products, Inc.
Description: A high performance glass cloth with crepe paper and high temperature silicone adhesive.
- Width: 1 inches
- Thickness: 0.0075 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Features: Adhesive
-
Supplier: Custom Fabricating & Supplies
Description: These die cuts rectangles are manufactured from a high quality smooth crepe paper backing with a natural rubber/resin adhesive. A general grade industrial, pressure sensitive masking tape, it offers an excellent balance of quick stick, panel adhesion and holding properties. Not
- Width: 0.5 to 4 inches
- Peel Strength / Adhesion: 2.0625 lbs/in
- Temperature Resistance: -17.77777777777778 to 162.77777777777777 C
- Backing: Paper
-
Description: Contains the requirements for combination tapes made of creped cellulosic paper and polyethylene terphthalate film with rubber thermosetting adhesive.
-
Supplier: Custom Made Boxes, Inc.
Description: Crepe paper tape with a double coated natural rubber adhesive. Aggressive adhesive bonds immediately. Great for golf club grips. Also use for splicing paper, foil, film and fabric. Dispenser
- Width: 2 inches
- Thickness: 0.0054 inches
- Type: Double-Sided
-
Supplier: TransPak
Description: Crepe paper tape with a double coated natural rubber adhesive. Aggressive adhesive bonds immediately. Great for golf club grips. Also use for splicing paper, foil, film and fabric. Dispenser
- Thickness: 0.0054 inches
- Type: Double-Sided Adhesive
-
Supplier: TransPak
Description: Crepe paper tape with a double coated natural rubber adhesive. Aggressive adhesive bonds immediately. Great for golf club grips. Also use for splicing paper, foil, film and fabric. Dispenser
- Thickness: 0.0054 inches
- Type: Double-Sided Adhesive
-
Supplier: Custom Made Boxes, Inc.
Description: Crepe paper tape with a double coated natural rubber adhesive. Aggressive adhesive bonds immediately. Great for golf club grips. Also use for splicing paper, foil, film and fabric. Dispenser
- Width: 1 inches
- Thickness: 0.0054 inches
- Type: Double-Sided
-
Description: Contains requirements for pressure-sensitive adhesive tapes made with cellulosic paper, non-creped, with rubber thermosetting adhesive. Gives also the test method for measuring bond separation during thermal treatment (Flagging test).
-
Description: IEC 60454-3-11:2007 contains the requirements for pressure-sensitive adhesive tapes, made with combined backings based on polyester film: - PET film/glass filament combination tapes; - Creped cellulosic paper/PET film combination tapes; - PET film/polyester non-woven combination tapes; - PET
Find Suppliers by Category Top
More Information Top
-
Cyclodextrin functionalization of several cellulosic substrates for prolonged release of antibacterial agents
Three different commercial cellulosic substrates were used, namely: (i) an uncoated paper, (ii) a crepe paper , and (iii) a medical bandage.
-
Development of 138 kV transition joint between HPPT cable and extruded cable
in) crepe paper was used up t o the cable insulation diameter and 0.125 mn (0.005 .
-
Suitable biopsy site for detection of esophageal eosinophilia in eosinophilic esophagitis suspected cases
When endoscopic esophageal abnormalities characteristic of eosinophilic esophagitis were observed, two or three biopsy specimens were obtained from the middle or lower esophagus, and endoscopic findings of fixed rings, exudates, furrows, edema, stricture, and crepe paper esophagus in biopsied sites were analyzed.
Indicates content that may require registration and/or purchase.