-
Supplier: MSA Safety
Description: inches) adjusts for proper SCBA mask fit and, along with the rear ratchet height adjustment, fits a wide variety of head sizes. A helmet hanger fits on large hooks and resists bending. As the lightest structural fire helmet in the Cairns line, it uses minimal parts for lower service
- Industry: Fire
- Application: Fire Resistant
- Features: Goggles, Partial Shield / Visor
- Type: Helmet
-
Supplier: RS Components, Ltd.
Description: uvex 9770030 Safety Helmet
- Type: Hardhat, Helmet
-
Supplier: MSA Safety
Description: The thermoplastic, lightweight, low-profile design is tough enough for structural, light enough for wildlands and small enough for EMS and confined space. Features tough, through color and non-corroding, high-temperature, glass-filled polymer faceshield/goggle hardware. The ultra high-temperature
- Industry: Fire
- Application: Fire Resistant
- Features: Goggles, Partial Shield / Visor
- Type: Helmet
-
-
Supplier: MSA Safety
Description: Comfortable for all-day wear with unique injection molded inserts providing excellent attenuation and maximum space for the ears inside the cup. Features a spring design that offers low pressure tension and a high level of comfort. Spring design offers low-pressure and a high level of comfort Three
- Industry: Building and Construction, Mining
- Features: Ear Muffs
- Type: Helmet
-
Supplier: RS Components, Ltd.
Description: HELMET INCL AIR DUCT
- Type: Helmet
-
Supplier: MSA Safety
Description: Includes a durable DuraGlas® fiberglass composite shell. Features tough, through color and non-corroding, high-temperature, glass-filled polymer faceshield/goggle hardware. An ultra high-temperature (TPR) edge trim will not melt or drip. The Nomex chinstrap with one-hand quick release buckle and
- Industry: Fire
- Application: Fire Resistant
- Features: Goggles, Partial Shield / Visor
- Type: Helmet
-
Supplier: State Safety & Compliance
Description: light state allows you to keep helmet down at all times. Filter provides IR/UV protection. Includes replaceable lithium batteries, low battery indicator, and 800 working hours of battery life. Large window has 9 sq. in. of viewing area. The Journeyman« helmets features variable
- Type: Helmet
- Application: Welding
-
Supplier: Wiper Master, Inc.
Description: Extreme lightweight shell design, only 6 oz. High impact, seamless graphic designs. Hydraflex* shell for flexibility and durability. Easily attaches to safety caps for added head protection. Meets ANSI Z87.1 Standards.
- Type: Helmet
-
Supplier: R. S. Hughes Company, Inc.
Description: The Jackson Safety Insight welding helmet comes in stars & scars. Offers a 3.93 in viewing width & 2.36 in viewing height. Comes with an auto-darkening Lens.
- Type: Helmet
- Application: Welding
-
Supplier: R. S. Hughes Company, Inc.
Description: The Jackson Safety NexGen welding helmet comes in black. Comes with an auto-darkening Lens.
- Type: Helmet
- Application: Welding
-
Supplier: State Safety & Compliance
Description: "These eight models are available with the Speedglas 100V filter, which features five user-selectable dark shades, from shade 8 to shade 12, and a light shade of 3. This filter has three sensitivity settings: a normal setting used for most types of welding (both indoors and outdoors), a setting for
- Type: Helmet
- Application: Welding
-
Supplier: Wiper Master, Inc.
Description: Extreme lightweight shell design, only 6 oz. High impact, seamless graphic designs. Hydraflex* shell for flexibility and durability. Easily attaches to safety caps for added head protection. Meets ANSI Z87.1 Standards.
- Type: Helmet
-
Supplier: Wiper Master, Inc.
Description: Comes complete with shade 10 filter plate installed. Fibre-Metal® welding helmets are SEI certified.
- Type: Helmet
-
Supplier: R. S. Hughes Company, Inc.
Description: The Jackson Safety TrueSight II welding helmet comes in ace of spades. Offers a 4 in viewing width & 3.25 in viewing height. Comes with an auto-darkening Lens.
- Type: Helmet
- Application: Welding
-
Supplier: State Safety & Compliance
Description: "The lightest-weight hood in the Huntsman« line with durable, washable thermoplastic shell and ""Contour Comfort"" headgear. Also features ZahnlokÃ- size adjustment system for perfect fit. Meets ANSI Z87.1-2003 High Impact."
- Type: Helmet
- Application: Welding
-
Supplier: State Safety & Compliance
Description: "Features tough, pliable, breathable leather covering with ""Contour Comfort"" headgear and the ZahnlokÃ- size adjustment system. Ideal for work in tight spaces."
- Type: Helmet
- Application: Welding
-
Supplier: R. S. Hughes Company, Inc.
Description: The Jackson Safety NexGen welding helmet comes in ace of spades. Comes with an auto-darkening Lens.
- Type: Helmet
- Application: Welding
-
Supplier: ESAB Welding and Cutting Products
Description: The New-Tech™ 6-13 XL ADC Plus can be used for almost any welding application. The shade level can be adjusted from DIN 6 to DIN 13, making the helmet very versatile. The helmet features a grinding mode which allows the ADF screen to be switched off for grinding and has a sensitivity
- Type: Helmet
- Application: Welding
-
Supplier: Wiper Master, Inc.
Description: Duo Yellow Cap Style Helmet, 6- Point Ratchet, With Nylon Web Insert High Density Polyethlene ANSI/ ISEA Z89. 1-2009, Class E & G Made in USA
- Type: Helmet
-
Supplier: Miller Electric Manufacturing Co.
Description: Welding helmets are a critical component of a welder’s PPE. Miller offers the widest range of welding helmets, including auto-darkening and passive options, with features like X-Mode™, InfoTrack™ and premium headgear. Choose from a wide selection designed to work in many welding
- Industry: Aerospace, Automotive / Vehicle Manufacturing, Building and Construction, Marine
- Features: Auto-darkening
- Type: Helmet
- Application: Welding
-
Supplier: Safety Glasses USA
Description: LeadHead Passive Welding Helmet Features: Shade 10 Lightweight thermoplastic shell. Fully adjustable nylon suspension Lift front with viewing area of 2” X 4 ¼” “Shake Down” helmet minimizes carbon monoxide build up Optionally balanced Ample space for respirators. Compliance: Meets ANSI
- Type: Helmet
- Application: Welding
-
Supplier: ESAB Welding and Cutting Products
Description: grinding mode (New-Tech ™ 6-13 XL ADC Plus only) External adjustable shade External adjustable sensitivity External delay adjustment Offers complete protection of ears, cheeks and neck Helmet shape helps to deflect heat and welding fumes Extremely easy to replace the cover lenses ESAB’s
- Type: Helmet
- Application: Welding
-
Supplier: ESAB Welding and Cutting Products
Description: The Aristo® Tech HD stands for "High Definition" - with its new matte black shell, newly developed X-Tig feature & optical class 1/1/1/1 represents the "best in class" performance from an auto darkening filter cartridge (ADF). The newly developed X-Tig feature enhances the ADF's ability to react in
- Features: ANSI Compliant, Auto-darkening, CE Mark, CSA Approved, Other
- Type: Helmet
- Application: Welding
-
Supplier: Minerallac Company
Description: RATCHET SUSPENSION TYPE WHITE COLOR ANSI Z89.1 APPLICABLE STANDARD TERRYCLOTH LINING COOLMAX[R] BRAND FINISH ANTI-GLARE STYLE WIDE BRIM
- Type: Helmet
-
Supplier: Safety Glasses USA
Description: Leadhead Features: Auto Darkening Helmet Battery (2/AAA) and solar powered with 1 sensor Lightweight thermoplastic shell Fully adjustable nylon suspension. Adjust from IR shade #9 - #13 Light state is shade #3 High speed lens – 1/25000 seconds Eliminates welders fatigue. “Shake Down”
- Type: Helmet
- Application: Welding
-
Supplier: Morgan Advanced Materials
Description: AC900 series combat helmets are very stable and comfortable featuring a high performance composite shell, integrated liner system and four-point chinstrap. These helmets offer outstanding ballistic (9mm FMJ), blunt trauma and fragment protection. Composite construction offers good
- Application: Blast Protection/Bulletproof
- Type: Helmet
- Industry: Military / Government
-
Supplier: Kimberly-Clark Professional
Description: PASSIVE WELDING HELMETS ARE PERFECTLY SUITED AND PRICED FOR THE COST CONSCIOUS WELDER. THEY OFFER A CLEAR, UNOBSTRUCTED VIEW OF THE WELD PUDDLE AND COME EQUIPPED WITH A SHADE 10 POLYCARBONATE FILTER. IDEAL FOR STUDENTS, HOBBYIST AND INSPECTORS.
- Type: Helmet
- Application: Welding
-
Supplier: ESAB Welding and Cutting Products
Description: The Aristo® Tech helmet has been designed for the professional welder who wants the best in protection and performance. The light-weight shell and ergonomically designed headgear offers maximum comfort even when welding for long periods of time. The Aristo® Tech offers the latest in digital
- Type: Helmet
- Application: Welding
-
Supplier: Yaohua Electric Group
Description: 96mm× 46mm or 90mm× 40mm 6. Packing methods: (1). 4 PCS of helmets packed in one carton( normal). N/G weight: 2.284/5.171KGS Size of carton: 540× 534× 316mm (2). 20 PCS of helmets packed in one carton (economical). N/G weight: 11.42/20.737KGS Size of carton:
- Type: Helmet
- Application: Welding
-
Supplier: Safety Glasses USA
Description: filters or lighter are not intended for arc welding, which requires a darker lens found in Welding Helmets (OSHA's 29 CFR 1910.252 lists the minimum lens shade requirements for a variety of welding operations).
- Type: Helmet
- Application: Welding
-
Supplier: Yaohua Electric Group
Description: Low or high (TIG) Weight 108g 1. Fire resistanc: Yes 2. Material & Weight: PA/ PP, 0.641kgs 3. Colour: Primary color is color; Suitable for various color paint and decal 4. Dimension: 340mm× 220mm× 190mm 5. Packing methods: (1) 4 PCS of helmets packed together in one carton(
- Type: Helmet
- Application: Welding
-
Supplier: Kimberly-Clark Professional
Description: Fixed Shade Auto-Darkening Filters: Auto-Darkening Filters (ADF) eliminate the need to raise the welding helmet. As technology evolved, the reliability, safety and cost of ADFs have reqped these same benefits. Ideal for all welders - from novice to experts.
- Type: Helmet
- Application: Welding
-
Supplier: Detroit Torch & Mfg. Co.
Description: DETAILS Combines a clear anti-fog window with a flip down Cobalt Blue shade 6 polycarbonate lens. Provides uninterrupted protection against grinding, gas welding and cutting. This shield is also great for welders that need full vision while wearing corrective eyewear. All components are replaceable
- Industry: Automotive / Vehicle Manufacturing, Building and Construction
- Features: Full Shield, Partial Shield / Visor
- Type: Helmet
- Application: Welding
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: When Does Safety Go Too Far?
As far as motorcycles and helmets go, I see kids on crotch rockets with nice helmets on, but the manner and speed at which they are driving, no helmet will ever save them if they crash.
-
CR4 - Thread: Motorcycle Accident...
… about them is seeing kids riding on the back with only a small helmet to protect them. Anyway, the riders of the ' crotch - rockets '... different story.. fast, quieter, lane threading, and much more susceptible to a crash if you ask me.
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… transmission_line_N|4 spider_web_N|4 coca_plant_N|1 powerfully_R|5 rosette_N|24 rocking_horse_N|1 flimsy_J|4 garret_N|1 racing_car_N|3 jester_N|4 cocktail_N|26 casserole_N|6 opium_N|14 crotch _N|2 drunk_J|14 coffee_grounds_N|2 … … telephone_line_N|12 electric_cord_N|1 power_cord_N|1 exit_N|10 heat_engine_N|3 turbine_N|13 mechanical_energy_N|7 pencil_N|15 eyebrow_N|4 orbit_N|71 cleanser_N|1 face_mask_N|5 football_ helmet _N|1 strengthening_N|1 duplicator_N|6 … … ground-controlled_approach_N|1 floor_plan_N|1 waterproofed_J|2 undergrowth_N|3 stripteaser_N|1 pubic_J|3 wytensin_N|1 guard_duty_N|1 military_police_N|5 detain_V|7 round_table_N|8 guarneri_N|2 rocket -propelled_J|2 homing_device_N|2 beheading_N|1 …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… anxiety_N|6 allayer_N|1 statistician_N|2 generalist_N|1 respecter_N|1 reveler_N|2 jack_the_ripper_N|1 madman_N|5 riser_N|1 honoree_N|1 roaster_N|1 peter_N|5 gospel_according_to_matthew_N|1 rocket _scientist_N|1 rotter_N|1 cowardly_J|3 … … bra_N|2 sag_N|1 plication_N|1 blouse_N|9 flexure_N|1 colon_N|3 shapeless_J|3 void_N|4 emptiness_N|1 vacuum_N|3 jungle_N|6 hollow_N|1 fork_N|5 crotch _N|1 trapped_J|1 miner_N|3 … … demythologize_V|1 ataturk_N|1 secularize_V|1 segregation_N|4 tired_J|15 redound_V|3 intern_N|3 alcoholize_V|2 individuate_V|1 terrace_V|1 fork_V|5 arc_N|2 crystallize_V|3 helmet _N|3 culminate_V|3 plume_V|2 …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'crappie'),(31066,'crappy'),(31067,'craps'),(31068,'crapshoot'),(31069,'crapshooter'),(31070,'crapulence'),(31071,'crapulent'),(31072,'crapulous'),(31073,'crash'),(31074,'crash barrier'),(31075,'crash course'),(31076,'crash dive'),(31077,'crash helmet '),(31078,'crash land' … … 31732,'crotaphytus'),(31733,' crotch '),(31734,'crotch hair' … … 'dyed'),(39803,'dyeing'),(39804,'dyer'),(39805,'dyer\'s greenweed'),(39806,'dyer\'s mignonette'),(39807,'dyer\'s rocket '),(39808,'dyer\'s …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… crash_course_N 0,0,0,0,0 crash_dive_N 0,0,0,0,0 crash_ helmet _N 0,0 … … 0 crotalus_tigris_N 0,0,0,0,0 crotalus_viridis_N 0,0,0,0,0 crotch _hair_N 0,0 … … dyer's_greenweed_N 0,0,0,0,0 dyer's_mignonette_N 0,0,0,0,0 dyer's_ rocket _N 0,0 …
-
It's ONLY Rocket Science
The arms and legs can be lengthened, and the crotch height can be changed. A tube projects into the helmet and permits the astronaut to drink as if with a straw … 198 It’s ONLY Rocket Science .
-
CR4 - Thread: Another eco vehicle discussion, but with a twist.
Ergo you will find crotch rockets , Harleys and car drivers that piss their neighbours off with their loud exhausts. I suppose there would be shit storm if I advocated helmet use.
-
CR4 - Thread: Torque and Horse Power vs Car Acceleration
The typical crotch rocket has a Cd of around .6, so there is a lot of room for improvement. … guess that the ferrying in a tuck position and the shape of the helmet was probably even …
-
wn_s.pl (finlayson-gwc2014.zip)
… n,1,0). s(103716796,2,'ballistic_capsule',n,1,0). s(103716796,3,'space_vehicle',n,1,0). s(103717138,1,'space_heater',n,1,0). s(103717291,1,'space_ helmet ',n,1,0 … … s(103717634,1,'space_ rocket ',n,1,0 … … 1,0). s(104506268,2,'bush',n,7,0). s(104506268,3,' crotch _hair',n,1 …
UOM - Each -- 3000506" title="800 Series Leather Helmets - 860P Leather helmet w/ 2"x4 1/4" lift-front glass holder > UOM - Each -- 3000506"/>
Indicates content that may require registration and/or purchase.