-
Supplier: Barden Precision Bearings
Description: number of cylindrical rollers in each row, and the exclusive optimized roller crown profile which results in the best load distribution. A single row bearing (N10, N19) would be most commonly used as the "floating" bearing in combination with a set of preloaded
- Features: Cylindrical Roller Bearing, Stainless Steel
-
Supplier: NTN Bearing Corporation
Description: Tapered roller bearings utilize conical rollers and raceways, arranged so that the rollers and raceways meet at a common apex. The rollers are guided by contact between the large end of the roller and a rib on the inner ring. This provides high capacity for
- Bore: 1.375 to 14.1732 inch
- Outside Diameter: 1.57 to 18.8976 inch
- Overall Width: 0.5313 to 4.0945 inch
-
Supplier: Barden Precision Bearings
Description: required. They represent the ideal solution for a floating bearing location, since they are internally adjusting (floating). For axial loads, double direction angular contact thrust bearings, Series 2344 are used in combination with Series NN30 bearings. A single row cylindrical
- Features: Cylindrical Roller Bearing, Roller Bearing, Stainless Steel
- Bearing Class: RBEC 7 / Class 4 / P4, RBEC 9 / Class 2 / P2
-
-
Supplier: Timken Company (The)
Description: Some applications demand a high level of precision that cannot be achieved with standard tapered roller bearings. For more than 50 years, Timken has offered a wide array of precision-class tapered roller bearings with reduced bore and OD tolerances that deliver superior
- Bore: 1.181103 to 1.7716545 inch
- Outside Diameter: 2.2834658 to 3.149608 inch
- Bore Size: 1.181103 to 1.7716545 inch
- Features: Roller Bearing
-
Supplier: Accuris
Description: BEARING, ROLLER, NEEDLE, TRACK ROLLER, CROWN RADIUSED OD INTEGRAL STUD, TYPE VII ANTIFRICTION, INCH
-
Supplier: Accuris
Description: Bearing, Roller, Needle, Track Roller Crown Radiused O.D. Integral Stud, Type VII Antifriction, Inch
-
Supplier: Accuris
Description: BEARING, ROLLER, NEEDLE, TRACK ROLLER, CROWN RADIUSED O.D., INTEGRAL STUD, TYPE VII, ANTI-FRICTION, INCH
-
Supplier: Accuris
Description: (R) BEARING, ROLLER, NEEDLE, TRACK ROLLER, CROWN RADIUSED O.D. INTEGRAL STUD, TYPE VII ANTIFRICTION, INCH
-
Wheels - 6" x 2" Gray Rubber Wheel - Crown Tread - Roller Bearing -- RD6x2R
3/4 Supplier: Caster City, Inc.Description: 6" Diameter 350 lbs. Capacity Roller Bearing.
Supplier: WD Bearing GroupDescription: WD track roller bearings include mast rollers and chain pulleys, and york type track rollers. They are essentially cylindrical roller or needle roller bearings which have a thick-walled outer race.
- Features: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing
Supplier: Emerson Bearing Co.Description: Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam
- Outside Diameter: 4 inch
- Outer Ring Width: 2.25 inch
- Bore Diameter (yoke type): 1.25 inch
- Bearing Surface: Crowned Outer Ring
Wheels - 8" x 2" Gray Rubber Wheel - Crown Tread - Roller Bearing -- RD8x2R3/4" R 1/2" 2 1/2 Supplier: Caster City, Inc.Description: 8" Diameter 450 lbs. Capacity Roller Bearing.
Supplier: SAE InternationalDescription: Technical Standard
Supplier: SAE InternationalDescription: Technical Standard
Supplier: SAE InternationalDescription: Technical Standard
Supplier: Accurate Bushing Company, Inc.Description: Crowned outer races are recommended when the track is not precisely aligned and square with the cam follower. Crowned outer races reduce undesirable thrust loads on the rollers and increases life and reliability of the bearing. Manufactured from 440 Stainless Steel. Intended for
- Outside Diameter: 2 inch
- Outer Ring Width: 1.25 inch
- Bore Diameter (yoke type): 0.625 inch
- Bearing Surface: Crowned Outer Ring
Supplier: Accurate Bushing Company, Inc.Description: Crowned outer races are recommended when the track is not precisely aligned and square with the cam follower. Crowned outer races reduce undesirable thrust loads on the rollers and increases life and reliability of the bearing. Manufactured from 440 Stainless Steel. Intended for
- Outside Diameter: 3 inch
- Outer Ring Width: 1.75 inch
- Bore Diameter (yoke type): 1 inch
- Bearing Surface: Crowned Outer Ring
Supplier: Accurate Bushing Company, Inc.Description: Crowned outer races are recommended when the track is not precisely aligned and square with the cam follower. Crowned outer races reduce undesirable thrust loads on the rollers and increases life and reliability of the bearing. Manufactured from 440 Stainless Steel. Intended for
- Outside Diameter: 1 inch
- Outer Ring Width: 0.625 inch
- Bore Diameter (yoke type): 0.3125 inch
- Bearing Surface: Crowned Outer Ring
Supplier: SAE InternationalDescription: Technical Standard
Supplier: Accurate Bushing Company, Inc.Description: Crowned outer races are recommended when the track is not precisely aligned and square with the cam follower. Crowned outer races reduce undesirable thrust loads on the rollers and increases life and reliability of the bearing. Manufactured from 440 Stainless Steel. Intended for
- Outside Diameter: 0.75 inch
- Outer Ring Width: 0.5 inch
- Bore Diameter (yoke type): 0.25 inch
- Bearing Surface: Crowned Outer Ring
Supplier: FHD Bearings Co., Ltd.Description: Single row cam roller with crowned outer surface and seals on both sides Single row cam rollers, with seals on both sides, are designed to run on all types of tracks and to be used in cam drives, conveyor systems, etc. They are based on a single-row deep groove ball bearing and
- Outside Diameter: 0.393701 inch
- Overall Width: 0.3543309 inch
- Static Axial / Thrust Load: 458.592 lbs
- Dynamic Axial / Thrust Load: 1,052.064 lbs
Supplier: Radwell InternationalDescription: BEARING W/YOKE ROLLER SEALED CROWNED. FREE 2 YEAR RADWELL WARRANTY
Supplier: Hartford Technologies, Inc.Description: industries. Size Ranges Diameter: .031″ to 1.000″ (.787mm to 25.4mm) Length: .125″ to 3.000″ (3.17mm to 76.2mm) Standard Materials Chrome steel Carbon steel Stainless steel Finish Up to 6 RMS Special End Rollers Applications Roller bearings Linear seat track bearings
Supplier: Schaeffler Technologies AG & Co. KGDescription: Track rollers are self-retaining, single or double row units with particularly thick-walled outer rings. These bearings can support axial forces in both directions as well as high radial forces. The bearing outer rings have a crowned or cylindrical outside surface. Designs with
- Primary Bearing Category: Angular Contact Ball Bearing
- Features: Double Row
Supplier: FHD Bearings Co., Ltd.Description: Support roller (yoke-type track roller), without flange rings and inner ring Support rollers (yoke-type track rollers) are designed to run on all types of tracks and to be used in cam drives, conveyor systems, etc. They are based on a single row needle roller
- Outside Diameter: 0.6299216 inch
- Static Axial / Thrust Load: 562 lbs
- Dynamic Axial / Thrust Load: 564.248 lbs
- Bearing Class: RBEC 3 / Class 6 / P6
Supplier: Fairlane Products, Inc.Description: These bearing wheels feature a roller bearing and a cover made from nylon, polyacetal, UHMW, PEEK, urethane, steel, or stainless steel. The wheels are flat, crowned or radial to meet your application needs. Bearing mount and stud mount versions available.
- Roll Diameter: 0.75 to 1.5 inch
- Type: Feed Roller
Supplier: MOUETTE PLASTIC MOLD CO., LTDDescription: resistance to shock loading versus caged needle bearing • It provides improved resistance to shock loading versus caged needle bearing • A heavy sectioned outer race design to help withstand shock loading of cam follower operation • Inner studs are induction heat treated in the
- Outside Diameter: 3 inch
- Stud Diameter (stud type): 1.5 inch
- Bearing Surface: Crowned Outer Ring
- Design Units: Inch
Supplier: SKF/GlobalDescription: Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide
- Bore Size: 0.5905515 inch
- Outside Diameter: 1.574804 inch
- Overall Width: 0.4330711 inch
- Rated Speed (Oil): 9,500 rpm
Supplier: SKF/North AmericaDescription: Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide
- Bore Size: 0.9842525 inch
- Outside Diameter: 2.4409462 inch
- Overall Width: 0.5905515 inch
- Rated Speed (Oil): 6,300 rpm
Supplier: SKF/GlobalDescription: Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide
- Bore Size: 0.393701 inch
- Outside Diameter: 1.2598432 inch
- Overall Width: 0.3543309 inch
- Rated Speed (Oil): 12,000 rpm
Supplier: SKF/North AmericaDescription: Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide
- Bore Size: 0.6692917 inch
- Outside Diameter: 1.8503947 inch
- Overall Width: 0.4724412 inch
- Rated Speed (Oil): 8,500 rpm
Supplier: SKF/North AmericaDescription: Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide
- Outside Diameter: 3.149608 inch
- Outer Ring Width: 0.6692917 inch
- Bore Diameter (yoke type): 1.3779535 inch
- Bearing Surface: Crowned Outer Ring
Supplier: SKF/GlobalDescription: Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide
- Outside Diameter: 1.8503947 inch
- Outer Ring Width: 0.4724412 inch
- Bore Diameter (yoke type): 0.6692917 inch
- Bearing Surface: Crowned Outer Ring
Supplier: SKF/GlobalDescription: Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide
- Bore Size: 0.4724412 inch
- Outside Diameter: 1.3779535 inch
- Overall Width: 0.393701 inch
- Rated Speed (Oil): 11,000 rpm
Supplier: Hartford Technologies, Inc.Description: Hartford Technologies bearing specialists work with internal combustion engine manufacturers to provide the highest quality engine bearings and rolling elements in the industry. These bearings can be used with a full complement of needle rollers or as cam followers with a
Find Suppliers by Category Top
Bearing Rollers (29 Companies)Roller Bearings (593 Companies)Cylindrical Roller Bearings (318 Companies)Cam Followers (168 Companies)Featured Products Top
-
Smith Bearing® | For Industrial Applications Our Yoke Roller Needle Roller Bearings are recommended where running loads and shock loads are moderate. They're manufactured from High-Alloy Bearing quality steel (read more)
Browse Cam Followers Datasheets for Accurate Bushing Company, Inc. -
For track wheels, guide rollers and more. These bearing wheels feature a roller bearing and a cover made from many different materials. Features: Urethane (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Industrial machinery often faces challenges like misalignment, heavy radial loads, and high operational stress. Engineers require bearings that maintain (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Oil-Impregnated bronze bushing are engineered to eliminate or reduce the need for bearing lubrication. Oil-Impregnated Bronze Bushing The OBCR and OBYR Series replace the standard steel needle rollers with an oil impregnated engineered (read more)
Browse Guide Bushings and Drill Bushings Datasheets for Accurate Bushing Company, Inc. -
with precision-machined raceways, these bearings provide durability, reduced friction, and dependable long-term operation. Designed with crowned or end-relieved needle rollers, they reduce edge stress and improve misalignment tolerance, enabling (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Oil-Impregnated Bronze Bushing The OBCR and OBYR Series replace the standard steel needle rollers with an oil impregnated engineered bronze bushing, which eliminates or reduces the need for bearing lubrication; these bearings are (read more)
Browse Cam Followers Datasheets for Accurate Bushing Company, Inc. -
or unsealed, needle or ball bearings, rollers, taper rollers, or plain shafts. Outer Ring & Shaft Configurations: Cylindrical or crowned rings, threaded/non-threaded shafts, multiple socket options. (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
High-alloy bearing steel ensures strength and wear resistance Supports moderate (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Robust Components: Sturdy outer raceways, end washers, and traditional or crowned outer diameters for optimized load handling (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
stud-style followers, and the option of traditional or crowned outer diameters for superior load distribution. Roller Variety: Select needle rollers for high radial loads, with options for double-row configurations, ball, or tapered roller bearings based on specific (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD