-
Supplier: Beswick Engineering Co., Inc.
Description: "NOTICE: The part number scheme for the BPR series back pressure regulators has recently changed. Please view the update here. A back pressure regulator is a modulating device, set to maintain the operating pressure of the system upstream of the
- Pressure Rating: 500 psi
- Features: Aluminum, Other, Stainless Steel
- Regulator Type: Back Pressure Regulators
-
Supplier: Asahi/America, Inc.
Description: The V186 back pressure regulator maintains adequate upstream pressure as upstream pressure reduces from branch line cycling. The V186 may also be used as an inline pressure relief valve. The piston spring keeps the outlet closed until the set point
- Valve Size: 0.787402 to 2.4803163 inch
- Pressure Rating: 150 psi
- Port Size: 0.787402 to 2.4803163 inch
- Regulator Type: Back Pressure Regulators
-
Supplier: Asahi/America, Inc.
Description: 20mm (1/2'') PolyPure® V86 Back Pressure Regulator
- Valve Size: 0.5 inch
- Pressure Rating: 150 psi
- Port Size: 0.5 inch
- Regulator Type: Back Pressure Regulators
-
-
Supplier: Asahi/America, Inc.
Description: Excellent stability This product stabilizes medium pressure of the main line with fast response.
- Regulator Type: Back Pressure Regulators
- Features: Pneumatic
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series RVT/RVTX is a high capacity angle pattern valve for relief, bypass, backpressure and pump backpressure applications with excellent corrosion resistance. 1/2″ – 2″ sizes in most popular thermoplastic materials and connections; 5 – 125 PSI set range. 3″ size provides settings 5 – 100 PSI.
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 5 to 150 psi
- Number of Ports/Ways: 2
- Port Size: 0.25 to 2 inch
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series RVDT/RVDTM is a universal automatic backpressure control valve for pressure relief, pump backpressure, pump bypass, anti-siphon, and backpressure regulator applications. Thermoplastic or Metal Valves designed for smooth, sensitive operation and the ultimate in corrosion
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 5 to 150 psi
- Number of Ports/Ways: 2
- Port Size: 0.25 to 2 inch
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressure Between: 0.02 (.5” WC) to 1000 psig For pressure control at low flow rates Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.07 Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available NPT, VCR/VCO type and Valco (low dead volume)
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 1,000 psi
- Controlled Pressure Range: 0 to 1,000 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: Precision Back Pressure Regulator For gas & mixed phase processes Rugged Bar Stock Design Available in ¼ inch through 1 inch sizes SS316 standard with Hastelloy C optional Diaphragms available in PTFE, Hastelloy, SS316, and polyimide The GS series is specifically designed for a
- Valve Size: 0.125 to 1 inch
- Pressure Rating: 0 to 2,500 psi
- Controlled Pressure Range: 0 to 2,500 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: Equilibar's Research Series back pressure regulator offer precision performance for high pressure applications up to 5000 psig. These regulators provide stable inlet pressure across widely varying flow rates, for liquid, gas, and mixed phase fluids. We can
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 10,000 psi
- Controlled Pressure Range: 0 to 10,000 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: to allow gravity draining The FD back pressure regulator (BPR) series is specifically designed for a variety of gas, mixed phased and liquid applications where high precision and sanitary or crevice free internals are a must. The FD series hygienic back pressure
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 150 psi
- Controlled Pressure Range: 0 to 150 psi
- Number of Ports/Ways: 2
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage,
- Valve Size: 0.3149608 inch
- Pressure Rating: 145.0377 to 2,900.754 psi
- Controlled Pressure Range: 145.0377 to 2,900.754 psi
- Number of Ports/Ways: 2
-
Supplier: Proportion-Air, Inc.
Description: Control pressure up to 150 psig and as low as inches of water column
- Valve Size: 0.25 inch
- Media Temperature: -40 to 200 F
- Port Size: 0.25 inch
- Controlled Pressure Range: 0 to 150 psi
-
Supplier: Vogtlin Massflow USA
Description: between pressure control and flow control offers maximum flexibility. 1 device - 3 functions The pressure controller combines three functions:- Pressure controller- Pressure controller with flow measurement/limitation- Flow controller with pressure measurement
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 160 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 122 F
-
Supplier: IDEX Health & Science
Description: Our Biocompatible Back Pressure Regulator (BPR) Assembly offers proven outgassing protection and enhances system performance. It optimally delivers incremental back pressure of 500 psi (34 bar). This BPR Assembly includes (1) P-765 BPR Cartridge (2) P-250 Ferrules
- Pressure Rating: 500 psi
- Regulator Type: Back Pressure Regulators
- Features: PEEK
-
Supplier: ControlAir LLC
Description: The Type-700BP Back Pressure Regulator is a high flow, highly accurate pneumatic relief valve with an adjustable set point. It's primary function is to provide protection against over pressurization in the downstream portion of a pneumatic system. This precision unit is capable
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 250 psi
- Port Size: 0.25 to 0.5 inch
- Controlled Pressure Range: 0 to 150 psi
-
Supplier: IDEX Health & Science
Description: Our BPR Assembly offers proven outgassing protection which enhances system performance and improves pump check valve efficiency. It includes a biocompatible cartridge and provides a reliable 316 stainless steel holder. It has a pressure setting of 500 psi (34 bar). It comes with (1) P-765
- Pressure Rating: 500 psi
- Regulator Type: Back Pressure Regulators
- Features: Stainless Steel
-
Description: TESCOM™ 44-2500 Series is a general purpose backpressure regulator.
- Controlled Pressure Range: 0 to 250 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
-
Description: TESCOM™ 54-2700 Series high flow backpressure regulator is designed for up to 1000 PSIG [69 PSIG] control pressure. This regulator has a Vespel® seat that allows for hydraulic or pneumatic service. Optional with air load for use with the TESCOM ER3000 electropneumatic
- Valve Size: 1 inch
- Pressure Rating: 5,500 psi
- Number of Ports/Ways: 2
- Regulator Size: 1 inch
-
Supplier: IDEX Health & Science
Description: Our practical Replacement Back Pressure Regulator (BPR) Cartridge operates as an easy to use, replaceable component for our BPR systems. Our cartridge can easily be used with any of our standard BRP Holders and creates a back pressure of 250 psi (17 bar). It is
- Pressure Rating: 250 psi
- Regulator Type: Back Pressure Regulators
- Features: PEEK, Stainless Steel
-
Description: TESCOM™ 26-1700F Series backpressure regulators come with welded flanges according to EN 1092 and are suitable for gas or liquid service. Ideal for use in pilot plants in chemical industry and in reactor or vessel applications.
- Controlled Pressure Range: 5 to 500 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
-
Supplier: Western Analytical Products
Description: "Choose from our line of Biocompatible and Stainless Steel BPR Assemblies, each complete with a replaceable, factory preset cartridge. Upchurch Scientific BPR Assemblies create incremental back pressures ranging from 5 to 1000 psi (0.3 to 69 bar). Our Biocompatible BPR Assemblies
- Regulator Type: Back Pressure Regulators
-
Supplier: IDEX Health & Science
Description: Our practical Replacement Back Pressure Regulator (BPR) Cartridge operates as an easy to use, replaceable component for our BPR systems. It is constructed from PEEK, Tefzel (EFTE), PCTFE and has a gold plated stainless steel spring delivering reliable usage. Our cartridge can
- Pressure Rating: 40 psi
- Regulator Type: Back Pressure Regulators
- Features: PEEK, Stainless Steel
-
Description: TESCOM™ 44-2900 Series backpressure regulator is designed to be compact, extremely sensitive and for industrial gases with flows up to 20 SCFM. Convoluted stainless steel diaphragm provides excellent sensitivity and repeatability; metal to metal diaphragm seal minimizes the potential for
- Controlled Pressure Range: 0 to 150 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
-
Supplier: ControlAir LLC
Description: The Type 7200BP Back Pressure Regulator is a high flow, highly accurate and repeatable pneumatic relief valve with an adjustable set point. It is a normally closed valve that will remain closed until the pressure at the inlet exceeds the regulator’s set point. When
- Valve Size: 0.25 to 0.75 inch
- Flow (Cv): 4.6 to 7.5
- Pressure Rating: 250 psi
- Port Size: 0.25 to 0.75 inch
-
Supplier: Western Analytical Products
Description: "Choose from our line of Biocompatible and Stainless Steel BPR Assemblies, each complete with a replaceable, factory preset cartridge. Upchurch Scientific BPR Assemblies create incremental back pressures ranging from 5 to 1000 psi (0.3 to 69 bar). Our Biocompatible BPR Assemblies
- Regulator Type: Back Pressure Regulators
-
Supplier: Vogtlin Massflow USA
Description: between pressure control and flow control offers maximum flexibility. 1 device - 3 functions The pressure controller combines three functions:- Pressure controller- Pressure controller with flow measurement/limitation- Flow controller with pressure measurement
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 160 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 122 F
-
Supplier: Western Analytical Products
Description: "Choose from our line of Biocompatible and Stainless Steel BPR Assemblies, each complete with a replaceable, factory preset cartridge. Upchurch Scientific BPR Assemblies create incremental back pressures ranging from 5 to 1000 psi (0.3 to 69 bar). Our Biocompatible BPR Assemblies
- Regulator Type: Back Pressure Regulators
-
Supplier: Western Analytical Products
Description: "Choose from our line of Biocompatible and Stainless Steel BPR Assemblies, each complete with a replaceable, factory preset cartridge. Upchurch Scientific BPR Assemblies create incremental back pressures ranging from 5 to 1000 psi (0.3 to 69 bar). Our Biocompatible BPR Assemblies
- Regulator Type: Back Pressure Regulators
-
Supplier: HORIBA Instruments, Inc.
Description: The high performance auto pressure regulator UR-Z700 Series has electronic regulators with high-precision pressure sensors and high resolution, fast response piezo actuator valves. They control the pressure relative to the external control signal that they receive.
- Controlled Pressure Range: 1.08777629517898 to 137.784997389337 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
-
Supplier: Armstrong International
Description: The GP-2000R is a high-performance externally piloted throttling back-pressure valve for large capacity applications. Typical applications would include systems using flash steam for low-pressure heating or processes. The GP-2000R valve will function to maintain a constant
- Valve Size: 0.5 to 6 inch
- Pressure Rating: 200 psi
- Controlled Pressure Range: 3 to 200 psi
- Number of Ports/Ways: 2
-
Supplier: Restek
Description: Backpressure regulators can improve detector performance by preventing bubble formation in the detector flow cell. They also are useful in post-column reaction lines and between detectors and fraction collectors in preparatory work. Regulators are superior to more specific alternative
- Controlled Pressure Range: 7 to 75 psi
- Regulator Size: 0.0625 to 0.25 inch
- Valve Size: 0.0625 to 0.25 inch
- Port Size: 0.0625 to 0.25 inch
Find Suppliers by Category Top
Featured Products Top
-
consist of a separate pressure sensor, controller and flow valve. Two types are found: The pressure reduction regulator and the back-pressure regulator. A pressure reducing regulator is a control valve that reduces the input pressure of a fluid to a desired value at its output. It is a (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
JETSEAL's patented metal Super C-Seal ring is designed for applications requiring higher spring back and a tighter seal, enhancing both pressure and leakage performance (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
C-Seal with no modifications to the cavity. Operating Conditions: Operating pressure range: Vacuum (1E-10 torr.) to 50,000 psid Functional temperature range: Cryogenic to 1300°F (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
are system pressure energized, they require a high bolting load and have good spring back. Due to its special structure and material, Spring Energized Metal C-rings can be used in working conditions such as high temperature (up to 800°C), cryogenic (low to -270°C), high pressure (up to 1500 (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
bolting load and have good spring back. Due to its special structure and material, Spring Energized Metal U-rings can be used in working conditions such as high temperature (up to 800°C), cryogenic (low to -270°C), high pressure (up to 1500kgf/cm2), high vacuum (up to 1E-9 mmHg). (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
pressure energized, they require a high bolting load and have good spring back. Due to its special structure and material, Spring Energized Metal C-rings can be used in working conditions such as high temperature (up to 800°C), cryogenic (low to -270°C), high pressure (up to 1500kgf/cm2), high (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
O-Ring is a high-strength metallic tube designed to be used in harsh working conditions. It's an ideal sealing choice for high-pressure and high-temperature applications with little spring back. Metal O-rings may be utilized in high temperatures (up to 800°C), cryogenic (down to -270°C), (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
requiring higher spring back and a tighter seal, enhancing both pressure and leakage performance. Super C-Seals can directly replace existing C-Seals for superior (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
or external Pressure are system pressure energized, they require low bolting load and have good spring back. Due to its special structure and material, Metal V-rings can be used in working conditions such as high temperature (up to 750°C), cryogenic (low to (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
JETSEAL's patented metal Super C-Seal is designed for applications requiring higher spring back and a tighter seal, enhancing both pressure and leakage performance (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc.
More Information Top
-
Experimental investigation of heat transfer to hydrogen at near critical temperatures and supercritical pressures flow turbulently in straight and curved tubes
Control of flow exclusively by means of back - pressure control valve was not considered adequate to ensure a constant flow rate, and so a flow regulator modified for high pressure cryogenic service was employed.
-
Arctic Energy Technology Development Laboratory (Part 3)
The back pressure regulator was used to preserve the small amount of sample from flowing too fast through the sampling loop and to maintain the desired pressure. .... ValcoBond® capillary column was chosen due to its ability to resolve nitrogen from methane with cryogenic cooling.
-
Evaluation of Wax Deposition and Its Control During Production of Alaska North Slope Oils
The back pressure regulator was used to preserve the small amount of sample from flowing too fast through the sampling loop and to maintain the desired pressure. .... ValcoBond® capillary column was chosen due to its ability to resolve nitrogen from methane with cryogenic cooling.
-
Pressure Regulators - Pressure and Temperature Control Valves - Grainger Industrial Supply
• Back Pressure Regulator (4). .... • Cryogenic Pressure Regulator(6) .
-
ISA CNTRL VALVES - Control Valves
…pse) 174, 183 pressure testing (pt) 649 process conditions 314, 486 process control 412 process smart 512, 513 quick opening characteristic 107 ramps 634, 641 recirculation 420 reducers 3 26 regulators 91, 557, 699 advantages 712 back pressure 702 differential pressure 704 … 624 tant alum 38 9 tensile strength 363 tests 178, 595, 619, 666 cryogenic 628 diagnostic 629…
-
Industrial Gases
One elegant solution for distillation purification employs the cryogenic storage tank itself as a still (Figure 3 … are available which allow vapour withdrawal, the lost heat of vaporisation being added back to the tank .... A regulator ensures that tank pressure is not raised too far, when direct vapour withdrawal without back-addition of heat occurs, until the tank pressure has fallen far enough.
-
Handbook of Urologic Cryoablation
…circulated to the cryoprobe tip where it expands rapidly as it drops to room pressure (15 psi). .... The expanded gases are circulated back to the cryogenic unit through the larger outer lumen of the cryoprobe and the supply hose. .... Freezing is controlled by computer-modulated regulators that open and close the supply gas flow for each…
-
A 20-liter test stand with gas purification for liquid argon research
[16] Lydall, Cryo-lite cyogenic insulation, http://www.lydallpm.com/products/low-temperature- insulation/cryolite- cryogenic -insulation/overview/. .... [17] Equilibar, Back pressure regulator , https://www.equilibar.com/back-pressure-regulators/.
-
Journal of Spacecraft and Rockets > Orbital refueling techniques
For the rapid transfer of a large quantity of a cryogenic propellant, a pump, pressurization system, or … different system concepts could be em- ployed, such as: 1) an inert gas pressurant , e.g., helium .... 52-54; this concept is suitable only if hypergolic propellants are involved); 5) boil-off pressurant ( back -flow pressure regulators and solar energy or other heat input may be required).
Indicates content that may require registration and/or purchase.