Products/Services for Cryogenic Low Noise Amplifiers

  • Audio Amplifiers and Preamplifiers-Image
    Audio Amplifiers and Preamplifiers - (396 companies)
    How to Select Audio Amplifiers and Audio Preamplifiers Audio amplifiers and audio preamplifiers are used to increase the amplitude of sound signals. Preamplifiers or preamps are designed to amplify low-level signal from a high-impedance...
  • RF Amplifiers-Image
    RF Amplifiers - (611 companies)
    ...the stronger output to a RF power amplifier (PA). Other types of RF amplifiers include: Low noise. Pulse. Bi-directional. Multi-carrier. Buffer. Limiting amplifiers. Detector log video amplifiers (DLVAs) are used to amplify or measure signals with a wide...
  • Amplifier and Comparator Chips-Image
    Amplifier and Comparator Chips - (552 companies)
    ...amplifier, thickfilm hybrid. MIL-M-38510/119 - Microcircuits, linear, low power, low noise, bi-fet operational amplifiers, monolithic silicon. Image Credits: Texas Instruments High-Performance Analog | ROHM Semiconductor USA, LLC | MAZeT GmbH...
  • Cryogenic Equipment-Image
    Cryogenic Equipment - (149 companies)
    Cryogenic equipment produces or is used in the production of very low temperature materials or processes. Cryogenics, the study of very low temperatures, involves temperatures that are colder than those that can be attained with conventional...
  • Noise Figure Meters-Image
    Noise Figure Meters - (14 companies)
    RF noise figure meters measure the noise contribution of an amplifier relative to a noise-free amplifier at a reference temperature. Usually expressed in dB for Ku-band amplifiers. Noise figure meters measure the noise contribution of an amplifier...
  •  
    Cryogenic Pumps - (44 companies)
    ...system in a rocket. Vacuum housing cryogenic pumps have impellers mounted in a vacuum case or housing to provide a barrier between the motor and cryogenic fluid. They are used in extremely cold environments and where extremely low heat leak is required...
  •  
    Noise Meters - (23 companies)
    ...bandwidth and usually specified in Hertz (Hz). Over a limited bandwidth, noise power is proportional to bandwidth. Noise voltage is proportional to the square root of bandwidth. In the case of RF devices such as amplifiers, noise is resolved into two...
  •  
    Instrumentation Amplifiers - (147 companies)
    ...subsystems that amplify low-level signals in the presence of high common mode noise. These differential amplifiers are optimized for DC signals and are typically characterized by high gain, high input impedance, and high common mode rejection ratio...
  •  
    Power Amplifiers - (192 companies)
    ...industry specifications. Some of the most important features in the design of power amplifiers: high power. broad bandwidth. high linearity. low noise. Applications. Power amplifiers are used in many applications. Some examples include the medical...
  •  
    Operational Amplifiers - (250 companies)
    Description. Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions. They compare two incoming signals and release a third signal that is an amplified measure of the difference...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Federal Signal Corporation - Industrial Signaling and Systems
PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.