-
Supplier: Golden Collar Technology Co., Ltd .
Description: Our PTFE O-Ring Seals are engineered for high-performance sealing in the most demanding applications. Crafted from Polytetrafluoroethylene (PTFE), these seals offer unmatched resistance to chemicals, extreme temperatures, and high-pressure conditions, making them ideal for industries
- Synthetic Rubbers: Polytetrafluoroethylene (PTFE)
-
Description: Product Overview: Metal O-ring is a high-strength metallic tube designed to be used in harsh working conditions. It's an ideal sealing choice for high-pressure and high-temperature applications with little spring back. Metal O-rings may be utilized in high temperatures
- Temperature: -454 to 1,472 F
- Pressure: 0 to 43,511.0518071591 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Power Generation, Semiconductor, Vacuum Application
-
Description: to 800°C), cryogenic (down to -270°C), high pressure (up to 1500kgf/cm2), high vacuum (up to 1E-9 mmHg), and other extreme static sealing conditions due to their unique structure and composition. Spring Energized Metal O-Ring Seal is an advanced Metal O-Ring Seal.
- Temperature: -454 to 1,472 F
- Pressure: 0 to 21,755.52590357955 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Power Generation, Semiconductor, Vacuum Application
-
-
Supplier: Lake Shore Cryotronics, Inc.
Description: Apiezon® grease is well-suited for cryogenic use because of its low vapor pressure and high thermal conductivity. It is often used for nonpermanent mounting and thermal anchoring of cryogenic temperature sensors as well as for lubricating joints and o-rings. Apiezon ® N:
-
Description: Product Overview: Balanced Metal O-Ring seals are high-strength metallic tubes developed for use in harsh working conditions. It's a sealing solution for high-pressure/high-temperature applications with little spring back. Metal O-rings can be utilized in high
- Temperature: -454 to 1,472 F
- Pressure: 0 to 21,755.52590357955 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Power Generation, Semiconductor, Vacuum Application
-
Supplier: Velan, Inc.
Description: Bidirectional, zero-leakage, triple-offset butterfly valves Features and benefits DESIGN FEATURES: • Triple-offset disc rotation: Provides bubble-tight sealing without rubbing or galling. • Cryogenic stem packing: Composed of superposed Viton O-rings and expanded graphite
- Valve Size: 3 to 80 inch
- Features: ASME, Bolt Flange, Other
- Valve Type: Butterfly Valves
-
Supplier: diaago
Description: Internal thread cap prevents contamination and uses O-ring silicone seal to ensure positive seal at any temperature Caps have textured ridges to provide gripping when wearing gloves Contrasting black graduations are large and easy to view Large white marking area for writing also
- Volume: 1 cc
- Options: Marking Spots
- Connection Type: Screw Thread
-
Supplier: diaago
Description: with a mere 1 1/4 turn Internal thread cap prevents contamination and uses O-ring silicone seal to ensure positive seal at any temperature Caps have textured ridges to provide gripping when wearing gloves Contrasting black graduations are large and easy to view Large white marking area
- Volume: 1 cc
- Options: Marking Spots
- Connection Type: Screw Thread
-
Supplier: diaago
Description: Internal thread cap prevents contamination and uses O-ring silicone seal to ensure positive seal at any temperature Caps have textured ridges to provide gripping when wearing gloves Contrasting black graduations are large and easy to view Large white marking area for writing also
- Volume: 1.8 cc
- Options: Marking Spots
- Connection Type: Screw Thread
-
Supplier: diaago
Description: Internal thread cap prevents contamination and uses O-ring silicone seal to ensure positive seal at any temperature Caps have textured ridges to provide gripping when wearing gloves Contrasting black graduations are large and easy to view Large white marking area for writing also
- Volume: 3.6 cc
- Options: Marking Spots
- Connection Type: Screw Thread
-
Supplier: Fluorocarbon Limited
Description: coefficient of friction No stick/slip effect High resistance to wear Good dry running properties Whether a standard seal or a custom requirement, our dedicated technical team can provide you with innovative and effective solutions to your needs. METAL SEALING RINGS Metal O and C
- Temperature: 1,562 F
- Pressure: 145,036.839357197 psi
- Outside Diameter: 90 inch
- Seal Type: C-Ring, O-Ring
-
Supplier: Cole-Parmer
Description: • Supplied sterile and certified non-pyrogenic • Polypropylene construction withstands temperatures to -196
C. • Silicone washers or rubber O-rings provide a secure seal. Vial caps will hold Corning color-coded inserts. Lock into Corning cryogenic racks for - Volume: 2 cc
-
Supplier: TFC Ltd.
Description: welding equipment 100% LP test on O Ring seal welds X-ray of weld area on request Helium leak test equipment Seating load and spring back measurement Heat treatment & plating facility Clean room environment CLASS 5 as per ISO-14644 (MIL100 as per IEST-STD-CC1246D) Expertise More than
- Seal Type: O-Ring
-
Supplier: F.C. Kingston Inc.
Description: Kingston Cryogenic Safety Valve Kingston Model 111X Cryogenic Safety Valve is a pop-style valve precision machined from brass and feature a stainless steel spring and ball on a Teflon O-ring seat. Cleaned and individually bagged for oxygen service upon request. Kingston
- Valve Type: Safety Valves
-
Description: sealing. Specifically, Spring Energized Metal C-Ring is an enhanced Metal C-Ring. With a spring inside the substrate, Spring Energized Metal O-Ring can bear much greater loads for rough surfaces and can also achieve much lower leakage rates. Applications: Aerospace
- Temperature: -454 to 1,472 F
- Pressure: 0 to 21,755.52590357955 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Power Generation, Semiconductor, Vacuum Application
-
Supplier: Velan, Inc.
Description: High performance cryogenic metal-seated butterfly valves featuring Velflex flexible metallic seating technology Features and benefits • Stem seal: Viton O-rings; Expanded graphite ring for fire safe • No cavity: There is no cavity to allow build-upof solids • Double
- Valve Size: 6 to 48 inch
- Features: ASME, Bolt Flange, Other
- Valve Type: Butterfly Valves, Cryogenic Valves
-
Supplier: Velan, Inc.
Description: High performance cryogenic metal-seated butterfly valves featuring Velflex flexible metallic seating technology Features and benefits • Stem seal: Viton O-rings; Expanded graphite ring for fire safe • No Cavity: There is no cavity to allow build-up of solids • In-line
- Valve Size: 6 to 42 inch
- Features: ASME, Butt Weld, Other
- Valve Type: Butterfly Valves, Cryogenic Valves
-
Supplier: Price Pump Company
Description: "O"-rings are Flourocarbon with EPR, neoprene or PTFE optional
- Discharge Size: 0.5 inch
- Maximum Discharge Flow: 160 GPM
- Maximum Discharge Pressure: 200 psi
- Media Temperature: 300 F
-
Supplier: Price Pump Company
Description: Compact close coupled design using standard NEMA "C" OR "TC" motors. Back pull-out design for easy maintenance. Optional O-ring design available. 316SS - John Crane Type 21 Viton®, Carbon vs. Ceramic, standard seal. John Crane Type 9 Teflon® seal available. Optional seal face materials
- Discharge Size: 1.5 inch
- Horsepower: 10 HP
- Maximum Discharge Flow: 300 GPM
- Maximum Discharge Pressure: 65 psi
-
Supplier: Badger Meter
Description: most trims TFE Chevron Ring Packing ANSI Class IV Shutoff (size “O” and larger) Guided innvervalve
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 0 to 2,500 psi
- Media Temperature: -450 to 1,000 F
- Flow (Cv): 0
-
Supplier: Eaton
Description: Gaskets / O-Rings EPDM, Buna-N, Silicone, Viton©,, FEP encapsulated Viton (O-Rings only) Micron ratings 0.5, 2, 5, 10, 15, 35 &mu,m Dimensions / Parameters Nominal lengths 5&rdquo,, 10&rdquo,, 20&rdquo,, 30&rdquo, (12.7, 25.4, 50.8, 76.2 cm) Outside diameter 2.75&rdquo,
- Filtration Grade (Micron Rating): 0.5 to 100 µm
- Maximum Pressure: 250 psi
- Type: Cartridge
- Filter Medium Material: Metal / Porous Metal
-
Supplier: Technetics Group
Description: human flight. FEATURES & BENEFITS Benefits: Superior leakage control compared to c-ring or elastomer o-ring Sealing solution for AS5202 standardized fluid port geometries and port options Usable in much higher pressure and temperature environments as engine technology evolves
- Temperature: 1,800 F
- Pressure: 100,000 psi
- Outside Diameter: 0.562 to 2.938 inch
- Application / Industry: Aerospace, Cryogenic Application, MIL-SPEC, Vacuum Application
-
Supplier: Technetics Group
Description: beneficial. We design hydrodynamic features into the face of the mating ring. As the mating ring rotates, these features force air into a converging gap in the sealing surface, causing a pressure increase between the primary sealing elements. Once the pressure becomes great enough, the
- Alternate Shaft or Rubbing Speed: 50,000 ft/min
- Operating Pressure: 1.493879445379129 to 99.93038231710874 psi
- Operating Temperature: -65 to 1,000 F
- Features: Balanced, Other, Other Material, Unbalanced
-
Supplier: Douglas Electrical Components
Description: thermocouple connectors to the wire assemblies to simplify installation and reduce assembly time. The mechanical interface of your hermetic thermocouple feedthrough is customizable, from standard vacuum face seals and vacuum flanges (CF, KF, etc.), to NPT fittings, radial O-ring seals,
- Rated Voltage: 150 volts
- Features: Electrical
- Electrical Feedthrough Type: Instrumentation, Thermocouple
-
Supplier: Douglas Electrical Components
Description: thermocouple connectors to the wire assemblies to simplify installation and reduce assembly time. The mechanical interface of your hermetic thermocouple feedthrough is customizable, from standard vacuum face seals and vacuum flanges (CF, KF, etc.), to NPT fittings, radial O-ring seals,
- Rated Voltage: 1,000 volts
- Features: Electrical
- Feedthrough Mount: Flange Mount
- Electrical Feedthrough Type: Instrumentation, Thermocouple
-
Supplier: Douglas Electrical Components
Description: flanges, threaded adapters, and O-ring assemblies. Multiple feedthroughs on a single plate can minimize time and costs associated with troubleshooting and testing. Portplate assemblies are available in sizes ranging from 6 to 48 inches in diameter and offer full strain relief. We also
- Temperature Range: 200 C
- Rated Voltage: 110 volts
- Electrical Feedthrough Type: Coaxial, Instrumentation, Thermocouple
- Features: Electrical
-
Description: provide a wide range of flow capacities. Packing seal plus O-ring double sealing ensures that the valve has no external leakage. 6. Different model of electric actuators are available to meet the needs of low pressure drop to high pressure drop. working principle for metering control
- Valve Size: 4 inch
- Valve Type: Control Valves, Directional Valves, Metering Valves, Servo Valves
Find Suppliers by Category Top
Featured Products Top
-
springback. Metal O-ring seal may be utilized in high temperatures (up to 800°C), cryogenic (down to -270°C), high pressure (up to 1500kgf/cm2), high vacuum (up to 1E-9 mmHg), and other extreme static sealing conditions due to their unique structure and composition. (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
O-Ring seals are high-strength metallic tubes developed for use in harsh working conditions. It's a sealing solution for high-pressure/high-temperature applications with little spring back. Metal O-rings can be utilized in high temperatures (up to 800°C), cryogenic (down (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
O-Ring is a high-strength metallic tube designed to be used in harsh working conditions. It's an ideal sealing choice for high-pressure and high-temperature applications with little spring back. Metal O-rings may be utilized in high temperatures (up to 800°C), cryogenic (down to -270°C), (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
-10 torr.) to 60,000 psi Functional temperature range: Cryogenic to 1400°F (760°C) Typical leakage rate: 1E-8 sccs He/mm circ. Material Options: Inconel 718 (AMS 5589, 5596, 5662) Inconel X (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
800°C), cryogenic (down to -270°C), high pressure (up to 1500kgf/cm2), high vacuum (up to 1E-9 mmHg), and other extreme static sealing conditions due to their unique structure and composition. Sonkit Produces Metal O-Ring Types Include (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Spring Energized Metal O-Ring Seal is a high-strength metallic tube that is meant to be used in harsh working conditions. It is a sealing solution for high-pressure/high-temperature applications with minimum springback. Metal O-ring seal may (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
O-rings, V-rings. Each type has its own unique design and characteristics, and is suitable for different applications based on the sealing requirements and operating (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Transmission for Extreme Environments 1.Extreme Temperature Resistant Design: Engineered as a high-performance conductive rotary joint specifically for cryogenic liquid nitrogen environments, this 500A slip ring operates reliably across an (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
are system pressure energized, they require a high bolting load and have good spring back. Due to its special structure and material, Spring Energized Metal C-rings can be used in working conditions such as high temperature (up to 800°C), cryogenic (low to -270°C), high pressure (up to 1500 (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
bolting load and have good spring back. Due to its special structure and material, Spring Energized Metal U-rings can be used in working conditions such as high temperature (up to 800°C), cryogenic (low to -270°C), high pressure (up to 1500kgf/cm2), high vacuum (up to 1E-9 mmHg). (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd.
More Information Top
-
Optically detected magnetic resonance studies on {pi}-conjugate polymers and novel carbon allotropes
cryogenic O - ring which sealsthe samplerod intothe cryogenics.
-
Mechanical & Fluid Systems :: NASA Tech Briefs
Improved Flange Design for Cryogenic Vacuum O - Ring Seals .
-
Mechanical & Fluid Systems :: NASA Tech Briefs
Improved Flange Design for Cryogenic Vacuum O - Ring Seals .
-
Mechanical & Fluid Systems :: NASA Tech Briefs
Improved Flange Design for Cryogenic Vacuum O - Ring Seals .
-
Mechanical & Fluid Systems :: NASA Tech Briefs
Improved Flange Design for Cryogenic Vacuum O - Ring Seals .
-
Mechanical & Fluid Systems :: NASA Tech Briefs
Improved Flange Design for Cryogenic Vacuum O - Ring Seals .
-
Mechanical & Fluid Systems :: NASA Tech Briefs
Improved Flange Design for Cryogenic Vacuum O - Ring Seals .
-
Mechanical & Fluid Systems :: NASA Tech Briefs
Improved Flange Design for Cryogenic Vacuum O - Ring Seals .
-
Technical Support Packages :: NASA Tech Briefs
Improved Flange Design for Cryogenic Vacuum O - Ring Seals .
-
Mechanical & Fluid Systems :: NASA Tech Briefs
Improved Flange Design for Cryogenic Vacuum O - Ring Seals .
Indicates content that may require registration and/or purchase.