Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: FOAMGLAS® elbows are fabricated for insulating bends in pipe work. The elbows are prefabricated, allowing for fast installation and superior insulating performance for a variety of industrial and commercial insulation application. Application areas: Cryogenic systems Low
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Features: Other, Specialty / Other
- Features & Approvals: Thermal Insulation
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: FOAMGLAS® T-pieces are designed to easily insulate intersections in pipe work. T-pieces are prefabricated, allowing for fast installation and superior insulating performance for a variety of industrial and commercial insulation applications. Application areas: Cryogenic systems
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Features: Other, Specialty / Other
- Features & Approvals: Thermal Insulation
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: FOAMGLAS® insulation can be fabricated into pipe reducers to insulate and connect pipe work of which the pipe diameter varies, minimizing the amount of on-site cutting and fitting and eliminating the need to cut shells and segments. Application areas: Cryogenic
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Features: Other, Specialty / Other
- Features & Approvals: Thermal Insulation
-
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: FOAMGLAS® insulation can be fabricated into pipe end caps minimizing the amount of on-site cutting and fitting and eliminating the need to cut shells and segments. Application areas: Cryogenic systems Low temperature pipe, equipment, tanks and vessels Medium and high
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Features: Other, Specialty / Other
- Features & Approvals: Thermal Insulation
-
Supplier: Accuris
Description: Standard Specification for Selection and Application of Field-Installed Cryogenic Pipe and Equipment Insulation Systems on Liquefied Natural Gas (LNG)-Fueled Ships
-
Supplier: ASTM International
Description: that small. 1.4 This specification does not address the thermal insulation on either LNG fuel tanks or factory installed, pre-insulated pipe insulation assemblies. 1.5 The design of removable/reusable insulation systems is not addressed in this specification. 1.6
-
Supplier: XOMOX (A Crane Co. Company)
Description: high temperature metal seats. The new 800 ISO valves offer an ISO 5211 actuator interface with an extended neck to allow for pipe insulation, a smooth uninterrupted retainer and closed bottom for improved safety and leak prevention.
- Valve Size: 18 inch
- Media Temperature: -400 to 300 F
- Flow (Cv): 12,328
- Number of Ports/Ways: 2
-
Supplier: ASTM International
Description: installed over thermal pipe and rigid tubing insulation. 1.4 The intrusion of water or water vapor into an insulation system will, in some cases, cause undesirable results such as corrosion under insulation, loss of insulating ability, and physical damage to the
-
Supplier: Polyguard Products, Inc.
Description: Zero-Perm® vapor barrier membrane from polyguard Products is an absolute “zero perm” barrier that provides maximum protection for all types of insulations used in below ambient, subfreezing and cryogenic applications on duct, pipe, or vessel systems. • Meets ASTM E84 25/50 Smoke
- Thickness: 0.0787402 inch
- Width: 2.9583333333333335 ft
- Material: Aluminum, Other
- Applications: Ducting, Piping
-
Supplier: Norplex-Micarta
Description: Norplex-Micarta products are suitable for pipeline gasket and pipe shoe support components of large-diameter piping transport systems. Thermoset composite materials are also used in piping for cryogenic insulation and support, and in cryogenic storage vessel and LNG
-
Supplier: Matexcel
Description: linings – Furnace door linings and seals – Reusable insulation for steam and gas turbines – High temperature insulation for kiln and furnace – Primary reformer heater insulation – High temperature insulation gaskets – Expansion joint seals – Glass furnace crown
-
Supplier: Polyguard Products, Inc.
Description: addition, RG-2400 LT prevents stainless steel and copper stress crack corrosion under insulation. FORMULATED TO BE APPLIED TO COLD PIPES—VERY CREAMY • FOR USE ON ANY SYSTEM UP 250°F (121°C) • AMMONIA, BRINE, AND GLYCOL SYSTEMS, LNG, CRYOGENIC • FOR WELD PACKS ON PRE-INSULATED
-
Supplier: Altaflo
Description: ALTAFLUOR 400® PFA Tubing & Pipe PFA (perfluoroalkoxy) is the tubing of choice for applications involving extreme chemical resistance combined with high temperature exposure. ALTAFLUOR 400® tubing and pipe are made exclusively from the highest molecular weight resins available giving
- Outside Diameter / Size: 0.245 to 0.255 inch
- Maximum Inside Diameter / Size: 0.125 inch
- Wall Thickness: 0.062 inch
- Pressure Rating: 464 psi
-
Description: Working temperature range:-50℃~+120℃/250℃▼medium:Water,Antifreeze solution▼standard:HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:diverting coolants, connecting cooling
- Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -30 to 230 F
- Application: Aerospace / Aircraft, Automotive, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water
-
Description: Working temperature range:-50℃~+120℃/250℃▼medium:Water,Antifreeze solution▼standard:HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:diverting coolants, connecting cooling
- Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Aerospace / Aircraft, Automotive, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water
-
Description: Working temperature range:-50℃~+120℃/250℃▼medium:Water,Antifreeze solution▼standard:HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:diverting coolants, connecting cooling
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Description: Working temperature range:-50℃~+120℃/250℃▼medium:Water,Antifreeze solution▼standard:HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:diverting coolants, connecting cooling
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
Find Suppliers by Category Top
Featured Products Top
-
-temperature and cryogenic environments. Why Choose CERMEX® Thermal Insulation Mats? CERMEX® Thermal Insulation Mats are specifically designed to meet the unique demands of industrial thermal insulation systems. These mats combine advanced engineering with premium materials (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
What is Cryogenic Pipe Insulation and What Are the Best Systems?
The rising need for liquefied natural gas (LNG) demands high-performance technology, like cryogenic pipe insulation, to transport and store cryogenic gas reliably, ensuring safe and efficient processing facilities. Facilities convert natural gasses to liquid for shipping and storage because LNG
More Information Top
-
A NOVEL PROCESS TO USE SALT CAVERNS TO RECEIVE SHIP BORNE LNG
• Piping aboard the unloading system will have its own venting system designed to meet the requirements • The cryogenic piping insulation will be high efficiency with a U-value of no greater than 0.17 w/m2 °C (0.03 Btu/ft2 -hr …
-
Affordable Window Insulation with R-10/inch Rating
The practicality of the flexible aerogel composite blankets overcomes the low-strength and brittleness limitations inherent in monolithic silica aerogel materials, making them ideal candidate insulations for thermal systems at low and high temperature, or cryogenic pipe insulation .19 It is inherently …
-
Critical current measurements of a tape in the hybrid multi-stacking high Tc superconducting tapes
The HTS cable is installed into a vacuum insulated cryogenic pipe and operated at about 77K.
-
Publications available - issue 024
* Recomùended Test Mixtures fot Distillation Coll=ms Continuing Education in Engineering Vacuum Insulated Cryogenic Pipes Cryogenics Guide .
-
2008 Industrial Technologies Market Report, May 2009
Other markets for the aerogel material include pipe-in-pipe (PiP) and pre- insulated cryogenic piping industries.
-
ORNL Superconducting Technology Program for Electric Power Systems--Annual Report for FY 2001
The HTS cable consists of three phases, referred to as phase 1, phase 2, and phase 3, with each phase being a coaxial conductor contained in a separate vacuum- insulated cryogenic pipe .
-
Aerogels Handbook
) for specific applications like pipe in pipe and cryogenic insulation systems.
-
Aerogel-based thermal superinsulation: an overview
Compression PackTM ) for specific applications like pipe-in pipe and cryogenic insulation systems.
-
Long term operation in 200 m class superconducting DC power transmission test facility in Chubu University
Cooling power 1 kW @ 77 K (COP=0.083 @ 77K) Cryogenic pipe Vacuum insulated double pipe Outside pipe: Zn-coated steel pipe / Inside pipe: stainless-steel pipe Smooth pipes with several bellows .
-
Federal Register > Tuesday, February 10, 2004 > [69 FR 6277] Sound Energy Solutions; Notice Of Application
Associated hazard detection, control and prevention systems, cryogenic piping and insulation , electrical and instrumentation systems.
Indicates content that may require registration and/or purchase.