-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 22.760 (MHz) Bandwidth: (MHz) Poles: 4 Mount: SMA Package: CR-175-059-044C Length: 1.750 (in) Width: 0.590 (in) Height: 0.440 (in)
- Filter Type: Bandpass
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 10.700 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMA Package: CR-236-100-050C Length: 2.360 (in) Width: 1.000 (in) Height: 0.500 (in)
- Filter Type: Bandpass
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 200.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: SMT Package: S3-100-050-023S Length: 1.000 (in) Width: 0.500 (in) Height: 0.280 (in) NIC's 200 MHz Crystal Filter is a fundamental frequency Crystal Filter used for Spectrum clean up
- Filter Category: Passive Filter, Quartz / Crystal Filter
-
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 15.000 (MHz) Bandwidth: (MHz) Poles: 3 Mount: SMA Package: CR-150-050-060C Length: 1.500 (in) Width: 0.500 (in) Height: 0.600 (in)
- Filter Type: Bandpass
-
Supplier: Filtronetics, Inc.
Description: Stop band: 60 db BW 19 KHz, Ripple 0.6 dB, IL 6.0 dB
- Applications: Commercial, Communications, Industrial, Military
- Cutoff or Center Frequency (Fc): 455 kHz
- Filter Category: Quartz / Crystal Filter
- Filter Type: Band Pass
-
Supplier: Filtronetics, Inc.
Description: Stop band: 60 db BW 1.5 KHz, Ripple 0.2 dB, IL 3.0 dB
- Applications: Commercial, Communications, Industrial, Military
- Bandwidth: 0.5000 kHz
- Cutoff or Center Frequency (Fc): 495 kHz
- Filter Type: Band Pass
-
Supplier: Kyocera Corporation
Description: Crystal etalon filter has consisting of plate with reflection coating on the both sides. We offer high precision etalon filters based on the unique production of synthetic crystals, processing, grinding, and film formation technologies. Features • Wideband
- Application Specific: Infrared (IR)
- Diameter, Square Side, or Rectangular Length: 1 to 10 mm
- Filter Type: Bandpass / Interference Filters
- Rectangular Width: 1 to 10 mm
-
Supplier: Maxim Integrated
Description: The MAX263/264 and MAX267/268 CMOS switched-capacitor active filters are designed for precision filtering applications. Center frequency, Q, and operating mode are all selected via pin-strapped inputs. The MAX263/264 uses no external components for a variety of bandpass,
- Cutoff or Center Frequency (Fc): 1.00E-3 to 140 kHz
- Filter Category: Active Filter
- Filter Class: Switched Capacitor
- Filter Type: Band Pass
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: different types of custom optical filters, such as optical comb filters, optical high pass filters, optical low pass filters, colored glass filters, colored glass filters, crystal optics filters, and linear variable filters.
- Filter Type: Bandpass / Interference Filters, Long Pass Filters, Neutral Density Filters, Other
-
Supplier: Kyocera Corporation
Description: Features • Made of high quality synthetic quartz crystal for optical device • Available for various spectrum requirements by infrared absorption glass or infrared cut coating • Available with ultraviolet cut coating or ultraviolet cut coating plus infrared
- Diameter, Square Side, or Rectangular Length: 5.08 to 12.7 mm
- Filter Type: Bandpass / Interference Filters
- Transmission Range: 350 to 1100 nm
-
Supplier: EKSMA OPTICS
Description: Almost all UV radiation (especially 240-280nm) is absorbed by Earth ozone layer, and the UV radiation that is created by some object near the Earth surface, can be detected only using special zone filters. Crystal materials are robust substrates from which optical filters of
- Application: Ultra-Violet (UV)
- Diameter, Square Side, or Rectangular Length: 25 to 40 mm
- Filter Shape: Circular
- Filter Surface Quality: 60-40 Scratch / Dig
-
Supplier: Maxim Integrated
Description: integrates circuits for on-chip DC offset cancellation, I/Q error, and carrier-leakage detection circuits. Only an RF bandpass filter (BPF), crystal, RF switch, PA, and a small number of passive components are needed to form a complete wireless broadband RF radio solution. The
- Form Factor / Package: Surface Mount Technology (SMT)
- Operating Frequency: 2300 to 2700 MHz
-
Supplier: Maxim Integrated
Description: includes a variable-gain low-noise input amplifier; an RF tracking filter; an image rejection mixer; a peak detector; an optional internal, self-contained RF gain-control loop (RFAGC); a VCO with fractional-N PLL; an IF bandpass filter; an IF variable-gain amplifier; and a
- Form Factor / Package: Surface Mount Technology (SMT)
- Function: Tuner Only
- Supply Current: 225 mA
-
Supplier: RS Components, Ltd.
Description: System Committee) RBDS (Radio Broadcast Data System) standard. The CMOS IC LC72725 is a Radio Data System (RDS) signal demodulation device. It integrates a bandpass filter, the demodulation circuit and data buffer RAM. The RDS data can be read out in slave mode operation via an
- Category: Development Suite / Kit
Find Suppliers by Category Top
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/4783/RLE-TR-298-04734557.pdf?sequence=1
SYNTHESIS OF BANDPASS CRYSTAL FILTERS .
-
A Bandpass Filter based on 2D circular photonic crystal ring resonator
Abstract — A novel two dimensional Photonic Crystal Bandpass Filter (2D-PCBPF) is designed on the basis of coupling between the waveguide and circular photonic crystal ring resonator (PCRR).
-
Network equivalence for crystal prototype Brune section
Computer analysis of narrowband cry- stal bandpass filters using this network transformation shows close agreement with theory.
-
http://dspace.mit.edu/bitstream/handle/1721.1/45461/32796858-MIT.pdf?sequence=2
bandpass crystal filters in the manner shown in Fig. 4.1 was con- .
-
http://dspace.mit.edu/bitstream/handle/1721.1/51306/RLE_QPR_038_XVIII.pdf?sequence=1
normalized characteristics is sufficient to describe all possible bandpass crystal filters with negligible practical error.
-
Optical printed circuit board (O-PCB) for VLSI micro/nano-photonic application
NANO-SCALE PHOTONIC CRYSTAL BANDPASS FILTER .
-
Single-carrier-type dominated impact ionisation in multilayer structures
Computer analysis of narrowband cry- stal bandpass filters using this network transformation shows close agreement with theory.
-
Q-Multiplled Quartz Crystal Resonator for Improved HF and VHF Source Stabilization
is related to t r a n s m i s s i o n r e s p o n s e of the crystal bandpass filter incorporatedinthediscriminatorcircuitry.
-
Axions
A crystal bandpass filter is then employed to reject noise power out- side of a 35 kHz window centered at the IF.