Products/Services for Culvert Drainage Grates
-
Grating - (226 companies)Grates consist of a metal or fiberglass lattice that provides a slip-resistant floor or semi-open surface. Metal grates are usually made of aluminum, steel, stainless steel, or galvanized steel. They are available in a variety of shapes, mesh types...Material -
Drains and Drain Systems - (372 companies)Products and components include: Screens. Strainers. Grease traps. Wet waste interceptors. Grease gutters. Grease absorbent materials. Grates. Grate guards. Passive skimmers. Grate lifters. Drain pipes. Check valves. Pressure relief valves. Types... -
Culverts - (46 companies)...there are different shapes to choose from. Culverts are available in circular shapes, box, pipe arch, horizontal ellipse, metal box, and open bottom arch. Culverts can range in size from small drainage culverts for driveways and highways, to larger structures...
-
Boxes and Crates - (275 companies)Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications.
-
Wire Assembly Fabrication Services - (148 companies)Wire assembly fabrication services produce parts by bending and welding sections of wire. They fabricate wire baskets and other material handling components such as wire grids, guards, grates and racks. Wire assembly fabrication services are located... -
Civil Engineering Services - (1975 companies)...engineering, and water management. Highway design and roadway construction also involve surveying and on-site investigation, as well as grading and sloping design, and the building of culverts and drainage systems. Features. Civil engineering...
-
Protective Liners and Lining Systems - (649 companies)Protective liners and lining systems protect an underlying surface from corrosion, wear, erosion, heat or fire. They may also provide leak protection or fluid containment.
-
Wastewater Pumps - (467 companies)Wastewater pumps are used in the collection of sewage, effluent, drainage and seepage water. Wastewater pumps are used in the collection of sewage, effluent, drainage, and seepage water in locations such as homes, farms, light commercial buildings...
-
Catch Basins - (27 companies)Catch basins are surface water inlets that have a sump to collect solids. The device allows for water to flow through into a network of pipes.
-
Water Pumps - (863 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain...
Product News
-
NewAge Performance Products | NAPP
Zelite® Tubing for Water & Wastewater Drainage Zelite (R) Linear Low Density Polyethylene Tubing. Zelite conforms to the applicable regulations of the FDA for use in articles intended for contact with food. The increased tensile strength of Zelite Linear Low Density, over that of a low density polyethylene, enhances its resistance to splitting during use. FEP-lined polyethylene, offering superior purity at a very reasonable cost, is available through minimum order. Medium-high and ultra-high density polyethylene material is available through... (read more) -
NewAge Performance Products | NAPP
Secure Your Drainage Lines with Zelite™ Zelite (R) Low-Density Polyethylene Tubing. Zelite LDPE tubing conforms to the applicable regulations of the FDA for use in articles intended for contact with food. The increased tensile strength of Zelite Linear Low Density, over that of a low-density polyethylene, enhances its resistance to splitting during use. FEP-lined polyethylene, offering superior purity at a very reasonable cost, is available through minimum order. Medium-high and ultra-high density polyethylene material is available... (read more) -
McGard Special Products Division
Limit Access w/ManLock High Security Lock Bolts Secure your cast iron cover to its frame with McGard 's ManLock high security lock bolts and keep out intruders. A patterned bolt head helps to prevent unwanted access to any manhole cover, drainage grate, steel access panel or hinged vault door. Simple yet effective manhole security. Replace your existing cast iron cover bolts or modify your ring and cover to accept our bolt. Terrorists don 't have a chance once you install these ultra high security locks. The Intimidator ManLocks are used... (read more)Browse Locks Datasheets for McGard Special Products Division -
Asahi/America, Inc.
New Size for Co-extruded Double Containment Piping Asahi/America's Poly-Flo (R) PP-R and Advanced PE co-extruded double containment piping system is now available in 6x9 size. Time saving on each project and low cost, easy installation, makes this the ideal system for drainage systems, pressurized transfer lines and industrial applications needing up to 6" carrier pipe. Available in 1x1-1/2, 2x3, 4x6, and 6x9 size ranges, Poly-Flo (R) is designed for installations with tight space constraints, water treatment facilities using multiple chemicals... (read more) -
Suzhou Ele Mfg Co., Ltd.
Water Removal Solutions for Everyday Applications Submersible Utility Pumps for Drainage and Water Transfer. Cleartide submersible utility pumps are designed for efficient water removal and transfer in residential and light commercial environments. The product range includes manual, automatic float-switch and smart sensor configurations, allowing users to select the appropriate operating mode for temporary drainage, fluctuating water levels or unattended water removal. Features & Benefits. Multiple Operating Modes: Manual models provide direct... (read more) -
Shenzhen Milvent Technology Co., Limited
Condensation Drain Plug for Outdoor Enclosures Outdoor electronic enclosures often face moisture accumulation caused by temperature changes, humidity, and extreme weather conditions. Even with breather plugs installed, condensation water droplets may still collect inside the enclosure and affect equipment reliability. Milvent condensation drain plugs provide an efficient drainage solution by allowing internal water to escape while preventing external water intrusion. Made from UV-resistant PA6 material, the drain plug delivers long-term... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Weiss Technik North America, Inc.
WW Series Walk In / Drive In Test Chamber Weiss Technik 's WW Welded Walk In & Drive In Test chambers are fully welded chambers with one piece construction. . Ideal for high temperature & high humidity applications. Integral welded floors provide proper drainage of water/liquids. One piece construction make the chambers easy to install. Larger units can be constructed on site. LEEF TM (Leading Energy Efficiency Footprint) technology is a high-efficiency refrigeration system that provides unmatched performance; it features optimal... (read more)Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
Running Industry Co., Ltd
Flexible PVC coupling High quality drainage is very important to our house, for these couplings are Integrated into the whole biulding structure, and hard to replace or repair, we have to use the reliable material and structure for them,. we holding the ability for whole solution for these parts,. Type: Standard no hub coupling. Heavy duty no hub coupling. Flexible coupling. Flexible tees &elbows. Flexible caps. Drain &trap connector. Tubular drain pipe connector. Dishwasher drain connector. Hose grip clothes washer... (read more) -
Shenzhen Milvent Technology Co., Limited
Fast-Drain Plug for Harsh Environments drainage, air circulation, and external waterproof protection, helping maintain stable operating conditions in outdoor environments. For optimal performance, the drain plug can be installed at the bottom of the enclosure and paired with a breather vent mounted at the top, allowing pressure equalization and accelerating moisture discharge. Key Features: * IP67 protection rating for outdoor environments. * Fast drainage design removes condensation efficiently. * Supports pressure equalization within... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Shenzhen Milvent Technology Co., Limited
IP67 Waterproof Drain Plug for Enclosures and durability, reducing maintenance needs. Optimized Installation for Pressure and Drainage. Install the Milvent breather plug at the top and the drain plug at the bottom of the enclosure to equalize internal pressure. Facilitates rapid moisture drainage and prevents pressure buildup that could compromise waterproof integrity. Secure and Compatible Design. M12x1.5 thread with nut allows firm installation on various enclosure types. Works in tandem with Milvent breather plugs for optimal environmental... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited
-
Design Standards for U.S. Transportation Infrastructure: The Implications of Climate Change
Thus, one can often find design manuals with standards for lane and shoulder widths, transverse slopes, radii for road curvature, dimensions of barriers, merge and exit areas, culverts , drainage grates , signing, and pavement markings.
-
WILDLIFE ROAD MORTALITY ON THE 1000 ISLANDS
PARKWAY IN SOUTH EASTERN ONTARIO: PEAK TIMES, HOT
SPOTS, AND MITIGATION USING DRAINAGE CULVERTS
3.4.2 Barrier Fences, Grates and Drainage Culverts Study Design .......................................
-
Tidal Marsh Restoration
EPA prepared a report describing the problems, which included undersized culverts, debris such as Phragmites stems, tires, and other refuse at trash racks ( grates to protect culvert inlets from debris), and drainage channels obstructed by Phragmites.
-
The influence of urbanization of sinkhole development in central Pennsylvania
There are typically storm inlet grates extending the width of the street draining into a box culvert from which the exit is a short length of pipe leading into the adjacent soil.
-
Interim progress report addendun - environmental geophysics: Building E5032 decommissioning, Aberdeen Proving Ground, January 1994 resurvey
The presence of the steel culvert , and the fact that drain linedpipes are observed in the grate structures at the northeast corner of the building, requires that this conductivityanomaly be interpreted as due to a buried drain line.
-
RECOMMENDED PROCEDURES FOR THE SAFETY PERFORMANCE EVALUATION OF HIGHWAY FEATURES
Occasionally it may be desirable to experimentally evaluate the impact performance of roadside geometric features, such as safety treatments of drainage structures (e.g., sloped-end culverts with or without safety grates ), driveway slopes, median crossover slopes, curbs, ditches, embankment side slopes…
Indicates content that may require registration and/or purchase.