Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: The 9714 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: Picosecond Pulse Labs, Inc.
Description: obtain fast risetime optical pulses. The Picosecond Advantage: The Model 2600C Pulse Generator produces high amplitude 45 V, fast (<500 ps) risetime pulses.Description: 50 V, 250 ps risetime pulses are available with the “Turbo” option. The pulse duration
- Pulse Duration: 0.001 to 0.1 µs
- Amplitude: 50 volts
- User Interface: Front Panel and Display
- Device Type: Generator
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Tunnel Diode Pulse Driver work together as a system to produce high speed pulses.Description: The Model TD1107C Tunnel Diode Pulse Head produces a step with an extremely fast edge. The output pulse amplitude is 230 mV into 50 Ohm. A 50 Ohm generator source
- Pulse Duration: 4 µs
- Amplitude: 0.23 volts
- User Interface: Front Panel and Display
- Device Type: Generator
-
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Programmable via serial interface • Increment range: 0.25ns through 50.0ns • Pulse width tolerance: 1% (See Table 1) • Supply current: 8mA typical •
- Pulse Duration: 0.013999999999999999 to 210,000.000000084 µs
- Rise Time: 2 ns
- Operating Temperature: -40 to 185 F
- Interface: General Serial Interface
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Programmable via latched parallel interface • Increment range: 0.25ns through 800us • Pulse width tolerance: 1% (See Table 1) • Supply current: 8mA typical
- Supply Voltage: 0.3 to 7 volts
- Operating Temperature: -40 to 85 C
- Bus Interface: CMOS, Parallel, TTL
- Features / Standards: Programmable, RoHS Compliant
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Programmable via latched parallel interface • Increment range: 0.25ns through 800us • Pulse width tolerance: 1% (See Table 1) • Supply current: 8mA typical
- Supply Voltage: 0.3 to 7 volts
- Operating Temperature: -40 to 85 C
- Bus Interface: CMOS, Parallel, TTL
- Features: Other
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES • All-silicon, low-power CMOS technology • 3.3V operation • Vapor phase, IR and wave solderable • Programmable via latched parallel interface • Increment range: 0.25ns through 800us • Pulse width tolerance: 1% (See Table 1) • Supply current: 8mA typical • Temperature
- Supply Voltage: 0.3 to 7 volts
- Operating Temperature: -40 to 85 C
- Bus Interface: CMOS, Parallel
- Features / Standards: Programmable, RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: The units are rugged, incremental encoders that convert shaft rotation into a current sinking pulse train. Internally, a single L.E.D. light source and a photologic sensor in conjunction with a shaft-mounted, durable, metal-etched encoder disc, provides signal accuracy and reliability
-
Supplier: Allied Electronics, Inc.
Description: The units are rugged, incremental encoders that convert shaft rotation into a current sinking pulse train. Internally, a single L.E.D. light source and a photologic sensor in conjunction with a shaft-mounted, durable, metal-etched encoder disc, provides signal accuracy and reliability
-
Supplier: ValueTronics International, Inc.
Description: test pulse module that produces pulses in accordance with ISO/SAE/DIN pulse 5 and 7. Pulse 5 simulates a battery charging current interruption pulse and Pulse 7 simulates a pulse caused by an enginer turning off.
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: The DTG5078 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: The 8110A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular
- Device Type: Generator
- Generator Type: Signal
-
Supplier: CSA Group
Description: ISO/TR 7637-5:2016 proposes extended definitions for pulse generators and verification methods necessary for harmonization of different generators used for pulse testing in accordance to ISO 7637‑2 to ensure the comparability and reproducibility of test results
-
Description: their optimum assembly for synergetic high performance of the overall pulsed power system. Filled with numerous design examples throughout, the book offers chapter coverage on various subjects such as: Marx generators and Marx-like circuits; pulse transformers; pulse-forming
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Applications High-speed serial data testing Semiconductor testing Component testing R&D design verification The Picosecond Advantage: High-quality performance at a value based price.Description: The Picosecond Pulse Labs’ Model 12040 is a high performance pattern generator. The 12040
- User Interface: Front Panel and Display
- Generator Type: Function
- Device Type: Generator
- Form Factor: Portable / Benchtop
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Applications High-speed serial data testing Semiconductor testing Component testing R&D design verification The Picosecond Advantage: High-quality performance at a value based price.Description: The Picosecond Pulse Labs’ Model 12050 is a high performance pattern generator. The 12050
- User Interface: Front Panel and Display
- Generator Type: Function
- Device Type: Generator
- Form Factor: Portable / Benchtop
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR7551-C is a close loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7551-C Features and Benefits High accuracy Excellent linearity Ultra low
- Measuring Range: 1,000 amps
- Input Voltage: 15 to 24 volts
- Response Time: 1 µs
- Accuracy: 0.3 to 0.5 %FS
-
Supplier: PR electronics
Description: for up/down function. 2-phase encoder. Ramp generator with internal time measurement. Ramp generator with external pulses. Technical characteristics LED's for up, reset and down. 6 digital inputs make it possible to choose reset and up/down functions as either NPN or PNP input
- Operating Temperature: -4 to 140 F
-
Supplier: Microchip Technology, Inc.
Description: The HV7358 is a 16-channel, 3-level high voltage ultrasound transmitter with built-in programmable beamformer. Each channel can generate pulses up to ±80V with a T/R switch and an active discharge back to 0V circuit. The output current can be programmed for 0.3A, 0.5A, 1.0A and 1.6A.
- Device Type: Beamformers, Transmitter
- Features: Other
-
Supplier: HORIBA Instruments, Inc.
Description: for two rotating directions High measuring accuracy due to contact-free speed measurement via a pulse generator as well as torque measurement via a load cell Robust design, which integrates the load cell inside the frame Long life time circle resulting from new mechanical design of
- Maximum Power Absorption: 629.903580904325 HP
- Torque Capacity: 26,548.6725663717 In-lbs
- Maximum Rotary Speed: 10,000 rpm
- Application: Automotive, Industrial
-
Supplier: Electric Generators Direct
Description: High Current Surge Output •Will start most 13,500 btu high efficiency RV air conditioners •2400 watts max, 2000 watts continuous output Inverter System with Pulse Width Modulation (PWM) Control •Safely power computers and sensitive electronics Smart Throttle™ •Engine speed varies based
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Microchip Technology, Inc.
Description: available in a 4-pin SOT-143 package. Additional Features Precision voltage monitor for 3V, 3.3V, or 5V power supplies /RESET remains valid with VCC as low as 1V 5µA supply current 20ms, 140ms, or 1100ms minimum reset pulse widths available Manual reset input Available in 4-pin SOT-143
- Quiescent Current (IQ): 5 µA
- Supply Voltage (Vi): 1.4 to 5.5 volts
- Threshold Voltage: 2.63 to 4.63 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Larson Electronics LLC
Description: contains a specially designed board that enables operators to feed a pulse train or variable voltage to produce custom strobe sequences or various dimming scenarios. These LED lights are dimmable down to 2 percent, while most of our LED lights are only dimmable to 11% with our standard PWM
-
Supplier: ACCES I/O Products, Inc.
Description: Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping FACTORY OPTIONS LVTTL for 3.3V applications Input only, output only, and input/output versions OEM version (board only) features PC/104 module
- Digital I/O Channels: 16 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: Red Lion Controls, Inc.
Description: Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter
- Resolution (counts per revolution): 500 (counts/revolution)
- Diameter or Width: 0.375 inch
- Maximum Mechanical Shaft Speed: 8,000 rpm
- Encoder Type: Incremental
-
Supplier: Red Lion Controls, Inc.
Description: General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Thru-Bore
- Resolution (counts per revolution): 500 (counts/revolution)
- Diameter or Width: 0.375 inch
- Maximum Mechanical Shaft Speed: 8,000 rpm
- Encoder Type: Incremental
-
Supplier: Red Lion Controls, Inc.
Description: General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 2500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Thru-Bore
- Resolution (counts per revolution): 2,500 (counts/revolution)
- Diameter or Width: 0.375 inch
- Maximum Mechanical Shaft Speed: 8,000 rpm
- Encoder Type: Incremental
-
Supplier: Red Lion Controls, Inc.
Description: Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 2000 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter
- Resolution (counts per revolution): 2,000 (counts/revolution)
- Diameter or Width: 0.375 inch
- Maximum Mechanical Shaft Speed: 8,000 rpm
- Encoder Type: Incremental
-
Supplier: PR electronics
Description: frequency to current / voltage conversion. The f/f function is used for division or multiplication of pulses and as a buffer for fast pulse trains. A frequency generator function e.g. used as a time base or a clock generator. Technical characteristics 3 front LEDs,
- Accuracy: 0.1 % FS
- Operating Temperature: -4 to 140 F
- Outputs: Current Output, Frequency Output, Relay Output, Voltage Output
-
Supplier: PR electronics
Description: as a buffer collecting fast pulse trains. A scale factor may be entered in all functions. Using both digital inputs, pulse addition or subtraction are possible. The frequency generator function is used as e.g. a time base or clock generator. Input and supply polarity
- Accuracy: 0.1 % FS
- Operating Temperature: -4 to 140 F
- Outputs: Current Output, Relay Output, Voltage Output
- Form Factor: DIN Rail
-
Supplier: Dwyer Omega
Description: The ZB Series shaft encoders are general duty industrial rotary pulse generators. The AU-ZBG models are for single channel sensing for counting, one directional measuring or speed applications. The AU-ZBH models are for quadrature applications, allowing for counting up and down along
- Resolution (counts per revolution): 1,000 (counts/revolution)
- Count Rate: 20 kHz
- Diameter or Width: 57.15 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: ams
Description: TDC-GP21 is a 2-channel TDC with additional analog elements like extended fire-pulse generator, zero-cross detection and anlog switches for smplifying the use in ultrasonic flow meter applications. An optimized power managements of the various units brings don the operating
- Input Voltage Range (Vpp): 2.5 to 3.6 volts
- Operating Temperature: -40 to 125 C
- Features: Other
- Interface Type: SPI
-
Supplier: Comdel, Inc.
Description: provided as standard; DeviceNet is optional. Synthesizer-driven, frequency agile configurations are also available on all CV series models. Applications: These VHF solid-state generators are ideal for use in VHF plasma systems, solar photovoltaic applications, CW and pulsed laser systems, and
- AC Input Voltage: 190 to 480 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 30 to 80 MHz
- Number of Outputs: 1 #
-
Supplier: RS Components, Ltd.
Description: configurable with DIP switches behind marker label, asymmetrical ON ‑ and OFF ‑ delay, impulse ‑ ON / OFF, pulse generator starting with ON or OFF, single pulse generator, ON / OFF ‑ function. 2 x 10 time ranges selectable between 0.05 s → 300 h. Control input
- Minimum Time Interval: 0.05 seconds
- Maximum Time Interval: 300 hours
- Number of Contacts: 2
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
-
Description: + Oscilloscope + multimeter + waveform generator, multifunction in one + Maximum bandwidth of 70MHz and real-time sampling rate up to 250MSa/s + 24000counts display, supports voltage, current, resistance, capacitance,diode. and continuity testing +Maximum waveform output frequency:
- Bandwidth: 70 MHz
- Number of Input Channels: 1 (# channels)
- Features: Hand-held Unit, Integral Display, Other
- Host Interface: USB
Find Suppliers by Category Top
Featured Products Top
-
environments, our pulse power capacitors deliver reliable performance over long periods of time APPLICATIONS: • External Defibrillators • Industrial and Medical Lasers • Diagnostic Imaging Equipment • MARX Generator Banks • Electromagnetic (read more)
Browse Power Capacitors Datasheets for Knowles -
: Various bands up to 50 GHz Future-proofing: Consider selecting a generator with a frequency range that extends beyond your current needs to accommodate future applications. Resolution: Look for generators with fine frequency resolution (e (read more)
Browse RF Generators Datasheets for Uni-Trend US -
currents lead to cable damage, premature motor failure, and pitting, frosting, and fluting of the bearings. Matrix AP outperforms 18-Pulse Drives While multi-pulse drives have been the standard, MTE has worked with a number of companies in the water (read more)
Browse Line/Load Reactors Datasheets for MTE Corporation
Conduct Research Top
-
A Simple Circuit for Driving Microcontroller Friendly PWM Generators
The recent interest in intelligent power supplies has driven the development of a new class of microcontroller friendly PWM generators. These PWM generators are the mixed signal control blocks for Switch mode power supplies. One such device is the MCP1630. The MCP1630 contains the 3 main elements
-
Basics of Servomotor Control (.pdf)
generator (strictly speaking it follows the pulses). In contrast, servomotor operation lags behind the command pulses. 1. Stepper motor (1) Since stepper motor operation is synchronized with the command pulse signals from a pulse generator such as the PCL, they are suitable for precise control
-
Design and Development of Medical Electronic Instrumentation
to perform volume-conductor experiments with a voltage-to-current converter. and physical models of the body. In Chapter 7 we look at the principles and clinical applications of electrical stimulation. of excitable tissues. Projects include the design of stimulation circuits for implantable. pulse
More Information Top
-
Pulsed Power
Lagunov, V. M. and Fedorov, V. M., 1978, Use of Water Insulation in Current Pulse Generators and Electron Accelerators at Novosibirsk Institute of Nuclear Physics, Fiz.
-
A current source with an inductive energy storage for measuring pulse impedances of grounding connections
The main elements of this current pulse generator are an inductive energy storage and an opening switch.
-
A synchronized X-pinch driver
The tasks performed in this work were as follows: —developing and producing a detached current pulse generator with an X pinch load, capable of syn chronizing the X ray pulse with the current pulse of the Anganra 5 1 mega ampere generator…
-
Temporary Pacemaker Treatment in Open Heart Surgery: Variation in Myocardial Threshold, Tissue and Interface Impedances in Man *
Increase in current threshold from the pre‐ to postoperative period was: 607 ± 102% (mean ± SEM) with a constant‐ current pulse generator and 885 ± 129% with a constant‐voltage pulse generator.
-
Sources of Error in the Determination of Output Voltage of Pulse Generators by Pacemaker System Analyzers
Constant-Current Puise Generators The current output of a true constant- current pulse generator is independent of the resistance (impedance] to the limits of the power supply.
-
MEGAGAUSS MAGNETIC FIELD GENERATION, ITS APPLICATION TO SCIENCE AND ULTRA-HIGH PULSED-POWER TECHNOLOGY PROCS OF THE VIIITH INT'L CONF ON MEGAGAUSS MAGNETIC FIE...
The current pulse generator (CPG) is used as an imitation MCG.
-
Pulse Current / Generators
507 - High Current Pulse Generator .
-
Manufacturing Science and Technology III
This study deals about evaluating the performance of iso current pulse generator on machining characteristics in EDM.
-
Active optical clock distribution
Current Pulse Generator . . . . . . . . .
Indicates content that may require registration and/or purchase.