-
Supplier: Sealevel Systems, Inc.
Description: operation easy using Microsoft Windows or Linux operating systems. The 7108 is compatible with any low profile PCI slot. If you have a standard size PCI slot, be sure to select the standard profile bracket.
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: ACCES I/O Products, Inc.
Description: Connector strengthening bracket for secure and fail-proof connections Extended temperature (-40°C to +85°C) High speed version up to 921.6kbps RoHS compliant version Remote wake-up enable Low profile bracket installed for small, embedded PCs ACCES I/O’s PCI Express multiport
- Number of ports: 4
- Standard Type: Asynchronous Serial Module
- Form Factor: Low-Profile Card
- RoHS Compliant: RoHS Compliant
-
Supplier: ACCES I/O Products, Inc.
Description: mounting bracket is installed for use in standard size computers, while an optional low profile bracket is provided for smaller systems which require the use of low profile PCI Express cards. Typical serial peripherals can connect directly to the industry standard DB9M
- Number of ports: 8
- Standard Type: Asynchronous Serial Module
- Form Factor: Low-Profile Card
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ACCES I/O Products, Inc.
Description: mounting bracket is installed for use in standard size computers, while an optional low profile bracket is provided for smaller systems which require the use of low profile PCI Express cards. Typical serial peripherals can connect directly to the industry standard DB9M
- Number of ports: 4
- Standard Type: Asynchronous Serial Module
- Form Factor: Low-Profile Card
- RoHS Compliant: RoHS Compliant
-
Supplier: ACCES I/O Products, Inc.
Description: mounting bracket is installed for use in standard size computers, while an optional low profile bracket is provided for smaller systems which require the use of low profile PCI Express cards. Typical serial peripherals can connect directly to the industry standard DB9M
- Number of ports: 8
- Standard Type: Asynchronous Serial Module
- Form Factor: Low-Profile Card
- RoHS Compliant: RoHS Compliant
-
Supplier: Nortech Engineering, Inc.
Description: Nortech's IRC Series offer incredible expansion with up to 20 slot ISA/PCI backplanes. Super slim 1U server chassis up to 4U 20 slot configurations are available. Heavy duty cooling, shock mounted drive carriers and card hold down brackets make the IRC one tough PC. Completely
- Computer Type: Rack Mount
-
Supplier: Xoxide
Description: to fit three 3.5" HDD. With no tools required, its easy-to-use design offers users a special thumbscrew to secure the anti-vibration rubber ring to the HDD, sliding the HDD directly into the cage. For extra cooling, a PCI bracket is also included for extra cooling to PCI add-on
-
Supplier: Xoxide
Description: HDD. With no tools required, its easy-to-use design offers users a special thumbscrew to secure the anti-vibration rubber ring to the HDD, sliding the HDD directly into the cage. For extra cooling, a PCI bracket is also included for extra cooling to PCI add-on cards, and
-
Supplier: Tripp Lite by Eaton
Description: toollessly in seconds without having to disconnect cables first Stabilizing brackets are used for shipment and can be reattached at the bottom of the enclosure frame on the inside or outside of the rack Meets all enclosure requirements towards PCI DSS (Payment Card Industry Data
- Rack Height: 42 U
- Type: Rack Enclosures
- Features: RoHS Compliant
-
Supplier: Tripp Lite by Eaton
Description: having to disconnect cables first Included stabilizing brackets are used for shipment and can be reattached at the bottom of the enclosure frame on the inside or outside of the rack Meets all enclosure requirements towards PCI DSS (Payment Card Industry Data Security Standard)
- Rack Height: 42 U
- Type: Rack Enclosures
- Features: RoHS Compliant
-
Supplier: Tripp Lite by Eaton
Description: stabilizing brackets are used for shipment and can be reattached at the bottom of the enclosure frame on the inside or outside of the rack. Meets all enclosure requirements towards PCI DSS (Payment Card Industry Data Security Standard) Compliance Compatibility with airflow optimization
- Rack Height: 45 U
- Type: Rack Enclosures
- Features: RoHS Compliant
-
Supplier: Tripp Lite by Eaton
Description: flexibility to fully configure rack enclosures in a centralized location and safely re-ship them to remote sites, saving significant service costs. They also allow the freedom to custom-configure enclosures with network and server hardware along with UPS systems, PDUs, KVM switches and a
- Rack Height: 45 U
- Type: Rack Enclosures
- Features: RoHS Compliant
Find Suppliers by Category Top
More Information Top
-
A research of SMG controlled prosthetic hand with SSE2 acceleration
… images of the extensor carpi radialis muscle were recorded by a portable B-mode ultrasound scanner (180 Plus, Sonosite Inc., Washington, USA) with a 7.5 MHz 38mm linear probe, which was fixed by a custom -made bracket to adapt different subjects. … of B-mode ultrasound scanner was digitized by a video captured card (NI PCI -1411, National Instruments …
-
Fatigue-Induced Continuous Changes in Muscle Pennation Angle during Isometric Contraction
The probe was fixed using a custom -made bracket with a gap between the probe and the skin surface to avoid compression on the tissue during the whole muscle contraction period. … of B-mode ultrasound scanner was digitized by a video capturing card (NI PCI -1411, National Instruments …
-
Modeling the relation between muscle thickness and wrist angle based on bone-muscle lever model
The ultrasound images of the extensor carpi radialis muscle were recorded using a portable B-mode ultrasound scanner (180 Plus, Sonosite Inc., Washington, USA) with a 7.5 MHz 38mm linear probe, which was fixed by a custom -made bracket . … of B-mode ultrasound scanner was digitized by a video captured card (NI PCI -1411, National Instruments …
-
A Pilot Study of The SMG Controlled Prosthesis
The probe was fixed by a custom -made bracket to adapt different subjects. … of B-mode ultrasound scanner was digitized by a video captured card (NI PCI -1411, National Instruments …
-
SVM for Estimation of Wrist Angle from Sonomyography And SEMG Signals
… of a cross-sectional area of the extensor carpi radialis muscle were recorded using a portable B-mode ultrasound scanner (180 Plus, Sonosite Inc., Washington, USA) with a 7.5 MHz 38mm linear probe, which was fixed by a custom -made bracket . … of B-mode ultrasound scanner was digitized by a video captured card (NI PCI -1411, National Instruments …
-
Continuous Monitoring of Sonomyography, Electromyography and Torque Generated by Normal Upper Arm Muscles During Isometric Contraction: Sonomyography Assessmen...
The torque signal from the dynamometer was amplified by a custom-made amplifier and digitized by a data acquisition card (NI PCI -6024E, Na- tional Instruments, Austin, USA) installed in … … the ultrasound images and EMG signals using a custom -designed program. The probe was fixed using a custom-made bracket .
-
The Relationship between SEMG and Change in Pennation Angle of Brachialis
The torque signal from the dynamometer was amplified by a custom -made amplifier and digitized by a data acquisition card (NI PCI -6024E, National Instruments, Austin, USA) installed in the PC. The probe was fixed using a custom-made bracket .
-
Sonomyographic responses during voluntary isometric ramp contraction of the human rectus femoris muscle
The ultrasound probe was fixed by a custom -designed multi-degree adjustable bracket . … video output of the scanner was digitized by a video capture card (NI PCI -1411, National Instruments …
-
http://prijipati.library.usyd.edu.au/bitstream/2123/10028/1/kok_yp_thesis.pdf
The transducer was originally used in the red table beam combiner for a similar purpose but is now mounted on a custom - made bracket and on a standard post for MUSCA. The electronics from the red table (Lucas, 2004) was replaced with a new PCI -based data acquisition …
-
A multimodal investigation of in vivo muscle behavior: System design and data analysis
The ultrasound probe was fixed by a custom -designed multi-degree adjustable bracket . The ultrasound image was digitized by a video capture card (NI PCI -1411, National Instruments Corporation, Austin …
Indicates content that may require registration and/or purchase.