Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: TESCOM™ WEGA Corrosive Gases and Purging cylinder pressure regulators are designed with a captured bonnet for use with corrosive gases and gas mixtures (based on the highly reliable 44-2200 and 44-2800 Series regulator technology). Dual-stage version is available. Ideal
- Valve Size: 0.125 inch
- Pressure Rating: 2,900 psi
- Regulator Size: 0.125 inch
- Flow (Cv): 0.05 to 0.16
-
Supplier: Linde North America, Inc.
Description: All of the regulators offered by Linde's Environmental Division are engineered and manufactured to provide you with the optimum equipment for your specific application, so deciding which regulator to order for criteria pollutant analysis is simple. First, you consider the following: -
- Controlled Pressure Range: 1 to 125 psi
- Regulator Size: 0.0625 to 0.25 inch
- Valve Size: 0.0625 to 0.25 inch
- Number of Ports/Ways: 2
-
Supplier: Koike Aronson/Ransome, Inc.
Description: Thermostatically controlled body heating for heat efficiency Built in cartridge heater Pressure changes inside cylinder do not affect regulator Easy maintenance
-
-
Supplier: CSA Group
Description: ISO 22435:2007 applies to cylinder valves with integrated pressure regulators (VIPR) intended to be fitted to gas cylinders that convey compressed, liquefied or dissolved gases.
-
Supplier: Accuris
Description: Pressure gauges for regulators used with compressed gas cylinders
-
Description: ISO 22435:2007 applies to cylinder valves with integrated pressure regulators (VIPR) intended to be fitted to gas cylinders that convey compressed, liquefied or dissolved gases.
-
Supplier: Accuris
Description: Pressure regulators for use with industrial compressed gas cylinders
-
Supplier: Accuris
Description: Gas cylinders - Cylinder valves with integrated pressure regulators - Specification and type testing
-
Supplier: UL Standards & Engagement
Description: and Allied Processes, CSA W117.2. Refer to Annex A. 1.5 These requirements do not cover: a) Liquified Petroleum Gas (LP-Gas) pressure regulators for equipment intended for installation and use in accordance with requirements of the Liquefied Petroleum Gas Code, NFPA 58,
-
Supplier: Accuris
Description: Use of Regulators on Compressed Gas Cylinders over 3000 psig
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Poduct Features • Cylinder pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases • 6 ports flexible configuration • Stable outlet pressure
- Pressure Rating: 4,351.131 psi
- Features: Gas, Stainless Steel
-
Supplier: Beswick Engineering Co., Inc.
Description: The GCP series fittings are designed to allow easy connection from 3/8-24 or 1/2-20 threaded compressed gas cylinders directly to the inlet port of a Beswick multi-stage regulator such as our PRD3HP. The fitting contains a pin, which pierces the gas cylinder upon
- Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: ~+165° F(-40°C+74°C) Cv: 0.06 Valve Seat: PTFE Body Material: 316L Diaphragms: 316L Port: SHENZHEN Description Stainless Steel Fully Automatic Gas Switchover Manifold System Automatic Gas Cylinder Switchover Co2 Cylinder Auto Changeover Controller A Stainless Steel Fully
- Maximum Pressure: 3,000 psi
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: UL Standards & Engagement
Description: 1.1 These minimum requirements cover accessories intended for direct connection to the low or delivery pressure side of compressed gas regulators. These devices are not intended for direct connection to high storage cylinder pressures. 1.2 Accessories covered by these
-
Supplier: Brady Corporation
Description: Designed to fit most North American high and low pressure gas cylinders, our Snap Cap™ device denies access to the main cylinder control and regulator attachment. Made of welded steel and powder coated for many years of use.
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: valve function, is essential for reliable operation. Manual Gas Changeover Manifold Panel A manual gas changeover manifold panel provides a controlled gas supply from multiple cylinders but requires manual intervention to switch between cylinder banks. It includes
- Maximum Pressure: 3,000 psi
- Application: Gas
-
Description: TESCOM™ Wega 1 single-stage and Wega 2 dual-stage cylinder pressure regulators are designed for gas purities up to 6.0 and offer relief valve integrated into body for low internal gas volume. Both versions are lightweight and compact. Ideal for use in reducing high
- Valve Size: 0.2362206 inch
- Pressure Rating: 2,900 psi
- Controlled Pressure Range: 0 to 2,900 psi
- Regulator Size: 0.2362206 inch
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: safety. Gas bottle storage cabinets and gas pressure regulating cabinets play essential roles in ensuring these gases are handled efficiently and securely. Gas Cylinder Storage Cabinets Specialty gas cylinders, containing high-purity gases like nitrogen,
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Newark, An Avnet Company
Description: REGULATOR, CYLINDER GAS, 2 -50 PSIG, NON-RELIEVING, 1/4 FNPT
-
Supplier: CSA Group
Description: ISO 10297:2014 specifies design, type testing and marking requirements for: a) cylinder valves intended to be fitted to refillable transportable gas cylinders; b) main valves (excluding ball valves) for cylinder bundles; c) cylinder valves or main valves with
-
Supplier: CSA Group
Description: ISO 14246:2014 specifies the procedures and acceptance criteria for manufacturing testing and examination of cylinder valves that have been manufactured to achieve type approval. ISO 14246:2014 is applicable to cylinder valves intended to be fitted to refillable transportable
-
Description: ISO 22434:2006 specifies the requirements for the inspection and maintenance of cylinder valves, including valves with integrated pressure regulators (VIPR) (see ISO 22435). ISO 22434:2006 may be applied to cylinder valves at the time of the periodic inspection of gas
-
Supplier: CSA Group
Description: ISO 22434:2006 specifies the requirements for the inspection and maintenance of cylinder valves, including valves with integrated pressure regulators (VIPR) (see ISO 22435). ISO 22434:2006 may be applied to cylinder valves at the time of the periodic inspection of gas
-
Description: TESCOM SG2 Series is a compact, lightweight, high purity two-stage cylinder regulator for specialty, flammable and industrial gas flows of less than 4 SCFM / 112 SLPM. Sensitive, extra long-life metal diaphragm ensures gas purity and integrity. User-friendly model number
- Controlled Pressure Range: 14.50377 to 249.464844 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 6
-
Description: dioxide; xenon; specified mixtures of the gases listed above; air for driving surgical tools; nitrogen for driving surgical tools. These pressure regulators integrated with cylinder valves are intended to be fitted to cylinders with nominal filling pressures up to 25 000 kPa at
-
Description: TESCOM™ WegaMed single stage preset cylinder pressure regulator in correspondence with DIN EN ISO 10524-1, for pressure reduction of pressurized medical gases. CE-mark according to the Medical Device Directive 2007/47/EC. This product is available in Europe only.
- Pressure Rating: 2,900 psi
- Controlled Pressure Range: 0 to 73 psi
- Number of Ports/Ways: 2
- Media Temperature: 50 to 104 F
-
Supplier: ESAB Welding and Cutting Products
Description: Similar in construction to single-stage, heavy-duty cylinder regulators, these regulators are equipped with a "C" size inlet connection Features Models are available for oxygen, acetylene, alternate fuels, and inert gases
- Pressure Rating: 15 to 200 psi
- Features: Gas, Manual / Hand, Other
-
Supplier: Restek
Description: Oxidation-resistant, chrome-plated. Use where you need to reduce the line pressure by 20 psig (138 kPa) or more. Same purity protection as high-pressure cylinder regulators.
- Controlled Pressure Range: 0 to 100 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
-
Supplier: ESAB Welding and Cutting Products
Description: R-5008 for carbon dioxide only Features Delivery pressure to flowmeter factory-preset to 50 psig
- Gas Volumetric Flow Rate: 0.166666666666667 to 1.08333333333333 SCFM
- Operating Pressure: 50 psi
- Process Media Type: Gas
-
Supplier: Linde North America, Inc.
Description: Linde's 2701 series medical gas changeovers provide fully automatic system control. An integrated circuit board monitors cylinder bank pressure electronically, controlling changeover and eliminating the need to manually reset levers or valves
- Controlled Pressure Range: 30 to 200 psi
- Regulator Size: 0.5 inch
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2 to 6
-
Supplier: Restek
Description: Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes with varying C5 unsaturates or extended C6+ components. Concentration: mole Volume: 4.6L @ 60psig DCG Partnership Cylinders: Size: 7.6 x 24cm CGA-170/110
- Concentration: 0.1 to 37.2 %
- Industrial Gases: Acetylene, Argon, Butane, Carbon Dioxide, Carbon Monoxide, Ethane, Hydrogen, Methane, Nitrogen, Propane, Propylene
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
-
Supplier: Restek
Description: Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes with varying C5 unsaturates or extended C6+ components. Concentration: mole Volume: 5.2L @ 70psig DCG Partnership Cylinders: Size: 7.6 x 24cm CGA-170/110
- Concentration: 0.5 to 40.75 %
- Industrial Gases: Argon, Butane, Carbon Dioxide, Carbon Monoxide, Ethane, Ethylene, Hydrogen, Methane, Nitrogen, Propane, Propylene
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
-
Supplier: Restek
Description: Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes with varying C5 unsaturates or extended C6+ components. Concentration: mole Volume: 4.9L @ 60psig DCG Partnership Cylinders: Size: 7.6 x 24cm CGA-170/110
- Concentration: 0.1 to 37.2 %
- Industrial Gases: Acetylene, Argon, Butane, Carbon Dioxide, Carbon Monoxide, Ethane, Ethylene, Hydrogen, Methane, Nitrogen, Propane, Propylene
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
-
Supplier: Linde North America, Inc.
Description: application consulting, this includes practical details – such as making sure that our customers are working with the right gases, cylinders, valves and regulators. And so we decided to engage more closely than ever with our customers and find out exactly what they need and want in a
- Number of Ports/Ways: 2
- Pressure Rating: 4,351.131 psi
- Primary Material: Brass / Bronze
- Media: Gas
-
Supplier: Radwell International
Description: GAS REGULATOR, CYLINDER, BEVERAGE PRODUCT LINE, CO2. FREE 2 YEAR RADWELL WARRANTY
- Features: Air, Gas, Regulator (general)
Find Suppliers by Category Top
Featured Products Top
-
Jewellok DPR1 series valve is a compact high purity two-stage cylinder regulator with tied diaphragms for low flows of toxic, flammable and pyrophoric gases.Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Poduct Features • Cylinder pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases • 6 ports flexible (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
High Purity Gas Cylinder Semi Automatic Changeover Manifold Regulator Panel 3000psig Stainless Steel Gas Control Panel 1/8 Npt With Gauge A high purity gas cylinder semi-automatic changeover regulator panel is a critical system used in industries requiring (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
• Suitable for inlet pressure up to 300 bar • Easy installation into safety cabinet for gas cylinders • Tested for use with oxygen Typical Applications • Component Testing (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
pressures, and regulators will generally be used to reduce the high pressures of storage cylinders to those usable for cutting and welding. Oxygen and fuel gas regulators usually have two stages: The first stage of the regulator releases the gas at a constant pressure from the cylinder despite the pressure (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The Model GP 8700 is a single stage, high pressure regulator that is designed to operate on high pressure cylinders up to 7500 PSIG. Features: (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
The Model GP 8700 is a single-stage, high-pressure regulator that is designed to operate on high-pressure cylinders up to 7500 PSIG. Features: 0-1500, 2500, and 3000 PSIG delivery pressures available One-piece encapsulated valve design with PCTFE (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
calibration, gas from the cylinder is delivered through a regulator and flow controller to the analytical or monitoring instrument. Every cylinder contains a stable gas mixture with a fixed composition that does not change during use. This consistency makes cylinder calibration a simple and dependable (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
pressure regulator is commonly used in applications where the gas is supplied from a high-pressure gas cylinder and the initial pressure in the cylinder will decay over time as the gas is consumed. It can be ordered from either brass or corrosion resistant 316 stainless steel. Contact our application department to learn more about this design. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
High Purity Gas Cylinder Semi Automatic Changeover Manifold Regulator Panel 3000psig Stainless Steel Gas Control Panel 1/8 Npt With Gauge A high purity gas cylinder semi-automatic changeover regulator panel is a critical system used in industries requiring (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd.
Conduct Research Top
-
Drinking Through a Dirty Straw: Five Myths About Gas Management Systems
This quick, one-time registration gives you access to members-only site benefits. Since many problems in gas chromatography immediately follow a change in cylinders, the gas in the cylinder is often suspected as the source of the problem. Yet, elevated baseline noise, ghost peaks and excessive
More Information Top
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Supelco/Brochure/1/supelco-9-gc.pdf
Others items are sourced from well-known suppliers, such as Swagelok (tubing fittings), Airgas ( gas cylinder regulators ), and Parker (gas generators).
-
Calibration Gas Regulators - Grainger Industrial Supply
• Gas Cylinder Regulators (67) .
-
http://www.sigmaaldrich.com/etc/medialib/docs/Supelco/The_Reporter/1/t210002.Par.0001.File.tmp/t210002.pdf
The Supelco high purity (HP) and high purity plus (HP+) gas cylinder regulators use a stainless steel diaphragm with a captive PTFE seal.
-
Federal Register > Tuesday, October 17, 2000 > [65 FR 61744] Amendments for Testing and Monitoring Provisions
16.5.1.5 Cylinder Gas Regulator .
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 60] Standards of Performance for New Sta...
16.5.1.5 Cylinder Gas Regulator .
-
Ammonia Gas Permeability of Meat Packaging Materials
After the desired concen- tration inside the chamber was reached, ammonia gas from the desired concentration cylinder was applied by adjusting the gas cylinder regulator to a pressure of 2.5 psi and the flow rate to 85 mL/min.
-
Frozen Beef Contamination after Exposure to Low Levels of Ammonia Gas
After the required concentration inside the chamber was reached, ammonia gas from the desired concentration cylinder was applied by adjusting the gas cylinder regulator to a pressure of 2.5 psi, and the flow rate was adjusted by adjusting the gas flow …
-
92 320 | Sigma-Aldrich
CGA-320 - Gas Cylinder Regulators by CGA .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/41048/Funk_77.pdf?sequence=1
gas cylinder regulator valves.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/1646/FarisHussain2009.pdf?sequence=1
gas cylinder regulator to a pressure of 2.5 psi, and the flow rate was adjusted to 85 mL/min.
Indicates content that may require registration and/or purchase.