-
Supplier: Newark, An Avnet Company
Description: CONTROL KNOB, TPE, D-SHAFT, 16MM; Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:Thermoplastic Elastomer; Knob / Dial Style:Round with Indicator Line; Knob Diameter:16mm; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CONTROL KNOB, PHENOLIC, D SHAFT, 17.5MM; Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:Phenolic; Knob / Dial Style:Round Knurled with Pointer; Knob Diameter:17.5mm; Product Range:1400 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CONTROL KNOB, TPE, D-SHAFT, 18.5MM; Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:Thermoplastic Elastomer; Knob / Dial Style:Round with Indicator Line; Knob Diameter:18.5mm; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: CONTROL KNOB, TPE, D SHAFT, 19.1MM; Shaft Type:D Shaft; Shaft Diameter:6.6mm; Knob Material:Thermoplastic Elastomer; Knob / Dial Style:Pointer Bar Skirted with Indicator Line; Knob Diameter:19.1mm; Product Range:1510 Series
-
Supplier: Allied Electronics, Inc.
Description: Electronic Hardware Corporation Transilluminated Knobs.
-
Supplier: Allied Electronics, Inc.
Description: Electronic Hardware Corporation Transilluminated Knobs.
-
Supplier: DigiKey
Description: "Smooth Knob 0.247"" (6.27mm) Shaft with Line on Top and Side Nylon Red"
- Features: Choice of Colors and/or Finishes, Indicator / Pointer
- Knob Material: Plastic
-
Supplier: J. W. Winco, Inc.
Description: 89 to 2.48 have assembly hole for ball and spring. Pilot hole (d6) to assemble to shaft with spring pin; can be enlarged or tapped for installation of a set screw.
-
Supplier: Radwell International
Description: CONTROL KNOB, BLACK, PLASTIC, SKIRTED, 32.8 MM DIAMETER TOP, 46 MM D SKIRT, 19.82 MM HEIGHT, 1/4" SHAFT, KNURLED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RAFI GmbH & Co. KG
Description: There are nine different actuators and indicators in this control series. You can choose between a round, square, or flush-fitting square collar shape, which seamlessly aligns the actuating elements in a row. The mounting hole diameter for RAFIX 16 is a standard 16.2 mm. As design alternative
- Operating Temperature: -13 to 158 F
- Features: CSA Mark (US, C and US, NRTL/C), Dustproof, UL Listing Mark, Weather Resistant / Waterproof
- Stop Style: Fixed Stop
- Actuator Type: Knob Shaft
-
Supplier: RAFI GmbH & Co. KG
Description: There are nine different actuators and indicators in this control series. You can choose between a round, square, or flush-fitting square collar shape, which seamlessly aligns the actuating elements in a row. The mounting hole diameter for RAFIX 16 is a standard 16.2 mm. As design alternative
- Mechanical Life: 30,000 cycles
- Maximum Current Rating: 6 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 300 volts
Find Suppliers by Category Top
Featured Products Top
-
aesthetically pleasing collet knob range fits rotary potentiometers with shaft ends corresponding to DIN 41591. Applications include measurement and control, medical and wellness, laboratory equipment, HVAC, communications and building equipment. COM-KNOBS can be specified with or without (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
OKW’s advanced STAR-KNOBS for menu-driven electronics are now available in flush-fitting and surface-mount versions. These ergonomic collet knobs fit rotary potentiometers or rotary pulse generators with round shaft ends (DIN 41591). They are ideal for measuring and control (read more)
Browse Knobs (industrial) Datasheets for OKW Enclosures, Inc. -
Growing numbers of designers are specifying OKW’s award-winning TOP-KNOBS for medical electronics. With their unique styling, TOP-KNOBS are also ideal for measuring and control, laboratory equipment, HVAC, communications and building management. Each potentiometer knob (read more)
Browse Control Knobs Datasheets for OKW Enclosures, Inc. -
Partner Early. Scale Confidently. Produce Efficiently. SDP/SI manufactures precision-engineered standard shaft couplings designed to support a wide range of motion control and power transmission applications. With decades of U (read more)
Browse Flexible Couplings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
OPTOFLASH is an advanced addition to Marposs’ portfolio of optical measuring systems, engineered to deliver high-speed, high-precision quality control for small-size shafts, fasteners, dental implants, and aerospace components (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
Product Overview Engineered for UAV and handheld gimbal applications, this 24mm hollow-shaft brushless DC motor delivers high performance in a space-saving design where space and precision matter most. It combines rapid rotational speed with robust reliability, and its (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Motion Control Manufacturing Expertise
SDP/SI – Stock Drive Products/Sterling Instrument is a U.S. manufacturer of precision power transmission and motion control solutions, serving aerospace, defense, medical, robotics, industrial automation, and other high (read more)
Browse Gear Manufacturing Services Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
TPS-AIT1500300D Adjustable Isolation Transformer The TPS-AIT1500300D Adjustable Isolation Transformer is a high-performance 1500W Isolation Transformer designed for versatile power regulation in various professional settings. As a 230VAC Input Isolation Transformer, it operates with an (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
Model Number: MMP D22-376D-24V GP52-408 Description: Brushed 24V DC Gearmotor capable of producing up to 443 in-lbs continuous torque with an output speed of 10 RPM. IP54 protected and under 2 (read more)
Browse Gearmotors Datasheets for Midwest Motion Products, Inc. -
Model number - MMP D22-376D-24V GP52-014 Description: Brushed 24V DC Gearmotor - Capable of producing up to 23 in-lbs continuous torque and 61 in-lbs peak torque with an output speed of 275 RPM. IP54 (read more)
Browse Gearmotors Datasheets for Midwest Motion Products, Inc.
More Information Top
-
Knobs & Dials | Mouser
D - Shaft Instrument Control Knob .
-
450-4646 Eagle Plastic Devices | Mouser
D - Shaft Instrument Control Knob .
-
450-4761 Eagle Plastic Devices | Mouser
D - Shaft Instrument Control Knob .
-
Knobs & Dials | Mouser
D - Shaft Instrument Control Knob .
-
Knobs & Dials | Mouser
D - Shaft Instrument Control Knob .
-
Knobs & Dials | Mouser
D - Shaft Instrument Control Knob .
-
Using Competitive Analysis to get the competitive advantage
Control knobs – no “ D ” shape shafts .
-
A stage for obtaining specimen rotation of 360° in the electron microscope
A cross shaft B, coupled by universal joints C to a control knob on the outside of the vacuum chamber, drives a secondary shaft D through worm and wheel gearing E. Two gear wheels F on the secondary shaft D engage with …
-
A linear detector and integrator for low frequency noise measurements
A cross shaft B, coupled by universal joints C to a control knob on the outside of the vacuum chamber, drives a secondary shaft D through worm and wheel gearing E. Two gear wheels F on the secondary shaft D engage with …
Indicates content that may require registration and/or purchase.