-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 013615-DAC5662IPFB Packaging: Tray Output Type: Current - Unbuffered Number of Bits: 12 Data Interface: Parallel Reference Type: External, Internal Settling Time: 20ns (Typ) Number of D/A Converters: 2 Differential Output: Yes
- Settling Time: 0.02 µs
- Operating Temperature: -40 to 85 C
- Features: Other
- Interface Type: Parallel
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1032608-DAC8811IBDGKT Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 16 Data Interface: SPI Reference Type: External Settling Time: 500ns (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL
- Settling Time: 0.5 µs
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: SOP, SSOP
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1032418-DAC3484IRKDT Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 16 Data Interface: LVDS - Parallel Reference Type: External, Internal Settling Time: 10ns (Typ) Number of D/A Converters: 4 Differential
- Settling Time: 0.01 µs
- Operating Temperature: -40 to 85 C
- Features: Other
- Interface Type: Parallel
-
-
Supplier: Richardson RFPD
Description: accuracy. Each DAC provides differential current output, thus supporting single-ended or differential applications. Both DACs of the AD9763, AD9765, or AD9767 can be simultaneously updated and can provide a nominal full-scale current of 20 mA. The full-scale
- Resolution: 14 bits
-
Supplier: Microchip Technology, Inc.
Description: MD2134 consists of CMOS digital logic input circuits, an eight-bit current DAC for aperture weighting amplitude control, and a programmable 15-level pulse amplitude modulation (PAM) current-source that does not include a zero level. The fast current
- Device Type: Beamformers
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 032735-TLC7528CDWR Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 8 Data Interface: Parallel Reference Type: External Settling Time: 100ns Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB):
- Settling Time: 0.1 µs
- Operating Temperature: 0 to 70 C
- Features: Other
- Interface Type: Parallel
-
Supplier: Microchip Technology, Inc.
Description: gain bandwidth Interconnected SMPS Peripherals Reduces CPU Interaction to Improve Performance Flexible PWM Trigger Options for ADC Conversions High-Speed Comparator Truncates PWM (15 ns typical) Supports Cycle-by-Cycle Current mode control Current Reset mode (variable frequency)
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: QFP
-
Supplier: Microchip Technology, Inc.
Description: includes SENT, High Speed PWMs, OP Amps and Error Correcting Code Flash for increased reliability and safety. The dsPIC33EV family of devices enable the design of high-performance, precision motor control systems that are more energy efficient. They can be used to control BLDC,
- Pin Count: 64
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Digital to Analog Converters - DAC Dual-Channel, I C Adjustable Sink/Source Current DAC Product overview: DS4412U+ from Analog Devices / Maxim Integrated is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal
- Resolution: 4 bits
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Digital to Analog Converters - DAC Two-/Four-Channel, I C, 7-Bit Sink/Source Current DAC Product overview: DS4422N+ from Analog Devices / Maxim Integrated is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal
- Resolution: 7 bits
- Features: Other
-
Supplier: Richardson RFPD
Description: accuracy. Each DAC provides differential current output, thus supporting single-ended or differential applications. Both DACs of the AD9763, AD9765, or AD9767 can be simultaneously updated and can provide a nominal full-scale current of 20 mA. The full-scale
- Category: Development Board
-
Supplier: Microchip Technology, Inc.
Description: frequency- Dead-band control / auto-shutdown & restart 4 x Fast Comparators with selectable Voltage Reference 2 x Operation Amplifiers (rail-to-rail in and out) 11 x 12-bit ADC with Voltage Reference 8-bit DAC 3 x 5-bit DAC MI2C / SPI / EUSART w/auto baud 3 x Compare-Capture-PWM
- Internal RAM Size: 2.048 KB
- Internal ROM Size: 28 KB
- Number of Timers: 2
- Number of A/D Converters: 11
-
Supplier: ValueTronics International, Inc.
Description: The QL564P is a 105 Watt DC Power Supply from TTI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-56V Current: 0-4A
- DC Output Power: 112.00000000000013 watts
- Type: DC Power Supply
-
Supplier: ACCES I/O Products, Inc.
Description: 16 channel models can use the counter-timer to generate DAC updates, and/or IRQs. The 2/4/6 models can use an external signal in this way. Unique, automatic control of DAC outputs to prevent spurious outputs at power-on 24-bits (PCI-DA12-8/16) or 16-bits (PCI-DA12-2/4/6) digital
- Digital I/O Channels: 24 #
- Resolution: 12 bits
- Operating Temperature: 32 to 140 F
- User Interface: Computer Programmable
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Ultralow Noise XFET Voltage References with Current Sink and Source Capability Product overview: ADR439BRZ from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and
-
Supplier: Mad City Labs, Inc.
Description: Advantages Low cost Single fiber delivery of blue, green, and red laser lines Fully software controlled Simplifies instrument complexity - eliminates shutters, reduces reliance on external optical components Output power: 10mW (405nm, 640nm), 20mW (532nm) The Cyto-Lite™ is a laser source that
- Wavelength Range: 405 to 640 nm
- Laser Power: 10 to 20 milliwatts
- Laser Wavelength: Blue, Green, Red
- Laser Output: Continuous Wave
-
Supplier: ACCES I/O Products, Inc.
Description: Features Broadly Configurable Arbitrary Waveform Generator (ARB) DACs Independently Programmable with Unique Waveforms 128K SRAM for ARB data storage Independent 12-bit D/A converter per channel DACs independently or simultaneously updated Output ranges of 0-5, 0-10, +/-5, +/-10V,
- Resolution: 12 bits
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, PC/104 (PC/104-Plus, EBX)
- User Interface: Computer Programmable
-
Supplier: Sealevel Systems, Inc.
Description: connect an industry standard relay rack for PC based control and automation of equipment including sensors, switches, security control systems, and other industrial automation systems. The eI/O-160E-OEM 50-pin (TTL) digital interface is pin compatible with the Sealevel SeaDAC Lite 8126
- Operating Temperature: 32 to 158 F
- Outputs: Current Output
- Network Options: Ethernet
- Data Acquisition: I/O Module
-
Supplier: ACCES I/O Products, Inc.
Description: Features Broadly Configurable Arbitrary Waveform Generator (ARB) DACs Independently Programmable with Unique Waveforms 128K SRAM for ARB data storage Independent 12-bit D/A converter per channel DACs independently or simultaneously updated Output ranges of 0-5, 0-10, +/-5, +/-10V,
- Number of ports: 4
- Features: Other
- Technology: PC/104
-
Supplier: ACCES I/O Products, Inc.
Description: Features Broadly Configurable Arbitrary Waveform Generator (ARB) DACs Independently Programmable with Unique Waveforms 128K SRAM for ARB data storage Independent 12-bit D/A converter per channel DACs independently or simultaneously updated Output ranges of 0-5, 0-10, +/-5, +/-10V,
- Number of ports: 8
- Features: Other
- Technology: PC/104
-
Supplier: Sealevel Systems, Inc.
Description: to connect an industry standard relay rack for PC based control and automation of equipment including sensors, switches, security control systems, and other industrial automation systems. The eI/O-160PoE-OEM 50-pin (TTL) digital interface is pin compatible with the Sealevel SeaDAC Lite
- Operating Temperature: 32 to 158 F
- Outputs: Current Output
- Network Options: Ethernet
- Data Acquisition: I/O Module
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran model 4020 is a µprocessor controlled 3-channel signal conditioner for both charge mode and IEPE sensors. When used with charge mode sensors, the model 4020 incorporates a charge amplifier and when used with IEPE sensors, units incorporate an integral 4 or 10 mA, user selectable,
-
Supplier: American High Voltage, Inc.
Description: 3 is small, they may be driven directly from a DAC. Current into the control pin is less than 0.5mA. Each unit is fully encapsulated in RTV and is packaged in an anodized aluminum case which provides electrostatic shielding. The M Series high voltage power supplies are regulated
- DC Output Voltage: 0 to 10,000 volts
- DC Output Current: 0 to 0.001 amps
- DC Output Power: 10 watts
-
Supplier: American High Voltage, Inc.
Description: draw at pin 3 is small, they may be driven directly from a DAC. Current into the control pin is less than 0.5mA. Each unit is fully encapsulated in RTV and is packaged in an anodized aluminum case which provides electrostatic shielding. The N Series high voltage power supplies
- DC Output Voltage: 0 to 1,250 volts
- DC Output Current: 0 to 0.0024 amps
- DC Output Power: 3 watts
-
Supplier: Renesas Electronics Corporation
Description: controller is also integrated for the CPU VsubTT/sub termination voltage regulation and the DAC.brbr The switching PWM controller drives two N-Channel MOSFETs in a synchronous-rectified buck converter topology. The synchronous buck converter uses voltagemode control with fast transient
- Output Voltage (Volt): 0.8 to 5.5 volts
- Input Voltage (VIN): 4.5 to 5.5 volts
- Features: Input Overcurrent Protection, Other
-
Supplier: Cirrus Logic, Inc.
Description: costly, space-consuming DC blocking capacitors. Features Stereo Codec: High performance stereo ADC & DAC 99 dB (ADC),98 dB (DAC) dynamic range (A-wtd) -88 dB THD+N Flexible stereo analog input architecture 4:1 analog input MUXr Analog input mixing Analog pass-thru with volume
- Supply Voltage: 1.8 V, 2.5 V, 2.7 V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Laurel Electronics LLC
Description: Windows or can be transmitted as serial data. Two control inputs (CMOS/TTL levels, logic 0 = tied to digital ground, logic 1 = open) or dry contacts that can be set to control / activate 14 transmitter commands. An (isolated) 5, 10, 12, or 24 Vdc excitation output is standard to power
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Nexperia B.V.
Description: maximum system power and at the same time protect the system from overtemperature or prevent the battery from over-discharge. I²C master interface is available to support different DC-DC converters. The NEX53100-Q100 implements high-accuracy detection and control with 10-bit ADC and 8-bit
-
Supplier: Nexperia B.V.
Description: Programmable Type-C default/1.5 A/3 A source current capability advertisement USB PD 3.2 Standard Power Range (SPR) with Programmable Power Supply (PPS), and Adjustable Voltage Supply (AVS) Extended Power Range (EPR) with AVS EPR 28 V support by default, 36 V, 48 V supported with
-
Supplier: ValueTronics International, Inc.
Description: bandwidth: 70 MHz Quantization: 14 bits Sampling frequency: 80 MHz Sampling resolution: 1 sample Waveform Duration (max.): 13 ms Pre-trigger capture: (220–1) samples (~1,000,000 samples) DAC filter amplitude variation: Typical: ≤ 0.25 dB (0 – 20 MHz offset frequency) DAC filter group
Find Suppliers by Category Top
Featured Products Top
-
These insights help engineers choose faster and design with confidence. For faster component selection, contact us for sourcing and technical support. Our team helps secure reliable DAC supply for precision designs. (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Win Source Electronics -
DAC81416RHAR is designed for professional applications including PLC output modules, automated test equipment, process control, and industrial analog output systems, bringing the essential capabilities of a precision data-converter IC into one clearly defined orderable device. Engineers can use (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
AD5541: Precision Control AD5542: High-Linearity Industrial DAC8830: Low-Power Embedded (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Win Source Electronics -
The VFC500 variable AC power source delivers up to 500VA at any frequency 40 … 440Hz; output voltage is continuously adjustable from 0 … 264Vrms. The unit uses PWM technology to synthesize a precision regulated sinusoidal output with less than 5% total harmonic distortion at full (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
SAN DIEGO, CA (December 6, 2022) – AMETEK Programmable Power is pleased to unveil the new California Instruments Sequoia and Tahoe Series of precision programmable AC and DC sources. The (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power -
RS Series of AC, DC and AC + DC power sources can both source and sink AC current and serve as bidirectional regenerative green power solutions. The MX Series delivers 15kVA to 135kVA while RS Series comes in 90kVA to 1 (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power -
ADI's MAX17614 ideal diode/power source selector device offers adjustable protection boundaries for systems against positive and negative input faults up to +60 V and -65 V and output load current up to 3 A. The device features two internal nFETs connected in series with a low (read more)
Browse Power Supplies Datasheets for DigiKey -
to be slowed down smoothly. The braking energy is regenerated back to the controls, where it can be dissipated as heat through resistors or recycled back to the power source. The brake is primarily used for parking or emergency stops, significantly extending its lifespan. 2-Speed (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
into public spaces and neighborhoods, resulting in complaints from residents. The source of these odors can vary, but they are frequently caused by the collection and treatment of solid waste, chemical sludge, decomposition of organic matter, and inadequate odor control of these processes in (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
, the Multi Control Valve features an inert, polymer fluid pathway that mitigates cold plate fouling and supports current coolant integrity guidance. Furthermore, its digital telemetry and automated dynamic balancing enable operators to achieve the tight rack flow distribution (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd
More Information Top
-
Time margin issues in disk drive testing
The ramp voltages are calibrated via DAC control- led current sources to match a scaled voltage that drives two high speed flash Analog to Digital Con- verters (ADC).
-
Low phase noise, high bandwidth frequency synthesis techniques
As has been discussed and simulated in Chapter 5, the offset tri-state PFD architecture offers enhanced linearity by creating a constant reference charge packet via the UP current that is then canceled by the PFD/ DAC controlled DOWN current sources .
-
A 3.4 GB/S Low Latency 1 Bit Input Digital FIR-Filter in 0.13 μM CMOS
In [1] and [3] the filter is implemented by a number of DAC controlled switching current sources , one current source for each filter coefficient.
-
A 4–6.4 GHz LC PLL With Adaptive Bandwidth Control for a Forwarded Clock Link
In order to maintain a fairly fixed overdrive the PMOS current source is actually a digital-to-analog converter ( DAC ) current source controlled by the switched capacitor tuning bits.
-
A low-noise readout circuit in 0.35-&mgr;m CMOS for low-cost uncooled FPA infrared network camera
The DAC digitally controls the current sources , which are used for bolometer biasing in a way that the FPN is cancelled.
-
Clock synchronization for packet networks using a weighted least‐squares error filtering technique and enabling circuit emulation service
In this case, the output signal of the DAC is a controlled current source rather than a voltage source.
-
Converters - Voltage to Current - free electronic circuit links
DAC Controlled 100mA Current Source - The LT3092 easily interfaces with an external DAC to allow digital current control. . . .
-
Description, Specifications, and ASIC Configurations of MEMOPATCH, a Transdermal Pulse Generator Medical Device to Promote Patient Compliance with Medication R...
The VCCS 45 (voltage controlled current source ), DAC (digital-analog converter) 43, the second transistor T2 36 and the third transistor T3 37 form a programmable current source.
-
A 1-MHZ bandwidth 3.6-GHz 0.18-/spl mu/m CMOS fractional-N synthesizer utilizing a hybrid PFD/DAC structure for reduced broadband phase noise
To achieve the DAC functionality, the two charge pumps associated with the divider signals are im- plemented as a shared DAC current source which is controlled with the predicted value of the fractional phase error, .
-
The microprocessor CO/sub 2/ concentration sensor based on heterostructure optopairs
To pro- vide such current, to the microcontroller's DAC out- put the current source controlled by a voltage (fig,3) is included.
Indicates content that may require registration and/or purchase.