Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER,TERMINAL UNIT CONTROLLER, VAV, CONFIGURABLE, SINGLE DUCT, DAMPER INTERFACE, DIFFERENTIAL PRESSURE SENSOR, FOR USE WITH EXTERNAL DAMPER MOTOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ElectroCraft
Description: Hansens ultra-quiet spring return damper actuator is ideal for the HVAC market. Featuring the patented Whisper MotionTM air brake and the always reliable Synchron AC synchronous motor, our actuator design eliminates the wind-up noise that often occurs when the motor and
- Supply Voltage: 24 to 230 volts
- Rotation Angle: 90°
- Number: Single Shaft
- Rotational Output: Table
-
Supplier: M.H. Rhodes/Cramer Company
Description: configured with pinions, levers, flats or knurls. The Pear-shaped gearbox is designed to contain a wide range of gear ratios. HVAC Dampers HVAC Zone Valve Actuators POP displays Animated display drives Automatic teller machines
- Continuous Torque: 1.875 In-lbs
- Diameter / Width: 1.84375 inch
- Operating Temperature: -40 to 212 F
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 50 Hz / International Power
-
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: Optional Bluetooth Hand-Off-Auto (HOA) Keypad with LCD display and tactile buttons Compatible with all major network communication protocols HVAC Applications Fans Cooling Towers Pumps Multiplex Pumping HVAC-Specific Application Software Damper Control Emergency Override
- Rated Power: 186,536.48520510126 watts
- Continuous Output Current: 302 amps
- Supply Voltage (AC): 200 to 480 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: Optional Bluetooth Hand-Off-Auto (HOA) Keypad with LCD display and tactile buttons Compatible with all major network communication protocols HVAC Applications Fans Cooling Towers Pumps Multiplex Pumping HVAC-Specific Application Software Damper Control Emergency Override
- Rated Power: 149,229.18816408102 watts
- Continuous Output Current: 240 amps
- Supply Voltage (AC): 200 to 480 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: Optional Bluetooth Hand-Off-Auto (HOA) Keypad with LCD display and tactile buttons Compatible with all major network communication protocols HVAC Applications Fans Cooling Towers Pumps Multiplex Pumping HVAC-Specific Application Software Damper Control Emergency Override
- Rated Power: 55,960.94556153038 watts
- Continuous Output Current: 211 amps
- Supply Voltage (AC): 200 to 480 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: Optional Bluetooth Hand-Off-Auto (HOA) Keypad with LCD display and tactile buttons Compatible with all major network communication protocols HVAC Applications Fans Cooling Towers Pumps Multiplex Pumping HVAC-Specific Application Software Damper Control Emergency Override
- Rated Power: 111,921.89112306076 watts
- Continuous Output Current: 180 amps
- Supply Voltage (AC): 200 to 480 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Fläkt Woods Group SA
Description: Suitable for most medium volume, medium-high pressure applications. Typically used for commercial kitchen exhaust due to motor out of airstream and ease of cleaning. The fan is equipped with a high efficiency CentriflowPlus Impeller and the motor can be controlled with a frequency
- Air Flow Rate: 5,720.9814 SCFM
- Static Pressure: 4.416102175462009 in H2O
- Media Temperature: 248 F
- Maximum Diameter (Fan or Blower Wheel): 0.9842525 to 1.968505 inch
-
Supplier: Bray Commercial
Description: These Bray direct-coupled spring return rotary electric actuators are designed for On/Off, Tri-State, or Modulating control of building HVAC valves and dampers. These actuators are used in constant or variable air volume installations for the control of return air, mixed air, exhaust,
- Actuator Torque: 140 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 24 volts
- Stem Diameter: 0.32677183 to 1.00000054 inch
-
Supplier: Howden
Description: range can also be configured as an adjustable pitch axial fan upon request. Key Benefits Operating efficiency Reliability Vibration control Sound diffusers Standard Features Inlet guard Stall probe Volume flow measurement probe Main motor Standard Features Belt drive Dampers Acoustic
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
- Environment: Clean Air / Gas, Corrosive Gases, Dirty Air / Gas
- Product Form: Packaged (Complete System)
-
Supplier: Enervex, Inc.
Description: single phase fans and a 0-10V signal to a Variable Frequency Drive (VFD) for systems requiring a 3-phase fan. All EXHAUSTO fans operate with variable speed motors. Some of the control's features are: Appliance safety interlock (dual) Automatic reset Manual and automatic fan speed setting
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Control Signal: Analog Voltage, Switch / Relay Output
- Type: Current Loop (Transmitter) Input
-
Supplier: ElectroCraft
Description: Hansens ultra-quiet spring return damper actuator is ideal for the HVAC market. Featuring the patented Whisper MotionTM air brake and the always reliable Synchron AC synchronous motor, our actuator design eliminates the wind-up noise that often occurs when the motor and
- AC Voltage: 24 to 230 volts
- Actuation Time: 6 seconds
- Features: Electric
-
Supplier: Continental Fan Manufacturing, Inc.
Description: money! AXC sizes range from 4" to 14", with airflows ranging from 106 cfmto 1400 cfm. The unique motor design, combined with high-qualitymaterials and workmanship, results in a truly versatile fan.
- Air Flow Rate: 1,400 SCFM
- Maximum Diameter (Fan or Blower Wheel): 4 to 14 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Product / Process Cooling
- Design: Axial
-
Supplier: Greenheck
Description: Typical applications are factories and warehouses. Models SE1/SS1/SE2/SS2/SCE3/SCS3/SBE/SBS/SBCE/SBCS Wall fans are available with a wide variety of accessories including wall housings, wall collars, guards, dampers, and weatherhoods. Capacities range from 100 to 87,000 cfm and up to 1.0 in.
- Air Flow Rate: 100 to 87,000 SCFM
- Static Pressure: 0.4 to 1 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum, Steel
-
Supplier: Allied Electronics, Inc.
Description: applications that require mechanical control of electrical circuits. Industry Applications: Appliance - Dishwasher door latch & flood switch; Refrigerator ice maker & water dispenser; Microwave oven door latch; Water Softener timer. HVAC - Damper control; Pressure switch; Vending
-
Supplier: Allied Electronics, Inc.
Description: Damper control; Pressure switch; Vending Machines; Gear motor end of limit. Infotech - Joysticks/pushbutton; End of Limit switch. Consumer - Lawn care; hedge trimmer; Leaf air blower. Instrumentation - Medical/Dental Features Physically Interchangeable with Existing V3 Switches Easy to
-
Supplier: Allied Electronics, Inc.
Description: circuitry makes it suitable for applications that require mechanical control of electrical circuits. Industry Applications: Appliance - Dishwasher door latch & flood switch; Refrigerator ice maker & water dispenser; Microwave oven door latch; Water Softener timer. HVAC - Damper
-
Supplier: Allied Electronics, Inc.
Description: Damper control; Pressure switch; Vending Machines; Gear motor end of limit. Infotech - Joysticks/pushbutton; End of Limit switch. Consumer - Lawn care; hedge trimmer; Leaf air blower. Instrumentation - Medical/Dental Features Physically Interchangeable with Existing V3 Switches Easy to
-
Supplier: Bray Commercial
Description: The DCP Series Actuators are direct-mount, non-spring return electric valve actuators that operate on 24 VAC power. Use these synchronous motor-driven actuators to provide accurate positioning on the SoftTouch line of ball valves up to 1-1/2 in. (38 mm) in Heating, Ventilating, and Air
- Actuator Torque: 45 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 24 volts
- Operating Temperature: -22 to 122 F
-
Supplier: Cleaver-Brooks
Description: burner modulation and high turndown with variable-speed blower motor Efficiencies up to 85%, reducing greenhouse gas emissions Easily tuned, zero-governor, premix burner Advanced combustion design eliminates need for flue gas recirculation, resulting in low emissions No dampers or
- Heat Output (Capacity): 25,452.064141931078 to 152,712.38485158648 BTU/hr
- Maximum Pressure: 150 psi
- Features: Commercial / HVAC, Deaerator / Separator, Economizer, Low Emissions
- Fuel Type / Heat Source: Gas (Natural / Propane)
-
Supplier: Erdmann Corporation
Description: 50/60Hz, ±10% Control power supply: 110/220V AC 1 PH, 50/60Hz, ±10% Duty cycle(on-off): 70% Max 1800 start/hour Duty cycle(modulating): 70% Max 1800 start/hour Motor: Reversible Induction motor Limit switches: Open / Close, SPDT, 16A 1/2HP 125/250VAC, 0.6A 125VDC, 0.3A 250VDC
- Actuator Torque: 2,640 In-lbs
- Number of Turns (For Multi-turn Actuators): 13.5
- Actuation Time: 0.838709677419355 seconds
- Features: Electric
-
Supplier: Erdmann Corporation
Description: 50/60Hz, ±10% Control power supply: 110/220V AC 1 PH, 50/60Hz, ±10% Duty cycle(on-off): 70% Max 1800 start/hour Duty cycle(modulating): 70% Max 1800 start/hour Motor: Reversible Induction motor Limit switches: Open / Close, SPDT, 16A 1/2HP 125/250VAC, 0.6A 125VDC, 0.3A 250VDC
- Actuator Torque: 6,900 In-lbs
- Number of Turns (For Multi-turn Actuators): 16.5
- Actuation Time: 0.837837837837838 seconds
- Features: Electric
Find Suppliers by Category Top
Featured Products Top
-
Hansen continues to expand its reach in the HVAC and Solar market by offering three actuator products for damper and position control applications. Spring Return For simple 2 position control Hansen offers our ultra-quiet spring return actuator that incorporates the (read more)
Browse Damper Actuators Datasheets for ElectroCraft -
example is HVAC systems, where they’re often utilized in controlling the dampers and valve mechanisms. However, using (read more)
Browse Stepper Motor Drives Datasheets for Portescap -
hydronic heating systems and for damper controls in forced-air HVAC systems. Unmatched quality and reliability have kept Hansen at the forefront of the HVAC motor world and our solutions for this market continue to grow See all Motors and Drives for HVAC applications (read more)
Browse Brushless Motors Datasheets for ElectroCraft -
Hansen continues to expand its reach in the HVAC and Solar market by offering three actuator products for damper and position control applications. Spring Return For simple 2 position control Hansen offers our ultra-quiet spring return actuator that incorporates the (read more)
Browse Valve Actuators Datasheets for ElectroCraft -
chimneys and air-handling equipment for the HVAC industry. These actuators can be equipped with either an AC or DC voltage electric motor capable of delivering a wide range of torques for automated and responsive valve positioning without the complexity and cost of a pneumatic supply. Their (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
used to automate dampers to regulate the flow of air in chimneys and air-handling equipment for the HVAC industry. These actuators can be equipped with either an AC or DC voltage electric motor capable of delivering a wide range of torques for automated and responsive valve positioning without (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
valves, choke valves, dump valves, and butterfly valves. Rotary quarter-turn actuators can also be used to automate dampers to regulate the flow of air in chimneys and air-handling equipment for the HVAC industry. These actuators can be equipped with either an AC or DC voltage electric motor capable (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
Customized and Reliable Stepper Motors Address HVAC Damper Application Extremes
When designing an external mount electric damper actuator for an HVAC system, it's important to review considerations in order to create the best motor-damper combination.
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations Part II: HVAC, Boilers and Cogeneration
and Compressed Air Systems Feb. 2006) focused on motors, drives and compressed air systems, Part II will review, briefly, potential improvements in heating, ventilation and air conditioning (HVAC) systems, overall building management and boilers. Research in this article was first published last September
More Information Top
-
Handbook of Lubricants
Rheolube 362HB [Nye Lubricants http://www.nyelubricants.com/] Chem. Descrip.: Syn. hydrocarbon grease Uses: Lubricant for automotive actuator motors and HVAC dampers , dollar bill and coin changers, ATM cash delivery mechanisms Features: Rec. for other applics. where minimal oil separation is desired; .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0237.pdf
For specific wiring for other thermostats, damper motors , and HVAC Equipment, refer to the Installation Instructions.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-3041.pdf
For specific wiring for other thermostats, damper motors , and HVAC Equipment, refer to the Installation Instructions.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0259.pdf
For specific wiring for other thermostats, damper motors , and HVAC Equipment, refer to the nstallation Instructions.
-
CR4 - Thread: selecting actuators and sensors
What sort of actuated devices - stepping motors , valves, HVAC dampers ?
-
Magnetic Sensors H2 2012 Market Tracker
In a HVAC system, laps and damper motors are usually .
-
Cold Vacuum Drying (CVD) Electrical System Design Description
Restart circuitry is also to be provided as necessary for the restart of the process bay local exhaust HVAC motors and process hood isolation dampers , and to power the UPS for the differential pressure alarms in the process bay areas.
-
http://www.mouser.com/catalog/catalogusd/645/1896.pdf
features: • Designed for cooking and HVAC controls: blower motor , damper , active air purification, duct flow boost fans, etc. • Coil insulation system: Class F • Clearance and creepage distance: 10mm/10mm • Tracking resistance: CTI>250 .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1786 - Safety Evaluation ...
… 3-10, on pages 2-157 through 2-159 of the LRA, lists individual components of the system including damper housing/frame, expansion joint, fan casing, fasteners (bolting), filter housing, heat exchanger, heating coil, HVAC equipment package, motor -operated damper , and ventilation ductwork.
-
http://www-pub.iaea.org/MTCD/publications/PDF/te_1383_web.pdf
… Liquid Ring Compressor - Reciprocating Compressor - Rotary Screw Heat Exchanger - Main Condenser Heat Exchanger - General Tube Type Heat Exchanger - Feed Water Heater HVAC - Air Handling Equipment HVAC - Chiller & Compressor HVAC - Dampers & Ducting Instrumentation And Control Components Motor - Direct Current Motor - Low …
Indicates content that may require registration and/or purchase.