Products/Services for Danly Die Springs
-
Spring Winding Services - (262 companies)...strip material formed in a spiral. They are best suited for counter-balances or applications that require constant pressure. Die springs are heavy-duty compression springs designed for high-static or shock-load stresses. They are used primarily in die... -
Die Springs - (58 companies)Die springs are a robust type of helical compression springs consisting of rectangular wire. For the same value deflection, die springs carry 30% more load. These springs are designed to carry very high compression loads in hostile environments... -
Compression Springs - (434 companies)...of their diameter in the middle of the spring. Both ends are tapered to a gradual smaller diameter. Reduced-end compression springs have a consistent diameter across the middle springs, but taper only on last coil or two. Die springs are a robust type... -
Die Sets - (109 companies)Die sets are assemblies that link the upper and lower die holders. They include guide pins or posts, guide pin bushings, heel blocks, heel plates, and die shoes. Features. Die sets are metal plates, usually made of aluminum or steel, that provide... -
Power Springs and Spring Motors - (22 companies)Power springs and spring motors are rotational-drive springs that are wound tightly and mounted on an arbor. They are used in applications such as retractable reels, tape measures, and retracting seat belts. Peer into any wind-up toy you had... -
Die Cutters and Die Cutting Machines - (157 companies)Die cutters and die cutting machines convert web or sheet materials into shapes. They are used to process woven cloth, non-woven textiles, and rubber sheets. Types of Die Cutters and Die Cutting Machines. There are two basic types of die cutters...
-
Flat Springs - (104 companies)Flat springs are flat strips of material that, when deflected by an external load, store and release energy. Flat springs are small, stamped metal components that function like a spring by controlling deflection within small or restricted spaces...
-
Torsion Springs - (252 companies)Helically wound springs that deflect torque rotationally, torsion springs express mechanical energy through the property of elasticity: the spring action happens when it is twisted rather than compressed or pulled. Despite the name, torsion springs...
-
Spring Pins - (109 companies)Spring pins are hollow dowel pins manufactured from spring steel. Types of Spring Pins. There are two main types of products: coiled. slotted. Coiled spring pins are made of spring steel or another metal, and are coiled into a hollow cylindrical...
-
Extension Springs - (281 companies)Helically wound to oppose resistant forces, extension springs have consistent mechanical energy to return to its no-load, compressed position. The ends of the spring are attached to components intended to move apart, with the extension spring...
Product News
-
Technetics Group
ORIGRAF® die-formed seal ORIGRAF (R) die-formed seal. Unlike flexible graphite cut gaskets, the compression of our ORIGRAF (R) die-formed seal is limited by a mechanical stop, such as a groove or inner or outer ring. The design prevents excessive seating stress on the seal during transients when assemblies are subject to extreme pressure or temperature. Why Technetics is Your Ideal Career Launchpad - Unlock Growth and Innovation. Follow us on: Facebook. YouTube. LinkedIn. twitter. Technetics Group. Technetics Group... (read more)Browse Gaskets and Gasketing Datasheets for Technetics Group -
Technetics Group
ORIGRAF die-formed seal ORIGRAF (R) GRAPHITE SEALS. The ORIGRAF (R) seal provides a lasting high-performance sealing solution for all industries. It can be specifically designed for extreme thermal & pressure cycles ensuring higher safety in operation while optimizing total cost of ownership. Unlike flexible graphite cut gaskets, the compression of the ORIGRAF (R) die-formed seal is limited by a mechanical stop: groove or inner and/or outer ring. In the case of assemblies subject to extreme pressure and/or temperature... (read more)Browse Gaskets and Gasketing Datasheets for Technetics Group -
Osborne Industries, Inc.
Tool & Die Osborne Industries is an OEM supplier of thermoset plastic parts utilizing Reaction Injection Molding (RIM) and Resin Transfer Molding (RTM) processes. Normally, RIM and RTM molding cannot compete economically with other low-volume processes because molds are typically made of aluminum, steel or nickel. Osborne Industries has overcome this by successfully developing low-cost composite molds. Our in-house tool and die shop experts give us the capability to: Build cost-effective mold prototypes... (read more) -
Budnick Converting, Inc.
Adhesive Tape Die Cutting Budnick Converting specializes in die cutting adhesive tapes and other flexible materials to meet your exact specifications and application needs. Die Cutting allows for the creation of fast, accurate parts in a variety of custom shapes and sizes that can be provided in both sheet and rolls forms. Materials: Tape | Pressure Sensitive Materials | Silicone Rubber | Fabric | Label Stock | Plastic | Gasket Materials | UHMW | Foil | Non-Woven | Foam | Silicone Foam | Abrasive | Specialty Materials (read more) -
Xiamen Innovacera Advanced Materials Co., Ltd.
Zirconia Ceramic Necking Dies Manufactured from yttria-stabilized tetragonal zirconia polycrystal,the ceramic die combines high mechanical strength,excellent wear resistance and a precision polished working surface.It helps aluminum can manufacturers maintain stable neck geometry,reduce surface defects and extend tooling service life under demanding multi stage necking operations. The dies can be customized according to can diameter,neck profile, production equipment and forming stage requirements. Why Choose INNOVACERA... (read more)Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Savage Engineering, Inc.
Custom Die Spotting Press A die spotting (or mold spotting) press is a precision-guided, 4-post, or gib-guided hydraulic machine used in the manufacturing and verification of dies and molds. These presses are also regularly deployed to perform offline repairs, which helps to eliminate costly bottlenecks caused by using a production press as a checkpoint. The addition of a 90o or 180o swing-out platen and shuttle table separates the tool halves to further streamlines the process. We design your machine for your... (read more)Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Budnick Converting, Inc.
Die Cutting Services We have the versatility to die cut almost any material with a multitude of different processes and hit customer specs every time. Each machine and operator have different qualities that line up with individual customer needs and our years of knowledge makes Budnick the best in the industry. Our rotary presses allow us to provide both roll and sheeted parts while holding the tightest of tolerances. The flatbed department can work with tricky materials and still provide the edge quality... (read more) -
Competition Chemicals, Inc.
Polishing tool and die molds How does Simichrome work?. Simichrome is specially-formulated using the finest micron particle size abrasive of any polish available combined with special cleaning agents. Because the abrasive particles are so fine, Simichrome will not harm uncoated metal surfaces. Unlike chemical polishes, Simichrome will not remove a layer of the metal surface being cleaned. This is especially important on gold and silver plated metal pieces and jewelry. Simply the Finest. Simichrome Polish is the top choice... (read more)Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Everlube Products
Mold Release for Die Casting LUBRICATION OF TITANIUM DURING FORMING OPERATIONS: "Lubricants perform three main functions in titanium forming operations: (1) They minimize the energy of pressure required to overcome friction between the blank and the tooling. (2) They reduce the possibility of galling or seizing between the blank and the tooling, and (3) in hot-working, they control the rate of heat transfer between the hot blank and tooling. In general, friction is undesirable in metal forming operations. Friction often... (read more)Browse Mold Releases and Release Agents Datasheets for Everlube Products -
Links-Japan, LLC
Spring-Cushioned Ball Transfer Units Ball Transfer Unit -PV-C/PV-CF/PV-CAM/PV-BC series- Planeveyor Spring cushion embedded type. The Planeveyor Spring Cushion Series includes the PV-C, PV-CF, PV-CAM, and PV-BC models, designed for smooth material handling, die positioning, and mold exchange applications. Featuring an integrated spring cushion mechanism, the series helps absorb impact during loading and positioning while supporting heavy workpieces. Multiple configurations are available to improve handling efficiency and reduce... (read more)Browse Ball Transfer Units (BTU) Datasheets for Links-Japan, LLC
-
Development of millimeter-wave accelerating structures using precision metal forming technology
- Actual part measurement in punch and die area: .059”. .... Stripper springs - Danly (4) red 318’’ diameter x 1.500 F.L. .080” material thickness.
-
Federal Register > Wednesday, April 2, 2003 > [68 FR 15983] Export Trade Certificate of Review
D. F. O'Brien Precision Machining & Tooling, Santa Fe Springs , CA. .... Danly IEM, Div. of Connell Ltd. .... Davis Tool & Die Company Inc., Fenton, MO .
-
http://scitation.aip.org/rss/content/aip/journal/rsi/latestarticles;jsessionid=wd4tv254ts29.x-aip-live-01?fmt=rss
…"named-content">materials. The experimental results also verify that the tangential split die can bear the .... R. Simpson, K. Christensen, C. Danly , V. E. Fatherley, D. Fittinghoff, G. P. Grim, N. Izumi, D … /span>coil springs for the independent…
-
Handbook of Die Design, Second Edition > BENDING AND FORMING OPERATIONS
Die -mount cam slide unit. .... (Reprinted with permission from Danly IEM, Cleveland, OH.). .... Bending of hard copper, bronze, cold-rolled steel, and spring steel.
-
Handbook of Die Design, Second Edition > DIE PROCESS QUALITY AND AUTOMATION, DIE MAINTENANCE
(Reprinted with permission from GR Spring & Stamping, Grand Rapids, MI.). .... In- Die Tapping. .... (Reprinted with permission from Danly IEM, Cleveland, OH.) .
-
CADDS: an automated die design system for sheet-metal blanking
COMPUTING& CONTROLENGINEERINGJOURNAL JULY 1992 DANLY EUROPfor die springsand other componentsof die sets, and VICTOR DIESETS for die sets. pillars and bushes, and so on. .... the blank, the system calculatesthe dimensionsof the sub- guide posts, the number of springs , the numberof screwsfor…
-
The Automotive Body Manufacturing Systems and Processes
…evaluated at about 2/3 that of a DQ steel grade, with more severe spring -back due to .... Also, the general guidelines for stamping aluminum in regard to the draw die clearances and the tool … is straight side eccentric, SC is straight side crank, and DU is the Danly under-drive press…
-
Vacuum Electronics: Status and Trends
…of vacuum electronics and former Head of the NRL Vacuum Electronics Branch, who died on 30 December .... [I] R.K. Parker, R.H. Abramis, Jr., B.G. Danly and B. Levush, Vacuum Electronics, IEEE … Beam, PPM-Focused Klystron, in Proc. 6"' Workshop on High-EnergyDensityand High PowerRF, Berkeley Springs , WV, 2003.
-
Vacuum Electronics: Status and Trends
Plasma mer Head of the NRL Vacuum Electronics Branch, who died . .... [1] R.K. Parker, R.H. Abrams, Jr., B.G. Danly , and B. Levush, "Vacuum. .... and High Power RF, Berkeley Springs WV 2003.
-
SHRP-LTPP MATERIALS CHARACTERIZATION: FIVE-YEAR REPORT
The loading device is a modified, commercially available (through special order) die set ( Danly Die Set AS34BB, I_odified by OEM, 1Inc.,Do× 831, Corvallis, Oregon 97339, Ph: 503-757-1100, Contact: Iqh'. ]. .... the transducer tip and specimen is maintained during the test procedure by using spring loaded transducers and…
Indicates content that may require registration and/or purchase.