Products/Services for Dash 8 Landing Gears
-
Landing Gear - (38 companies)Landing gear (also known as the undercarriage) is the integral component that provides a ground- or water-based interface for an aircraft when not in flight. Landing gear is specifically designed to allow the aircraft to land, take off...
-
Gears - (696 companies)Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction... -
Metric Gears - (76 companies)Metric gears are defined by module, which designates the center-to-center distance between successive teeth. This criteria of gear selection is used in countries which have adopted the metric system and is intended to standardize gear selection... -
Spur Gears - (255 companies)Spur gears are the simplest type of gear. Transmitting power between parallel axes, the teeth project radially on the disc. Spur gears are simple, easily manufactured gears and are usually the first choice when exploring gear options. Transmitting... -
Hypoid Gears - (42 companies)A hypoid gear is a style of spiral bevel gear whose main variance is that the mating gears' axes do not intersect. The hypoid gear is offset from the gear center, allowing unique configurations and a large diameter shaft. The teeth on a hypoid gear... -
Helical Gears - (209 companies)Helical gears are cylindrilical gears whose teeth are not parallel to the axis of rotation. The teeth are angled and appear as a segment of a helix. Helical gears can transmit power between parallel or right angle axes. Helical gears are cylindrical...
-
Herringbone Gears - (35 companies)Herringbone gears, also called double helical gears, are gear sets designed to transmit power through parallel or, less commonly, perpendicular axes. The unique tooth structure of a herringbone gear consists of two adjoining, opposite helixes...
-
Gear Manufacturing Services - (371 companies)How to Select Gear Manufacturing Services. Worm Gear. Image Credit: Howstuffworks.com Spur Gears. Image Credit: Promark Offroad. Gear manufacturing services design and fabricate gears to customer specifications. They differ in terms of product...
-
Bevel and Miter Gears - (229 companies)Bevel gears are gears designed to transmit motion between intersecting axes. Perpendicular arrangements are most common, but bevel gears can be manufactured for nearly any angle. The teeth bearing surface of the gear, or surface pitch, is conically...
-
Rack and Pinion Gears - (157 companies)Rack and pinion gears are used to convert rotation into linear motion. How to Select Rack and Pinion Gears. Rack and Pinion Gear. Image Credit: geardesign and knowledgerush.com. What are Rack and Pinion Gears. Rack and pinion gears are used...
Product News
-
GGB
Bearings for Landing Gear Applications Landing Gear: Struts, Actuators, Pivots. Cockpit Controls. Wing, Trailing Edge: Flaps, Spoilers. Wing, Leading Edge: Slats. Hydraulic Fuel Pumps. Flight Control Systems: Aileron, Rudder, Elevator. Electric Actuators. Engine Components: Guide Vanes, Valves, Fuel Systems, Generators, Pumps. Doors: Cargo, Passenger. Aircraft Interiors: Seat Mechanisms, Overhead Baggage Compartments, Cargo Bay Floors, Latches, Hinges. UAM (Urban Air Mobility). Landing gear. Landing gear plays a critical role... (read more) -
GGB
Aerospace Bearings for Landing Gear Applications Landing Gear. Landing gear plays a critical role in ensuring a safe flight, absorbing impact forces during landing to protect the aircraft and passengers. Engineers must design systems that handle extreme loads while ensuring smooth takeoffs and landings. Failures can lead to costly damage and safety risks. To enhance reliability and longevity, self-lubricating, corrosion-resistant solutions replace traditional greased bearings, reducing maintenance, downtime, and overall weight... (read more) -
Advance Lifts, Inc.
Landing Locks for Mezzanine Access Watch a short Short feature on Advance Lifts' Landing Locks for Mezzanine Access. LANDING-LOCK TM: Advance lifts has recently developed a LandingLock TM for our BFL mezzanine access lift systems. We have a patent pending on the design and the name is trade mark protected. The design consists of two (2) locking pins mounted on the lift platform that are automatically engaged into two (2) supports that are integrated into the lift enclosure system to firmly hold the platform at the upper... (read more)Browse Lifts Datasheets for Advance Lifts, Inc. -
Hangzhou Chinabase Machinery Co., Ltd.
Gears GEARS - Reliable Power Transmission Solutions for Industrial Applications. We offer a comprehensive range of precision-engineered gears designed to improve transmission efficiency, reduce downtime, and support stable long-term operation across demanding industries. Spur Gears. Manufactured to European (M1 -M6) and American standards (14 1/2 pressure angle), our spur gears ensure high accuracy, low noise, and efficient power transfer --ideal for machinery requiring consistent speed and reliable... (read more)Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Bevel Gears Bevel gears are gears where the axes of the two shafts intersect and the tooth-bearing faces of the gears themselves are conically shaped. Bevel gears are most often mounted on shafts that are 90 degrees apart, but can be designed to work at other angles as well. The pitch surface of bevel gears is a cone. china Gears and racks manufacturer,china Spur Gears,Bevel Gears,Worm Gears,Helical Gears,Automobile Gears,Agricultural machinery gears,Spiral Bevel Gears,Helical Bevel Gear,Racks. 1.Spur... (read more)Browse Bevel and Miter Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
KHK USA, Inc.
Spur Gears To meet your requirements, KHK stock Spur Gears are made in a variety of materials, configurations, modules and numbers of teeth. KHK offers Spur Gears that allow secondary operations to be performed on the bores, shafts, outside diameters, keyways and set screws. Spur Gears that are fine pitch (Modules 0.5, 0.8 & 1), medium pitch (Modules 1.5, 2 & 2.5) and coarse pitch (Modules 3, 4, 5, 6, 8 & 10). The KHK quick custominzed products identified as J-Series are made-to-order products... (read more)Browse Spur Gears Datasheets for KHK USA, Inc. -
Running Industry Co., Ltd
Gear Box diversified installation, smooth operation, low loss, and low noise,. Series. MR. MF. MK. MS. Seat No. 17-167. 27-157. 37-167. 37-97. gear range. 1.3-27001. 3.77-31434. 3.98-19723. 6.8-33818. Power max. 132kW. 132kW. 200kW. 22kw. torque max. 18000Nm. 18000Nm. 32000Nm. 4000Nm... (read more) -
Aker Technology USA Corporation
Low EMI Oscillators ideal for dash cameras Low EMI Oscillators from Aker Technology Designed for Use in Automotive and Industrial Applications. Ideal for use in dash cameras and navigation systems where EMI reduction is critical. Technology Highlights. Compact package sizes. Compatible with standard CMOS logic levels. Minimizes EMI. Supports supply voltages of 1.8V, 2.5 V, and 3.3 V. Learn More (read more)Browse Oscillators Datasheets for Aker Technology USA Corporation -
Stock Drive Products & Sterling Instrument - SDP/SI
Gear Racks for All Applications Stock Drive Products/Sterling Instrument stock gear racks are available in a wide range of pitches, modules, and materials, including steel, hardened steel, brass, stainless steel, machined cast nylon, molded acetal, and aluminum. Shop SDP/SI for superior mechanical components. Stock gear racks and precision gears of the same pitch can be ordered from our online catalog 24/7. Need something else or larger quantities? We can help! Submit an RFQ or call for engineering assistance, (516) 328-3300... (read more)Browse Rack and Pinion Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Hangzhou Chinabase Machinery Co., Ltd.
Spur Gears/Helical Gears Spur Gears. 1. European Standard M1, M1.5, M2, M2.5 M3, M4, M5, M6. 2. American Standard 14 1/2 Pressure Angle Bevel Gears1. European Standard. Type A: 1:1, 1:2, 1:3, 1:4. Type B: 1:1, 1:2, 1:3, 1:4. 2. American Standard 20 Pressure Angle Worm Gears Units. Hangzhou Chinabase Machinery manufactures a large variety of spur gears, bevel gears, worm gears, helical gears, automobile gears, agricultural machinery gears, spiral bevel gears, helical bevel gears and racks ( European and American... (read more)Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
-
Journal of Aircraft > Overview of Landing Gear Dynamics
The main landing gear of the DASH 8 was prone to shimmy because of its long exible design.
-
Scandinavian Airlines System landing gear failures prompt grounding of Bombardier Q400s - Wikinews, the free news source
A file photo of an Augsburg Airways Dash 8 -300, with the landing gear deployed.
-
Industry Updates
As reported by AFX News Limited, rust on hydraulic parts in the landing gear of an SAS AB Bombardier Dash - 8 /Q400 aircraft that crash-landed in Denmark last September restricted the movements needed to deploy the landing gear.
-
Federal Register > Wednesday, June 15, 2005 > [70 FR 34641] Airworthiness Directives; Bombardier Model DHC-8-400 Series Airplanes
This AD requires revising the Airworthiness Limitation section of the Instructions for Continued Airworthiness of the Dash 8 400 Series (Bombardier) Maintenance Requirements Manual to reduce the life limits of the main landing gear (MLG) orifice support tube, upper bearing, and piston…
-
Federal Register > Tuesday, July 13, 2010 > [75 FR 39787] Airworthiness Directives; Bombardier, Inc. Model DHC-8-400 Series Airplanes
…Bombardier TR ALI-82, dated August 15, 2008, and Bombardier TR ALI-89, dated March 27, 2009, to Part 2, Airworthiness Limitation Items, of the Bombardier Dash 8 Q400 Maintenance Requirements Manual … Shock Strut Assembly Main Landing Gear Part No. 46100-29/…
-
GA-ASI EXTENDS PARTNERSHIP WITH FOKKER TO DEVELOP PREDATOR B LANDING GEAR SYSTEMS
In 1978, the business began manufacturing the F-16 landing gear as a production program and later expanded its production programs, to include the AH-64 in 1996 and Dash - 8 in 2006.
-
Robust Outlook For Landing Gear Overhauls | AWIN content from Aviation Week
Michael Secord, general manager of the landing - gear aftermarket for UT Aerospace Systems, says UTAS overhauls three kinds of gear: the complete line … from 737 Classics to 777s; military gear; and gear on Bombardier CRJ700s and 900s and Dash - 8 -Q400s.
-
SOKO Aircraft Industry Mostar
International collaboration includes subcontract work on de Havilland Dash 8 (emergency exits); Embraer EMB-120; Airbus A300/310/330/340 (rudder shell), A320 (cargo compartment) and … of EADS); ATR 42 (frames as well as all fuselage section components and landing gear mounting brackets); Boeing (McDonnell…
Indicates content that may require registration and/or purchase.