-
Supplier: RS Components, Ltd.
Description: OEP GPSN25A-13 AC/DC Adapter
- DC Output Voltage: 12 volts
- Number of Outputs: 2 #
- Features: AC/DC Adapter
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, AC-DC, 15V, 1.3A ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, AC-DC, 5V, 1A ROHS COMPLIANT: YES
-
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, AC-DC, 5V, 5A ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, AC-DC, 12V, 5A ROHS COMPLIANT: YES
-
Supplier: TelephoneStuff.com
Description: AC Adapter 5V 350 is designed for use with Plantronics Headset Systems.
- Features: AC/DC Adapter
-
Supplier: SFCable.com
Description: Replacement Dell PA-13 130Watt 19.5V 6.7A AC Adapter with 7.4x5.0mmB Smart-pin Plug, USA 3-Prong Power Cord, works with Dell Precision M90, XPS M1710 and so on
- DC Output Voltage: 19.5 volts
- DC Output Current: 6.7 amps
- DC Output Power: 130.0000000000003 watts
- Features: AC/DC Adapter
-
Supplier: TelephoneStuff.com
Description: AC adapter for CT10, APLA 220V, Euro plug.
- Features: AC/DC Adapter
-
Supplier: ODG (Origin Data Global)
Description: AC/DC WALL MNT ADAPTER 13.5V 24W
- DC Output Voltage: 13.5 volts
- DC Output Current: 1.77 amps
- DC Output Power: 24 watts
- Features: AC/DC Adapter
-
Supplier: SFCable.com
Description: New Replacement Dell PA-12 Family 65Watt AC Adapter 19.5V 3.34A with 7.4x5.0mmB Smart-pin Plug, USA 2-Prong Power Cord.
- DC Output Voltage: 19.5 volts
- DC Output Current: 3.34 amps
- DC Output Power: 65 watts
- Features: AC/DC Adapter
-
Supplier: DigiKey
Description: 13.5V 32W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
- AC Input Voltage: 90 to 264 volts
- AC Output Voltage: 13.5 volts
- DC Output Voltage: 13.5 volts
- DC Output Current: 2.4 amps
-
Supplier: TelephoneStuff.com
Description: Alligator cord for external DC power supply. Input is 10V to 15V.
- Features: AC/DC Adapter
-
Supplier: SFCable.com
Description: 500mA Universal AC/DC adapter w/6 Plugs Input: AC120V Output: DC3.0/4.5/6.0/7.5/9.0/12.0 Volts. 6 Plug size Polarity changeable
- AC Input Voltage: 115 volts
- DC Output Current: 0.5 amps
- Features: AC/DC Adapter
-
Supplier: Artesyn Embedded Power
Description: The AD24 series of freestanding external 24 watt AC-DC power adapters provides a flexible power solution with a compact form-factor for a wide variety of portable and desktop applications including instrumentation, telecommunications, test and measurement systems and computer
- AC Input Voltage: 90 to 264 volts
- DC Output Voltage: 12 volts
- DC Output Power: 24.000000000000014 watts
- Input Frequency: 47 to 63 Hz
-
Supplier: Artesyn Embedded Power
Description: The DCH3 series of 3 watt plug-in wall-mount AC-DC power adapters is available in two categories that meet Energy Star Efficiency Level IV or Level V. This page details the Level V adapters. DCH3 series Efficiency Level V power adapters feature a compact, slim
- AC Input Voltage: 100 to 240 volts
- DC Output Voltage: 5 volts
- DC Output Current: 0 to 0.55 amps
- DC Output Power: 3 watts
-
Supplier: SFCable.com
Description: Universal 70Watt 15V 16V 18V 18.5V 19V 19.5V 20V 22V 24V Laptop AC Adapter with 9 Tips, USA 2-Prong Power Cord for HP COMPAQ ASUS NEC TOSHIBA ACER IBM GATEWAY SAMSUNG FUJITSU
- DC Output Power: 70 watts
- Features: AC/DC Adapter
-
Supplier: TelephoneStuff.com
Description: AC Adapter. Features: - Panasonic optional AC adapter - For use with network cameras KX-BB-HCM511/515/531/581 - Indoor use only - Input: 100 V - 240 V, 50/60 Hz - Output: 12 V DC, 0.75 A
- Features: AC/DC Adapter
-
Supplier: XP Power
Description: Features: Energy Efficiency Level VI Barrel Jack & USB Versions Fixed Mains Connectors Universal Input Output Voltages from 5.0 V to 12.0 V Class II Construction Low Cost A 'Green XP Power' product
- AC Input Voltage: 115 to 230 volts
- DC Output Voltage: 12 volts
- DC Output Current: 0.42 amps
- DC Output Power: 5 watts
-
Supplier: Win Source Electronics
Description: Category: Power Supply Units Win Source Part Number: 1387187-CISCO 34-0772-01 - CISCO AC ADAPTER 13.8V DC 1.53A Manufacturer: CISCO
-
Supplier: Artesyn Embedded Power
Description: The DPS50-M series of freestanding external 50 watt AC-DC power adapters features full (non-patient critical) medical safety approvals. These adapters provide a very flexible power solution for a wide variety of low power medical, dental and laboratory applications such
- AC Input Voltage: 115 to 230 volts
- DC Output Voltage: 5 to 48 volts
- DC Output Current: 6 amps
- DC Output Power: 60.00000000000001 watts
-
Supplier: Computer Network Accessories, Inc.
Description: UL listed universal 2500mA AC/DC power adapter with detachable plugs. Input: 100-240V AC 60/50Hz 30W; Output: 3, 3.3, 5, 6, 6.5, 7 and 8.4V DC. 6' cord.
-
Supplier: TOP-electronics USA
Description: W&T 11025, AC adapter 24V/18W/750mA, EU plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and CCC approval Compact form
- DC Output Voltage: 24 volts
-
Supplier: TOP-electronics USA
Description: W&T 11027, AC adapter 24V/18W/750mA, US plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and CCC approval Compact form
- DC Output Voltage: 24 volts
-
Supplier: Computer Network Accessories, Inc.
Description: Output: 3, 4.5, 6, 7.5, 9 and 12V DC. 6' cord with universal plug and 9V battery clip. Polarity reversing switch and double insulation.
-
Supplier: Artesyn Embedded Power
Description: The DP40-M series of freestanding external 40 watt AC-DC power adapters carries both medical and safety approvals. These adapters provide a very flexible, pre-approved power solution for a wide variety of portable and desktop applications, including medical,
- AC Input Voltage: 90 to 264 volts
- DC Output Voltage: 9 to 48 volts
- DC Output Current: 0.84 to 4.4 amps
- DC Output Power: 40 watts
-
Supplier: Allied Electronics, Inc.
Description: AC Input Voltage 90-264 VAC Dimensions: 2.82" × 1.77" × 1.17" Level V Efficiency Compliant with UL94 Vo Flammability USB Socket Output with Removable/Interchangeable AC Plugs Short-Circuit Protection and Low Leakage Current Class B EMI and Double Insulated No Load Power Consumption
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1201667-MWA220012A-13A Category: Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters Series: MWA220 (220W) Package: Bulk Applications: Medical Standard Package: 10 Power (Watts): 220 W Voltage - Output: 12V Voltage - Input: 85 ~
- Output Power: 220 watts
- Operating Temperature: 0 to 60 C
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: The High Power NP Series from Red Rocket are ideal for portable computing, multimedia, industrial, networking and printing applications. The new NP series of high power adapters are fully compliant with CEC and Energy Star IV requirements and provide their full output power without the need
-
Supplier: Allied Electronics, Inc.
Description: ZVC30NP Series The New “ NP” Series of Wall Plug adapters are Energy Star IV Compliant With Inter-Changeble Connection. These Wall Plug Adapters Can be Used Globally and are Delivared with 4 Inter-Changeble Connection. Features: Universal AC Input 90 to 264V Output's From 11V to
-
Supplier: Global American, Inc.
Description: Commell CMB-170 - Pico ITX Barebone System with Intel Atom D525 processor and 12V/80W AC/DC Adapter
- RAM: 4 GB
- Processor: Intel®
-
Supplier: Autec Power Inc.
Description: The Eclipse (DTXXXE Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 60W and 90W. AC inlet options include IEC60320-C14. The Eclipse is a constant voltage type, class I power, that has an
- AC Input Voltage: 100 to 240 volts
- DC Output Power: 90.00000000000016 watts
- AC Input Power: 90 watts
- Features: AC/DC Adapter
-
Supplier: Autec Power Inc.
Description: The Venus (DTXXXY Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. This model is available in power ratings of 300W, 320W and 480W. AC inlet options include C14 and the Venus comes standard with a 6-pin Molex output connector, but
- AC Input Voltage: 100 to 240 volts
- DC Output Power: 480.0000000000003 watts
- AC Input Power: 480 watts
- Features: AC/DC Adapter
Find Suppliers by Category Top
Featured Products Top
-
February 10th, 2021 TDK Corporation announces the addition of the 50V, 200V, 400V and 500V models to the 5kW, 10kW and 15kW power platforms of the TDK-Lambda Programmable DC Power Supply Series which target the Automotive (Component and Subsystem (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
The GOSPELL GP303E-050-300 is a solid wall-mounted AC/DC power adapter designed for use with multiple devices in a variety of situations.EU standard compliance, with a wide input voltage (100–240 VAC) and a steady output of 5 V DC at 3 A (15 W), gives this compact power adapter the (read more)
Browse AC-DC Adapters Datasheets for TPS Elektronik GmbH -
-05 is a self-contained receptacle system which does not require an external power supply. Within the receptacle body is a power unit that converts the AC input to 5V 2A DC output power. Installation only requires the receptacle to be snapped into your panel or system and then wiring the (read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
Custom Wall Plug-In Power Supplies Wall plug-in power supplies and transformers—also referred to as AC adapters, wall bumps, wall warts, and power cubes—are essential (read more)
Browse AC-DC Adapters Datasheets for Triad Magnetics -
air required. Input/output isolation. Extensive EMI filtering and shielding. 5. Mini Encapsulated - PC Board Mounting LINEAR REGULATED AC-DC dual tracking outputs(±5v, ±10v, ±12v and ±15v)- These dual tracking output mini-modules are compact and convenient sources of the voltages (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies -
other power semiconductor devices used in high-power conversion systems. With voltage ratings covering 690V, 800V, and 1000V AC/DC and current ratings from 25A to 630A, the series supports a wide (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The Vicfuse VNJ series is a line of UL Standard semiconductor protection fuses rated for 1000VAC/1000VDC applications. These fuses are engineered to protect power semiconductor devices — such as those used in UPS systems, AC and DC drive controllers, and reduced voltage motor (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
of 85 to 265VAC applications for the RFE2500 supplies include communications, factory automation, test, measurement, and broadcast/RF amplifiers. The RFE2500 is fully featured with AC Fail, DC Good, remote on/off, remote sense, a 12V 0.5A auxiliary supply, +/-20% output voltage adjustment (by (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Acopian manufactures millions of reliable AC-DC and DC-DC power supplies that are shipped within 3 days. Programmable, Switching, Linear, Rack Mount, Wall Mount, DIN Rail Mount, Redundant Systems, High Voltage & Custom (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
Type 7H.51 Panel heaters, with 25W heating power, supply voltage (110… 230) V AC/DC and Safe Touch. Features include: Supply voltage (110… 230) V AC/DC Heating system with self-regulating PTC 35 mm rail (EN 60715) mounting (read more)
Browse Industrial Heaters Datasheets for Finder S.p.A. con unico socio
More Information Top
-
Wireless Sensor Network for Advanced Energy Management Solutions
If it is not within the range of 11V~ 13V , replace the adapter . Run the check again from step a). d) After the AC - DC adapter passes the check, remove it from mains power. e) Make sure the three-way switch on the NEMA-4 enclosure is in the middle position (power off). f) Make …
-
17.3: Invited Paper : Sharp's Advances in the Development of the LCD TV in the 21 st Century
- 20” or smaller size LCD TVs operate with an AC adapter . Even though it is labeled on the main device that “there is no danger of fire” as the main device operates using the 12V~ 13V DC , we feel that it is no exaggeration.
-
Adapters / 9
Operates from +9V to + 13V DC for portable use in the field. Includes 9 Volt AC ad... … can be connected to a battery voltage source or the supplied 115-220VAC adapter may be used …
-
Notebook Battery - Notebook Battery Manufacturers, Suppliers (Page 16)
Dual output, ideal for notebook and other mobile devices Material: ABS+PC Battery type:lithium-ion Capacity:12000mAh Input: 13V /1A USB Output : 5V/2.1A DC Output : 12V/3A, 19V/2.5A Cycle life:500 times Charging... … related products such as laptop battery, battery, replacement laptop battery, replacement battery, rechargeable battery, battery pack, li-ion battery, computer battery, rechargeable laptop battery, computer accessories, laptop batteries, replacement notebook battery, lithium battery, power supply, laptop, ac adapter , rechargeble laptop battery, laptop …
-
Machinery Electronics and Control Engineering II
… follows: the phase of the power is three and the phase voltage amplitude is ampl=311. 13V . We choose that RUN DC Analysis first. (5) Advanced AC servo system was adopts, which is closed-loop control system and produce less Design of network adapter compatible OCP for high-throughput NOC .
Indicates content that may require registration and/or purchase.