Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Unipower, LLC
Description: Features and Options 1RU High Base System 1RU High Expander Shelf Remote Monitoring & Control Fully Integrated System Hot-Swap Rectifier Modules Up to 72A at -54.4VDC Up to 75A at 27.2VDC Up to 75A at +13.6VDC Wide Range AC Input Up to 10 DC Load Circuits Quick and Easy
- Output Frequency: 0.000047 to 0.000063 MHz
- Features: Power Factor Correction
-
Supplier: SOCOMEC
Description: The SHARYS IP series have been designed with the objective of reliable DC supply. Advantages A modular and flexible range • Expandable according to future requirements Upgradeability • Expandable according to future requirements by adding additional rectifier modules. Reliability and
- DC Output Voltage: 21 to 145 volts
- DC Output Current: 15 to 200 amps
- DC Output Power: 14,399.999999999995 watts
- AC Input Voltage: 230 volts
-
Supplier: Efore, Inc.
Description: OPUS C 48-9.6 C delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 9.6 kW at 48 VDC. OPUS C 48-9.6 C is a compactly integrated DC power system using MRC 48-1600 convection cooled
- DC Output Voltage: 42 to 58 volts
- DC Output Current: 177 to 197 amps
- DC Output Power: 9,600.000000000022 watts
- AC Input Voltage: 180 to 400 volts
-
-
Supplier: Unipower, LLC
Description: Features and Options 1RU High Base System 1RU High Expander Shelf Remote Monitoring & Control Fully Integrated System Hot-Swap Rectifier Modules Up to 72A at -54.4VDC Up to 75A at 27.2VDC Up to 75A at +13.6VDC Wide Range AC Input Up to 10 DC Load Circuits Quick and Easy
- Output Frequency: 0.000047 to 0.000063 MHz
- Features: Power Factor Correction
-
Supplier: RoMan Manufacturing, Inc.
Description: DC Power Supply/Rectifier water-cooled transformers are ideal for the corrosive plating environment. Available in various voltages and frequencies. The size and capability of our DC Power Supply/Rectifier can be designed to meet your application’s
- Maximum Primary Voltage Rating: 200 to 800 volts
- Maximum Secondary Voltage Rating: 0.5 to 200 volts
- Maximum Secondary Current Rating: 1,000,000 to 100,000,000 amps
- Power Rating (VA): 10 to 3,000 VA
-
Supplier: Efore, Inc.
Description: POMO 300 is optimised for 24 V applications such as industry battery chargers and small telecom or industry systems. Depending on configuration the maximum output power is 240 W to 720 W. The system is based on the PSM convection cooled rectifier and the MCU controller.
- DC Output Voltage: 19 to 30 volts
- DC Output Current: 8.5 amps
- DC Output Power: 240.00000000000014 watts
- AC Input Voltage: 230 volts
-
Supplier: Efore, Inc.
Description: No Description Provided
- DC Output Voltage: 110 to 125 volts
- DC Output Power: 1.8000000000000032 to 14.399999999999993 watts
- AC Input Voltage: 400 volts
- Type: DC Power Supply, DC/DC Converter, Programmable Power Supply
-
Supplier: Unipower, LLC
Description: LCD Display/Touchpad Easy Installation Up to 300A at -48V, +24V or +12V Fully Integrated System Hot-Swap Rectifier Modules Hot-Swap System Controller Safety Standards UL60950-1 CSA22.2 No. 60950-1 EN60950-1 Warranty Two Years
- Output Frequency: 0.000047 to 0.000063 MHz
-
Supplier: ZTE Corporation
Description: The ZXDU68 B301 system is a 5U height, 19-inch width embedded DC power system. The system can provide power to -48 V series communication equipment. When fully configured, the system is equipped with six ZXD3000 rectifiers and can provide a
- DC Output Voltage: -48 volts
- DC Output Current: 300 amps
- AC Input Voltage: 80 to 300 volts
- DC Input Voltage: 48 volts
-
Supplier: Lineage Power
Description: The Compact Power Line is a complete 1U high distributed power system of rectifier modules offer a power solution to meet all of your end-application needs. The CP Series utilizes the latest, cost optimized technology to provide a regulated single output voltages
- DC Input Voltage: -72 to 48 volts
- DC Input Current: 60 amps
- DC Output Voltage: 44 to 58 volts
- DC Output Current: 37 amps
-
Supplier: ZTE Corporation
Description: control equipment. High efficiency, the system can save energy by 4%~10% compared to the traditional power supply system. Automatically switching to the sleep mode, the power of a sleeping rectifier is not larger than 4 W. Extensive network interfaces, input/output
- DC Output Voltage: -48 volts
- DC Output Current: 300 amps
- AC Input Voltage: 80 to 300 volts
- Form Factor: Rack Mount
-
Supplier: Neeltran, Inc.
Description: its Connecticut facility to provide you a dc power system solution that exceeds your requirements. Our rectifiers can power Green Hydrogen electrolyser production that uses Proton Exchange Membrane (PEM) technology. Typical hydrogen applications are Fuel, Energy
- DC Output Voltage: 0 to 1,500 volts
- DC Output Current: 0 to 130,000 amps
- AC Input Voltage: 0 to 69,000 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Neeltran, Inc.
Description: Neeltran possesses multi-industry, engineering, and manufacturing experience that helps us to be flexible and design products that meet your specific technical and safety requirements. Neeltran offers oil cooled transformers with water cooled rectifiers as well as complete water cooled
- DC Output Voltage: 0 to 300 volts
- DC Output Current: 0 to 60,000 amps
- AC Input Voltage: 0 to 69,000 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: ZTE Corporation
Description: ZXDU88 S402 (V6.0) system is a DC power supply system with large capacity, consisting of multiple racks and providing –48 VDC for switching equipment, data products etc. ZXD5000 rectifiers are installed in the rectifier rack (RECR), It uses advanced
- DC Output Voltage: -48 volts
- AC Input Voltage: 380 volts
-
Supplier: Unipower, LLC
Description: Display/Touchpad 8 Programmable Alarm Contacts 6 Digital Inputs Specifications Overview Gravitas X225 is an ultra-compact, true front access, integrated DC power system that utilizes UNIPOWER’s latest 96% ULTRA high efficiency 3000W series rectifiers. The system is
- Output Frequency: 0.000045 to 0.000066 MHz
-
Supplier: Neeltran, Inc.
Description: At Neeltran, we design and manufacture our own transformers and rectifiers for traction applications. This gives our designers the experience to design the highest quality units available and allows for combined line up testing of the complete dc system. Neeltran possesses
- DC Output Voltage: 0 to 3,000 volts
- DC Output Current: 0 to 6,000 amps
- AC Input Voltage: 0 to 69,000 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer
- Features: Rectifier Diode
-
Supplier: Newark, An Avnet Company
Description: 1500W (24V) DC-INPUT (48V) RECTIFIER
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Converter Rectifier // Hard Chrome Electroplating Pulse Anode Hard Oxidation High-Power High-Frequency Rectifier
- DC Output Voltage: 110 volts
- DC Output Current: 5,000 amps
- AC Input Voltage: 1,000 volts
- AC Input Current: 5,000 amps
-
Supplier: ValueTronics International, Inc.
Description: The 2005 is a 1 W, 20 V, 500 mA DC power supply from Power Designs. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional
- DC Output Power: 1 watts
- Type: DC Power Supply
-
Supplier: Total Power International, Inc.
Description: Universal AC Input Hot-Swappable Power Factor Correction
- DC Output Voltage: -12 to 12 volts
- DC Output Current: 0 to 27 amps
- DC Output Power: 200 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Total Power International, Inc.
Description: Universal AC Input Hot-Swappable Power Factor Correction
- DC Output Voltage: -12 to 12 volts
- DC Output Current: 0 to 33 amps
- DC Output Power: 250.00000000000003 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Total Power International, Inc.
Description: Universal AC Input Hot-Swappable Power Factor Correction
- DC Output Voltage: -12 to 12 volts
- DC Output Current: 0.5 to 35 amps
- DC Output Power: 175 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: ZTE Corporation
Description: ZXDU68 W201 (V5.0) and ZXDU68 W301 (V5.0) are outdoor DC power systems, which can provide -53.5V DC power for communications equipment. ZXDU68 W201 (V5.0) is equipped with Four ZXD3000 rectifiers and can provide 12kW output. ZXDU68 W301 (V5.0) is equipped
- DC Output Voltage: -53.5 to 48 volts
- AC Input Voltage: 85 to 295 volts
-
Supplier: Total Power International, Inc.
Description: FEATURES: .. ACCOMMODATE UNIVERSAL AC SOURCES .. LOW-PROFILE PCB FORMAT .. MEET UNIVERSAL SAFETY STANDARDS .. EMI MEET CISPR PUB. 22 & FCC CLASS B .. CE MARKING COMPLIANCE
- Type: DC Power Supply
- Features: DC Power System, Rectifier
- Technology: Switching
-
Supplier: Efore, Inc.
Description: core applications. VCRM and VCRML rectifiers are building blocks of EPOS Compact DC power systems. These rectifiers can be operated either with a system controller or as a stand-alone module. These rectifiers are optimal for supplying power
- Input Frequency: 47 to 63 Hz
- DC Output Voltage: 42 to 56 volts
- DC Output Current: 0 to 25 amps
- DC Output Power: 1,400.0000000000016 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product
- Tj: -65 C
- Features: Other, Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7.5A, Diode and Rectifier, Power Relays. This listing supports
- Features: Other, Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for
- Tj: -55 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Eagle Eye Power Solutions, LLC
Description: Up to 9KW -48V DC Output with Distribution The Calidad 2U is a 19” rack mountable integrated power system, which provides up to 166 amps at -54VDC with the RM-48-3K or 111 amps with RM-48-2K 96% efficient rectifiers. The distribution section provides the ability to
- AC Input Voltage: 240 volts
- Input Frequency: 45 to 66 Hz
- DC Output Voltage: -42 to -58 volts
- DC Output Power: 6,000 to 9,000.000000000015 watts
-
Supplier: Schneider Electric, Automation & Control
Description: with minimal servicing required. Over 20,000 systems installed worldwide with excellent quality records. Applications - Nuclear Power Plants (NPP) - Oil & Gas, Petrochemical (onshore, offshore, pipelines, refining, FPSO) - Power generation, including transmission and
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Converter Rectifier // 1000A 3000A 5000A Rectifier for Electroplating Three Phase Trafo Electroplating Anodize Rectifier Reversable Price
- DC Output Voltage: 110 volts
- DC Output Current: 5,000 amps
- AC Input Voltage: 1,000 volts
- AC Input Current: 5,000 amps
-
Description: requirements for traction power rectifier transformers for dc electrification systems. Covered in this standard are liquid-immersed and dry-type transformers, including those with cast coil and epoxy resin encapsulated windings.
-
Supplier: Toroid Corp. of Maryland
Description: Multivoltage rectifier transformer, for 5V, ±12V or 15V regulated DC
- Maximum Primary Voltage Rating: 130 volts
- Maximum Secondary Voltage Rating: 15 volts
- Maximum Secondary Current Rating: 1 amps
- Primary Frequency: 60 Hz
Find Suppliers by Category Top
Featured Products Top
-
a reliable solution for rectification needs. This surface-mount device ensures minimal power loss and heat generation, contributing to overall system efficiency. Engineers working on power supply management, DC-DC converters, automotive electronics, and (read more)
Browse Diodes Datasheets for Win Source Electronics -
ABSOPULSE designs and manufactures custom and semi-custom rugged, high-performance AC-DC switching power supplies, rectifiers & battery chargers. Our AC-DC switching power supplies use high (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
energy costs alone. According to FS, a company involved in the fiber optic networking industry, additional benefits of adopting DC-powered datacenters include: Material Cost Savings: DC systems use less copper than AC systems and do not require the use of rectifiers and transformers (read more)
Browse DC Power Connectors Datasheets for Anderson Power Products -
Understanding the Differences & Benefits with Linear and Switching DC Power Supplies When it comes to choosing a (read more)
Browse Power Supplies Datasheets for Uni-Trend US -
In modern power electronics, stability is often determined by how effectively the DC bus is managed. Voltage ripple, switching noise, and transient spikes can all impact system performance, especially in high-power and high-frequency applications (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
) DC power conversion systems Industrial rectifier systems High-power DC distribution systems (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Rectifier Units (TRUs) Regulated Transformer Rectifier Units (RTRUs) AC-DC Power Conversion (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Crane Aerospace & Electronics -
intervals on machines and devices. Typical applications are in mechanical processing and woodworking, the textile and paper industry, on central heating boilers, electrical furnaces, power drives, motors, rectifiers, etc (read more)
Browse Elapsed Time Indicators (ETIs) Datasheets for Fargo Controls, Inc. -
) Rectifier and filament transformers Single-phase transformers Switch mode (laminated and ferrite) Toroids Wall plug-in AC or DC adapters (made in the USA) Triad’s Custom Power Transformer (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
setup of different measurement systems at LRC utilizing photomultiplier tubes (PMT), design and realization of a standalone high voltage power supply (HVPS) was started. PMTs represent well-established and versatile tool to amplify the light output of solid or liquid scintillation radiation detectors (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd.
Conduct Research Top
-
Retrofitting DC Power Supplies and Rectifier Transformers
NEELTRAN can help you replace ailing rectifiers and rectifier duty transformers that are placing your production at increased risk, without the headache of working with an engineering company or construction company. Nearly all Electrical Maintenance supervisors clearly understand how your DC Power
-
Combined DC Power Supply Testing
NEELTRAN's unique ability to perform Combined Testing on Rectifier Transformers and hi current DC Rectifier systems offers advantages including reduced risk, lower costs, and time savings to customers. NEELTRAN's ability to perform combined testing on its Industrial DC Power Supplies means
-
Supplying an AC/DC Power Supply
to work from 100VAC to 240VAC) or fixed input AC/DC supplies (designed to work at 115VAC or 230VAC) will probably work with a DC input and the only difference in operation would be that only two of the diodes forming the bridge rectifier would be utilised. A linear power supply that has a transformer
-
Custom DC Power Supplies for Aluminum Smelters
NEELTRAN makes a big difference by being one of the few transformer/rectifier manufacturers that can adopt a flexible design approach for every industrial power conversion project (designing reliable DC Power Supplies -- Rectifier Transformers and Rectifiers). NEELTRAN has earned a reputation
-
AC-DC Conversion
In most power electronic applications, the power input is in the form of a 50 Hz or 60 Hz sine-wave AC voltage provided by the electric utility, which is then converted to a DC voltage. Increasingly, the trend is to convert the input AC into DC in an uncontrolled manner, using rectifiers and diodes
-
Brushless DC Motor Control Using PIC18FXX31 MCUs
A PICDEM TM MC demo board was used to develop, test and debug the motor control code. The PICDEM MC has a single-phase diode bridge rectifier, converting AC input to DC and a power capacitor bank that keeps a stable DC bus. A 3-phase IGBT-based inverter bridge is used to control the output voltage
-
Regeneration vs. Dynamic Braking in DC Drives
are in a DC phase controlled drive. Regeneration in a phase controlled DC drive involves a second (antiparellel connected) rectifier bridge. During regeneration, mechanical energy from the rotating load and armature (now acting as a generator), is inverted from DC directly back onto the AC power line
-
Transformerless Power Supplies: Resistive and Capacitive
There are several ways to convert an AC voltage at a wall receptacle into the DC voltage required by a microcontroller. Traditionally, this has been done with a transformer and rectifier circuit. There are also switching power supply solutions, however, in applications that involve providing a DC
More Information Top
-
AC, DC or hybrid power solutions for today's telecommunications facilities
The alternative configuration using distributed batteryless DC rectifier systems powered from the AC UPS systems is shown in Figure 7.
-
Energy management & limiting CO/sub 2/ emissions in the telecommunications powering environment
The current process for short term test discharges involves turning off the DC power system ’s rectifiers for 20 minutes to prove the integrity of the battery installation by discharging on station load, then restoring them to service upon completion.
-
A monitoring system implementation in China
The monitoring system is handling all infrastructures which is needed to support the switch or the radio base such as: 0 DC power system o Rectifiers o Distributions o Batteries 0 AC power system .
-
Telecom New Zealand future power foundations-through risk control & asset management
Power Mastructure comprises the 50V DC Power system including rectifiers , distribution and battery strings feedmg Network Equipment and the Essential AC Power Mastructure of mains supply, engine alternators, distribution and UPS, supplying network In larger exchanges the complexity of the Network equipment…
-
Optimizing the reliability of DC power plants with backup batteries and constant-power loads
In practical unintermptible dc power systems the rectifiers are always paralleled for reliability-by-redundancy reasons, In thissectionthe dependenceof the redundancy on the load and the number of the paralleled rectifiers will be; .
-
Single-phase PWM rectifier parameters optimized by using the intelligent method
A. Dell'Aquila, M. Liserre and V. G. Monopoli, “An unity power factor front-end rectifier for dc power systems ” Power Tech Conference Proceeding, 2003 IEEE Bologna, Vol 2, Page(s):6 pp. ,June 2003 [10] John Salmon, Hao Zhang, “A hybrid…
-
Subject Index
1 current-driven PWM rectifier for DC power systems .
-
UNIPOWER strengthens field sales team with appointment of Miles Newman
UNIPOWER is well known for its front ends, rectifiers , DC power systems and switching power supplies designed for industrial, telecoms, datacoms and medical system applications.
Indicates content that may require registration and/or purchase.