Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Juniper Networks Inc.
Description: Gigabit Ethernet (GbE)/10 GbE small form-factor pluggable transceiver (SFP/SFP+) uplink ports. The EX3300 switches support IEEE 802.3af Power over Ethernet (PoE) or 802.3at PoE+. The switches offer front-to-back and back-to-front cooling options, and they can be
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: Cisco
Description: The Cisco Industrial Ethernet 3010 Series Switches (IE 3010) is a family of compact 1-rack unit (RU) rack-mount, fixed configuration switches. These products offer Industrial Ethernet applications with ease-to-use, innovative features and strengthened security. The Cisco
- Number of Ports: 24 #
- Features: Power-over-Ethernet (PoE) Ready, Switch
- Form Factor: Rack Mount
-
Supplier: Red Lion Controls, Inc.
Description: 26 Port Managed Industrial Ethernet Switch Twenty-Four 10/100BaseTX RJ-45 Ports Two Optional SFP (Mini-GBIC) Gigabit Transceivers 1000BaseSX/LX Fiber with LC style connectors or 1000BaseT Copper with RJ-45 connectors -40°C to 80°C Operating Temperature ESD and Surge Protection on all Built-in
- Number of Ports: 26 #
- Features: Switch
-
-
Supplier: Allied Electronics, Inc.
Description: solution that converts two standard Ethernet ports to Power-over-Ethernet ports. It is a “midspan” device, with PSE located between the network and the powered device, offering a simple expansion of existing network infrastructure. The module generates the 48 V power supply
-
Supplier: Arista Networks, Inc.
Description: a choice of two models the 7010T Series supports both AC or DC power. Both models have 48 RJ45 ports for 10/100/1000Mb Ethernet and 4 SFP+ ports for both 1GbE or 10GbE uplink connections using a wide range of optics and cables. High-Performance Ethernet Access Non-Blocking 48
- Number of Ports: 4 to 48 #
- Data Rate: 176 Gbps
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: Brainboxes Limited
Description: Industrial Embedded Ethernet 4 Port unmanaged switch. Galvanically Isolated Ethernet Ports capable of 10/100 Mbps. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on
- Number of Ports: 4 #
- Data Rate: 0.01 to 0.1 Gbps
- Features: Switch
-
Supplier: Brainboxes Limited
Description: Industrial Compact Ethernet 5 Port unmanaged switch. Galvanically Isolated Ethernet Ports capable of 10/100 Mbps. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on
- Number of Ports: 5 #
- Data Rate: 0.01 to 0.1 Gbps
- Features: Switch
-
Supplier: Cisco
Description: customers. Highlights: Industry-leading wire-speed performance of 48 Gbps and 71 million packets per second Low latency with Layer 2-4 switching Innovative security and quality-of-service features Gigabit Ethernet or 10 Gigabit Ethernet uplinks Optional internal AC or DC 1+1
- Data Rate: 48 Gbps
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: ZTE Corporation
Description: The ZXR10 9900 Series switches is ZTE’s new generation of large-capacity, high-performance, highly reliable core switches oriented to data center. It provides large switching capacity, high density 10GE/40GE/100GE interfaces, carrier-class reliability and superior scalability. The
- Number of Ports: 4 #
- Data Rate: 5,300 Gbps
- Features: Switch
-
Supplier: Brainboxes Limited
Description: Industrial Ethernet 8 Port unmanaged switch. Galvanically Isolated Ports. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is
- Number of Ports: 8 #
- Data Rate: 0.01 to 0.1 Gbps
- Features: Switch
-
Supplier: Red Lion Controls, Inc.
Description: ~30ms Healing N-Link™ Redundant Ring Technology N-View™ Monitoring Technology EtherNet/IP™ CIP Messaging 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS Port Trunking Port Mirroring SNTP Event
- Number of Ports: 8 #
- Features: Switch
-
Supplier: Red Lion Controls, Inc.
Description: Healing N-Link™ Redundant Ring Technology N-View™ Monitoring Technology EtherNet/IP™ CIP Messaging 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS Port Trunking Port Mirroring SNTP Event
- Number of Ports: 8 #
- Features: Switch
-
Supplier: Advantech
Description: 16 port Gigabit Ethernet Switch Provides 16 Gigabit Ethernet Ports with Auto MDI/MDI-X Supports 10/100/1000 Mbps Auto Negotiation 12 – 48V DC (8.4 – 52.8VDC) wide-range power input and P-Fail relay EMS level 3 protection for extreme outdoor environments Jumbo Frame Support (up
- Features: Switch
-
Supplier: Huawei Technologies Co., Ltd.
Description: Huawei S6720-SI series switches are next-generation multi-gigabit 10 GE fixed switches. The S6720-SI series can provide access for high-speed wireless devices and 10G data center servers, and can serve as campus network access/aggregation switches. The S6720-SI series provides
- Data Rate: 20,480 to 184,320 Gbps
- Features: Power Line Network Adapter, Switch, Wireless
- Area Network Type: Wide Area Network (WAN)
-
Supplier: Red Lion Controls, Inc.
Description: Healing N-Link™ Redundant Ring Technology N-View™ Monitoring Technology EtherNet/IP™ CIP Messaging 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS Port Trunking Port Mirroring SNTP Event
- Number of Ports: 8 #
- Features: Switch
-
Supplier: Acromag, Inc.
Description: 10/100Mbps 15 to 36V DC power supply required Five shielded RJ-45 sockets, 8-pin, 10 Base-T / 100 Base-TX Acromag’s five-port Ethernet switch is specially designed for use in industrial applications. Rugged construction and a variety of security features ensure reliable operation under
- Number of Ports: 5 #
- Data Rate: 0.01 to 0.1 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Ruggedized, Switch
-
Supplier: Brainboxes Limited
Description: Industrial 5 Port Gigabit unmanaged Ethernet switch. Galvanically Isolated Ethernet Ports capable of 10/100/1000 Mbps. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB
- Number of Ports: 5 #
- Data Rate: 0.01 to 1 Gbps
- Features: Switch
-
Supplier: Data Connect Enterprise, Inc.
Description: DATA CONNECT ANS208 has 8 Ethernet Switching ports that support 10/100Base-T, with a 10/100M auto-negotiation feature and auto MDI/MDIX function. It can connect 8 workstations and automatically switches the transmission speed (10 Mbps or 100 Mbps) for corresponding connections. To
- Number of Ports: 8 #
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Volktek Corporation
Description: Volktek - The INS-802E is an unmanaged industrial switch equipped with 8-port 10/100Base-TX, and 2-port FX/GbE SFP, dual fiber uplinks and redundant DC power inputs, an ideal solution for deployment in multiple high-speed automation systems. With its dry-contact smart alarm, the INS-802E
- Number of Ports: 8 #
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Moxa Inc.
Description: The EDS-205A/208A series are 5 and 8-port industrial Ethernet switches that support IEEE 802.3 and IEEE 802.3u/x with 10/100M full/half-duplex, MDI/MDI-X auto-sensing. The EDS-205A/208A switches provide 12/24/48 VDC (9.6 to 60 VDC), 18 to 30 VAC redundant power inputs that can
- Users: 1 #
- Number of Ports: 8 #
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Hardened Ethernet Switch, DC-Powered, (6) 10-/100-Mbps RJ-45 Ports plus (2) 100-Mbps Single-Mode SC (20-km) Ports Send data out into the cold - or heat - over copper or fiber, with this tough switch.
-
Supplier: Advantech
Description: 5FE Slim type Unmanaged Industrial Ethernet Switch Supports wide operating temperatures from -40 to 75 °C Supports redundant 12 ~ 48 VDC power terminal input plus one DC power jack and P-Fail relay Provides compact size with DIN-rail/Wall mount, and IP40 metal mechanism Supports 10/100
- Form Factor: Ceiling / Wall Mount
- Features: Switch
-
Supplier: Omnitron Systems Technology, Inc.
Description: RuggedNet, eliminating the need for costly truck rolls to remote PD sites. The compact RuggedNet Ethernet switches can be DIN-rail mounted using the included DIN-rail mounting clip. They are available with single or dual DC input power via 2-Pin terminal connectors.
- Number of Ports: 4 to 8 #
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: Omnitron Systems Technology, Inc.
Description: of the Ethernet RJ-45 or fiber ports and facilitates the configuration and real-time operation monitoring of each port. The RuggedNet GPoE+/Mi is a Layer 2 Ethernet switch that can be configured in Directed Switch mode. As a Layer 2 Ethernet switch, frames are forwarded to any
- Number of Ports: 4 to 8 #
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: Huawei Technologies Co., Ltd.
Description: interface card gives the S6720-EI switches unusual flexibility: use to provide access to high-bandwidth server-based applications, or as a core or aggregation switch in enterprise campus networks. Intelligent QoS features, comprehensive security, and 1+1 backup of AC and DC power
- Data Rate: 20,480 Gbps
- Features: Power Line Network Adapter, Switch, Wireless
- Area Network Type: Wide Area Network (WAN)
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: Combines power from a P5 socket with RJ-45 Ethernet data, allowing a single cable connection to an AvaLAN radio. Connects DC power to unused wires in the Ethernet cable to the radio. Power supply is external – use AW-6VPS or AW-12VPS as needed. Two LEDs indicate when power is
- Number of Ports: 1
- Output Voltage: 60 volts
- Data Rate: 10 to 100 Mbps
- Operating Temperature: -40 to 176 F
-
Supplier: Advantech
Description: IEC61850-3 20G SFP + 6GE Managed Ethernet Switch, 48DC -40 ~ 85˚C wide-range operating temperature Dual Power input and 2 relay output Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D),MSTP Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: Allied Electronics, Inc.
Description: Only by Phoenix Contact: Switches with gigabit technology on all ports Many manufacturers offer gigabit switches that normally only include two ports that are designed for a transfer rate of 1,000 MBit/s. The new Factory Line Switches from the GT series, however, support gigabit
-
Supplier: Advantech
Description: 8FE Unmanaged Ethernet Switch, ATEX/C1D2/IECEx, -40~75℃ Communicates with SCADA software via Modbus/TCP Communicates with NMS (Networking management system) via SNMP Port-based QoS for deterministic data transmission -40~75°C operating temperature range 8.4~52.8 V DC wide-range power
- Features: Switch
-
Supplier: Volktek Corporation
Description: Volktek - 9560-16GT4XS-I Industrial Ethernet Switch is a 16-port 10/100/1000 BASE-T RJ45 and 4-slot 1G/10G SFP+. There is one console port in RJ45 type and one USB port for firmware and configuration maintenance. This switch is delivered in a rugged, hardened case and components able to
- Number of Ports: 16 #
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Servicess Send data out into the cold - or heat - over copper or fiber, with this tough switch.
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services and (1) 100-Mbps Single-Mode SC (20-km) Port Send data out into the cold - or heat - over copper or fiber, with this tough switch.
-
Supplier: Newark, An Avnet Company
Description: [JetNet 3210GP-2C V1.0] Industrial 8 PoE + 2 combo SFP/RJ-45 ports Ethernets Switch DC input 1256V power booster
-
Supplier: Opto 22
Description: The SNAP-PS5-24DC power supply (24 VDC input) can provide 5 VDC power for loads up to 4 amps. This DC-to-DC power supply requires a 24 VDC input and is ideal for systems using DC backup power. The SNAP-PS5-24DC is a compact, sturdy supply that includes a built-in fuse, an LED
- DC Output Voltage: 5 volts
- DC Output Current: 4 to 5 amps
- Number of Outputs: 1 #
- Type: DC Power Supply
-
Supplier: Process Technology
Description: 0-100 amps Maximum output: 2400 watts DC output Sealed enclosure & connectors for harsh environments Ethernet/IP Communications Package size: 3.5” x 8.5” x 18” (HWD) w/ 4.3” color display ETL, CSA & CE Certified
- DC Output Voltage: 12 volts
- DC Output Current: 50 amps
- DC Output Power: 600 watts
- Output Frequency: 0.000047 to 0.000063 MHz
Find Suppliers by Category Top
Featured Products Top
-
Different applications require different network speeds. VOLKTEK offers two 5-port unmanaged industrial Ethernet switches designed to provide flexible options for Fast Ethernet and Gigabit Ethernet applications. INS-8405A | Gigabit Industrial Ethernet Switch The INS (read more)
Browse Network Switches Datasheets for Volktek Corporation -
insights into deterministic Ethernet and shows how VOLKTEK's TSN-enabled industrial Ethernet switches support reliable real-time networking. Read full article → (read more)
Browse Network Switches Datasheets for Volktek Corporation -
-Sensitive Networking (TSN) and the fundamentals of deterministic Ethernet high precision network time synchronization for real-time industrial applications. Part 2 takes a closer look at the technical principles behind the key TSN mechanisms , how they are applied in industrial networks, and how they work (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Ethernet switches. The INS-8108E is an 8-port 10/100Mbps DIN-rail switch installed inside the tool cabinet. Its fanless industrial-grade design and wide operating temperature range support reliable 24/7 operation. The 7013-16T-I serves as a 16-port 10/100Mbps aggregation switch (read more)
Browse Network Switches Datasheets for Volktek Corporation -
The 7013-16T-1 Industrial Ethernet Switch is a versatile and resilient networking device, equipped with sixteen 10/100Base-TX ports to support high-bandwidth applications in industrial settings. It's designed with a 16KB jumbo frame for efficient data packet processing and is built to withstand (read more)
Browse Network Switches Datasheets for Volktek Corporation -
, redundant DC power inputs, and high-performance components, the switch is perfectly suited for your extreme industrial automation environment. Each port of 9560 series has 2 LEDs to show the link status transmission speed and link/activity status. It also provides a relay output for an event (read more)
Browse Network Switches Datasheets for Volktek Corporation -
unmanaged SPE switch extends this capability by incorporating Single-pair Power over Ethernet (SPoE) technology, supporting power classes 10-12 with 24V delivery orpower classes 13-14 with 55V delivery to powered devices. This combination provides both data connectivity and substantial power delivery over (read more)
Browse Network Switches Datasheets for Volktek Corporation -
The 7015-4U2T-T1L Unmanaged Industrial SPE (Single Pair Ethernet) Switch is a state-of-the-art solution for robust industrial Ethernet connectivity. Featuring 4 x 10BASE-T1L SPE ports and 2 x 10/100BASE-TX RJ45 ports, this switch provides unparalleled flexibility for industrial control (read more)
Browse Network Switches Datasheets for Volktek Corporation -
management and reliability for small and medium business (SMB) market. New generation of Switch series provide 24 port configurations with high performance, various management tools, and rich and powerful L2 features including Power over Ethernet (PoE), and this series is also an ideal access-edge solution. (read more)
Browse Network Switches Datasheets for Larch Networks -
INS-8005EM is an unmanaged industrial Fast Ethernet switch with 5 auto-negotiation 10/100 Mbps downlink ports to expand Ethernet networks in factory floors and for high demanding environments with complex networks and limited space. The switch offers various in-built traffic optimization (read more)
Browse Network Switches Datasheets for Volktek Corporation
Conduct Research Top
-
How to Make a PoE PD System More Efficient by Using a Flyback Converter
PoE sends power over the Ethernet cable by injecting 50 V DC into the center taps of the Ethernet transformers. Power is sent via two or four twisted pairs of cables. One of the key aspects of the IEEE standard is that it allows power to be injected from the Ethernet switch to both positive
More Information Top
-
SBE Broadcast Engineering Handbook: Hands-On Guide to Station Design and Maintenance > THE DATA-FLOW LAYERS
The POE standards define how a Power Sourcing Device or "PSD" such as an Ethernet switch supplies DC power to a Powered Device or "PD" such as a VoIP deskset or other network device.
-
Power Distribution for Arctic Subsea Tiebacks
The ROV panel is connected to both nodes via the BCPS backbone allowing access to both nodes and the redundant Ethernet switches and DC power supplies in each.
-
Network Interface Links Sensor-Web Instruments - Nasa Tech Briefs :: NASA Tech Briefs
Each Mark III EIP contains 12 commercial solid-state power controllers for distribution of 28-V DC power , the Ethernet switch card, and four custom printed circuit boards that tie everything together.
-
H-CANYON AIR EXHAUST TUNNEL INSPECTION VEHICLE DEVELOPMENT
The Axis cameras, ethernet extender, and WAGO Ethernet switch are powered by 12 V dc .
-
PLC Concept for LVDC Distribution Systems
The cabinet includes at least two PLC modems with couplers, an Ethernet switch , and a DC /DC power supply for these components.
-
The capacity of VoIP over 802.11
A wireline IP phone is typically connected to an Ethernet switch that provides direct current ( DC ) power and layer 2 Ethernet connectivity.
-
Jason II/Medea
…and two swing arms (51 cm x 51 cm) with hydraulic movement Communications: Digital: Six RS-232 (422 available) 9.6 kBaud bidirectional data channels; higher speed links available Power and Ethernet : 24 and 240 V DC switch circuits available Video: One…
-
CR4 - Thread: The Answer to Total Grid Dependence?
On most routers and ethernet - switches the power in is 12 V DC , mostly 1 A or about, so some simple distribution with scrap automotive fuses and switches should do the trick.
-
Using sonar to describe temporal patterns of oceanic organisms from the MARS observatory
These include the general-purpose transceiver (GPT), an Ethernet switch , an addressable relay switch, and a DC power converter.
-
CSS 11500 Product Bulletin, No. 1754 [Cisco CSS 11500 Series Content Services Switches] - Cisco Systems
Cisco 11506 Content Services Switch, including a switch control module with two Gigabit Ethernet ports, hard disk, two switch modules, two DC power supplies, and a fan (requires SFP GBICs) .
Indicates content that may require registration and/or purchase.