-
Supplier: Bulbtronics, Inc.
Description: No Description Provided
- Lamp Power: 55 watts
- Rated Average Life: 300 hours
- Maximum Overall Length: 1.75 inch
- Color Temperature: 3,100 K
-
-
Supplier: Newark, An Avnet Company
Description: EXPEDITED DDF CREATION FOR SINGLE DDF
-
-
Supplier: Newark, An Avnet Company
Description: EXPEDITED DDF CREATION SERVICE FOR SINGLE DDF.
-
Supplier: Newark, An Avnet Company
Description: EXPEDITED DDF CREATION SERVICE 5 DDF PACK
-
Supplier: Newark, An Avnet Company
Description: EXPEDITED DDF CREATION SERVICE 10 DDF PACK
-
Supplier: Powell Electronics, Inc.
Description: CONNECTOR, WIRE HOUSING, 5.08MM
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 894175-SF2DDF-13 Features: Diode Standard 200 V 2A Surface Mount D-Flat Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 2-SMD, Flat Lead Package: Reel - TR Mounting: Surface Mount Family Name: SF2 Categories: Discrete Semiconductor
- Features: Other, Step-recovery Diodes
- Configuration: Single
-
Supplier: Win Source Electronics
Description: Manufacturer: ADI Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044893-AMC257612DDF Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage
-
Supplier: Win Source Electronics
Description: Manufacturer: ADI Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025432-AMC257650DDF Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage
-
Supplier: PEI-Genesis
Description: DSUB 50M SOD F GF ZINC
- Connector Type: D-Sub
-
Supplier: Chatsworth Products, Inc.
Description: SOLID SIDE PANEL TYPE SHEET STEEL MATERIAL EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH SIGNATURE BLUE COLOR 1100 MM 49U TERAFRAME[R] N SERIES NETWORK CABINET RACK/CABINET TYPE INCLUDES (2) RECESSED LOCKING LATCH 34650 MODEL
-
Supplier: VAST STOCK CO., LIMITED
Description: Rectifiers Superfast Recovery Rectifier D-FLAT T&R 10K
- Features: Other, Rectifier Diode
-
Supplier: New Yorker Electronics Co., Inc.
Description: CONNECTOR, WIRE HOUSING, 5.08MM
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Quarktwin Technology Ltd.
Description: Telecom IC DTMF Receiver 20-SSOP
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
- Package Type: SOP, SSOP
-
Supplier: Powell Electronics, Inc.
Description: 1590DD WITH BOX MTD FLANGE
- Type: Terminal and Junction Boxes
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®DDF007 portable direction finder has an integrated, fast wideband receiver that covers a very wide frequency range. The battery-operated unit relies on high-precision DF methods. The R&S®DDF007 is used in conjunction with compact DF antennas, making it ideal for all applications that call
- Frequency Range: 20,000 to 6,000,000 kHz
- Instrument Type: Portable / Benchtop Instrument
- Host Connection: Radio / Telemetry
- Display: Video Display
-
Supplier: Cincinnati Fan
Description: Cincinnati Fan manufactures Tube Axial Fans in seven different models, belt drive and direct drive, with spark resistant cast aluminum propellers, steel propellers, and stainless steel propellers. Fans entirely of stainless steel are also available. The spark resistant cast aluminum propeller is
- Air Flow Rate: 44,500 SCFM
- Static Pressure: 416.7871674924572 in H2O
- Media Temperature: 375 F
- Maximum Diameter (Fan or Blower Wheel): 10 inch
-
Supplier: Sanyou Electrical Appliances, Inc.
Description: Relay
- Maximum Current: 15 amps
- Maximum AC Switching Power: 1,200 VA
- Maximum DC Switching Power: 1.1 watts
-
Supplier: Pneumadyne, Inc.
Description: Shuttle valves, also known as “OR” valves, automatically select the higher of two pressures allowing flow from one input to the output port. Pneumadyne offers a large variety of porting options for plumbing convenience. The SSV-10A Series features barbed ports and Pneumadyne’s popular 10-32 thread
- Valve Size: 0.11 to 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 3
- Media Temperature: -20 to 160 F
-
Supplier: Kennedy Webster Electric Co.
Description: GE Quartzline® Multi-Mirror® MR16 - Fiber Optics
- Lamp Power: 55 watts
- Rated Average Life: 300 hours
- Maximum Overall Length: 1.75 inch
- Color Temperature: 3,100 K
-
Supplier: Sanyou Electrical Appliances, Inc.
Description: Ultra miniature size with universal footprint High contact capacity Sealed and high temp models available Typical Application Communications, domestic appliances Security equipment Office automation machines, etc.
- Maximum Current: 20 amps
- Maximum DC Switching Power: 1.6 watts
- DC Coil Voltage: 48 volts
- Poles: Single Pole (SP)
-
Supplier: NMB Technologies Corporation
Description: Learn more about DDF-4ZZ Inch Series Bearings with the part specifications here to decide if it is the ideal ball bearing for your application. NMB is the world's leading manufacturer of high quality miniature and instrument ball bearings, including DDF-4ZZ. When you are ready to
- Bore Size: 0.2502 inch
- Outside Diameter: 0.6262 inch
- Material / Plating: Stainless Steel
-
Supplier: ODG (Origin Data Global)
Description: DIODE GEN PURP 200V 1A DFLAT
- VF: 0.98 volts
- VR: 200 volts
- IR: 0.005 mA
- trr: 35 ns
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Rugged, diecast aluminum alloy (tough - yet easy to machine), electronic instrument enclosure. Lap joint construction provides protection against access of dust and splashing water. Also provides for improved EMI/RFI shielding. Unpainted version is vibra finished for a smooth surface with
- Length / Height: 7.4 inch
- Width/Diameter: 4.72 inch
- Depth: 1.46 inch
- Height: 7.4 inch
-
Supplier: ODG (Origin Data Global)
Description: 2W SMD-8P,12.2x8.3mm Power Transformers ROHS
- Category: Signal / RF Transformer
-
Supplier: Lingto Electronic Limited
Description: IC TELECOM INTERFACE 20SSOP
- Maximum Secondary Current Rating: 0.003 amps
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Quarktwin Technology Ltd.
Description: DIVA Embedded Module ARM® Cortex®-A8, AM3359 PowerVR SGX530 720MHz 512MB 1GB (NAND), 32MB (NOR)
- Clock Speed: 720 MHz
- Internal RAM Size: 512,000 KB
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: DigiKey
Description: Diode Standard 200V 1A Surface Mount D-Flat
- Tj: -55 to 150 C
-
Supplier: ODG (Origin Data Global)
Description: 2mm PCI-E Direct Insert 64P -40℃~+105℃ Plugin,P=2mm Edgeboard Connectors ROHS
-
Supplier: Lingto Electronic Limited
Description: IC SYNCHRONIZER T1/E1 48SSOP
- Output Frequency: 19.44 MHz
- Device Type: Clock Generator
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Powell Electronics, Inc.
Description: Dsub, Machined signal 7.5A, Straight Sol
- Connector Type: D-Sub
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Oscillator Type: OCXO
-
Supplier: Lingto Electronic Limited
Description: IC MOD CORTEX-A8 720MHZ 512MB
-
Supplier: Twin City Fan & Blower
Description: Application The DDF Forward Curved Ventilating Set is ideal for applications where general ventilation or exhaust is required in small areas such as washrooms, restaurant counters, exhaust hoods, and similar environments. The DDF is available with steel, aluminum, or stainless steel
- Air Flow Rate: 325 to 2,100 SCFM
- Static Pressure: 408.5371674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 6 to 10.5 inch
- Applications / Use: Air Handling Units / HVAC
More Information Top
-
Tank 241-AW-101 low activity waste envelope A analytical results for the final report
… w'mo. iktklyd�sb�hxx,x-y', 0 Method Detection Limit (pg/mL) = 1 pg C * DF * DDF / VI pNV …
-
Final report for tank 241-S-107, push mode cores 105, 110, and 111
… o oR REBLACE Rs AI'I-H uc 1Fr Rs-co McB RS*DF* DDF *1OOO/((C1+C2 …
-
To see Symmetry in a Forest of Trees
3) Clarification of the energy hierarchy in the symmetry patterns of stringy amplitudes among DDF states.
-
Forest Environments in the Mekong River Basin
HEF, MDF, DDF , pine .
-
Nuclear magnetic resonance studies of quadrupolar nuclei and dipolar field effects
348 6.2.1 Classical calculation of DDF effects . . . . . . . . . . . . . . . . . . .
-
Analytical expression describing the attenuation of Auger electrons and photoelectrons in solids
… electrons and photoelectrons in solids as described by the so‐called depth distribution function ( DDF ), has been studied …
-
The Performance of Systems Featuring Dynamic Decode-and-Forward and Network Coding
… station cooperative communications system, fea- turing integration between the dynamic decode-and-forward ( DDF ) protocol and network …
-
Frequency dependence of power and its implications for contractile function of muscle fibers from the digital flexors of horses
Skinned fibers from the deep ( DDF ) and superficial (SDF) digital flexors, and the soleus (SOL) underwent sinusoidal …
-
Decomposing the change in profit of Taiwanese banks: incorporating risk
… on the OGLA model and incorporates NPL, and (3) the directional distance function ( DDF ) model that is …
-
Evaluating eco-efficiency with data envelopment analysis: an analytical reexamination
… widely cited mod- els for measuring environmental efficiency—the hyperbolic efficiency model (HEM) and directional distance function ( DDF ).
Indicates content that may require registration and/or purchase.