-
Supplier: Budnick Converting, Inc.
Description: 360-35 is a 35mil, aluminum foil, all weather duct tape, primarily used for instant water tight bonds.
- Thickness: 0.035 inches
- Peel Strength / Adhesion: 10 lbs/in
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: 360-45 is a 45mil, aluminum foil, all weather duct tape, primarily used for instant water tight bonds.
- Thickness: 0.045 inches
- Peel Strength / Adhesion: 3.9375 lbs/in
- Features: Specialty / Other
-
Supplier: Maxi Adhesive Products, Inc.
Description: A 3 mil dead soft aluminum foil, 2 mil high performance acrylic adhesive.
- Width: 1 inches
- Thickness: 0.0048000000000000004 inches
- Peel Strength / Adhesion: 4.5 lbs/in
- Backing: Metal Foil / Sheet
-
-
Supplier: Budnick Converting, Inc.
Description: P11 is a 5 mil, dead soft aluminum foil tape primarily used for sealing, heat shielding and as a protective cover for critical parts.
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: 3M 433 is a 2 mil dead soft aluminum foil backing with a silicone adhesive that can be used in many high temperature applications.
- Thickness: 0.0036 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Features: Specialty / Other
-
Supplier: Can-Do National Tape
Description: Aluminum Foil Tape, CDNT C987044 Acrylic Adhesive Aluminum Foil Tape with liner. Specially formulated antimicrobial, extreme weather, acrylic adhesive. Dead soft aluminum foil with excellent adhesion and quick stick application at a temperature as low as 0ºF.
- Carrier / Backing: Metal Foil / Sheet
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Deviser, Inc.
Description: Deviser #81812 is a total thickness 2.6 mil Aluminum Foil Tape with released liner, that is pressure-sensitive synthetic rubber adhesive coated on a 1.2 mil dead soft aluminum foil backing. It's used for sealing joints/seams against moisture and vapor on foil jacket
- Thickness: 0.0012000000000000001 inches
- Peel Strength / Adhesion: 142.75367875 lbs/in
- Backing: Metal Foil / Sheet
- Features: Permanent, Single-Sided Adhesive
-
Supplier: Brady Corporation
Description: Long lasting indoor performance for handwritten or typed images. Tags are made of a (B-184) Dead Soft Aluminum Foil laminated to a cardboard backing. They have ability to expose adhesive for self-sticking applications. Included with tags are plastic lock-on ties
-
Supplier: Maxi Adhesive Products, Inc.
Description: A 3 mil dead soft aluminum foil, 2 mil high performance acrylic adhesive.
- Width: 1 inches
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 3.4375 lbs/in
- Backing: Metal Foil / Sheet
-
Description: Polyken 337 PREMIUM FOIL TAPE - RIGID PREFORMED DUCTS 2 mil, dead-soft aluminum foil backing, for rigid pre-formed aluminum foil-faced duct systems. Applications Seal duct work for heating, air conditioning and refrigeration systems. Features & Benefits High
- Thickness: 0.0037 inches
- Peel Strength / Adhesion: 6.25 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Features: Adhesive Tape, Foil Tape, Industrial Tape, Single-Sided Adhesive, Thermally Insulating / Insulative
-
Supplier: NADCO Tapes & Labels, Inc.
Description: his product consists of a 2 mil (50 micron), premium dead soft, high strength aluminum foil coated with a specially formulated conductive pressure sensitive acrylic adhesive system. This foil tape offers superior adhesion, malleability, and adhesive conductivity, allowing for
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 2.25 lbs/in
- Temperature Resistance: -12 to 121 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: Total Plastics, Inc.
Description: Metallic 3M™ Aluminum Foil Tape 425 has dead-soft aluminum foil backing and excellent heat and light reflection to protect against high temperatures and U.V. degradation. The foil also serves as an excellent barrier against moisture, dust, flame, and certain chemicals as
- Width: 2 inches
- Adhesive: Acrylic
- Features: UV / Weather Resistant
-
Supplier: Custom Fabricating & Supplies
Description: These die cuts are manufactured from a dead-soft aluminum foil with an aggressive acrylic adhesive system. With superior bonding to metals, it is designed to stick firmly to its own backing, adhering to a wide variety of surfaces. Aluminum Foil tape offers vapor barrier
- Peel Strength / Adhesion: 3.4375 lbs/in
- Temperature Resistance: -17.77777777777778 to 148.88888888888889 C
- Adhesive: Acrylic
- Backing: Metal Foil / Sheet
-
Supplier: Custom Fabricating & Supplies
Description: This tape is manufactured from a dead-soft aluminum foil with an aggressive acrylic adhesive system. With superior bonding to metals, it is designed to stick firmly to its own backing, adhering to a wide variety of surfaces. Aluminum Foil tape offers vapor barrier
- Width: 0.375 to 6 inches
- Peel Strength / Adhesion: 3.4375 lbs/in
- Temperature Resistance: -17.77777777777778 to 148.88888888888889 C
- Adhesive: Acrylic
-
Supplier: Ellsworth Adhesives
Description: 3M Aluminum Foil Tape 425 has a 5 mil nominal dead soft aluminum foil backing combined with a transparent acrylic adhesive. It has exceptional heat and light reflection to protect against high temperatures and UV degradation. The aluminum foil also serves as a good
- Temperature Resistance: -54 to 149 C
- Adhesive: Acrylic
- Features: Specialty / Other
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old CAL.40 is a 40 micron dead soft aluminium foil coated with a high quality conductive acrylic adhesive system and protected by siliconized paper liner. Designed for electrostatic and EMI/RFI shielding, cable wrapping, flexible circuit boards, coils and transformers. Applications:
- Thickness: 0.0034645669291338585 inches
- Temperature Resistance: -50 C
- Adhesive: Acrylic
- Features: Anti-static / ESD Control, Cable, EMI / RFI Shielding, Single-Sided Adhesive
-
Supplier: Ellsworth Adhesives
Description: 3M 425 Aluminum Foil Tape Silver is made of a dead soft aluminum backing and an acrylic adhesive which is used for sealing, patching, and holding interior and exterior applications. It offers low moisture transmission, heat/ light reflection, durability, flame resistance,
- Temperature Resistance: -54 to 149 C
- Adhesive: Acrylic
- Backing: Metal Foil / Sheet
- Features: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: 3M 425 Aluminum Foil Tape Silver is made of a dead soft aluminum backing and an acrylic adhesive which is used for sealing, patching, and holding interior and exterior applications. It offers low moisture transmission, heat/ light reflection, durability, flame resistance,
- Temperature Resistance: -54 to 149 C
- Adhesive: Acrylic
- Backing: Metal Foil / Sheet
- Features: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: 3M 425 Aluminum Foil Tape Silver is made of a dead soft aluminum backing and an acrylic adhesive which is used for sealing, patching, and holding interior and exterior applications. It offers low moisture transmission, heat/ light reflection, durability, flame resistance,
- Temperature Resistance: -54 to 149 C
- Adhesive: Acrylic
- Backing: Metal Foil / Sheet
- Features: Specialty / Other
-
Supplier: Allied Electronics, Inc.
Description: 3M Aluminum Foil Tape Flame resistant. Meets U.L. 746C (File E 122798) and 723, Class “L” low flammability rating (File R 7311) Can be certified to meet SAE-AMS-T-23397 and L-T-80B Meets requirements of FAR 3M™ Aluminum foil tapes 425 and 427 are 5 mil nominal dead soft
-
Supplier: Custom Fabricating & Supplies
Description: 3M™ Aluminum Foil Tape 425 combines a 3 mil nominal dead soft aluminum foil backing with a transparent acrylic adhesive. Product Features Temperature Rating: 300° F / 149° C The very low moisture vapor transmission rate makes these tapes a good sealant The acrylic
- Width: 0.5 to 3 inches
- Peel Strength / Adhesion: 2.9375 lbs/in
- Temperature Resistance: -17.77777777777778 to 148.88888888888889 C
- Adhesive: Acrylic
-
Description: Polyken 330X EXTREME WEATHER FOIL All-weather duct tape, working temperature range of -35ºF to 260ºF (-37ºC to 126ºC), plain dead soft aluminum foil-faced duct systems. Applications Designed for taping joints and seams in duct work for heating, air conditioning and refrigeration
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 3.4375 lbs/in
- Temperature Resistance: -37.22222222222222 to 126.66666666666666 C
- Adhesive: Acrylic
-
Description: industry for general repair. Features & Benefits UL Class One rated. Dead soft aluminum foil. Conformability to curved surfaces. Excellent adhesion and quick stick.
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 8.125 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Features: Adhesive Tape, Foil Tape, Industrial Tape, Single-Sided Adhesive, Thermally Insulating / Insulative
-
Description: Polyken 360-35 HEAVY DUTY WATERPROOFING REPAIR TAPE 2 mil, dead-soft aluminum foil, heavy duty, all weather duct tape with 33 mil adhesive for instant water tight bond. Applications Indoor or outdoor sealing of low, medium and high pressure HVAC duct systems. Seal cracks and
- Thickness: 0.035 inches
- Peel Strength / Adhesion: 10 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Backing: Metal Foil / Sheet
-
Supplier: ASCO
Description: The Series 284 are 2-way, normally closed and normally open, solenoid operated pinch valves designed to control the flow of corrosive or high purity fluids in medical equipment, analytical instruments, and industrial applications. Pinch valves control fluid flow by locating soft tubing in a
- Valve Size: 0.132 to 0.183 inch
- Number of Ports/Ways: 2
- Pressure Rating: 15 psi
- Primary Material: Aluminum
-
Supplier: Equilibar, LLC.
Description: Standard Pressure Range: 0.02 (.5” WC) to 1500 psig Ultra Low to Zero flow performance Standard Cv from 1E-11 to 0.01 Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available NPT, VCR/VCO type and Valco (low dead volume) ends available Wide Variety of Diaphragms Including PTFE,
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 3,000 psi
- Controlled Pressure Range: 0 to 3,000 psi
- Number of Ports/Ways: 2
Find Suppliers by Category Top
Featured Products Top
-
secret,” CAD consideration for photo chemical machining (PCM) is an afterthought. PCM, though, offers capabilities and advantages over other processes, if only more engineers and designers knew about them: Processing very thin foils down to .001, even in dead soft aluminum (read more)
Browse Electrochemical, Photochemical, and Chemical Milling Services Datasheets for Conard Corporation (The) -
secret,” CAD consideration for photo chemical machining (PCM) is an afterthought. PCM, though, offers capabilities and advantages over other processes, if only more engineers and designers knew about them: Processing very thin foils down to .001, even in dead soft aluminum (read more)
Browse Datasheets for Conard Corporation (The) -
as removing stubborn or heavy debris like slag and flash, part drying or cooling from a distance, as well as heavy duty cleanup in busy facilities. The TurboBlast features a cast aluminum handle with a rugged elastomer grip that’s not only comfortable, but UV resistant, chemical resistant (read more)
Browse Air Blow Guns Datasheets for EXAIR
More Information Top
-
AIAA Journal > Optimal constrained viscoelastic tape lengths for maximizing dampingin laminated composites
Damping tape (3M type SJ-2052X) having a 0.005 in. (0.127mm) thick ISD 112 acrylic polymer viscoelastic adhe- sive and a 0.01 in. (0.254mm) thick dead soft aluminum backing as the constraining layer was then applied on one …
-
Winding: Machines, Mechanics and Measurements
Ridges as small as 250 microns (0.010 in) tall on a 500-mm (20-in) diameter roll have been shown to cause bagginess on especially tender materials such as dead soft aluminum .
-
3M - 425 - ESD & Prototyping - Tapes - Allied Electronics
3M™ Aluminum foil tapes 425 and 427 are 5 mil nominal dead soft aluminum foil backing combined with a transparent acrylic adhesive.
-
Supply Double Sided Reflective Aluminum Foil Insulation from Wuxi Myriad Corporation, China
• Construction: Dead Soft Aluminum Foil: various thickness /Aggressive Acrylic Adhesive ...
-
Aluminum Write-On Tags - 23199 - BRADY
Tags are made of a (B-184) Dead Soft Aluminum Foil laminated to a cardboard backing.
-
An engineering-of-failure approach to designing and executing an accelerated product qualification test
Bondwires are dead soft Aluminum 0.010 inches in Diameter on Aluminum metalization.
-
TUNED DAMPERS AND CABLE FILLERS FOR SUPPRESSION OF BRIDGE STAY CABLE VIBRATIONS
These adhesive foils consisted of a viscoelastic polymer on dead soft aluminum foil.
-
Applications of electromagnetic acoustic transducers in the NDE of non-conducting composite materials
The aluminum layer was made of dead soft aluminum and had a thickness of 80/zm.
Indicates content that may require registration and/or purchase.